- Manufacturer
- Capacitance
- Tolerance
- Package / Case
- RoHS Status
- Temperature Coefficient
- Packaging
- Part Status
- Applications
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Size / Dimension
Attribute column
Categories
Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Material | Dielectric Material | Weight | Manufacturer Package Identifier | Contact Materials | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Composition | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Dielectric | Temperature Characteristics Code | Multilayer | Insulation Resistance | Voltage | Dissipation Factor | Halogen Free | Features | Height | Length | Width | Thickness (Max) | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C5750X7R2A475M230KA TDK Corporation | 9 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 2220 (5750 Metric) | - | WRAPAROUND | 2 | Ceramic | - | 480.014126mg | - | - | -55°C~125°C | Tape & Reel (TR) | 2001 | C | 0.224Lx0.197W 5.70mmx5.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | - | General Purpose | - | 4.7μF | 100V | - | 5mm | - | 5750 | 2220 | - | - | - | X7R | Yes | - | 100V | - | - | - | 2.5mm | 5.7mm | - | 0.098 2.50mm | 2.4892mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CC0402JRNPO9BN180 Yageo | 402010 |
| Datasheet | 33 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | WRAPAROUND | 2 | - | - | 652.039032μg | - | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CC | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | Ceramic | General Purpose | - | 18pF | 50V | TR, PAPER, 7 INCH | 500μm | - | 1005 | 0402 | - | - | C0G | C0G | Yes | - | 50V | - | Halogen Free | - | 500μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() GRM2195C1H682JA01D Murata Electronics | 3950 | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | 2 | - | Ceramic | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | GRM | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | - | 6800pF | 50V | TR, PAPER, 7 INCH | 1.25mm | - | 2012 | 0805 | - | - | C0G | C0G | Yes | 10GOhm | 50V | - | - | - | 1.45mm | - | - | 0.037 0.95mm | 939.8μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C0603C104M4RACTU KEMET | 65 | - | Datasheet | 8 Weeks | - | - | PCB, Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | 2 | - | Ceramic | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm X7R | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | Bypass, Decoupling | - | 0.1μF | 16V | TR, Punched Paper, 7 Inch | 800μm | - | 1608 | 0603 | 700μm | - | - | X7R | Yes | - | - | - | - | - | 870μm | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() GA355DR7GB223KW01L Murata Electronics | 133 | - | Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 2220 (5750 Metric) | - | WRAPAROUND | - | - | CERAMIC | - | - | - | -55°C~125°C | Cut Tape (CT) | - | GA3 | 0.224Lx0.197W 5.70mmx5.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Tin (Sn) - with Nickel (Ni) barrier | - | Safety | 8532.24.00.20 | 0.022μF | 250V | TR, EMBOSSED, 7 INCH | 5mm | 250V | 5750 | 2220 | - | CERAMIC CAPACITOR | - | X7R | Yes | - | - | - | - | - | 2mm | 5.7mm | - | 0.059 1.50mm | 1.4986mm | No | No SVHC | ROHS3 Compliant | Lead Free | X2 | ||
![]() GRM155R61E225KE11D Murata Electronics | 136298 | - | Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | WRAPAROUND | - | Ceramic | - | 6.010099mg | - | - | -55°C~85°C | Tape & Reel (TR) | - | GRM | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | - | 2.2μF | 25V | TR, PAPER, 7 INCH | - | - | 1005 | 0402 | - | - | - | X5R | Yes | - | - | - | - | - | 500μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() GRM31MR71E105KA01L Murata Electronics | In Stock | - | Datasheet | - | NRND (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | - | WRAPAROUND | 2 | - | Ceramic | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | GRM | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | - | 1μF | 25V | TR, EMBOSSED, 7 INCH | 1.6mm | - | 3216 | 1206 | - | - | - | X7R | Yes | 500MOhm | 25V | - | - | - | 950μm | - | - | 0.049 1.25mm | 1.2446mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C3225X7S1H106M250AB TDK Corporation | In Stock | - | Datasheet | 20 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 1210 (3225 Metric) | - | WRAPAROUND | 2 | - | Ceramic | 15.989131mg | C3225X7S1H106M250AB | - | -55°C~125°C | Tape & Reel (TR) | 2001 | C | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7S | - | - | General Purpose | - | 10μF | 50V | - | 2.5mm | - | 3225 | 1210 | - | - | - | X7S | Yes | - | 50V | - | - | Low ESL | 2.5mm | - | - | 0.110 2.80mm | 2.794mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() GCM155R71H104KE02D Murata Electronics | 1545000 | - | Datasheet | 15 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | WRAPAROUND | - | Ceramic | - | 6.010099mg | - | - | -55°C~125°C | Tape & Reel (TR) | - | GCM | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Tin (Sn) - with Nickel (Ni) barrier | - | Automotive | - | 0.1μF | 50V | TR, PAPER, 7 INCH | - | - | 1005 | 0402 | - | - | - | X7R | Yes | - | - | - | - | - | 550μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | - | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CC0805KKX7R8BB475 Yageo | 21857 | - | Datasheet | 33 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | Ceramic | - | 5.499807mg | CC0805-0.85 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | CC | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | - | 4.7μF | 25V | TR, Blister, 7 Inch | - | - | 2012 | 0805 | - | - | - | X7R | Yes | - | - | - | Halogen Free | - | 950μm | 2mm | 1.25mm | 0.057 1.45mm | 1.4478mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() GRM32ER7YA106KA12L Murata Electronics | 66 | - | Datasheet | - | NRND (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 1210 (3225 Metric) | - | WRAPAROUND | 2 | Ceramic | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | GRM | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | - | 10μF | 35V | TR, EMBOSSED, 7 INCH | 2.5mm | - | 3225 | 1210 | - | - | - | X7R | Yes | - | 35V | - | - | - | 2.5mm | - | - | 0.106 2.70mm | 2.6924mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CC0603KRX5R7BB475 Yageo | 849026 |
| Datasheet | 24 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | - | Ceramic | - | 2.012816mg | - | - | -55°C~85°C | Tape & Reel (TR) | 2014 | CC | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | 8532.24.00.20 | 4.7μF | 16V | TR, PAPER, 7 INCH | 800μm | - | 1608 | 0603 | - | - | - | X5R | Yes | - | - | - | Halogen Free | - | 900μm | 1.6mm | 0.8mm | 0.037 0.95mm | 939.8μm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() C2012X5R1E226M125AC TDK Corporation | In Stock | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | - | Ceramic | 5.499807mg | - | - | -55°C~85°C | Tape & Reel (TR) | 2010 | C | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | - | - | General Purpose | 8532.24.00.20 | 22μF | 25V | - | 1.25mm | - | 2012 | 0805 | - | - | - | X5R | Yes | - | - | - | - | Low ESL | 1.45mm | 2mm | - | 0.057 1.45mm | 1.4478mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() GRM31C5C1H104JA01L Murata Electronics | 41729 | - | Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | - | WRAPAROUND | - | Ceramic | - | 16.187578mg | - | - | -55°C~125°C | Tape & Reel (TR) | - | GRM | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | 8532.24.00.20 | 0.1μF | 50V | TR, EMBOSSED, 7 INCH | 1.6mm | - | 3216 | 1206 | - | - | C0G | C0G | Yes | - | 50V | - | - | - | 950μm | 3.2mm | - | 0.071 1.80mm | 1.8034mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CL21B106KPQNNNE Samsung Electro-Mechanics | 2594 | - | Datasheet | 22 Weeks | - | Tin | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | - | CERAMIC | - | - | - | -55°C~125°C | Tape & Reel (TR) | 1997 | CL | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | - | - | General Purpose | 8532.24.00.20 | 10μF | 10V | TR, EMBOSSED PLASTIC, 7 INCH | 1.25mm | - | 2012 | 0805 | - | CERAMIC CAPACITOR | - | X7R | Yes | - | - | - | - | - | 1.25mm | 2mm | - | 0.055 1.40mm | 1.397mm | No | - | ROHS3 Compliant | - | - | ||
![]() C0805C106K8PACTU KEMET | In Stock | - | Datasheet | 13 Weeks | - | - | PCB, Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | 2 | - | Ceramic | - | - | - | -55°C~85°C | Tape & Reel (TR) | 2005 | SMD Comm X5R | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | - | 10μF | 10V | TR, Embossed Plastic, 7 Inch | 1.25mm | - | 2012 | 0805 | - | - | - | X5R | Yes | - | 10V | 10 % | - | - | 1.4mm | - | - | 0.055 1.40mm | 1.397mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C0805C330J5GACTU KEMET | In Stock | - | Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | 2 | - | Ceramic | - | - | Tin | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm C0G | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | - | General Purpose | - | 33pF | 50V | TR, PAPER, 7 INCH | 1.25mm | 50V | 2012 | 0805 | 750μm | - | C0G | C0G | Yes | - | 50V | 0.5 % | - | Low ESL | 880μm | - | - | 0.035 0.88mm | 889μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CC0402KRX7R9BB221 Yageo | 820499 |
| Datasheet | 33 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | WRAPAROUND | 2 | - | Ceramic | 652.039032μg | - | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CC | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | - | 220pF | 50V | TR, Paper, 7 Inch | 500μm | 50V | 1005 | 0402 | - | - | - | X7R | Yes | 100GOhm | - | - | Halogen Free | - | 550μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C1210C475K5RACTU KEMET | In Stock | - | Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 1210 (3225 Metric) | - | WRAPAROUND | 2 | - | Ceramic | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm X7R | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | Bypass, Decoupling | - | 4.7μF | 50V | TR, Embossed Plastic, 7 Inch | 2.5mm | - | 3225 | 1210 | - | - | - | X7R | Yes | - | 50V | - | - | - | 2.4892mm | - | - | 0.110 2.80mm | 2.794mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() GRM155R71A474KE01D Murata Electronics | 17660 | - | Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | YES | WRAPAROUND | 2 | Ceramic | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | GRM | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | - | 0.47μF | 10V | TR, PAPER, 7 INCH | - | - | - | - | - | - | - | X7R | Yes | - | - | - | - | - | 550μm | 1mm | 0.5mm | 0.022 0.55mm | 500μm | - | - | ROHS3 Compliant | Lead Free | - |