- Manufacturer
- Capacitance
- Tolerance
- Package / Case
- RoHS Status
- Temperature Coefficient
- Packaging
- Part Status
- Applications
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Size / Dimension
Attribute column
Categories
Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Dielectric Material | Weight | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Dielectric | Temperature Characteristics Code | Multilayer | Insulation Resistance | Voltage | Lead/Base Style | Halogen Free | Features | Height | Length | Width | Thickness (Max) | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C2012X5R1C226K125AC TDK Corporation | 48 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | 2 | Ceramic | Ceramic | 5.499807mg | - | 16V | -55°C~85°C | Tape & Reel (TR) | 2010 | C | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | X5R | - | 85°C | -55°C | Ceramic | General Purpose | - | 22μF | 16V | - | 1.25mm | - | 2012 | 0805 | - | - | X5R | - | - | - | 16V | - | - | Low ESL | 1.45mm | 2mm | 1.25mm | 0.057 1.45mm | 1.4478mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() GRM155R61E104KA87D Murata Electronics | 31627 | - | Datasheet | - | NRND (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | Ceramic | - | - | - | 25V | -55°C~85°C | Tape & Reel (TR) | - | GRM | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | - | - | Not For New Designs | 1 (Unlimited) | - | SMD/SMT | - | X5R | - | 85°C | -55°C | - | General Purpose | - | 0.1μF | 25V | - | 500μm | - | 1005 | 0402 | - | - | X5R | - | - | - | 25V | Bayonet | - | - | 500μm | 1mm | 508μm | 0.022 0.55mm | 558.8μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() GCM21BR72A104KA37L Murata Electronics | 166500 | - | Datasheet | 15 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | 2 | - | CERAMIC | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | GCM | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | Automotive | - | 0.1μF | 100V | TR, EMBOSSED, 7 INCH | 1.25mm | - | 2012 | 0805 | - | CERAMIC CAPACITOR | - | X7R | Yes | - | 100V | - | - | - | 1.25mm | - | - | 0.055 1.40mm | 1.397mm | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() GRM1555C1H151JA01D Murata Electronics | 70020 | - | Datasheet | - | NRND (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | 2 | - | Ceramic | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | GRM | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | - | 150pF | 50V | TR, PAPER, 7 INCH | 500μm | - | 1005 | 0402 | - | - | C0G | C0G | Yes | 10GOhm | 50V | - | - | - | 550μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() GRM32ER71J106KA12L Murata Electronics | 5000 | - | Datasheet | - | - | - | Surface Mount | Surface Mount, MLCC | 1210 (3225 Metric) | WRAPAROUND | - | - | Ceramic | 109.99615mg | - | - | -55°C~125°C | Tape & Reel (TR) | - | GRM | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | 8532.24.00.20 | 10μF | 63V | TR, EMBOSSED, 7 INCH | 2.5mm | - | 3225 | 1210 | - | - | - | X7R | Yes | - | 63V | - | - | - | 2.5mm | 3.2mm | - | 0.106 2.70mm | 2.6924mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CC0402KRX7R6BB104 Yageo | 50651 | - | Datasheet | 33 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | 2 | Ceramic | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CC | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | - | 0.1μF | 10V | TR, Paper, 7 Inch | 500μm | - | 1005 | 0402 | - | - | - | X7R | Yes | - | 10V | - | Halogen Free | - | 550μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() CL05A475MQ5NRNC Samsung Electro-Mechanics | 907341 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | - | - | CERAMIC | - | - | - | -55°C~85°C | Tape & Reel (TR) | 1997 | CL | 0.039Lx0.020W 1.00mmx0.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X5R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | 8532.24.00.20 | 4.7μF | 6.3V | TR, CARDBOARD, 7 INCH | 500μm | - | 1005 | 0402 | - | CERAMIC CAPACITOR | - | X5R | Yes | - | - | - | - | - | 500μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | No | - | ROHS3 Compliant | - | - | ||
![]() CL10B222KB8NNNC Samsung Electro-Mechanics | 23 |
| Datasheet | 18 Weeks | - | Tin | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | - | Ceramic | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 1997 | CL | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | - | - | - | - | General Purpose | 8532.24.00.20 | 2200pF | 50V | TR, CARDBOARD PAPER, 7 INCH | 800μm | - | 1608 | 0603 | - | - | - | X7R | Yes | - | 25V | - | - | - | 800μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() CL31B106KAHNNNE Samsung Electro-Mechanics | 455001 |
| Datasheet | 22 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | WRAPAROUND | - | - | CERAMIC | - | - | - | -55°C~125°C | Tape & Reel (TR) | 1997 | CL | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | 8532.24.00.20 | 10μF | 25V | TR, EMBOSSED PLASTIC, 7 INCH | 1.6mm | - | 3216 | 1206 | - | CERAMIC CAPACITOR | - | X7R | Yes | - | 25V | - | - | - | 1.6mm | 3.2mm | - | 0.071 1.80mm | 1.8034mm | No | - | ROHS3 Compliant | - | - | ||
![]() EMK107B7105KA-T Taiyo Yuden | 851614 |
| Datasheet | 17 Weeks | - | Nickel | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | 2 | Ceramic | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | M | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | - | - | - | General Purpose | - | 1μF | 16V | TAPE, PAPER | 800μm | - | 1608 | 0603 | - | - | - | X7R | Yes | - | - | - | Halogen Free | - | 900μm | - | - | 0.035 0.90mm | 889μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() GRM188R61C106MA73D Murata Electronics | 934361 |
| Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 4 weeks ago) | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | - | - | CERAMIC | - | - | - | -55°C~85°C | Tape & Reel (TR) | - | GRM | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X5R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | - | 10μF | 16V | TR, PAPER, 7 INCH | 800μm | - | 1608 | 0603 | - | CERAMIC CAPACITOR | - | X5R | Yes | - | 16V | - | - | - | 800μm | - | - | 0.039 1.00mm | 787.4μm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() GRM21BC71C106KE11L Murata Electronics | 59800 | - | Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | - | Ceramic | - | 9.49709mg | - | - | -55°C~125°C | Tape & Reel (TR) | - | GRM | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7S | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | - | 10μF | 16V | TR, EMBOSSED, 7 INCH | - | - | 2012 | 0805 | - | - | - | X7S | Yes | - | - | - | - | - | 1.45mm | 2mm | 1.25mm | 0.057 1.45mm | 1.4478mm | - | - | ROHS3 Compliant | - | - | ||
![]() C0603C470J5GACTU KEMET | 591328 |
| - | 36 Weeks | - | - | PCB, Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | 2 | - | Ceramic | - | Tin | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm C0G | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | - | - | - | General Purpose | - | 47pF | 50V | TR, PAPER, 7 INCH | 800μm | 50V | 1608 | 0603 | 700μm | - | C0G | C0G | Yes | - | 50V | - | - | Low ESL | 870μm | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C3216X5R1E476M160AC TDK Corporation | 478193 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | Ceramic | Ceramic | 16.187578mg | - | 25V | -55°C~85°C | Cut Tape (CT) | 2010 | C | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | X5R | - | 85°C | -55°C | Ceramic | General Purpose | - | 47μF | 25V | - | 1.6mm | - | 3216 | 1206 | - | - | X5R | - | - | - | 25V | - | - | Low ESL | 1.8mm | 3.2mm | 1.6002mm | 0.071 1.80mm | 1.6mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() GRM188R71H222KA01D Murata Electronics | 13543 | - | Datasheet | - | TO BE DISCONTINUED (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | 2 | - | Ceramic | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | GRM | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | - | 2200pF | 50V | TR, PAPER, 7 INCH | 800μm | - | 1608 | 0603 | 4mm | - | - | X7R | Yes | 10GOhm | 50V | - | - | - | 800μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() GRM155R71H102KA01D Murata Electronics | 1681021 | - | Datasheet | - | NRND (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | 2 | Ceramic | - | 6.010099mg | - | - | -55°C~125°C | Tape & Reel (TR) | - | GRM | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | - | 1000pF | 50V | TR, PAPER, 7 INCH | 500μm | - | 1005 | 0402 | - | - | - | X7R | Yes | - | 16V | - | - | - | 500μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() GRM43DR72J104KW01L Murata Electronics | 13711 | - | Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 1812 (4532 Metric) | WRAPAROUND | 2 | - | CERAMIC | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | GRM | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | - | 0.1μF | 630V | TR, EMBOSSED, 7 INCH | 3.2mm | - | 4532 | 1812 | - | CERAMIC CAPACITOR | - | X7R | Yes | - | 630V | - | - | - | 2mm | 4.5mm | - | 0.087 2.20mm | 2.2098mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() GA355ER7GB333KW01L Murata Electronics | 467 | - | Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 2220 (5750 Metric) | WRAPAROUND | - | - | CERAMIC | - | - | - | -55°C~125°C | Cut Tape (CT) | - | GA3 | 0.224Lx0.197W 5.70mmx5.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | Safety | 8532.24.00.20 | 0.033μF | 250V | TR, EMBOSSED, 7 INCH | 5mm | 250V | 5750 | 2220 | - | CERAMIC CAPACITOR | - | X7R | Yes | - | 1.075kV | - | - | - | 2.5mm | 5.7mm | - | 0.098 2.50mm | 1.4986mm | No | No SVHC | ROHS3 Compliant | Lead Free | X2 | ||
![]() CC0402KRX7R7BB102 Yageo | 44308 | - | Datasheet | 33 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | 2 | Ceramic | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | CC | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | - | 1000pF | 16V | TR, PAPER, 7 INCH | 500μm | - | 1005 | 0402 | - | - | - | X7R | Yes | - | - | - | Halogen Free | - | 550μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C0603C101K5RACAUTO KEMET | 32019 |
| Datasheet | 37 Weeks | - | Tin | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | Ceramic | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | SMD Auto X7R | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Wraparound | EAR99 | X7R | - | - | - | - | Automotive, Bypass, Decoupling | 8532.24.00.20 | 100pF | 50V | TR, PUNCHED PAPER, 7 INCH | 800μm | - | - | - | - | - | - | X7R | Yes | - | - | - | - | - | 870μm | 1.6mm | 0.8mm | 0.034 0.87mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 |