- Manufacturer
- Capacitance
- Tolerance
- Package / Case
- RoHS Status
- Temperature Coefficient
- Packaging
- Part Status
- Applications
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Size / Dimension
Attribute column
Categories
Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Material | Dielectric Material | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | Dielectric | Temperature Characteristics Code | Multilayer | Insulation Resistance | Rated (DC) Voltage (URdc) | Voltage | Dissipation Factor | Halogen Free | Height | Length | Width | Thickness (Max) | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GRM033R60J104KE19D Murata Electronics | 933915 | - | Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 0201 (0603 Metric) | - | WRAPAROUND | 2 | Ceramic | - | 170.097139μg | - | -55°C~85°C | Tape & Reel (TR) | - | GRM | 0.024Lx0.012W 0.60mmx0.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | - | 0.1μF | 6.3V | TR, PAPER, 7 INCH | 300μm | - | 0603 | 0201 | - | - | X5R | Yes | - | - | 6.3V | - | - | 330μm | 0.6mm | 0.3mm | 0.013 0.33mm | 330.2μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CC0402KRX7R9BB102 Yageo | 194841 | - | Datasheet | 33 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | WRAPAROUND | 2 | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 1995 | CC | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | - | 1000pF | 50V | TR, Paper, 7 Inch | 500μm | 50V | 1005 | 0402 | - | - | X7R | Yes | 100GOhm | - | 50V | - | Halogen Free | 550μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CC0402KRX7R9BB103 Yageo | 200000 | - | Datasheet | 33 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | WRAPAROUND | 2 | Ceramic | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CC | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | - | 10000pF | 50V | TR, PAPER, 7 INCH | 500μm | - | 1005 | 0402 | - | - | X7R | Yes | - | - | 50V | - | Halogen Free | 550μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CC0402KRX7R8BB104 Yageo | 100022 | - | Datasheet | 33 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | WRAPAROUND | - | Ceramic | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CC | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | 8532.24.00.20 | 0.1μF | 25V | TR, PAPER, 7 INCH | 500μm | - | 1005 | 0402 | - | - | X7R | Yes | - | - | - | 3.5 % | Halogen Free | 550μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CC0402KRX5R9BB104 Yageo | 102426 | - | Datasheet | 33 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | WRAPAROUND | - | Ceramic | - | - | - | -55°C~85°C | Tape & Reel (TR) | 2016 | CC | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | X5R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | - | 0.1μF | 50V | TR, Paper, 7 Inch | - | - | - | - | - | - | X5R | Yes | - | - | - | - | Halogen Free | 550μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CC0402ZRY5V7BB104 Yageo | 5000000 | - | Datasheet | 33 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | WRAPAROUND | 2 | - | - | - | - | -30°C~85°C | Tape & Reel (TR) | 2005 | CC | 0.039Lx0.020W 1.00mmx0.50mm | -20% +80% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Y5V F | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Ceramic | General Purpose | - | 0.1μF | 16V | TR, PAPER, 7 INCH | 500μm | 16V | 1005 | 0402 | - | Y5V | Y5V | Yes | 100GOhm | - | - | - | Halogen Free | 500μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CC0402KRX5R6BB104 Yageo | 122119 | - | Datasheet | 33 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | WRAPAROUND | 2 | Ceramic | - | - | - | -55°C~85°C | Tape & Reel (TR) | 2006 | CC | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | - | 0.1μF | 10V | TR, Paper, 7 Inch | 500μm | - | 1005 | 0402 | - | - | X5R | Yes | 10GOhm | - | - | 5 % | Halogen Free | 550μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CC0402JRNPO9BN100 Yageo | 728778 |
| Datasheet | 33 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | WRAPAROUND | 2 | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 1995 | CC | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | - | 10pF | 50V | TR, PAPER, 7 INCH | 500μm | 50V | 1005 | 0402 | - | C0G | C0G | Yes | 100GOhm | - | 50V | - | Halogen Free | 500μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CC0603JRX7R9BB104 Yageo | 100006 | - | Datasheet | 33 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | 2 | - | - | 2.012816mg | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CC | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Ceramic | General Purpose | - | 0.1μF | 50V | TR, PAPER, 7 INCH | 800μm | - | 1608 | 0603 | - | - | X7R | Yes | - | - | - | - | Halogen Free | 800μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CC0402KRX7R9BB104 Yageo | 500006 | - | Datasheet | 33 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | WRAPAROUND | - | Ceramic | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | CC | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | - | 0.1μF | 50V | TR, PAPER, 7 INCH | - | - | - | - | - | - | X7R | Yes | - | - | - | - | Halogen Free | 550μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CC0402KRX5R7BB104 Yageo | 100073 | - | Datasheet | 33 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | WRAPAROUND | 2 | Ceramic | - | - | - | -55°C~85°C | Tape & Reel (TR) | 2006 | CC | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | - | 0.1μF | 16V | TR, PAPER, 7 INCH | 500μm | - | 1005 | 0402 | - | - | X5R | Yes | - | - | - | - | Halogen Free | 550μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() EMK105BJ105KV-F Taiyo Yuden | 863801 |
| Datasheet | 17 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | WRAPAROUND | 2 | - | - | - | - | -55°C~85°C | Tape & Reel (TR) | - | M | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | - | 1μF | 16V | TAPE, PAPER | 500μm | - | 1005 | 0402 | - | - | X5R | Yes | - | - | - | - | Halogen Free | 500μm | - | - | 0.022 0.55mm | 558.8μm | No | No SVHC | ROHS3 Compliant | - | ||
![]() CC0603JRNPO9BN200 Yageo | 439588 |
| Datasheet | 33 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | 2 | - | - | 2.012816mg | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CC | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Ceramic | General Purpose | - | 20pF | 50V | TR, PAPER, 7 INCH | 800μm | - | 1608 | 0603 | - | C0G | C0G | Yes | - | - | - | - | Halogen Free | - | - | - | 0.035 0.90mm | 889μm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() CL21A476MQCLRNC Samsung Electro-Mechanics | 4000 | - | Datasheet | 22 Weeks | - | Tin | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | CERAMIC | - | - | -55°C~85°C | Tape & Reel (TR) | 1997 | CL | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Wraparound | EAR99 | X5R | - | - | - | - | General Purpose | 8532.24.00.20 | 47μF | 6.3V | TR, CARDBOARD PAPER, 7 INCH | 1.25mm | - | 2012 | 0805 | CERAMIC CAPACITOR | - | X5R | Yes | - | - | - | - | - | - | - | - | 0.037 0.95mm | 939.8μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CL31B475KBHNFNE Samsung Electro-Mechanics | In Stock | - | Datasheet | 22 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | - | WRAPAROUND | - | - | CERAMIC | - | 50V | -55°C~125°C | Tape & Reel (TR) | 2005 | CL | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | 8532.24.00.20 | 4.7μF | - | TR, EMBOSSED PLASTIC, 7 INCH | 1.6mm | - | 3216 | 1206 | CERAMIC CAPACITOR | - | X7R | Yes | - | 50V | - | - | - | 1.6mm | - | - | 0.071 1.80mm | 1.8034mm | No | - | ROHS3 Compliant | - | ||
![]() GRM1555C1E102JA01D Murata Electronics | 4053 | - | Datasheet | - | NRND (Last Updated: 4 weeks ago) | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | WRAPAROUND | - | Ceramic | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | GRM | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | 8532.24.00.20 | 1000pF | 25V | TR, PAPER, 7 INCH | 500μm | - | 1005 | 0402 | - | C0G | C0G | Yes | - | - | 25V | - | - | 550μm | - | - | 0.022 0.55mm | 558.8μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 0402B104K160CT Walsin Technology Corporation | 878270 | - | - | 17 Weeks | - | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | YES | WRAPAROUND | - | - | CERAMIC | - | - | -55°C~125°C | Tape & Reel (TR) | 2004 | - | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | 8532.24.00.20 | 0.1μF | 16V | TR, PAPER, 7 INCH | 500μm | - | 1005 | 0402 | CERAMIC CAPACITOR | - | X7R | Yes | - | - | - | - | - | 0.5mm | 1mm | 0.5mm | 0.022 0.55mm | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() LMK107BJ106MALTD Taiyo Yuden | 723962 |
| Datasheet | 17 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | 2 | - | - | - | - | -55°C~85°C | Tape & Reel (TR) | 2011 | M | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | - | - | - | Ceramic | General Purpose | - | 10μF | 10V | TR, PAPER, 7 INCH | - | - | 1608 | 0603 | - | - | X5R | Yes | - | - | - | - | - | 800μm | - | - | 0.035 0.90mm | 889μm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 0402X104K250CT Walsin Technology Corporation | 2308 | - | Datasheet | 17 Weeks | - | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | YES | WRAPAROUND | - | - | CERAMIC | - | - | -55°C~85°C | Tape & Reel (TR) | 2014 | - | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X5R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | 8532.24.00.20 | 0.1μF | 25V | TR, PAPER, 7 INCH | - | - | 1005 | 0402 | CERAMIC CAPACITOR | - | X5R | Yes | - | - | - | - | - | 0.5mm | 1mm | 0.5mm | 0.022 0.55mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() GRM1555C1H120JA01D Murata Electronics | 390521 |
| Datasheet | - | NRND (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | 2 | Ceramic | - | - | 50V | -55°C~125°C | Tape & Reel (TR) | - | GRM | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | - | - | Not For New Designs | 1 (Unlimited) | - | SMD/SMT | - | C0G NP0 | - | 125°C | -55°C | - | General Purpose | - | 12pF | 50V | - | 500μm | - | 1005 | 0402 | - | C0G | - | - | - | - | 50V | - | - | 550μm | 1mm | 500μm | 0.022 0.55mm | 558.8μm | No | No SVHC | ROHS3 Compliant | Lead Free |