- Manufacturer
- Capacitance
- Tolerance
- Package / Case
- RoHS Status
- Temperature Coefficient
- Packaging
- Part Status
- Applications
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Size / Dimension
Attribute column
Categories
Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Dielectric Material | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | HTS Code | Capacitance | Power Rating | Voltage - Rated DC | Packing Method | Depth | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Dielectric | Temperature Characteristics Code | Multilayer | Insulation Resistance | Voltage | Tan Delta | Dissipation Factor | Halogen Free | Features | Diameter | Height | Length | Width | Thickness (Max) | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GRM21BR71E105KA99L Murata Electronics | 3000 | - | Datasheet | - | TO BE DISCONTINUED (Last Updated: 4 weeks ago) | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | 2 | Ceramic | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | GRM | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | - | 1μF | - | 25V | TR, EMBOSSED, 7 INCH | 1.25mm | - | 2012 | 0805 | - | - | - | X7R | Yes | - | 25V | - | - | - | - | - | 1.25mm | - | - | 0.053 1.35mm | 1.3462mm | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() GRM21BR6YA106ME43L Murata Electronics | 60000 | - | Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | - | - | CERAMIC | 9.49709mg | - | -55°C~85°C | Cut Tape (CT) | - | GRM | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | 8532.24.0020 | 10μF | - | 35V | TR, EMBOSSED, 7 INCH | - | - | 2012 | 0805 | - | CERAMIC CAPACITOR | - | X5R | Yes | - | - | - | - | - | - | - | 1.25mm | 2mm | - | 0.057 1.45mm | 1.4478mm | - | - | ROHS3 Compliant | - | - | ||
![]() GRM155R71H152KA01D Murata Electronics | 72 | - | Datasheet | - | NRND (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | 2 | Ceramic | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | GRM | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | - | 1500pF | - | 50V | TR, PAPER, 7 INCH | 500μm | - | 1005 | 0402 | - | - | - | X7R | Yes | - | 50V | - | - | - | - | - | 550μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CGA3E2X7R1H104K080AA TDK Corporation | 134000 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | - | Ceramic | - | 2.012816mg | - | -55°C~125°C | Tape & Reel (TR) | 2012 | CGA | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | Automotive | 8532.24.00.20 | 0.1μF | - | 50V | TR, 7 INCH | 800μm | - | 1608 | 0603 | - | - | - | X7R | Yes | - | 50V | - | - | - | - | - | 900μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C1206C475K5RACTU KEMET | 337540 |
| Datasheet | 8 Weeks | - | Tin | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | WRAPAROUND | - | - | Ceramic | 16.187578mg | - | -55°C~125°C | Tape & Reel (TR) | 2014 | SMD Comm X7R | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | X7R | - | - | - | - | - | Bypass, Decoupling | - | 4.7μF | - | 50V | TR, Embossed Plastic, 7 Inch | - | - | 3216 | 1206 | - | - | - | X7R | Yes | - | - | - | - | - | - | - | 1.8mm | 3.2mm | 1.6mm | 0.071 1.80mm | 1.8034mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() CC0603KRX7R7BB683 Yageo | 11400 |
| Datasheet | 33 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | 2 | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 1995 | CC | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | - | 0.068μF | - | 16V | TR, PAPER, 7 INCH | 800μm | 16V | 1608 | 0603 | - | - | - | X7R | Yes | 100GOhm | - | - | - | Halogen Free | - | - | 900μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() CC0603KRX7R6BB225 Yageo | 306897 |
| Datasheet | 24 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | 2 | Ceramic | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CC | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | - | 2.2μF | - | 10V | TR, Paper, 7 Inch | 800μm | - | 1608 | 0603 | - | - | - | X7R | Yes | - | - | - | - | Halogen Free | - | - | 900μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 1206YC106KAT2A AVX Corporation | 989849 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | WRAPAROUND | 2 | Ceramic | - | 2.012816mg | - | -55°C~125°C | Tape & Reel (TR) | 2001 | - | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | 330Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | - | 10μF | 100mW | 16V | TR, EMBOSSED, 7 INCH | 1.6mm | - | 1608 | 0603 | - | - | - | X7R | Yes | - | 16V | - | 3.5 % | - | - | - | 450μm | - | - | 0.070 1.78mm | 1.778mm | No | Yes | ROHS3 Compliant | Lead Free | - | ||
![]() GRM0335C1H270JA01D Murata Electronics | 15000 | - | Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 0201 (0603 Metric) | WRAPAROUND | - | Ceramic | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | GRM | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | 8532.24.00.20 | 27pF | - | 50V | TR, PAPER, 7 INCH | 300μm | - | 0603 | 0201 | - | - | C0G | C0G | Yes | - | 50V | - | - | - | - | - | 330μm | 0.6mm | 0.3mm | 0.013 0.33mm | 330.2μm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() C1608X7R1C105K080AC TDK Corporation | 359281 |
| Datasheet | 28 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | 2 | - | Ceramic | 2.012816mg | 16V | -55°C~125°C | Tape & Reel (TR) | 2001 | C | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | X7R | - | - | 125°C | -55°C | Ceramic | General Purpose | - | 1μF | - | 16V | - | 800μm | - | 1608 | 0603 | - | - | X7R | - | - | - | 16V | - | - | - | Low ESL | - | 800μm | 1.6mm | 787.4μm | 0.035 0.90mm | 939.8μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() GRM1885C1H300JA01D Murata Electronics | 435072 |
| Datasheet | - | NRND (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | - | Ceramic | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | GRM | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | 8532.24.00.20 | 30pF | - | 50V | TR, PAPER, 7 INCH | 800μm | - | 1608 | 0603 | - | - | C0G | C0G | Yes | - | 50V | - | - | - | - | - | 900μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CL10B473KB8NNNC Samsung Electro-Mechanics | In Stock | - | Datasheet | 18 Weeks | - | Tin | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | - | Ceramic | - | - | - | -55°C~125°C | Tape & Reel (TR) | 1997 | CL | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | - | - | - | - | - | General Purpose | 8532.24.00.20 | 0.047μF | - | 50V | TR, CARDBOARD PAPER, 7 INCH | 800μm | - | 1608 | 0603 | - | - | - | X7R | Yes | - | 50V | - | - | - | - | - | 800μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() GRM188R61A475KE15D Murata Electronics | 4000 | - | Datasheet | - | TO BE DISCONTINUED (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | - | - | CERAMIC | - | - | -55°C~85°C | Cut Tape (CT) | - | GRM | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | X5R | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | 8532.24.00.20 | 4.7μF | - | 10V | TR, PAPER, 7 INCH | 800μm | - | 1608 | 0603 | - | CERAMIC CAPACITOR | - | X5R | Yes | - | 10V | - | - | - | - | - | 800μm | 1.6mm | 0.8mm | 0.039 1.00mm | 990.6μm | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() GRM31CR60J226KE19L Murata Electronics | 845324 |
| Datasheet | - | TO BE DISCONTINUED (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | WRAPAROUND | 2 | Ceramic | - | - | - | -55°C~85°C | Tape & Reel (TR) | - | GRM | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | - | 22μF | - | 6.3V | TR, EMBOSSED, 7 INCH | 1.6mm | - | 3216 | 1206 | - | - | - | X5R | Yes | - | 6.3V | - | - | - | - | - | 1.6mm | - | - | 0.071 1.80mm | 1.8034mm | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() CC0603KRX7R7BB473 Yageo | 4000 | - | Datasheet | 33 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | 2 | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CC | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | - | 0.047μF | - | 16V | TR, PAPER, 7 INCH | 800μm | 16V | 1608 | 0603 | - | - | - | X7R | Yes | 100GOhm | 16V | - | - | Halogen Free | - | - | 900μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() CGA4J3X7R1H105K125AB TDK Corporation | In Stock | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | - | - | - | 5.499807mg | - | -55°C~125°C | Tape & Reel (TR) | 2012 | CGA | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Ceramic | Automotive | 8532.24.00.20 | 1μF | - | 50V | TR, 7 INCH | 1.25mm | - | 2012 | 0805 | - | - | - | X7R | Yes | - | - | - | - | - | - | - | 1.25mm | 2mm | - | 0.059 1.50mm | 1.4478mm | - | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C4532X5R0J107M280KA TDK Corporation | In Stock | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 1812 (4532 Metric) | WRAPAROUND | 2 | - | Ceramic | 26.988746mg | - | -55°C~85°C | Tape & Reel (TR) | 2001 | C | 0.177Lx0.126W 4.50mmx3.20mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | - | - | - | - | - | General Purpose | - | 100μF | - | 6.3V | - | 3.2mm | - | 4532 | 1812 | - | - | - | X5R | Yes | - | 6.3V | - | - | - | Low ESL | - | 2.8mm | 4.5mm | - | 0.122 3.10mm | 3.0988mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CL10A475KP8NNNC Samsung Electro-Mechanics | 19900 | - | - | 18 Weeks | - | Tin | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | - | - | CERAMIC | - | - | -55°C~85°C | Tape & Reel (TR) | 2006 | CL | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X5R | - | - | - | - | - | General Purpose | 8532.24.00.20 | 4.7μF | - | 10V | TR, CARDBOARD PAPER, 7 INCH | 800μm | - | 1608 | 0603 | - | CERAMIC CAPACITOR | - | X5R | Yes | - | - | 0.1 | - | - | - | - | 800μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | - | ROHS3 Compliant | - | - | ||
![]() C0805C101K5GACTU KEMET | In Stock | - | - | 8 Weeks | - | Tin | PCB, Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | 2 | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm C0G | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | - | - | - | - | General Purpose | - | 100pF | - | 50V | TR, PAPER, 7 INCH | 1.25mm | - | 2012 | 0805 | 750μm | - | C0G | C0G | Yes | - | 50V | - | 0.1 % | - | Low ESL | - | 880μm | - | - | 0.035 0.88mm | 889μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() GRM3195C1H333JA01D Murata Electronics | 36000 | - | Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | WRAPAROUND | 2 | Ceramic | - | 16.187578mg | - | -55°C~125°C | Tape & Reel (TR) | - | GRM | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | - | 0.033μF | - | 50V | TR, PAPER, 7 INCH | 1.6mm | - | 3216 | 1206 | - | - | C0G | C0G | Yes | 10GOhm | 50V | - | - | - | - | 3.2mm | 950μm | - | - | 0.037 0.95mm | 939.8μm | No | No SVHC | ROHS3 Compliant | Lead Free | - |