- Manufacturer
- Capacitance
- Tolerance
- Package / Case
- RoHS Status
- Temperature Coefficient
- Packaging
- Part Status
- Applications
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Size / Dimension
Attribute column
Categories
Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Dielectric Material | Weight | Contact Materials | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Dielectric | Temperature Characteristics Code | Multilayer | Insulation Resistance | Voltage | Dissipation Factor | Halogen Free | Features | Height | Length | Width | Thickness (Max) | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C0805C102J5GACTU KEMET | 1401 | - | - | 8 Weeks | - | - | PCB, Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | 2 | - | Ceramic | - | Tin | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm C0G | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | - | - | General Purpose | - | 1000pF | 50V | TR, PAPER, 7 INCH | 1.25mm | - | 2012 | 0805 | 750μm | - | C0G | C0G | Yes | - | 50V | 0.1 % | - | Low ESL | 880μm | - | - | 0.035 0.88mm | 889μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() GRM155R71C103KA01D Murata Electronics | 711718 | - | Datasheet | - | NRND (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | 2 | Ceramic | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | GRM | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | - | 10000pF | 16V | TR, PAPER, 7 INCH | 500μm | - | 1005 | 0402 | - | - | - | X7R | Yes | - | 16V | - | - | - | 550μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C3216X7R1C106M160AC TDK Corporation | 595 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | WRAPAROUND | 2 | - | Ceramic | 16.187578mg | - | -55°C~125°C | Tape & Reel (TR) | 2001 | C | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | - | - | General Purpose | - | 10μF | 16V | - | 1.6mm | - | 3216 | 1206 | - | - | - | X7R | Yes | - | - | - | - | Low ESL | 1.6mm | - | - | 0.071 1.80mm | 1.8034mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() GRM1555C1H5R6CA01D Murata Electronics | 832509 |
| Datasheet | - | NRND (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | 2 | Ceramic | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | GRM | 0.039Lx0.020W 1.00mmx0.50mm | ±0.25pF | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | - | 5.6pF | 50V | TR, PAPER, 7 INCH | 500μm | - | 1005 | 0402 | 4mm | - | C0G | C0G | Yes | 10GOhm | 50V | - | - | - | 500μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() GRM21BR60J106KE19L Murata Electronics | 1663 | - | Datasheet | - | TO BE DISCONTINUED (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | 2 | - | CERAMIC | - | - | -55°C~85°C | Tape & Reel (TR) | - | GRM | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | - | 10μF | 6.3V | TR, EMBOSSED, 7 INCH | 1.25mm | - | 2012 | 0805 | - | CERAMIC CAPACITOR | - | X5R | Yes | - | 6.3V | - | - | - | 1.25mm | - | - | 0.053 1.35mm | 1.3462mm | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() GRM033R71H102KA12D Murata Electronics | 150000 | - | Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount, MLCC | 0201 (0603 Metric) | WRAPAROUND | - | Ceramic | - | 340.194278μg | - | -55°C~125°C | Tape & Reel (TR) | - | GRM | 0.024Lx0.012W 0.60mmx0.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | - | 1000pF | 50V | TR, PAPER, 7 INCH | - | - | 0603 | 0201 | - | - | - | X7R | Yes | - | - | - | - | - | 330μm | 0.6mm | 0.3mm | 0.013 0.33mm | 330.2μm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() GCM1555C1H330JA16D Murata Electronics | 384393 |
| Datasheet | 15 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | - | - | - | 6.010099mg | - | -55°C~125°C | Tape & Reel (TR) | - | GCM | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | Tin (Sn) - with Nickel (Ni) barrier | - | Automotive | - | 33pF | 50V | TR, PAPER, 7 INCH | 500μm | - | 1005 | 0402 | - | CERAMIC CAPACITOR | C0G | C0G | Yes | - | - | - | - | - | 500μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() GRM21BR60G107ME15L Murata Electronics | 1416 | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | - | - | Ceramic | 9.49709mg | - | -55°C~85°C | Tape & Reel (TR) | - | GRM | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | - | 100μF | 4V | TR, EMBOSSED, 7 INCH | 1.25mm | - | 2012 | 0805 | - | - | - | X5R | Yes | - | 4V | 0.1 % | - | - | 1.45mm | - | - | 0.057 1.45mm | 1.4478mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 06035A681JAT2A AVX Corporation | 865802 |
| Datasheet | 12 Weeks | - | Tin | PCB, Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | 2 | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 1997 | - | 0.063Lx0.032W 1.60mmx0.81mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | - | - | General Purpose | - | 680pF | 50V | TR, PAPER, 7 INCH | 810μm | - | 1608 | 0603 | - | - | C0G | C0G | Yes | - | 50V | 2.5 % | - | - | 900μm | 1.6mm | 0.81mm | 0.035 0.90mm | 889μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CC0402JRNPO9BN150 Yageo | 864184 |
| Datasheet | 33 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | 2 | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 1995 | CC | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | C0G NP0 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | - | 15pF | 50V | TR, PAPER, 7 INCH | 500μm | 50V | 1005 | 0402 | - | - | C0G | C0G | Yes | 100GOhm | 50V | - | Halogen Free | - | 500μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CL10C150JB8NNNC Samsung Electro-Mechanics | 354750 |
| Datasheet | 18 Weeks | - | Tin | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | - | Ceramic | - | - | - | -55°C~125°C | Tape & Reel (TR) | 1997 | CL | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | - | - | - | General Purpose | 8532.24.00.20 | 15pF | 50V | TR, CARDBOARD, 7 INCH | 800μm | - | 1608 | 0603 | - | - | C0G | C0G | Yes | - | 50V | - | - | - | 800μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() GRM1555C1H220JZ01D Murata Electronics | 625094 |
| - | - | - | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | 2 | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | - | GRM | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | - | 22pF | 50V | TR, PAPER, 7 INCH | 500μm | - | 1005 | 0402 | - | - | C0G | C0G | Yes | 10GOhm | 50V | - | - | - | 500μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() CL05C101JB5NNNC Samsung Electro-Mechanics | 469637 |
| Datasheet | 18 Weeks | - | Tin | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | - | Ceramic | - | - | - | -55°C~125°C | Tape & Reel (TR) | 1997 | CL | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | - | - | - | General Purpose | 8532.24.00.20 | 100pF | 50V | TR, CARDBOARD, 7 INCH | 500μm | - | 1005 | 0402 | - | - | C0G | C0G | Yes | - | 50V | - | - | - | 550μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | No | - | ROHS3 Compliant | - | - | ||
![]() GRM1555C1H102FA01D Murata Electronics | 68380 | - | Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | 2 | Ceramic | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | GRM | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | - | 1000pF | 50V | TR, PAPER, 7 INCH | 500μm | - | 1005 | 0402 | - | - | C0G | C0G | Yes | - | 50V | - | - | - | 500μm | - | - | 0.022 0.55mm | 558.8μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C1608X7R1H224K080AB TDK Corporation | 4000 | - | Datasheet | 28 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | 2 | - | Ceramic | 2.012816mg | - | -55°C~125°C | Tape & Reel (TR) | 2001 | C | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | - | - | General Purpose | - | 0.22μF | 50V | - | 800μm | - | 1608 | 0603 | - | - | - | X7R | Yes | - | 50V | - | - | Low ESL | 800μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C0402C120J5GACTU KEMET | 465667 |
| Datasheet | 8 Weeks | - | - | PCB, Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | 2 | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm C0G | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | - | 12pF | 50V | TR, PAPER, 7 INCH | 500μm | 50V | 1005 | 0402 | 300μm | - | C0G | C0G | Yes | - | 50V | - | - | Low ESL | 550μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C1206C224K5RACTU KEMET | 407 | - | - | 8 Weeks | - | - | PCB, Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | WRAPAROUND | 2 | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm X7R | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | Bypass, Decoupling | - | 0.22μF | 50V | TR, Embossed Plastic, 7 Inch | 1.6mm | 50V | 3216 | 1206 | - | - | - | X7R | Yes | - | 50V | 2.5 % | - | - | 880μm | - | - | 0.039 1.00mm | 990.6μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() HMK325B7225KN-T Taiyo Yuden | 2410 |
| Datasheet | 17 Weeks | - | Tin | Surface Mount | Surface Mount, MLCC | 1210 (3225 Metric) | WRAPAROUND | 2 | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | M | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | - | Ceramic | General Purpose | - | 2.2μF | 100V | - | 2.5mm | - | 3225 | 1210 | - | - | - | X7R | Yes | - | - | - | - | High Voltage | 1.9mm | - | - | 0.083 2.10mm | 2.1082mm | No | Unknown | ROHS3 Compliant | - | - | ||
![]() CC0603KRX7R9BB473 Yageo | 8389 | - | Datasheet | 33 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | 2 | Ceramic | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | CC | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | 47nOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | - | 0.047μF | 50V | TR, PAPER, 7 INCH | 800μm | - | 1608 | 0603 | - | - | - | X7R | Yes | - | 50V | - | Halogen Free | - | 900μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() GRM155R71A224KE01D Murata Electronics | 45988 | - | Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | 2 | Ceramic | - | 6.010099mg | - | -55°C~125°C | Tape & Reel (TR) | - | GRM | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | X7R | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | - | 0.22μF | 10V | TR, PAPER, 7 INCH | - | - | 1005 | 0402 | - | - | - | X7R | Yes | - | - | - | - | - | 550μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | - | - | ROHS3 Compliant | - | - |