- Manufacturer
- Capacitance
- Tolerance
- Package / Case
- RoHS Status
- Temperature Coefficient
- Packaging
- Part Status
- Applications
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Size / Dimension
Attribute column
Categories
Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Dielectric Material | Weight | Manufacturer Package Identifier | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reference Standard | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Dielectric | Temperature Characteristics Code | Multilayer | Insulation Resistance | Voltage | Tan Delta | Dissipation Factor | Halogen Free | Features | Height | Length | Width | Thickness (Max) | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GRM1885C1H270JA01D Murata Electronics | 634521 |
| Datasheet | - | NRND (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | 2 | Ceramic | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | GRM | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | - | 27pF | 50V | TR, PAPER, 7 INCH | 800μm | - | - | 1608 | 0603 | - | - | C0G | C0G | Yes | - | 50V | - | - | - | - | 900μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() GCM188R71E224KA55D Murata Electronics | 33613 | - | Datasheet | 15 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | - | - | CERAMIC | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | GCM | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | Automotive | 8532.24.00.20 | 0.22μF | 25V | TR, PAPER, 7 INCH | 800μm | - | - | 1608 | 0603 | - | CERAMIC CAPACITOR | - | X7R | Yes | - | 25V | - | - | - | - | 800μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() 0402ZD104KAT2A AVX Corporation | 100 | - | - | 12 Weeks | - | Tin | PCB, Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | 2 | - | CERAMIC | - | - | - | - | -55°C~85°C | Tape & Reel (TR) | 2001 | - | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | - | - | - | - | General Purpose | - | 0.1μF | 10V | TR, Paper, 7 Inch | 500μm | - | 10V | 1005 | 0402 | - | CERAMIC CAPACITOR | - | X5R | Yes | 100GOhm | 10V | - | 5 % | - | - | 560μm | 1mm | 0.5mm | 0.022 0.56mm | 558.8μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() GA352QR7GF102KW01L Murata Electronics | 7000 | - | Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 2211 (5728 Metric) | WRAPAROUND | 2 | - | CERAMIC | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | GA3 | 0.224Lx0.110W 5.70mmx2.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Tin (Sn) | - | - | - | Safety | - | 1000pF | 250V | TR, EMBOSSED, 7 INCH | 2.8mm | - | 250V | 5728 | 2211 | - | CERAMIC CAPACITOR | - | X7R | Yes | - | 250V | - | - | - | - | 1.5mm | 5.7mm | - | 0.059 1.50mm | 1.4986mm | No | No SVHC | ROHS3 Compliant | Lead Free | X1, Y2 | ||
![]() GRM155R71H472KA01D Murata Electronics | 162117 | - | Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | 2 | Ceramic | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | GRM | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | - | 4700pF | 50V | TR, PAPER, 7 INCH | 500μm | - | - | 1005 | 0402 | - | - | - | X7R | Yes | - | 50V | - | - | - | - | 550μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CC0603ZRY5V9BB104 Yageo | 8000 | - | Datasheet | 33 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | 2 | - | - | - | - | - | - | -30°C~85°C | Tape & Reel (TR) | 2010 | CC | 0.063Lx0.031W 1.60mmx0.80mm | -20% +80% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Y5V F | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Ceramic | General Purpose | - | 0.1μF | 50V | TR, PAPER, 7 INCH | 800μm | IEC60068-1 | - | 1608 | 0603 | - | - | Y5V | Y5V | Yes | - | 50V | 0.09 | - | Halogen Free | - | 800μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C1005X5R1A225K050BC TDK Corporation | 909289 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | 2 | - | Ceramic | 652.039032μg | - | - | - | -55°C~85°C | Tape & Reel (TR) | 2010 | C | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | - | - | - | - | General Purpose | - | 2.2μF | 10V | - | 500μm | - | - | 1005 | 0402 | - | - | - | X5R | Yes | - | 10V | - | - | - | Low ESL | 500μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C0603C103K5RACTU KEMET | 32284 | - | - | 8 Weeks | - | Tin | PCB, Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | 2 | - | Ceramic | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm X7R | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | - | - | - | Bypass, Decoupling | - | 10000pF | 50V | TR, Punched Paper, 7 Inch | 800μm | - | - | 1608 | 0603 | 700μm | - | - | X7R | Yes | - | 50V | - | 2.5 % | - | - | 870μm | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C1608X7R1A225K080AC TDK Corporation | 941289 |
| Datasheet | 20 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | 2 | - | Ceramic | 2.012816mg | - | - | 10V | -55°C~125°C | Tape & Reel (TR) | 2010 | C | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | X7R | - | 125°C | -55°C | Ceramic | General Purpose | - | 2.2μF | 10V | - | 800μm | - | - | 1608 | 0603 | - | - | X7R | - | - | - | - | - | - | - | Low ESL | 800μm | 1.6mm | 800μm | 0.035 0.90mm | 939.8μm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CC0402JRNPO9BN221 Yageo | 35908 | - | Datasheet | 33 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | 2 | - | Ceramic | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | CC | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | - | 220pF | 50V | TR, PAPER, 7 INCH | 500μm | - | 50V | 1005 | 0402 | - | - | C0G | C0G | Yes | 100GOhm | 50V | - | 0.1 % | Halogen Free | - | 500μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CC0402KRX5R5BB105 Yageo | 365767 |
| Datasheet | 33 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | 2 | - | Ceramic | - | CC0402KRX5R5BB105 | - | - | -55°C~85°C | Tape & Reel (TR) | 2005 | CC | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | - | 1μF | 6.3V | TR, Paper, 7 Inch | 500μm | - | 6.3V | 1005 | 0402 | - | - | - | X5R | Yes | - | - | - | - | Halogen Free | - | 550μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C3216C0G1H104J160AA TDK Corporation | 14336 | - | Datasheet | 20 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | WRAPAROUND | 2 | - | Ceramic | 16.187578mg | - | - | - | -55°C~125°C | Tape & Reel (TR) | 1998 | C | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | - | - | - | General Purpose | - | 0.1μF | 50V | - | 1.6mm | - | - | 3216 | 1206 | - | - | C0G | C0G | Yes | - | - | - | - | - | Low ESL | 1.6mm | - | - | 0.075 1.90mm | 1.905mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C0805C820J5GACTU KEMET | 1489 |
| Datasheet | 8 Weeks | - | - | PCB, Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | 2 | - | Ceramic | 5.499807mg | - | Tin | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm C0G | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | - | - | - | General Purpose | - | 82pF | 50V | TR, PAPER, 7 INCH | 1.25mm | - | - | 2012 | 0805 | - | - | C0G | C0G | Yes | - | 50V | - | 0.1 % | - | Low ESL | 880μm | - | - | 0.035 0.88mm | 889μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CL05A105KQ5NNNC Samsung Electro-Mechanics | 620179 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | - | Ceramic | - | - | - | - | - | -55°C~85°C | Tape & Reel (TR) | 1997 | CL | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X5R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | 8532.24.00.20 | 1μF | 6.3V | TR, CARDBOARD PAPER, 7 INCH | 500μm | - | - | 1005 | 0402 | - | - | - | X5R | Yes | - | 6.3V | - | - | - | - | 500μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() GCM188R71C474KA55D Murata Electronics | 1334000 | - | Datasheet | 15 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | - | - | CERAMIC | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | GCM | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | Automotive | 8532.24.00.20 | 0.47μF | 16V | TR, PAPER, 7 INCH | 800μm | - | - | 1608 | 0603 | - | CERAMIC CAPACITOR | - | X7R | Yes | - | 16V | - | - | - | - | 800μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() GRM1885C1H330JA01D Murata Electronics | 692565 |
| Datasheet | - | NRND (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | 2 | Ceramic | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | GRM | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | - | 33pF | 50V | TR, PAPER, 7 INCH | 800μm | - | - | 1608 | 0603 | - | - | C0G | C0G | Yes | - | 50V | - | - | - | - | 900μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() GRM188R61C475KAAJD Murata Electronics | 521729 |
| Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | - | Ceramic | - | 6.293594mg | - | - | - | -55°C~85°C | Cut Tape (CT) | - | GRM | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | 8532.24.00.20 | 4.7μF | 16V | TR, PAPER, 7 INCH | 800μm | - | - | 1608 | 0603 | - | - | - | X5R | Yes | - | - | - | - | - | - | 800μm | - | - | 0.037 0.95mm | 939.8μm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() GCM1555C1H221JA16D Murata Electronics | 40000 | - | Datasheet | 15 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | - | Ceramic | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | GCM | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | Automotive | 8532.24.00.20 | 220pF | 50V | TR, PAPER, 7 INCH | 500μm | - | - | 1005 | 0402 | - | - | C0G | C0G | Yes | - | 50V | - | - | - | - | 550μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() GRM32ER72A225KA35L Murata Electronics | 5879 | - | Datasheet | - | NRND (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 1210 (3225 Metric) | WRAPAROUND | 2 | - | CERAMIC | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | GRM | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | - | 2.2μF | 100V | TR, EMBOSSED, 7 INCH | 2.5mm | - | - | 3225 | 1210 | - | CERAMIC CAPACITOR | - | X7R | Yes | - | 100V | - | - | - | - | 2.5mm | - | - | 0.106 2.70mm | 2.6924mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C1608C0G1H220J080AA TDK Corporation | 850465 |
| Datasheet | 28 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | 2 | - | Ceramic | 2.012816mg | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2001 | C | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | - | - | - | General Purpose | - | 22pF | 50V | - | 800μm | - | - | 1608 | 0603 | - | - | C0G | C0G | Yes | - | 50V | - | - | - | Low ESL | 800μm | 1.6mm | 0.8mm | 0.035 0.90mm | 939.8μm | No | Unknown | ROHS3 Compliant | Lead Free | - |