- Manufacturer
- Capacitance
- Tolerance
- Package / Case
- RoHS Status
- Temperature Coefficient
- Packaging
- Part Status
- Applications
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Size / Dimension
Attribute column
Categories
Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Material | Dielectric Material | Weight | Manufacturer Package Identifier | Contact Materials | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Composition | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Dielectric | Temperature Characteristics Code | Multilayer | Insulation Resistance | Voltage | Dissipation Factor | Halogen Free | Features | Height | Length | Width | Thickness (Max) | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GA355QR7GF222KW01L Murata Electronics | 9650 | - | Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 2220 (5750 Metric) | - | WRAPAROUND | 2 | - | CERAMIC | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | GA3 | 0.224Lx0.197W 5.70mmx5.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Tin (Sn) - with Nickel (Ni) barrier | - | Safety | - | 2200pF | 250V | TR, EMBOSSED, 7 INCH | 5mm | 250V | 5750 | 2220 | - | CERAMIC CAPACITOR | - | X7R | Yes | - | 250V | - | - | - | 1.5mm | 5.7mm | - | 0.059 1.50mm | 1.4986mm | No | No SVHC | ROHS3 Compliant | Lead Free | X1, Y2 | ||
![]() GCM21BR71A106KE22L Murata Electronics | 79000 |
| Datasheet | 15 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | - | CERAMIC | 9.49709mg | - | - | -55°C~125°C | Tape & Reel (TR) | - | GCM | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Tin (Sn) - with Nickel (Ni) barrier | - | Automotive | - | 10μF | 10V | TR, EMBOSSED, 7 INCH | 1.2mm | - | 2012 | 0805 | - | CERAMIC CAPACITOR | - | X7R | Yes | - | - | - | - | - | 1.25mm | - | - | 0.055 1.40mm | 1.397mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() 08051A220JAT2A AVX Corporation | 100 |
| Datasheet | 12 Weeks | - | Tin | PCB, Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | 2 | Ceramic | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 1997 | - | 0.079Lx0.049W 2.01mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | - | General Purpose | - | 22pF | 100V | TR, PAPER, 7 INCH | 1.25mm | 100V | 2012 | 0805 | - | - | C0G | C0G | Yes | 100GOhm | 100V | 2.5 % | - | - | 1.45mm | - | - | 0.037 0.94mm | 939.8μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CC0805KRX7R9BB472 Yageo | 17553 |
| Datasheet | 33 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | 2 | Ceramic | - | - | CC0805-0.85 | - | -55°C~125°C | Tape & Reel (TR) | 2009 | CC | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | - | 4700pF | 50V | TR, Paper, 7 Inch | 1.25mm | 50V | 2012 | 0805 | - | - | - | X7R | Yes | 100GOhm | 50V | 2.5 % | Halogen Free | High Voltage | 950μm | - | - | 0.024 0.60mm | 609.6μm | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() C1608C0G1H152J080AA TDK Corporation | 27 | - | Datasheet | 20 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | 2 | - | Ceramic | 2.012816mg | - | - | -55°C~125°C | Tape & Reel (TR) | 2001 | C | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | - | General Purpose | - | 1500pF | 50V | - | 800μm | - | 1608 | 0603 | - | - | C0G | C0G | Yes | - | - | - | - | Low ESL | 800μm | 1.6mm | 0.8mm | 0.035 0.90mm | 939.8μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C0805C221J5GACTU KEMET | In Stock | - | Datasheet | 8 Weeks | - | - | PCB, Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | 2 | - | Ceramic | - | - | Tin | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm C0G | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | - | General Purpose | - | 220pF | 50V | TR, PAPER, 7 INCH | 1.25mm | 50V | 2012 | 0805 | 750μm | - | C0G | C0G | Yes | - | 50V | 0.1 % | - | Low ESL | 1.45mm | - | - | 0.035 0.88mm | 889μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C0603C471K5RACTU KEMET | 767857 |
| Datasheet | 8 Weeks | - | Tin | PCB, Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | 2 | - | Ceramic | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm X7R | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | - | Bypass, Decoupling | - | 470pF | 50V | TR, Punched Paper, 7 Inch | 800μm | - | 1608 | 0603 | 700μm | - | - | X7R | Yes | - | 50V | 2.5 % | - | - | 870μm | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() GRM0335C1E1R0CA01D Murata Electronics | In Stock | - | Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount, MLCC | 0201 (0603 Metric) | - | WRAPAROUND | - | - | - | - | - | - | -55°C~125°C | Cut Tape (CT) | - | GRM | 0.024Lx0.012W 0.60mmx0.30mm | ±0.25pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | 8532.24.00.20 | 1pF | 25V | TR, PAPER, 7 INCH | 300μm | - | 0603 | 0201 | - | CERAMIC CAPACITOR | C0G | C0G | Yes | - | - | - | - | - | 300μm | 0.6mm | 0.3mm | 0.013 0.33mm | 330.2μm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C0603C101K5RACTU KEMET | 528 | - | Datasheet | 34 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | - | - | Ceramic | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2014 | SMD Comm X7R | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | Bypass, Decoupling | 8532.24.00.20 | 100pF | 50V | TR, Punched Paper, 7 Inch | 800μm | - | 1608 | 0603 | - | - | - | X7R | Yes | - | - | - | - | - | 870μm | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 18125C474KAT2A AVX Corporation | In Stock | - | Datasheet | 12 Weeks | - | Tin | PCB, Surface Mount | Surface Mount, MLCC | 1812 (4532 Metric) | - | WRAPAROUND | 2 | Ceramic | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 1997 | - | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | - | General Purpose | - | 0.47μF | 50V | TR, EMBOSSED, 7 INCH | 3.2mm | 50V | 4532 | 1812 | - | - | - | X7R | Yes | 100GOhm | 50V | 2.5 % | - | - | 940μm | 4.5mm | - | 0.040 1.02mm | 1.016mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CL10C102JB8NNNC Samsung Electro-Mechanics | 40000 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | - | Ceramic | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 1997 | CL | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | 8532.24.00.20 | 1000pF | 50V | TR, CARDBOARD, 7 INCH | 800μm | - | 1608 | 0603 | - | - | C0G | C0G | Yes | - | 50V | - | - | - | 800μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 0402N1R8C500CT Walsin Technology Corporation | 443677 |
| - | 17 Weeks | - | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | YES | WRAPAROUND | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2015 | - | 0.039Lx0.020W 1.00mmx0.50mm | ±0.25pF | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | 8532.24.00.20 | 1.8pF | 50V | TR, PAPER, 7 INCH | 500μm | - | 1005 | 0402 | - | CERAMIC CAPACITOR | C0G | C0G | Yes | - | - | - | - | - | 0.5mm | 1mm | 0.5mm | 0.022 0.55mm | - | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() CGA5L1X7R1E106K160AC TDK Corporation | 697930 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | 16.187578mg | - | - | -55°C~125°C | Tape & Reel (TR) | 2001 | CGA | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | Ceramic | Automotive | 8532.24.00.20 | 10μF | 25V | TR, 7 INCH | 1.6mm | - | 3216 | 1206 | - | - | - | X7R | Yes | - | - | - | - | - | 1.6mm | 3.2mm | - | 0.075 1.90mm | 1.905mm | - | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() 08051C103KAT2A AVX Corporation | In Stock | - | - | 12 Weeks | - | Tin | PCB, Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | 2 | Ceramic | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2001 | - | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | - | General Purpose | - | 10000pF | 100V | TR, PAPER, 7 INCH | 1.25mm | - | 2012 | 0805 | - | - | - | X7R | Yes | 100GOhm | 100V | 2.5 % | - | - | 900μm | - | - | 0.037 0.94mm | 939.8μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CC0603KRX7R9BB332 Yageo | 48715 | - | Datasheet | 33 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | 2 | - | Ceramic | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | CC | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | - | 3300pF | 50V | TR, PAPER, 7 INCH | 800μm | 50V | 1608 | 0603 | - | - | - | X7R | Yes | 100GOhm | 50V | 3 % | Halogen Free | - | 900μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CL31B225KAHNNNE Samsung Electro-Mechanics | 944974 |
| Datasheet | 22 Weeks | - | Tin | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | - | WRAPAROUND | - | Ceramic | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 1997 | CL | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | - | - | General Purpose | 8532.24.00.20 | 2.2μF | 25V | TR, EMBOSSED PLASTIC, 7 INCH | 1.6mm | - | 3216 | 1206 | - | - | - | X7R | Yes | - | 25V | - | - | - | 1.6mm | 3.2mm | - | 0.071 1.80mm | 1.8034mm | No | - | ROHS3 Compliant | - | - | ||
![]() C1608X7R2A103K080AA TDK Corporation | 178 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | 2 | - | - | 2.012816mg | - | - | -55°C~125°C | Tape & Reel (TR) | 2001 | C | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | Ceramic | General Purpose | - | 10000pF | 100V | - | 800μm | - | 1608 | 0603 | - | - | - | X7R | Yes | - | 100V | - | - | - | 800μm | 1.6mm | 0.8mm | 0.035 0.90mm | 939.8μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() GRM31CD80J107ME39L Murata Electronics | 323167 |
| Datasheet | 10 Weeks | NRND (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | - | WRAPAROUND | - | - | Ceramic | 40.001177mg | - | - | -55°C~105°C | Cut Tape (CT) | - | GRM | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X6T | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | 8532.24.00.20 | 100μF | 6.3V | TR, EMBOSSED, 7 INCH | 1.6mm | - | 3216 | 1206 | - | - | - | X6T | Yes | - | 6.3V | 0.1 % | - | - | 1.6mm | 3.2mm | - | 0.071 1.80mm | 1.8034mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() GRM21BR61E226ME44K Murata Electronics | 35005 | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | 9.49709mg | - | - | -55°C~85°C | Tape & Reel (TR) | - | GRM | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | Matte Tin (Sn) - with Nickel (Ni) barrier | Ceramic | General Purpose | 8532.24.00.20 | 22μF | 25V | TR, EMBOSSED, 13 INCH | - | - | 2012 | 0805 | - | - | - | X5R | Yes | - | - | - | - | - | 1.25mm | 2mm | - | 0.057 1.45mm | 1.4478mm | - | - | ROHS3 Compliant | - | - | ||
![]() 08055A101JAT2A AVX Corporation | In Stock | - | Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | 2 | Ceramic | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 1997 | - | 0.079Lx0.049W 2.01mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | - | 100pF | 50V | TR, PAPER, 7 INCH | 1.25mm | - | 2012 | 0805 | - | - | C0G | C0G | Yes | - | 50V | - | - | - | 1.45mm | - | - | 0.037 0.94mm | 939.8μm | No | No SVHC | ROHS3 Compliant | Lead Free | - |