- Manufacturer
- Capacitance
- Tolerance
- Package / Case
- RoHS Status
- Temperature Coefficient
- Packaging
- Part Status
- Applications
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Size / Dimension
Attribute column
Categories
Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Tolerance | Case Code - in | Case Code - mm | Case Style | Class | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | life | Loss factor df | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Package/Enclosure | Part Life Cycle Code | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Temperature Coefficient / Code | Tradename | Unit Weight | Voltage Rated | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Operating temperature | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Applications | HTS Code | Capacitance | Subcategory | Packing Method | Reach Compliance Code | Termination Style | Capacitor Type | Dielectric | Failure Rate | Lead spacing | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Leakage current | Ripple current | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | Rated (AC) Voltage (URac) | Product | Features | Product Category | Product Length | Product Width | diameter | height | Height | Height Seated (Max) | length | Length | Width | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SL152A1R0CABTR1 Kyocera AVX | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SkyCap | - | - | - | - | - | - | - | Cut Tape | SL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CU10Y1100JAT2A Kyocera AVX | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | MouseReel | CU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CC1206KKX7RGBB106 Yageo | 11238 | - | - | Surface Mount, MLCC | 1206 (3216 metric) | - | - | - | - | - | - | - | - | - | - | 10% | 1206 | 3216 | - | - | - | 3000 | - | - | - | - | - | - | + 125 C | YAGEO | - 55 C | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | Details | - | - | - | 0.000952 oz | 35V | - | 35 VDC | - | - | -55°C ~ 125°C | MouseReel | CC | 0.126 L x 0.063 W (3.20mm x 1.60mm) | 10 % | - | - | Standard | - | X7R | Multilayer Ceramic Chip Capacitor | - | General Purpose | - | 10 uF | - | - | - | SMD/SMT | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Type MLCCs | - | - | 3.2 mm | 1.6 mm | - | - | - | - | - | 3.2 mm | 1.6 mm | 0.071 (1.80mm) | - | ||
![]() 1808N220J202CT Walsin Technology Corporation | 35 |
| - | Surface Mount, MLCC | 1808 (4520 Metric) | - | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | 2 | Walsin | - | - | - | - | 1808 | 4520 | - | Class 1 | - | 2000 | - | - | - | Walsin | - | - | + 125 C | Walsin Technology Corporation | - 55 C | 125 | -55 | Tape & Reel (TR) | - | RECTANGULAR PACKAGE | SMT | - | - | Active | - | - | Details | - | - | - | 0.001905 oz | 2000V (2kV) | - | 2 kVDC | - | - | -55°C ~ 125°C | MouseReel | - | 0.177" L x 0.080" W (4.50mm x 2.03mm) | ±5% | e3 | - | Standard | - | C0G, NP0 | Middle and High Voltage Multilayer Ceramic Capacitor | TIN OVER NICKEL | SMPS Filtering | - | 22 pF | Capacitors | TR, PLASTIC, 7 INCH | - | SMD/SMT | CERAMIC CAPACITOR | C0G (NP0) | - | - | - | C0G | Yes | - | - | 1808 | - | - | - | 5 | 5 | Ceramic Capacitors | - | General Type MLCCs | High Voltage | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | - | 1.25 | - | - | 4.5 | 2.03 | 0.053" (1.35mm) | - | ||
![]() RF15N0R4A101CT Walsin Technology Corporation | 35 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | - | Walsin | - | - | - | - | 0402 | 1005 | - | Class 1 | - | 10000 | - | - | - | Walsin | - | - | + 125 C | Walsin Technology Corporation | - 55 C | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | Details | - | - | - | 0.000053 oz | 100V | - | 100 VDC | - | - | -55°C ~ 125°C | MouseReel | RF | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.05pF | - | - | Standard | - | C0G, NP0 | Ultra High Q and Low ESR Multilayer Ceramic Chip Capacitor | - | RF, Microwave, High Frequency | - | 0.4 pF | Capacitors | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | RF Microwave / High Q | High Q, Low Loss, Ultra Low ESR | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | - | 0.5 mm | - | - | 1 mm | 0.5 mm | 0.022" (0.55mm) | - | ||
![]() 1812N472J500CT Walsin Technology Corporation | 35 |
| - | Surface Mount, MLCC | 1812 (4532 Metric) | - | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | 2 | Walsin | 4.7 nF | - | 0.0047 uF | - | 1812 | 4532 | - | Class 1 | - | 1000 | - | - | - | Walsin | - | - | + 125 C | Walsin Technology Corporation | - 55 C | 125 | -55 | Tape & Reel (TR) | - | RECTANGULAR PACKAGE | SMT | - | - | Active | - | - | Details | - | - | - | 0.003880 oz | 50V | - | 50 VDC | - | - | -55°C ~ 125°C | MouseReel | - | 0.177" L x 0.126" W (4.50mm x 3.20mm) | ±5% | e2 | - | Standard | - | C0G, NP0 | General Purpose MLCCs | Tin/Nickel/Copper (Sn/Ni/Cu) | General Purpose | - | 4700 pF | Capacitors | TR, PLASTIC, 7 INCH | - | SMD/SMT | CERAMIC CAPACITOR | C0G (NP0) | - | - | - | C0G | Yes | - | - | 1812 | - | - | - | 5 | 5 | Ceramic Capacitors | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | - | 1.25 | - | - | 4.5 | 3.2 | 0.053" (1.35mm) | - | ||
![]() 1206N681G201CT Walsin Technology Corporation | 35 |
| - | Surface Mount, MLCC | 1206 (3216 Metric) | - | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | 2 | Walsin | 0.68 nF | - | - | - | 1206 | 3216 | - | Class 1 | - | 3000 | - | - | - | Walsin | - | - | + 125 C | Walsin Technology Corporation | - 55 C | 125 | -55 | Tape & Reel (TR) | - | RECTANGULAR PACKAGE | SMT | - | - | Active | - | - | Details | - | - | - | 0.000952 oz | 200V | - | 200 VDC | - | - | -55°C ~ 125°C | MouseReel | - | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±2% | e2 | - | Standard | - | C0G, NP0 | Middle and High Voltage Multilayer Ceramic Capacitor | Copper/Nickel/Tin (Cu/Ni/Sn) | SMPS Filtering | - | 680 pF | Capacitors | TR, PLASTIC, 7 INCH | - | SMD/SMT | CERAMIC CAPACITOR | C0G (NP0) | - | - | - | C0G | Yes | - | - | 1206 | - | - | - | 2 | 2 | Ceramic Capacitors | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | - | 0.95 | - | - | 3.2 | 1.6 | 0.041" (1.05mm) | - | ||
![]() 0805N680F100CT Walsin Technology Corporation | 35 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | 2 | Walsin | - | - | - | - | 0805 | 2012 | - | Class 1 | - | 4000 | WALSIN TECHNOLOGY CORP | - | - | Walsin | 0805N680F100CT | 805 | + 125 C | Walsin Technology Corporation | - 55 C | 125 | -55 | Tape & Reel (TR) | , 0805 | RECTANGULAR PACKAGE | SMT | - | Active | Active | - | 5.51 | Details | Yes | - | - | 0.000218 oz | 10V | - | 10 VDC | - | - | -55°C ~ 125°C | MouseReel | - | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±1% | e3 | Yes | Standard | EAR99 | C0G, NP0 | General Purpose MLCCs | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 68 pF | Capacitors | TR, PAPER, 7 INCH | compliant | SMD/SMT | CERAMIC CAPACITOR | C0G (NP0) | - | - | - | C0G | Yes | 10 V | - | 0805 | - | - | - | 1 | 1 | Ceramic Capacitors | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | - | 0.6 | - | - | 2 | 1.25 | 0.028" (0.70mm) | - | ||
![]() 1206N330K501CT Walsin Technology Corporation | 35 |
| - | Surface Mount, MLCC | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | 2 | Walsin | - | - | - | - | 1206 | 3216 | - | Class 1 | - | 4000 | WALSIN TECHNOLOGY CORP | - | - | Walsin | 1206N330K501CT | 1206 | + 125 C | Walsin Technology Corporation | - 55 C | 125 | -55 | Tape & Reel (TR) | , 1206 | RECTANGULAR PACKAGE | SMT | - | Active | Active | - | 5.51 | Details | Yes | - | - | 0.000952 oz | 500V | - | 500 VDC | - | - | -55°C ~ 125°C | MouseReel | - | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±10% | e3 | Yes | Standard | EAR99 | C0G, NP0 | Middle and High Voltage Multilayer Ceramic Capacitor | TIN OVER NICKEL | SMPS Filtering | 8532.24.00.20 | 33 pF | Capacitors | TR, PAPER, 7 INCH | compliant | SMD/SMT | CERAMIC CAPACITOR | C0G (NP0) | - | - | - | C0G | Yes | 500 V | - | 1206 | - | - | - | 10 | 10 | Ceramic Capacitors | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | - | 0.8 | - | - | 3.2 | 1.6 | 0.035" (0.90mm) | - | ||
![]() RF15N110F500CT Walsin Technology Corporation | 35 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | - | Walsin | - | - | - | - | 0402 | 1005 | - | Class 1 | - | 10000 | - | - | - | Walsin | - | - | + 125 C | Walsin Technology Corporation | - 55 C | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | Details | - | - | - | 0.000053 oz | 50V | - | 50 VDC | - | - | -55°C ~ 125°C | MouseReel | RF | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±1% | - | - | Standard | - | C0G, NP0 | Ultra High Q and Low ESR Multilayer Ceramic Chip Capacitor | - | RF, Microwave, High Frequency | - | 11 pF | Capacitors | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | RF Microwave / High Q | High Q, Low Loss, Ultra Low ESR | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | - | 0.5 mm | - | - | 1 mm | 0.5 mm | 0.022" (0.55mm) | - | ||
![]() SH18B683K250CT Walsin Technology Corporation | 6 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | 2 | Walsin | 68 nF | 68000 pF | - | - | 0603 | 1608 | - | Class 2 | - | 4000 | - | - | - | Walsin | - | - | + 125 C | Walsin Technology Corporation | - 55 C | 125 | -55 | Tape & Reel (TR) | - | RECTANGULAR PACKAGE | SMT | - | - | Active | - | - | Details | - | - | - | 0.000222 oz | 25V | - | 25 VDC | - | - | -55°C ~ 125°C | MouseReel | SH | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | e3 | - | Flexible (Soft) | - | X7R | Soft Termination Multilayer Ceramic Chip Capacitor | TIN OVER NICKEL | Boardflex Sensitive | - | 0.068 μF | Capacitors | TR, PAPER, 7 INCH | - | SMD/SMT | CERAMIC CAPACITOR | X7R | - | - | - | X7R | Yes | - | - | 0603 | - | - | - | 10 | 10 | Ceramic Capacitors | - | General Type MLCCs | Soft Termination | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | - | 0.8 | - | - | 1.6 | 0.8 | 0.034" (0.87mm) | - | ||
![]() HH21N120G101CT Walsin Technology Corporation | 35 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | 2 | Walsin | - | - | - | - | 0805 | 2012 | - | Class 1 | - | 4000 | WALSIN TECHNOLOGY CORP | - | - | Walsin | HH21N120G101CT | - | + 125 C | Walsin Technology Corporation | - 55 C | 125 °C | -55 °C | Tape & Reel (TR) | , 0805 | RECTANGULAR PACKAGE | SMT | - | Active | Active | - | 5.66 | Details | Yes | - | - | 0.000218 oz | 100V | - | 100 VDC | - | - | -55°C ~ 125°C | MouseReel | HH | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±2% | e3 | Yes | Standard | EAR99 | C0G, NP0 | High Q and Low ESR MLCC | Tin (Sn) - with Nickel (Ni) barrier | RF, Microwave, High Frequency | 8532.24.00.20 | 12 pF | Capacitors | TR, PAPER, 7 INCH | compliant | SMD/SMT | CERAMIC CAPACITOR | C0G (NP0) | - | - | - | C0G | Yes | 100 V | - | 0805 | - | - | - | 2% | 2% | Ceramic Capacitors | - | RF Microwave / High Q | High Q, Low Loss, Ultra Low ESR | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | - | 0.8 mm | - | - | 2 mm | 1.25 mm | 0.035" (0.90mm) | - | ||
![]() 1812N560J501CT Walsin Technology Corporation | 35 |
| - | Surface Mount, MLCC | 1812 (4532 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | 2 | Walsin | - | - | - | - | 1812 | 4532 | - | Class 1 | - | 1000 | WALSIN TECHNOLOGY CORP | - | - | Walsin | 1812N560J501CT | - | + 125 C | Walsin Technology Corporation | - 55 C | 125 | -55 | Tape & Reel (TR) | , 1812 | RECTANGULAR PACKAGE | SMT | - | Active | Active | - | 5.7 | Details | Yes | - | - | 0.003880 oz | 500V | - | 500 VDC | - | - | -55°C ~ 125°C | MouseReel | - | 0.177" L x 0.126" W (4.50mm x 3.20mm) | ±5% | e3 | Yes | Standard | EAR99 | C0G, NP0 | Middle and High Voltage Multilayer Ceramic Capacitor | TIN OVER NICKEL | SMPS Filtering | - | 56 pF | Capacitors | TR, PLASTIC, 7 INCH | compliant | SMD/SMT | CERAMIC CAPACITOR | C0G (NP0) | - | - | - | C0G | Yes | 500 V | - | 1812 | - | - | - | 5 | 5 | Ceramic Capacitors | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | - | 1.25 | - | - | 4.5 | 3.2 | 0.053" (1.35mm) | - | ||
![]() 1210B182J102CT Walsin Technology Corporation | 16418322 |
| - | Surface Mount, MLCC | 1210 (3225 Metric) | - | - | - | - | - | - | Walsin | 1.8 nF | - | 0.0018 uF | - | 1210 | 3225 | - | Class 2 | - | 3000 | - | - | - | Walsin | - | - | + 125 C | Walsin Technology Corporation | - 55 C | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | Details | - | - | - | 0.003527 oz | 1000V (1kV) | - | 1 kVDC | - | - | -55°C ~ 125°C | MouseReel | - | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±5% | - | - | Standard | - | X7R | Middle and High Voltage Multilayer Ceramic Capacitor | - | SMPS Filtering | - | 1800 pF | Capacitors | - | - | SMD/SMT | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | General Type MLCCs | High Voltage | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | - | 0.8 mm | - | - | 3.2 mm | 2.5 mm | 0.053" (1.35mm) | - | ||
![]() 1210B183K251CT Walsin Technology Corporation | 35 |
| - | Surface Mount, MLCC | 1210 (3225 Metric) | - | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | 2 | Walsin | 18 nF | 18000 pF | - | - | 1210 | 3225 | - | Class 2 | - | 3000 | - | - | - | Walsin | - | - | + 125 C | Walsin Technology Corporation | - 55 C | 125 | -55 | Tape & Reel (TR) | - | RECTANGULAR PACKAGE | SMT | - | - | Active | - | - | Details | - | - | - | 0.003527 oz | 250V | - | 250 VDC | - | - | -55°C ~ 125°C | MouseReel | - | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±10% | e3 | - | Standard | - | X7R | Middle and High Voltage Multilayer Ceramic Capacitor | Matte Tin (Sn) - with Nickel (Ni) barrier | SMPS Filtering | - | 0.018 μF | Capacitors | TR, PLASTIC, 7 INCH | - | SMD/SMT | CERAMIC CAPACITOR | X7R | - | - | - | X7R | Yes | - | - | 1210 | - | - | - | 10 | 10 | Ceramic Capacitors | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | - | 0.95 | - | - | 3.2 | 2.5 | 0.041" (1.05mm) | - | ||
![]() 0805N621F500CT Walsin Technology Corporation | 35 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | 2 | Walsin | 0.62 nF | - | - | - | 0805 | 2012 | - | Class 1 | - | 4000 | - | - | - | Walsin | - | - | + 125 C | Walsin Technology Corporation | - 55 C | 125 | -55 | Tape & Reel (TR) | - | RECTANGULAR PACKAGE | - | - | - | Active | - | - | Details | - | - | - | 0.000218 oz | 50V | - | 50 VDC | - | - | -55°C ~ 125°C | MouseReel | - | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±1% | e3 | - | Standard | - | C0G, NP0 | General Purpose MLCCs | PURE TIN OVER NICKEL | General Purpose | - | 620 pF | Capacitors | TR, PAPER, 7 INCH | - | SMD/SMT | CERAMIC CAPACITOR | C0G (NP0) | - | - | - | C0G | Yes | - | - | 0805 | - | - | - | 1 | 1 | Ceramic Capacitors | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | - | 0.5 mm | - | - | 2 mm | 1.25 mm | - | - | ||
![]() HH18N200J500CT Walsin Technology Corporation | 35 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | Walsin | - | - | - | - | 0603 | 1608 | - | Class 1 | - | 4000 | - | - | - | Walsin | - | - | + 125 C | Walsin Technology Corporation | - 55 C | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | Details | - | - | - | 0.000222 oz | 50V | - | 50 VDC | - | - | -55°C ~ 125°C | MouseReel | HH | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±5% | - | - | Standard | - | C0G, NP0 | High Q and Low ESR MLCC | - | RF, Microwave, High Frequency | - | 20 pF | Capacitors | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | RF Microwave / High Q | High Q, Low Loss, Ultra Low ESR | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | - | 0.8 mm | - | - | 1.6 mm | 0.8 mm | - | - | ||
![]() RF18N240F500CT Walsin Technology Corporation | 35 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | Walsin | - | - | - | - | 0603 | 1608 | - | Class 1 | - | 4000 | - | - | - | Walsin | - | - | + 125 C | Walsin Technology Corporation | - 55 C | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | Details | - | - | - | 0.000222 oz | 50V | - | 50 VDC | - | - | -55°C ~ 125°C | MouseReel | RF | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | - | - | Standard | - | C0G, NP0 | Ultra High Q and Low ESR Multilayer Ceramic Chip Capacitor | - | RF, Microwave, High Frequency | - | 24 pF | Capacitors | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | RF Microwave / High Q | High Q, Low Loss, Ultra Low ESR | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | - | 0.8 mm | - | - | 1.6 mm | 0.8 mm | 0.034" (0.87mm) | - | ||
![]() YP1AH102K100L20C0H Walsin Technology | 6 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | CERAMIC | 2 | Walsin | 1 nF | - | 0.001 uF | - | - | - | - | - | - | 10000 | WALSIN TECHNOLOGY CORP | - | - | Walsin | YP1AH102K100L20C0H | - | + 125 C | Walsin Technology Corporation | - 25 C | 125 °C | -25 °C | Bulk | , | DISK PACKAGE | - | - | Active | Active | - | 5.22 | Details | - | - | - | - | - | - | - | 1KV | - | - | Ammo Pack | YP | - | ±10% | e3 | - | - | EAR99 | 10% ppm/°C | CERAMIC DISC CAPACITOR | TIN | - | 8532.23.00.60 | 4.7nF | Capacitors | BULK | compliant | Radial | CERAMIC CAPACITOR | - | - | - | 10 mm | Y5P | No | - | 0.6 mm | - | - | - | Straight Short | 10% | 10% | Safety Capacitors | 400 V | Safety Radial Leaded Ceramic Disc Capacitors | - | - | - | - | - | - | - | - | - | - | 5 mm | - | - | ||
Tiny WHSL | 6 |
| - | - | - | - | - | - | - | - | - | KEMET | 0.33 nF | - | - | - | - | - | Conformally Coated | Class 2 | 2.5 % | 5000 | - | 5000h | 0.1 | KEMET | - | - | + 150 C | KEMET | - 55 C | - | - | Tape & Reel (TR) | - | - | - | 8*10 | - | Active | AEC-Q200 | - | Details | - | X8R | Aximax | 0.130443 oz | - | - | 100 VDC | 50V | -55°C ~ 105°C | - | MouseReel | VZH | - | ±20% | - | - | - | - | - | Aximax X8R Dielectric Commercial and Automotive Grade MLCCs | - | - | - | 100uF | Capacitors | - | - | Axial | - | X8R | - | 3.1 mm | - | - | - | - | 0.51 mm | - | 3uA | 369μA(100k) | Straight | - | - | Ceramic Capacitors | - | General Type MLCCs | - | - | - | - | Φ8mm | 8.4 mm | - | - | 10 mm | - | - | - | - |