- Manufacturer
- Capacitance
- Tolerance
- Package / Case
- RoHS Status
- Temperature Coefficient
- Packaging
- Part Status
- Applications
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Size / Dimension
Attribute column
Categories
Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Material | Dielectric Material | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Composition | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reference Standard | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | Dielectric | Temperature Characteristics Code | Multilayer | Insulation Resistance | Rated (DC) Voltage (URdc) | Voltage | Tan Delta | Lead Style | Dissipation Factor | Halogen Free | Features | Height | Length | Width | Thickness (Max) | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CGA4C4C0G2W101J060AA TDK Corporation | In Stock | - | Datasheet | 20 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2015 | CGA | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Tin (Sn) - with Nickel (Ni) barrier | Ceramic | Automotive | - | 100pF | 450V | TR, 7 Inch | - | - | - | 2012 | 0805 | - | C0G | C0G | Yes | - | - | - | - | - | - | - | - | 600μm | 2mm | 1.25mm | 0.030 0.75mm | 762μm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() GRT155C81C225KE13D Murata Electronics | 42 | - | Datasheet | 15 Weeks | IN PRODUCTION (Last Updated: 4 weeks ago) | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | WRAPAROUND | - | - | CERAMIC | - | 16V | -55°C~105°C | Tape & Reel (TR) | - | GRT | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | X6S | Tin (Sn) - with Nickel (Ni) barrier | - | Automotive | - | 2.2μF | - | TR, Paper, 7 Inch | - | - | - | 1005 | 0402 | CERAMIC CAPACITOR | - | X6S | Yes | - | 16V | - | - | - | - | - | - | 0.5mm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 08055C222K4T2A AVX Corporation | In Stock | - | Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | 2 | - | CERAMIC | - | - | -55°C~125°C | Tape & Reel (TR) | 2010 | - | 0.079Lx0.049W 2.01mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | Automotive | - | 2200pF | 50V | TR, PAPER, 7 INCH | 1.25mm | - | - | 2012 | 0805 | CERAMIC CAPACITOR | - | X7R | Yes | - | - | 50V | - | - | - | - | - | 940μm | - | - | 0.037 0.94mm | 939.8μm | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() AC0402CRNPO9BN1R0 Yageo | In Stock | - | Datasheet | 33 Weeks | - | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | YES | WRAPAROUND | - | Ceramic | - | - | 50V | -55°C~125°C | Tape & Reel (TR) | 2018 | AC | 0.039Lx0.020W 1.00mmx0.50mm | ±0.25pF | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | Automotive | 8532.24.0020 | 1pF | - | TR, PAPER, 7 INCH | - | - | - | - | - | - | - | C0G | Yes | - | 50V | - | - | - | - | - | - | 550μm | 1mm | 0.5mm | 0.022 0.55mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() GMK107B7474KAHT Taiyo Yuden | 4000 |
| Datasheet | 17 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | - | - | -55°C~125°C | Cut Tape (CT) | - | M | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | - | Automotive | - | 0.47μF | 35V | TAPE, PAPER | - | - | - | 1608 | 0603 | - | - | X7R | Yes | - | - | - | - | - | - | Halogen Free | - | 800μm | - | - | 0.035 0.90mm | 889μm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() 06035A300JAT2A AVX Corporation | 814590 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | 2 | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 1997 | - | 0.063Lx0.032W 1.60mmx0.81mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | - | 30pF | 50V | TR, 7 INCH | 810μm | - | - | 1608 | 0603 | CERAMIC CAPACITOR | C0G | C0G | Yes | - | - | 50V | - | - | - | - | - | 860μm | - | - | 0.035 0.90mm | 889μm | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 1210ZG226ZAT2A AVX Corporation | In Stock | - | - | 16 Weeks | - | Tin | Surface Mount | Surface Mount, MLCC | 1210 (3225 Metric) | - | WRAPAROUND | 2 | - | - | 15.989131mg | - | -30°C~85°C | Tape & Reel (TR) | 2008 | - | 0.126Lx0.098W 3.20mmx2.50mm | -20% +80% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Y5V F | - | - | General Purpose | - | 22μF | 10V | TR, EMBOSSED, 7 INCH | 2.5mm | - | 10V | 3225 | 1210 | CERAMIC CAPACITOR | Y5V | Y5V | Yes | 10GOhm | - | 10V | - | - | 12.5 % | - | - | 2.29mm | - | - | 0.090 2.29mm | 2.286mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CL05B471KB5NNNC Samsung Electro-Mechanics | 638429 |
| - | 18 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | WRAPAROUND | - | Ceramic | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CL | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | 8532.24.00.20 | 470pF | 50V | TR, CARDBOARD PAPER, 7 INCH | 500μm | - | - | 1005 | 0402 | - | - | X7R | Yes | - | - | 50V | - | - | - | - | - | 500μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | No | - | ROHS3 Compliant | - | - | ||
![]() GRM32EC81E226KE15L Murata Electronics | 6984 | - | Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 4 weeks ago) | - | Surface Mount | Surface Mount, MLCC | 1210 (3225 Metric) | - | WRAPAROUND | 2 | Ceramic | - | - | - | -55°C~105°C | Tape & Reel (TR) | - | GRM | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X6S | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | - | 22μF | 25V | TR, EMBOSSED, 7 INCH | 2.5mm | - | - | 3225 | 1210 | - | - | X6S | Yes | - | - | 25V | - | - | - | - | - | 2.5mm | - | - | 0.106 2.70mm | 2.6924mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CC1812KKX7RBBB103 Yageo | 3300 | - | Datasheet | 33 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 1812 (4532 Metric) | - | WRAPAROUND | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CC | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | Ceramic | General Purpose | 8532.24.00.20 | 10000pF | 500V | TR, BLISTER, 7 INCH | 3.2mm | - | - | - | - | - | - | X7R | Yes | - | - | 500V | - | - | - | - | - | 1.25mm | 4.5mm | - | 0.057 1.45mm | 1.4478mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() CGA5L1X7R1E106M160AC TDK Corporation | In Stock | - | Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | - | WRAPAROUND | - | - | CERAMIC | 16.187578mg | - | -55°C~125°C | Tape & Reel (TR) | 2014 | CGA | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | Automotive | 8532.24.00.20 | 10μF | 25V | TR, 7 INCH | - | - | - | 3216 | 1206 | CERAMIC CAPACITOR | - | X7R | Yes | - | - | - | - | - | - | - | - | 1.6mm | 3.2mm | - | 0.071 1.80mm | 1.8034mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CC0603JRX7R9BB221 Yageo | 951377 |
| Datasheet | 33 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | 2.012816mg | - | -55°C~125°C | Tape & Reel (TR) | 2005 | CC | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | Ceramic | General Purpose | 8532.24.00.20 | 220pF | 50V | TR, PAPER, 7 INCH | 800μm | - | - | 1608 | 0603 | - | - | X7R | Yes | - | - | - | - | - | - | Halogen Free | - | 800μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() C2225C474K1RACTU KEMET | In Stock | - | Datasheet | 44 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 2225 (5763 Metric) | - | WRAPAROUND | - | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Comm X7R | 0.220Lx0.252W 5.60mmx6.40mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | Bypass, Decoupling | 8532.24.00.20 | 0.47μF | 100V | TR, Embossed Plastic, 7 Inch | 6.3mm | - | - | 5664 | 2225 | - | - | X7R | Yes | - | - | - | - | - | 2.5 % | - | - | 1.1mm | 6.4mm | 5.6mm | 0.049 1.25mm | 1.2446mm | No | - | ROHS3 Compliant | - | - | ||
![]() GRM21BR72A683KAC4L Murata Electronics | In Stock | - | Datasheet | - | NRND (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | Ceramic | - | 9.49709mg | - | -55°C~125°C | Tape & Reel (TR) | - | GRM | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | - | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | - | 0.068μF | 100V | TR, EMBOSSED, 7 INCH | - | - | - | 2012 | 0805 | - | - | X7R | Yes | - | - | - | - | - | - | - | - | 1.45mm | - | 1.25mm | 0.053 1.35mm | 1.3462mm | - | - | ROHS3 Compliant | - | - | ||
![]() CGA5C4C0G2J101J060AA TDK Corporation | In Stock | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | 16.187578mg | - | -55°C~125°C | Tape & Reel (TR) | 2001 | CGA | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | Ceramic | Automotive | 8532.24.00.20 | 100pF | 630V | TR, 7 Inch | 1.6mm | - | - | 3216 | 1206 | - | C0G | C0G | Yes | - | - | - | - | - | - | - | - | 600μm | 3.2mm | - | 0.030 0.75mm | 762μm | - | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() KRM55TR73A224MH01K Murata Electronics | In Stock | - | Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount, MLCC | SMD, J-Lead | - | J BEND | - | - | CERAMIC | - | - | -55°C~125°C | Tape & Reel (TR) | - | KRM | 0.240Lx0.209W 6.10mmx5.30mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | - | - | General Purpose | 8532.24.0020 | 0.22μF | 1kV | TR, EMBOSSED, 13 INCH | - | - | - | - | - | CERAMIC CAPACITOR | - | X7R | Yes | - | 1000V | - | - | J-Lead | - | - | - | - | - | - | 0.197 5.00mm | 5.0038mm | - | - | ROHS3 Compliant | - | - | ||
![]() CC0603DRNPO9BN100 Yageo | 13910 | - | Datasheet | 33 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 1997 | CC | 0.063Lx0.031W 1.60mmx0.80mm | ±0.5pF | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | 8532.24.00.20 | 10pF | 50V | TR, PAPER, 7 INCH | 800μm | - | - | - | - | CERAMIC CAPACITOR | C0G | C0G | Yes | 10GOhm | - | - | - | - | - | Halogen Free | - | 0.8mm | - | - | 0.035 0.90mm | 889μm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 202R18W471KV4E Johanson Dielectrics Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | - | WRAPAROUND | 2 | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | - | 0.125Lx0.062W 3.17mmx1.57mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | - | 470pF | 2kV | TR, EMBOSSED, 7 INCH | 1.57mm | - | - | 3216 | 1206 | - | - | X7R | Yes | - | - | - | - | - | - | - | High Voltage | 1.27mm | 3.17mm | - | 0.067 1.70mm | 1.7018mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() CBR04C101F3GAC KEMET | In Stock | - | Datasheet | 31 Weeks | - | Tin | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | Ceramic | - | 652.039032μg | - | -55°C~125°C | Cut Tape (CT) | 2016 | CBR-SMD RF C0G | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | - | RF, Microwave, High Frequency | - | 100pF | 25V | TR, Paper, 7 Inch | - | - | - | 1005 | 0402 | - | C0G | C0G | Yes | - | - | - | - | - | - | - | High Q, Low Loss, Ultra Low ESR | 550μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() CC1206ZRY5V8BB225 Yageo | In Stock | - | Datasheet | 33 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | - | - | -30°C~85°C | Tape & Reel (TR) | 2010 | CC | 0.126Lx0.063W 3.20mmx1.60mm | -20% +80% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Y5V F | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | 8532.24.00.20 | 2.2μF | 25V | TR, PAPER, 7 INCH | 1.6mm | IEC60068-1 | - | - | - | CERAMIC CAPACITOR | Y5V | Y5V | Yes | - | - | - | 0.09 | - | - | Halogen Free | - | 850μm | 3.2mm | - | 0.037 0.95mm | 939.8μm | No | - | ROHS3 Compliant | Lead Free | - |