- Manufacturer
- Capacitance
- Tolerance
- Package / Case
- RoHS Status
- Temperature Coefficient
- Packaging
- Part Status
- Applications
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Size / Dimension
Attribute column
Categories
Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Dielectric Material | Weight | Capacitance - nF | Capacitance - pF | Capacitance - uF | Case Code - in | Case Code - mm | Class | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Tradename | Unit Weight | Voltage Rated | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Composition | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reference Standard | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Lead Length | Dielectric | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Voltage | Lead Style | Dissipation Factor | Halogen Free | Product | Features | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GRM188C80E106ME47D Murata Electronics | In Stock | - | Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | 2 | - | CERAMIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | - | GRM | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X6S | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | - | 10μF | 2.5V | TR, PAPER, 7 INCH | 800μm | - | - | 1608 | 0603 | - | CERAMIC CAPACITOR | - | - | - | X6S | Yes | - | - | 2.5V | - | - | - | - | - | 800μm | - | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() C1608NP01H820J080AA TDK Corporation | 663562 |
| Datasheet | - | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | - | - | - | 2.012816mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2012 | C | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | - | - | General Purpose | - | 82pF | 50V | - | - | - | - | 1608 | 0603 | - | - | - | C0G | - | C0G | Yes | - | - | - | - | - | - | - | High Temperature | 800μm | - | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | - | - | ROHS3 Compliant | - | - | ||
![]() GRM033R61A333KE84D Murata Electronics | In Stock | - | Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount, MLCC | 0201 (0603 Metric) | WRAPAROUND | - | - | - | 340.194278μg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Tape & Reel (TR) | - | GRM | 0.024Lx0.012W 0.60mmx0.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | - | Matte Tin (Sn) - with Nickel (Ni) barrier | Ceramic | General Purpose | - | 0.033μF | 10V | TR, PAPER, 7 INCH | - | - | - | 0603 | 0201 | - | - | - | - | - | X5R | Yes | - | - | - | - | - | - | - | - | 300μm | - | 0.6mm | 0.3mm | 0.013 0.33mm | 330.2μm | - | - | ROHS3 Compliant | - | - | ||
![]() C430C224K5R5TA7200 KEMET | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | Axial | WIRE | - | - | CERAMIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2006 | AxiMax 400 Comm X7R | 0.150Diax0.290L 3.81mmx7.37mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | 8532.24.00.40 | 0.22μF | 50V | TR, 12 INCH | - | - | - | - | - | - | CERAMIC CAPACITOR | 25.4mm | - | - | X7R | Yes | - | 510 μm | 50V | Straight | 2.5 % | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() C4520X7R3A102K130KA TDK Corporation | In Stock | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount, MLCC | 1808 (4520 Metric) | WRAPAROUND | 2 | - | - | 26.988746mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | C | 0.177Lx0.079W 4.50mmx2.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | - | Ceramic | General Purpose | - | 1000pF | 1kV | - | 2mm | - | - | 4520 | 1808 | - | - | - | - | - | X7R | Yes | 1000V | - | - | - | - | - | - | High Voltage | - | - | 4.5mm | - | 0.059 1.50mm | 1.4986mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() GCM1555C1H1R5BA16D Murata Electronics | 5000 | - | Datasheet | 15 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | -55°C~125°C | Tape & Reel (TR) | - | GCM | 0.039Lx0.020W 1.00mmx0.50mm | ±0.1pF | - | - | Active | 1 (Unlimited) | - | - | - | C0G NP0 | - | - | - | Automotive | - | 1.5pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.022 0.55mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() GRM0335C1H1R6BA01D Murata Electronics | 300 | - | Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount, MLCC | 0201 (0603 Metric) | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | GRM | 0.024Lx0.012W 0.60mmx0.30mm | ±0.1pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | 8532.24.00.20 | 1.6pF | 50V | TR, PAPER, 7 INCH | - | - | - | 0603 | 0201 | - | CERAMIC CAPACITOR | - | C0G | - | C0G | Yes | - | - | - | - | - | - | - | - | 300μm | - | 0.6mm | 0.3mm | 0.013 0.33mm | 330.2μm | - | - | ROHS3 Compliant | - | - | ||
![]() C1005X5R1V105K050BE TDK Corporation | 10 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35V | - | - | -55°C~85°C | Tape & Reel (TR) | 2015 | C | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | X5R | - | - | - | Boardflex Sensitive | - | 1μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Soft Termination | - | - | - | - | 0.026 0.65mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() CC1206ZKY5V7BB226 Yageo | 2000 | - | Datasheet | 33 Weeks | - | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | WRAPAROUND | 2 | - | - | 16.187578mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Tape & Reel (TR) | 2005 | CC | 0.126Lx0.063W 3.20mmx1.60mm | -20% +80% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Y5V F | - | Matte Tin (Sn) - with Nickel (Ni) barrier | Ceramic | General Purpose | - | 22μF | 16V | TR, BLISTER, 7 INCH | 1.6mm | IEC60068-1 | - | 3216 | 1206 | - | - | - | Y5V | - | Y5V | Yes | - | - | - | - | - | Halogen Free | - | - | 1.6mm | - | - | - | 0.075 1.90mm | 1.905mm | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() DECB33J102KC4B Murata Electronics | In Stock | - | Datasheet | - | DISCONTINUED (Last Updated: 5 months ago) | Through Hole | Through Hole | Radial, Disc | WIRE | 2 | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | - | DEC | 0.512Dia 13.00mm | ±10% | - | yes | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | B | - | - | - | General Purpose | - | 1000pF | 6.3kV | - | 7mm | - | - | - | - | 10mm | - | 25mm | - | 0.394 10.00mm | B | Yes | - | 600 μm | 6.3kV | Straight | - | - | - | High Voltage, Flame Retardant | - | 0.669 17.00mm | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() CGA3E2C0G1H391J080AA TDK Corporation | 489070 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | - | - | - | 2.012816mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | CGA | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | Ceramic | Automotive | 8532.24.00.20 | 390pF | 50V | TR, 7 INCH | 800μm | - | - | 1608 | 0603 | - | - | - | C0G | - | C0G | Yes | - | - | - | - | - | - | - | - | 800μm | - | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 06033A102KAT2A AVX Corporation | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2010 | - | 0.063Lx0.032W 1.60mmx0.81mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | - | 1000pF | 25V | TR, PAPER, 7 INCH | 810μm | - | - | 1608 | 0603 | - | CERAMIC CAPACITOR | - | C0G | - | C0G | Yes | - | - | - | - | 3 % | - | - | - | 630μm | - | 1.6mm | 0.81mm | 0.035 0.90mm | 889μm | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() GRM21A5C2D470JW01D Murata Electronics | 4000 | - | Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | - | - | Ceramic | 9.49709mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | GRM | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | - | 47pF | 200V | TR, PAPER, 7 INCH | 1.25mm | - | - | 2012 | 0805 | - | - | - | C0G | - | C0G | Yes | - | - | 200V | - | - | - | - | - | 1.45mm | - | - | - | 0.051 1.30mm | 1.2954mm | - | - | ROHS3 Compliant | - | - | ||
![]() CC0603FRNPO0BN470 Yageo | In Stock | - | Datasheet | 33 Weeks | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | 2.012816mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2016 | CC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | C0G NP0 | - | - | Ceramic | General Purpose | - | 47pF | 100V | - | - | - | - | 1608 | 0603 | - | - | - | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 0.90mm | 889μm | - | - | ROHS3 Compliant | - | - | ||
![]() C3225JB1E106M250AA TDK Corporation | In Stock | - | Datasheet | 20 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount, MLCC | 1210 (3225 Metric) | WRAPAROUND | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Tape & Reel (TR) | 2010 | C | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | JB | - | - | - | General Purpose | 8532.24.00.20 | 10μF | 25V | - | - | - | - | 3225 | 1210 | - | - | - | - | - | JB | Yes | - | - | - | - | - | - | - | Low ESL | 2.5mm | - | 3.2mm | 2.5mm | 0.110 2.80mm | 2.794mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() C0603X153G8JAC7210 KEMET | In Stock | - | - | - | - | - | - | 0603 (1608 metric) | - | - | - | - | - | 15 nF | 15000 pF | - | 0603 | 1608 | Class 1 | 10000 | + 125 C | - 55 C | Details | FT-CAP | 0.000222 oz | - | - | 10 VDC | - | MouseReel | - | SMD Comm U2J Flex | - | 2 % | - | - | - | - | - | Flexible (Soft) | - | - | Surface Mount Multilayer Ceramic Chip Capacitor | - | - | - | - | 0.015 uF | - | - | - | - | SMD/SMT | - | - | - | - | - | U2J | - | - | - | - | - | - | - | - | - | General Type MLCCs | - | - | - | 1.6 mm | 0.8 mm | - | - | - | - | - | - | - | ||
![]() C0603X122M3JAC7210 KEMET | In Stock | - | - | - | - | - | - | 0603 (1608 metric) | - | - | - | - | - | 1.2 nF | - | 0.0012 uF | 0603 | 1608 | Class 1 | 10000 | + 125 C | - 55 C | Details | FT-CAP | 0.000222 oz | - | - | 25 VDC | - | MouseReel | - | SMD Comm U2J Flex | - | 20 % | - | - | - | - | - | Flexible (Soft) | - | - | Surface Mount Multilayer Ceramic Chip Capacitor | - | - | - | - | 1200 pF | - | - | - | - | SMD/SMT | - | - | - | - | - | U2J | - | - | - | - | - | - | - | - | - | General Type MLCCs | - | - | - | 1.6 mm | 0.8 mm | - | - | - | - | - | - | - | ||
![]() C0805X333K4JAC7210 KEMET | In Stock | - | - | - | - | - | - | 0805 (2012 metric) | - | - | - | - | - | 33 nF | 33000 pF | - | 0805 | 2012 | Class 1 | 10000 | + 125 C | - 55 C | Details | FT-CAP | 0.000218 oz | - | - | 16 VDC | - | MouseReel | - | SMD Comm U2J Flex | - | 10 % | - | - | - | - | - | Flexible (Soft) | - | - | Surface Mount Multilayer Ceramic Chip Capacitor | - | - | - | - | 0.033 uF | - | - | - | - | SMD/SMT | - | - | - | - | - | U2J | - | - | - | - | - | - | - | - | - | General Type MLCCs | - | - | - | 2 mm | 1.25 mm | - | - | - | - | - | - | - | ||
![]() C0603C222G3JAC7210 KEMET | In Stock | - | - | - | - | - | - | 0603 (1608 metric) | - | - | - | - | - | 2.2 nF | - | 0.0022 uF | 0603 | 1608 | Class 1 | 10000 | + 125 C | - 55 C | Details | - | 0.000222 oz | - | - | 25 VDC | - | MouseReel | - | SMD Comm U2J | - | 2 % | - | - | - | - | - | Standard | - | - | U2J Dielectric Commercial and Automotive Grade MLCCs | - | - | - | - | 2200 pF | - | - | - | - | SMD/SMT | - | - | - | - | - | U2J | - | - | - | - | - | - | - | - | - | General Type MLCCs | - | - | - | 1.6 mm | 0.8 mm | - | - | - | - | - | - | - | ||
![]() C0603X622M3JAC7210 KEMET | In Stock | - | - | - | - | - | - | 0603 (1608 metric) | - | - | - | - | - | 6.2 nF | - | 0.0062 uF | 0603 | 1608 | Class 1 | 10000 | + 125 C | - 55 C | Details | FT-CAP | 0.000222 oz | - | - | 25 VDC | - | MouseReel | - | SMD Comm U2J Flex | - | 20 % | - | - | - | - | - | Flexible (Soft) | - | - | Surface Mount Multilayer Ceramic Chip Capacitor | - | - | - | - | 6200 pF | - | - | - | - | SMD/SMT | - | - | - | - | - | U2J | - | - | - | - | - | - | - | - | - | General Type MLCCs | - | - | - | 1.6 mm | 0.8 mm | - | - | - | - | - | - | - |