- Manufacturer
- Capacitance
- Tolerance
- Package / Case
- RoHS Status
- Temperature Coefficient
- Packaging
- Part Status
- Applications
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Size / Dimension
Attribute column
Categories
Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Capacitance - nF | Capacitance - pF | Capacitance - uF | Case Code - in | Case Code - mm | Class | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Part # Aliases | RoHS | Tradename | Unit Weight | Voltage Rating AC | Voltage Rating DC | Packaging | Series | Tolerance | Termination | Type | Capacitance | Termination Style | Dielectric | Product | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C0603X562K8JAC7210 KEMET | In Stock | - | - | 0603 (1608 metric) | 5.6 nF | - | 0.0056 uF | 0603 | 1608 | Class 1 | 10000 | + 125 C | - 55 C | - | Details | FT-CAP | 0.000222 oz | - | 10 VDC | MouseReel | SMD Comm U2J Flex | 10 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 5600 pF | SMD/SMT | U2J | General Type MLCCs | 1.6 mm | 0.8 mm | ||
![]() C0805X682J5JAC7210 KEMET | In Stock | - | - | 0805 (2012 metric) | 6.8 nF | - | 0.0068 uF | 0805 | 2012 | Class 1 | 10000 | + 125 C | - 55 C | - | Details | FT-CAP | 0.000218 oz | - | 50 VDC | MouseReel | SMD Comm U2J Flex | 5 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 6800 pF | SMD/SMT | U2J | General Type MLCCs | 2 mm | 1.25 mm | ||
![]() C0603X682K8JAC7210 KEMET | In Stock | - | - | 0603 (1608 metric) | 6.8 nF | - | 0.0068 uF | 0603 | 1608 | Class 1 | 10000 | + 125 C | - 55 C | - | Details | FT-CAP | 0.000222 oz | - | 10 VDC | MouseReel | SMD Comm U2J Flex | 10 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 6800 pF | SMD/SMT | U2J | General Type MLCCs | 1.6 mm | 0.8 mm | ||
![]() C0402C151M3JAC7210 KEMET | In Stock | - | - | 0402 (1005 metric) | 0.15 nF | - | - | 0402 | 1005 | Class 1 | 50000 | + 125 C | - 55 C | - | Details | - | 0.000053 oz | - | 25 VDC | MouseReel | SMD Comm U2J | 20 % | Standard | U2J Dielectric Commercial and Automotive Grade MLCCs | 150 pF | SMD/SMT | U2J | General Type MLCCs | 1 mm | 0.5 mm | ||
![]() C1206X473K5JAC7210 KEMET | In Stock | - | - | 1206 (3216 metric) | 47 nF | 47000 pF | - | 1206 | 3216 | Class 1 | 10000 | + 125 C | - 55 C | - | Details | FT-CAP | 0.000952 oz | - | 50 VDC | MouseReel | SMD Comm U2J Flex | 10 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 0.047 uF | SMD/SMT | U2J | General Type MLCCs | 3.3 mm | 1.6 mm | ||
![]() C0603X682J8JAC7210 KEMET | In Stock | - | - | 0603 (1608 metric) | 6.8 nF | - | 0.0068 uF | 0603 | 1608 | Class 1 | 10000 | + 125 C | - 55 C | - | Details | FT-CAP | 0.000222 oz | - | 10 VDC | MouseReel | SMD Comm U2J Flex | 5 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 6800 pF | SMD/SMT | U2J | General Type MLCCs | 1.6 mm | 0.8 mm | ||
![]() C0805X682K5JAC7210 KEMET | In Stock | - | - | 0805 (2012 metric) | 6.8 nF | - | 0.0068 uF | 0805 | 2012 | Class 1 | 10000 | + 125 C | - 55 C | - | Details | FT-CAP | 0.000218 oz | - | 50 VDC | MouseReel | SMD Comm U2J Flex | 10 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 6800 pF | SMD/SMT | U2J | General Type MLCCs | 2 mm | 1.25 mm | ||
![]() C0603X682M8JAC7210 KEMET | In Stock | - | - | 0603 (1608 metric) | 6.8 nF | - | 0.0068 uF | 0603 | 1608 | Class 1 | 10000 | + 125 C | - 55 C | - | Details | FT-CAP | 0.000222 oz | - | 10 VDC | MouseReel | SMD Comm U2J Flex | 20 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 6800 pF | SMD/SMT | U2J | General Type MLCCs | 1.6 mm | 0.8 mm | ||
![]() C0603X752K5JAC7210 KEMET | In Stock | - | - | 0603 (1608 metric) | 7.5 nF | - | 0.0075 uF | 0603 | 1608 | Class 1 | 10000 | + 125 C | - 55 C | - | Details | FT-CAP | 0.000222 oz | - | 50 VDC | MouseReel | SMD Comm U2J Flex | 10 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 7500 pF | SMD/SMT | U2J | General Type MLCCs | 1.6 mm | 0.8 mm | ||
![]() C0805X183K4JAC7210 KEMET | In Stock | - | - | 0805 (2012 metric) | 18 nF | 18000 pF | - | 0805 | 2012 | Class 1 | 10000 | + 125 C | - 55 C | - | Details | FT-CAP | 0.000218 oz | - | 16 VDC | MouseReel | SMD Comm U2J Flex | 10 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 0.018 uF | SMD/SMT | U2J | General Type MLCCs | 2 mm | 1.25 mm | ||
![]() C0603X562J8JAC7210 KEMET | In Stock | - | - | 0603 (1608 metric) | 5.6 nF | - | 0.0056 uF | 0603 | 1608 | Class 1 | 10000 | + 125 C | - 55 C | - | Details | FT-CAP | 0.000222 oz | - | 10 VDC | MouseReel | SMD Comm U2J Flex | 5 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 5600 pF | SMD/SMT | U2J | General Type MLCCs | 1.6 mm | 0.8 mm | ||
![]() C0805X752K3JAC7210 KEMET | In Stock | - | - | 0805 (2012 metric) | 7.5 nF | - | 0.0075 uF | 0805 | 2012 | Class 1 | 10000 | + 125 C | - 55 C | - | Details | FT-CAP | 0.000218 oz | - | 25 VDC | MouseReel | SMD Comm U2J Flex | 10 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 7500 pF | SMD/SMT | U2J | General Type MLCCs | 2 mm | 1.25 mm | ||
![]() C0603X362K8JAC7210 KEMET | In Stock | - | - | 0603 (1608 metric) | 3.6 nF | - | 0.0036 uF | 0603 | 1608 | Class 1 | 10000 | + 125 C | - 55 C | - | Details | FT-CAP | 0.000222 oz | - | 10 VDC | MouseReel | SMD Comm U2J Flex | 10 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 3600 pF | SMD/SMT | U2J | General Type MLCCs | 1.6 mm | 0.8 mm | ||
![]() C0603X562M8JAC7210 KEMET | In Stock | - | - | 0603 (1608 metric) | 5.6 nF | - | 0.0056 uF | 0603 | 1608 | Class 1 | 10000 | + 125 C | - 55 C | - | Details | FT-CAP | 0.000222 oz | - | 10 VDC | MouseReel | SMD Comm U2J Flex | 20 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 5600 pF | SMD/SMT | U2J | General Type MLCCs | 1.6 mm | 0.8 mm | ||
![]() C0805X183M3JAC7210 KEMET | In Stock | - | - | 0805 (2012 metric) | 18 nF | 18000 pF | - | 0805 | 2012 | Class 1 | 10000 | + 125 C | - 55 C | - | Details | FT-CAP | 0.000218 oz | - | 25 VDC | MouseReel | SMD Comm U2J Flex | 20 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 0.018 uF | SMD/SMT | U2J | General Type MLCCs | 2 mm | 1.25 mm | ||
![]() C1210C169B3HACTU KEMET | In Stock | - | - | 1210 (3225 metric) | - | - | - | 1210 | 3225 | Class 2 | 4000 | + 150 C | - 55 C | C1210C169B3HAC7800 | Details | - | 0.003527 oz | - | 25 VDC | MouseReel | SMD Comm X8R HT150C | 0.1 pF | Standard | High Temperature Ultra-Stable X8R Dielectric Commercial and Automotive Grade MLCCs | 1.6 pF | SMD/SMT | X8R | General Type MLCCs | 3.2 mm | 2.5 mm | ||
![]() C1210C103M4JACTU KEMET | In Stock | - | - | 1210 (3225 metric) | 10 nF | 10000 pF | - | 1210 | 3225 | Class 1 | 4000 | + 125 C | - 55 C | C1210C103M4JAC7800 | - | - | 0.003527 oz | - | 16 VDC | MouseReel | SMD Comm U2J | 20 % | Standard | U2J Dielectric Commercial and Automotive Grade MLCCs | 0.01 uF | SMD/SMT | U2J | General Type MLCCs | 3.2 mm | 2.5 mm | ||
![]() C0603X822M8JACTU KEMET | In Stock | - | - | 0603 (1608 metric) | 8.2 nF | - | 0.0082 uF | 0603 | 1608 | Class 1 | 4000 | + 125 C | - 55 C | C0603X822M8JAC7867 | - | FT-CAP | 0.000222 oz | - | 10 VDC | MouseReel | SMD Comm U2J Flex | 20 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 8200 pF | SMD/SMT | U2J | General Type MLCCs | 1.6 mm | 0.8 mm | ||
![]() C1812C333M8JACTU KEMET | In Stock | - | - | 1812 (4532 metric) | 33 nF | 33000 pF | - | 1812 | 4532 | Class 1 | 1000 | + 125 C | - 55 C | C1812C333M8JAC7800 | - | - | 0.003880 oz | - | 10 VDC | MouseReel | SMD Comm U2J | 20 % | Standard | U2J Dielectric Commercial and Automotive Grade MLCCs | 0.033 uF | SMD/SMT | U2J | General Type MLCCs | 4.5 mm | 3.2 mm | ||
![]() C0805X103G3JACTU KEMET | In Stock | - | - | 0805 (2012 metric) | 10 nF | 10000 pF | - | 0805 | 2012 | Class 1 | 4000 | + 125 C | - 55 C | C0805X103G3JAC7800 | - | FT-CAP | 0.000218 oz | - | 25 VDC | MouseReel | SMD Comm U2J Flex | 2 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 0.01 uF | SMD/SMT | U2J | General Type MLCCs | 2 mm | 1.25 mm |