- Manufacturer
- Capacitance
- Tolerance
- Package / Case
- RoHS Status
- Temperature Coefficient
- Packaging
- Part Status
- Applications
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Size / Dimension
Attribute column
Categories
Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Capacitance - nF | Capacitance - pF | Capacitance - uF | Case Code - in | Case Code - mm | Class | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Part # Aliases | RoHS | Tradename | Unit Weight | Voltage Rating AC | Voltage Rating DC | Packaging | Series | Tolerance | Termination | Type | Capacitance | Termination Style | Dielectric | Product | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C1206X333K3JACTU KEMET | In Stock | - | - | 1206 (3216 metric) | 33 nF | 33000 pF | - | 1206 | 3216 | Class 1 | 4000 | + 125 C | - 55 C | C1206X333K3JAC7800 | - | FT-CAP | 0.000952 oz | - | 25 VDC | MouseReel | SMD Comm U2J Flex | 10 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 0.033 uF | SMD/SMT | U2J | General Type MLCCs | 3.3 mm | 1.6 mm | ||
![]() C0402C161M8JACTU KEMET | In Stock | - | - | 0402 (1005 metric) | 0.16 nF | - | - | 0402 | 1005 | Class 1 | 10000 | + 125 C | - 55 C | C0402C161M8JAC7867 | - | - | 0.000053 oz | - | 10 VDC | MouseReel | SMD Comm U2J | 20 % | Standard | U2J Dielectric Commercial and Automotive Grade MLCCs | 160 pF | SMD/SMT | U2J | General Type MLCCs | 1 mm | 0.5 mm | ||
![]() C0402C132K3JACTU KEMET | In Stock | - | - | 0402 (1005 metric) | 1.3 nF | - | 0.0013 uF | 0402 | 1005 | Class 1 | 10000 | + 125 C | - 55 C | C0402C132K3JAC7867 | - | - | 0.000053 oz | - | 25 VDC | MouseReel | SMD Comm U2J | 10 % | Standard | U2J Dielectric Commercial and Automotive Grade MLCCs | 1300 pF | SMD/SMT | U2J | General Type MLCCs | 1 mm | 0.5 mm | ||
![]() C0603X112G8JACTU KEMET | In Stock | - | - | 0603 (1608 metric) | 1.1 nF | - | 0.0011 uF | 0603 | 1608 | Class 1 | 4000 | + 125 C | - 55 C | C0603X112G8JAC7867 | - | FT-CAP | 0.000222 oz | - | 10 VDC | MouseReel | SMD Comm U2J Flex | 2 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 1100 pF | SMD/SMT | U2J | General Type MLCCs | 1.6 mm | 0.8 mm | ||
![]() C0603X112M8JACTU KEMET | In Stock | - | - | 0603 (1608 metric) | 1.1 nF | - | 0.0011 uF | 0603 | 1608 | Class 1 | 4000 | + 125 C | - 55 C | C0603X112M8JAC7867 | - | FT-CAP | 0.000222 oz | - | 10 VDC | MouseReel | SMD Comm U2J Flex | 20 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 1100 pF | SMD/SMT | U2J | General Type MLCCs | 1.6 mm | 0.8 mm | ||
![]() C0402C911M4JACTU KEMET | In Stock | - | - | 0402 (1005 metric) | 0.91 nF | - | - | 0402 | 1005 | Class 1 | 10000 | + 125 C | - 55 C | C0402C911M4JAC7867 | - | - | 0.000053 oz | - | 16 VDC | MouseReel | SMD Comm U2J | 20 % | Standard | U2J Dielectric Commercial and Automotive Grade MLCCs | 910 pF | SMD/SMT | U2J | General Type MLCCs | 1 mm | 0.5 mm | ||
![]() C1206X154K5JACTU KEMET | In Stock | - | - | 1206 (3216 metric) | 150 nF | 150000 pF | - | 1206 | 3216 | Class 1 | 2000 | + 125 C | - 55 C | C1206X154K5JAC7800 | - | FT-CAP | 0.000952 oz | - | 50 VDC | MouseReel | SMD Comm U2J Flex | 10 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 0.15 uF | SMD/SMT | U2J | General Type MLCCs | 3.3 mm | 1.6 mm | ||
![]() C0603X392M4JACTU KEMET | In Stock | - | - | 0603 (1608 metric) | 3.9 nF | - | 0.0039 uF | 0603 | 1608 | Class 1 | 4000 | + 125 C | - 55 C | C0603X392M4JAC7867 | - | FT-CAP | 0.000222 oz | - | 16 VDC | MouseReel | SMD Comm U2J Flex | 20 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 3900 pF | SMD/SMT | U2J | General Type MLCCs | 1.6 mm | 0.8 mm | ||
![]() C0402C241K5JACTU KEMET | In Stock | - | - | 0402 (1005 metric) | 0.24 nF | - | - | 0402 | 1005 | Class 1 | 10000 | + 125 C | - 55 C | C0402C241K5JAC7867 | - | - | 0.000053 oz | - | 50 VDC | MouseReel | SMD Comm U2J | 10 % | Standard | U2J Dielectric Commercial and Automotive Grade MLCCs | 240 pF | SMD/SMT | U2J | General Type MLCCs | 1 mm | 0.5 mm | ||
![]() C0402C821M4JACTU KEMET | In Stock | - | - | 0402 (1005 metric) | 0.82 nF | - | - | 0402 | 1005 | Class 1 | 10000 | + 125 C | - 55 C | C0402C821M4JAC7867 | - | - | 0.000053 oz | - | 16 VDC | MouseReel | SMD Comm U2J | 20 % | Standard | U2J Dielectric Commercial and Automotive Grade MLCCs | 820 pF | SMD/SMT | U2J | General Type MLCCs | 1 mm | 0.5 mm | ||
![]() C0603X272K5JACTU KEMET | In Stock | - | - | 0603 (1608 metric) | 2.7 nF | - | 0.0027 uF | 0603 | 1608 | Class 1 | 4000 | + 125 C | - 55 C | C0603X272K5JAC7867 | - | FT-CAP | 0.000222 oz | - | 50 VDC | MouseReel | SMD Comm U2J Flex | 10 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 2700 pF | SMD/SMT | U2J | General Type MLCCs | 1.6 mm | 0.8 mm | ||
![]() C1206X224J4JACTU KEMET | In Stock | - | - | 1206 (3216 metric) | 220 nF | 220000 pF | - | 1206 | 3216 | Class 1 | 2000 | + 125 C | - 55 C | C1206X224J4JAC7800 | - | FT-CAP | 0.000952 oz | - | 16 VDC | MouseReel | SMD Comm U2J Flex | 5 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 0.22 uF | SMD/SMT | U2J | General Type MLCCs | 3.3 mm | 1.6 mm | ||
![]() C0603X202G3JACTU KEMET | In Stock | - | - | 0603 (1608 metric) | 2 nF | - | 0.002 uF | 0603 | 1608 | Class 1 | 4000 | + 125 C | - 55 C | C0603X202G3JAC7867 | - | FT-CAP | 0.000222 oz | - | 25 VDC | MouseReel | SMD Comm U2J Flex | 2 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 2000 pF | SMD/SMT | U2J | General Type MLCCs | 1.6 mm | 0.8 mm | ||
![]() C0402C241M3JACTU KEMET | In Stock | - | - | 0402 (1005 metric) | 0.24 nF | - | - | 0402 | 1005 | Class 1 | 10000 | + 125 C | - 55 C | C0402C241M3JAC7867 | - | - | 0.000053 oz | - | 25 VDC | MouseReel | SMD Comm U2J | 20 % | Standard | U2J Dielectric Commercial and Automotive Grade MLCCs | 240 pF | SMD/SMT | U2J | General Type MLCCs | 1 mm | 0.5 mm | ||
![]() C1210C153K8JACTU KEMET | In Stock | - | - | 1210 (3225 metric) | 15 nF | 15000 pF | - | 1210 | 3225 | Class 1 | 4000 | + 125 C | - 55 C | C1210C153K8JAC7800 | - | - | 0.003527 oz | - | 10 VDC | MouseReel | SMD Comm U2J | 10 % | Standard | U2J Dielectric Commercial and Automotive Grade MLCCs | 0.015 uF | SMD/SMT | U2J | General Type MLCCs | 3.2 mm | 2.5 mm | ||
![]() C1206X154J3JACTU KEMET | In Stock | - | - | 1206 (3216 metric) | 150 nF | 150000 pF | - | 1206 | 3216 | Class 1 | 2500 | + 125 C | - 55 C | C1206X154J3JAC7800 | - | FT-CAP | 0.000952 oz | - | 25 VDC | MouseReel | SMD Comm U2J Flex | 5 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 0.15 uF | SMD/SMT | U2J | General Type MLCCs | 3.3 mm | 1.6 mm | ||
![]() C0805X333K5JACTU KEMET | In Stock | - | - | 0805 (2012 metric) | 33 nF | 33000 pF | - | 0805 | 2012 | Class 1 | 2500 | + 125 C | - 55 C | C0805X333K5JAC7800 | - | FT-CAP | 0.000218 oz | - | 50 VDC | MouseReel | SMD Comm U2J Flex | 10 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 0.033 uF | SMD/SMT | U2J | General Type MLCCs | 2 mm | 1.25 mm | ||
![]() C0402C221G8JACTU KEMET | In Stock | - | - | 0402 (1005 metric) | 0.22 nF | - | - | 0402 | 1005 | Class 1 | 10000 | + 125 C | - 55 C | C0402C221G8JAC7867 | Details | - | 0.000053 oz | - | 10 VDC | MouseReel | SMD Comm U2J | 2 % | Standard | U2J Dielectric Commercial and Automotive Grade MLCCs | 220 pF | SMD/SMT | U2J | General Type MLCCs | 1 mm | 0.5 mm | ||
![]() C0603X362J5JACTU KEMET | In Stock | - | - | 0603 (1608 metric) | 3.6 nF | - | 0.0036 uF | 0603 | 1608 | Class 1 | 4000 | + 125 C | - 55 C | C0603X362J5JAC7867 | - | FT-CAP | 0.000222 oz | - | 50 VDC | MouseReel | SMD Comm U2J Flex | 5 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 3600 pF | SMD/SMT | U2J | General Type MLCCs | 1.6 mm | 0.8 mm | ||
![]() C1210C103M3JACTU KEMET | In Stock | - | - | 1210 (3225 metric) | 10 nF | 10000 pF | - | 1210 | 3225 | Class 1 | 4000 | + 125 C | - 55 C | C1210C103M3JAC7800 | - | - | 0.003527 oz | - | 25 VDC | MouseReel | SMD Comm U2J | 20 % | Standard | U2J Dielectric Commercial and Automotive Grade MLCCs | 0.01 uF | SMD/SMT | U2J | General Type MLCCs | 3.2 mm | 2.5 mm |