- Manufacturer
- Capacitance
- Tolerance
- Package / Case
- RoHS Status
- Temperature Coefficient
- Packaging
- Part Status
- Applications
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Size / Dimension
Attribute column
Categories
Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Dielectric Material | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Composition | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Dielectric | Temperature Characteristics Code | Multilayer | Insulation Resistance | Rated (DC) Voltage (URdc) | Voltage | Halogen Free | Features | Height | Length | Width | Thickness (Max) | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LMK107B7105KA-T Taiyo Yuden | 550 | - | Datasheet | 17 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | 2 | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | M | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | Ceramic | General Purpose | - | 1μF | 10V | TAPE, PAPER | 800μm | - | 1608 | 0603 | - | - | - | X7R | Yes | - | - | - | Halogen Free | - | 800μm | - | - | 0.035 0.90mm | 889μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CC0603KRX7R0BB103 Yageo | 60072 | - | Datasheet | 33 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | 2 | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | CC | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | - | 10000pF | 100V | TR, PAPER, 7 INCH | 800μm | 100V | 1608 | 0603 | - | - | - | X7R | Yes | - | - | - | - | - | 800μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() CC0603KRX7R9BB682 Yageo | 21076 |
| Datasheet | 33 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | 2 | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CC | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | - | 6800pF | 50V | TR, PAPER, 7 INCH | 800μm | 50V | 1608 | 0603 | - | - | - | X7R | Yes | 100GOhm | - | 50V | Halogen Free | - | 900μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C1005X5R1A475M050BC TDK Corporation | In Stock | - | Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | - | - | Ceramic | 652.039032μg | - | -55°C~85°C | Cut Tape (CT) | 2010 | C | 0.039Lx0.020W 1.00mmx0.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | - | - | General Purpose | 8532.24.00.20 | 4.7μF | 10V | - | 500μm | - | 1005 | 0402 | - | - | - | X5R | Yes | - | - | 10V | - | Low ESL | 500μm | 1mm | 0.5mm | 0.022 0.55mm | 500μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CL05A475MP5NRNC Samsung Electro-Mechanics | 101680 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | - | - | CERAMIC | - | 10V | -55°C~85°C | Tape & Reel (TR) | 1997 | CL | 0.039Lx0.020W 1.00mmx0.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X5R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | 8532.24.00.20 | 4.7μF | - | TR, CARDBOARD PAPER, 7 INCH | - | - | 1005 | 0402 | - | CERAMIC CAPACITOR | - | X5R | Yes | - | 10V | - | - | - | 0.5mm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 1210YD226KAT2A AVX Corporation | 20000 | - | Datasheet | 16 Weeks | - | Tin | PCB, Surface Mount | Surface Mount, MLCC | 1210 (3225 Metric) | WRAPAROUND | 2 | - | CERAMIC | 15.989131mg | - | -55°C~85°C | Tape & Reel (TR) | 2001 | - | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | - | - | General Purpose | - | 22μF | 16V | TR, Embossed, 7 Inch | 2.5mm | 16V | 3225 | 1210 | - | CERAMIC CAPACITOR | - | X5R | Yes | - | - | 16V | - | - | 2.79mm | - | - | 0.110 2.79mm | 2.794mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C2220C105K5RACTU KEMET | In Stock | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 2220 (5750 Metric) | WRAPAROUND | 2 | - | Ceramic | 480.014126mg | - | -55°C~125°C | Tape & Reel (TR) | 2014 | SMD Comm X7R | 0.224Lx0.197W 5.70mmx5.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | Bypass, Decoupling | - | 1μF | 50V | TR, Embossed Plastic, 7 Inch | 5mm | 50V | 5750 | 2220 | - | - | - | X7R | Yes | - | - | 50V | - | - | 1.1mm | 5.7mm | - | 0.049 1.25mm | 1.2446mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() GRM31CR61C226ME15L Murata Electronics | 75 | - | Datasheet | - | TO BE DISCONTINUED (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | WRAPAROUND | 2 | - | CERAMIC | 16.187578mg | - | -55°C~85°C | Tape & Reel (TR) | - | GRM | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | - | 22μF | 16V | TR, EMBOSSED, 7 INCH | 1.6mm | - | 3216 | 1206 | - | CERAMIC CAPACITOR | - | X5R | Yes | - | - | 16V | - | - | 1.6mm | - | - | 0.071 1.80mm | 1.8034mm | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() C1608X7R1H223K080AA TDK Corporation | 3309 | - | Datasheet | 28 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | 2 | - | Ceramic | 2.012816mg | - | -55°C~125°C | Tape & Reel (TR) | 2001 | C | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | - | General Purpose | - | 0.022μF | 50V | - | 800μm | - | 1608 | 0603 | - | - | - | X7R | Yes | - | - | 50V | - | Low ESL | 800μm | 1.6mm | 0.8mm | 0.035 0.90mm | 939.8μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CC0805JRNPO9BN101 Yageo | 56000 | - | Datasheet | 33 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | 2 | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2001 | CC | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | - | 100pF | 50V | TR, PAPER, 7 INCH | 1.25mm | 50V | 2012 | 0805 | - | - | C0G | C0G | Yes | 100GOhm | - | 50V | Halogen Free | High Voltage | 600μm | - | - | 0.024 0.60mm | 609.6μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CL21A106KAYNNNE Samsung Electro-Mechanics | 1401 | - | Datasheet | 22 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | - | - | CERAMIC | - | - | -55°C~85°C | Tape & Reel (TR) | 1997 | CL | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X5R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | 8532.24.00.20 | 10μF | 25V | TR, EMBOSSED PLASTIC, 7 INCH | 1.25mm | - | 2012 | 0805 | - | CERAMIC CAPACITOR | - | X5R | Yes | - | - | - | - | - | 1.25mm | 2mm | - | 0.057 1.45mm | 1.4478mm | No | - | ROHS3 Compliant | - | - | ||
![]() C1206C473K5RACTU KEMET | In Stock | - | - | 8 Weeks | - | - | PCB, Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | WRAPAROUND | 2 | - | Ceramic | 16.187578mg | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm X7R | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | Bypass, Decoupling | - | 0.047μF | 50V | TR, PUNCHED PAPER/EMBOSSED PLASTIC, 7 INCH | 1.6mm | 50V | 3216 | 1206 | - | - | - | X7R | Yes | - | - | 50V | - | - | 880μm | - | - | 0.035 0.88mm | 889μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() EMK316BJ475KL-T Taiyo Yuden | 38000 | - | Datasheet | 17 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | WRAPAROUND | 2 | - | - | - | - | -55°C~85°C | Tape & Reel (TR) | - | M | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | - | Ceramic | General Purpose | - | 4.7μF | 16V | - | 1.6mm | - | 3216 | 1206 | - | - | - | X5R | Yes | - | - | 16V | Halogen Free | - | 1.6mm | - | - | 0.071 1.80mm | 1.8034mm | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() C1206C104K5RAC7210 KEMET | In Stock | - | Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | WRAPAROUND | - | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | SMD Comm X7R | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | Bypass, Decoupling | 8532.24.00.20 | 0.1μF | 50V | TR, PUNCHED PAPER/EMBOSSED PLASTIC, 13 INCH | 1.6mm | - | 3216 | 1206 | - | - | - | X7R | Yes | - | - | - | - | - | 880μm | 3.2mm | - | 0.035 0.88mm | 889μm | No | - | ROHS3 Compliant | - | - | ||
![]() GRM21BR71E334KA01L Murata Electronics | 3000 | - | Datasheet | - | - | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | - | Ceramic | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | GRM | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | 8532.24.00.20 | 0.33μF | 25V | TR, EMBOSSED, 7 INCH | 1.25mm | - | 2012 | 0805 | - | - | - | X7R | Yes | - | - | 25V | - | - | 1.45mm | - | - | 0.053 1.35mm | 1.3462mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() GCM31CR71C106KA64L Murata Electronics | 636109 |
| Datasheet | 15 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | WRAPAROUND | - | - | CERAMIC | - | - | -55°C~125°C | Tape & Reel (TR) | - | GCM | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Tin (Sn) - with Nickel (Ni) barrier | - | Automotive | 8532.24.00.20 | 10μF | 16V | TR, EMBOSSED, 7 INCH | 1.6mm | - | 3216 | 1206 | - | CERAMIC CAPACITOR | - | X7R | Yes | - | - | 16V | - | - | 1.6mm | 3.2mm | - | 0.071 1.80mm | 1.8034mm | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() GRM21BR70J106KE76L Murata Electronics | 62 | - | Datasheet | - | TO BE DISCONTINUED (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | 2 | - | CERAMIC | - | - | -55°C~125°C | Tape & Reel (TR) | - | GRM | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | - | 10μF | 6.3V | TR, EMBOSSED, 7 INCH | 1.25mm | - | 2012 | 0805 | - | CERAMIC CAPACITOR | - | X7R | Yes | - | - | 6.3V | - | - | 1.25mm | - | - | 0.053 1.35mm | 1.3462mm | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() CL05B224KO5NNNC Samsung Electro-Mechanics | 46659 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | - | - | CERAMIC | - | - | -55°C~125°C | Tape & Reel (TR) | 2006 | CL | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | 8532.24.00.20 | 0.22μF | 16V | TR, CARDBOARD PAPER, 7 INCH | 500μm | - | 1005 | 0402 | - | CERAMIC CAPACITOR | - | X7R | Yes | - | - | - | - | - | 500μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | No | - | ROHS3 Compliant | - | - | ||
![]() GRM219R72A471KA01D Murata Electronics | In Stock | - | Datasheet | - | NRND (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | - | Ceramic | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | GRM | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | - | 470pF | 100V | TR, PAPER, 7 INCH | 1.25mm | - | 2012 | 0805 | - | - | - | X7R | Yes | - | - | - | - | - | 1.45mm | - | - | 0.037 0.95mm | 939.8μm | No | - | ROHS3 Compliant | - | - | ||
![]() C0402C472K5RACTU KEMET | In Stock | - | Datasheet | 8 Weeks | - | - | PCB, Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | 2 | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm X7R | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | Bypass, Decoupling | - | 4700pF | 50V | TR, Punched Paper, 7 Inch | 500μm | 50V | 1005 | 0402 | 300μm | - | - | X7R | Yes | - | - | 50V | - | - | 550μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | No | No SVHC | ROHS3 Compliant | Lead Free | - |