- Manufacturer
- Capacitance
- Tolerance
- Package / Case
- RoHS Status
- Temperature Coefficient
- Packaging
- Part Status
- Applications
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Size / Dimension
Attribute column
Categories
Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Weight | Capacitance - nF | Capacitance - pF | Capacitance - uF | Case Code - in | Case Code - mm | Case Style | Class | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Part # Aliases | Qualification | RoHS | Temperature Coefficient / Code | Tradename | Unit Weight | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | Termination | Type | Max Operating Temperature | Min Operating Temperature | Capacitance | Termination Style | Case Code (Metric) | Case Code (Imperial) | Dielectric | Lead Spacing | Lead Diameter | Lead Style | Operating Temperature Range | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C0402C221K8JAC7210 KEMET | In Stock | - | - | 0402 (1005 metric) | - | 0.22 nF | - | - | 0402 | 1005 | - | Class 1 | - | 50000 | + 125 C | - 55 C | - | - | Details | - | - | 0.000053 oz | - | - | 10 VDC | - | MouseReel | SMD Comm U2J | 10 % | Standard | U2J Dielectric Commercial and Automotive Grade MLCCs | - | - | 220 pF | SMD/SMT | - | - | U2J | - | - | - | - | General Type MLCCs | - | 1 mm | 0.5 mm | ||
![]() C0805X393M5JAC7210 KEMET | In Stock | - | - | 0805 (2012 metric) | - | 39 nF | 39000 pF | - | 0805 | 2012 | - | Class 1 | - | 10000 | + 125 C | - 55 C | - | - | Details | - | FT-CAP | 0.000218 oz | - | - | 50 VDC | - | MouseReel | SMD Comm U2J Flex | 20 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | - | - | 0.039 uF | SMD/SMT | - | - | U2J | - | - | - | - | General Type MLCCs | - | 2 mm | 1.25 mm | ||
![]() C1206X103K3JAC7210 KEMET | In Stock | - | - | 1206 (3216 metric) | - | 10 nF | 10000 pF | - | 1206 | 3216 | - | Class 1 | - | 10000 | + 125 C | - 55 C | - | - | Details | - | FT-CAP | 0.000952 oz | - | - | 25 VDC | - | MouseReel | SMD Comm U2J Flex | 10 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | - | - | 0.01 uF | SMD/SMT | - | - | U2J | - | - | - | - | General Type MLCCs | - | 3.3 mm | 1.6 mm | ||
![]() C0603X622M5JAC7210 KEMET | In Stock | - | - | 0603 (1608 metric) | - | 6.2 nF | - | 0.0062 uF | 0603 | 1608 | - | Class 1 | - | 10000 | + 125 C | - 55 C | - | - | Details | - | FT-CAP | 0.000222 oz | - | - | 50 VDC | - | MouseReel | SMD Comm U2J Flex | 20 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | - | - | 6200 pF | SMD/SMT | - | - | U2J | - | - | - | - | General Type MLCCs | - | 1.6 mm | 0.8 mm | ||
![]() C0603X512M5JAC7210 KEMET | In Stock | - | - | 0603 (1608 metric) | - | 5.1 nF | - | 0.0051 uF | 0603 | 1608 | - | Class 1 | - | 10000 | + 125 C | - 55 C | - | - | Details | - | FT-CAP | 0.000222 oz | - | - | 50 VDC | - | MouseReel | SMD Comm U2J Flex | 20 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | - | - | 5100 pF | SMD/SMT | - | - | U2J | - | - | - | - | General Type MLCCs | - | 1.6 mm | 0.8 mm | ||
![]() C0805X473K4JAC7210 KEMET | In Stock | - | - | 0805 (2012 metric) | - | 47 nF | 47000 pF | - | 0805 | 2012 | - | Class 1 | - | 10000 | + 125 C | - 55 C | - | - | Details | - | FT-CAP | 0.000218 oz | - | - | 16 VDC | - | MouseReel | SMD Comm U2J Flex | 10 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | - | - | 0.047 uF | SMD/SMT | - | - | U2J | - | - | - | - | General Type MLCCs | - | 2 mm | 1.25 mm | ||
![]() C0603X682M5JAC7210 KEMET | In Stock | - | - | 0603 (1608 metric) | - | 6.8 nF | - | 0.0068 uF | 0603 | 1608 | - | Class 1 | - | 10000 | + 125 C | - 55 C | - | - | Details | - | FT-CAP | 0.000222 oz | - | - | 50 VDC | - | MouseReel | SMD Comm U2J Flex | 20 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | - | - | 6800 pF | SMD/SMT | - | - | U2J | - | - | - | - | General Type MLCCs | - | 1.6 mm | 0.8 mm | ||
![]() C0805X473M3JAC7210 KEMET | In Stock | - | - | 0805 (2012 metric) | - | 47 nF | 47000 pF | - | 0805 | 2012 | - | Class 1 | - | 10000 | + 125 C | - 55 C | - | - | Details | - | FT-CAP | 0.000218 oz | - | - | 25 VDC | - | MouseReel | SMD Comm U2J Flex | 20 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | - | - | 0.047 uF | SMD/SMT | - | - | U2J | - | - | - | - | General Type MLCCs | - | 2 mm | 1.25 mm | ||
![]() C0805X472M3JAC7210 KEMET | In Stock | - | - | 0805 (2012 metric) | - | 4.7 nF | - | 0.0047 uF | 0805 | 2012 | - | Class 1 | - | 10000 | + 125 C | - 55 C | - | - | Details | - | FT-CAP | 0.000218 oz | - | - | 25 VDC | - | MouseReel | SMD Comm U2J Flex | 20 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | - | - | 4700 pF | SMD/SMT | - | - | U2J | - | - | - | - | General Type MLCCs | - | 2 mm | 1.25 mm | ||
![]() C0603X622M8JAC7210 KEMET | In Stock | - | - | 0603 (1608 metric) | - | 6.2 nF | - | 0.0062 uF | 0603 | 1608 | - | Class 1 | - | 10000 | + 125 C | - 55 C | - | - | Details | - | FT-CAP | 0.000222 oz | - | - | 10 VDC | - | MouseReel | SMD Comm U2J Flex | 20 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | - | - | 6200 pF | SMD/SMT | - | - | U2J | - | - | - | - | General Type MLCCs | - | 1.6 mm | 0.8 mm | ||
![]() C0603X132M8JAC7210 KEMET | In Stock | - | - | 0603 (1608 metric) | - | 1.3 nF | - | 0.0013 uF | 0603 | 1608 | - | Class 1 | - | 10000 | + 125 C | - 55 C | - | - | Details | - | FT-CAP | 0.000222 oz | - | - | 10 VDC | - | MouseReel | SMD Comm U2J Flex | 20 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | - | - | 1300 pF | SMD/SMT | - | - | U2J | - | - | - | - | General Type MLCCs | - | 1.6 mm | 0.8 mm | ||
![]() C0805X512K8JAC7210 KEMET | In Stock | - | - | 0805 (2012 metric) | - | 5.1 nF | - | 0.0051 uF | 0805 | 2012 | - | Class 1 | - | 10000 | + 125 C | - 55 C | - | - | Details | - | FT-CAP | 0.000218 oz | - | - | 10 VDC | - | MouseReel | SMD Comm U2J Flex | 10 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | - | - | 5100 pF | SMD/SMT | - | - | U2J | - | - | - | - | General Type MLCCs | - | 2 mm | 1.25 mm | ||
![]() C0805C473M8JAC7210 KEMET | In Stock | - | - | 0805 (2012 metric) | - | 47 nF | 47000 pF | - | 0805 | 2012 | - | Class 1 | - | 10000 | + 125 C | - 55 C | - | - | Details | - | - | 0.000218 oz | - | - | 10 VDC | - | MouseReel | SMD Comm U2J | 20 % | Standard | U2J Dielectric Commercial and Automotive Grade MLCCs | - | - | 0.047 uF | SMD/SMT | - | - | U2J | - | - | - | - | General Type MLCCs | - | 2 mm | 1.25 mm | ||
![]() C2225C202KZGACAUTO KEMET | In Stock | - | - | 2225 (5664 metric) | 710.013807 mg | 2 nF | - | 0.002 uF | 2225 (Reversed) | 5664 (Reversed) | - | Class 1 | - | 500 | + 125 C | - 55 C | - | AEC-Q200 | Details | - | FT-CAP | 0.014110 oz | 2.5 kV | - | 2.5 kVDC | - | MouseReel | SMD Auto C0G HV | 10 % | Standard | High Voltage C0G Dielectric Commercial MLCCs | 125 °C | -55 °C | 2000 pF | SMD/SMT | 5664 | 2225 | C0G (NP0) | - | - | - | - | General Type MLCCs | - | 5.6 mm | 6.4 mm | ||
![]() C2225C751MHGACAUTO KEMET | In Stock | - | - | 2225 (5664 metric) | - | 0.75 nF | - | - | 2225 (Reversed) | 5664 (Reversed) | - | Class 1 | - | 500 | + 125 C | - 55 C | - | AEC-Q200 | Details | - | FT-CAP | 0.014110 oz | - | - | 3 kVDC | - | MouseReel | SMD Auto C0G HV | 20 % | Standard | High Voltage C0G Dielectric Commercial MLCCs | - | - | 750 pF | SMD/SMT | - | - | C0G (NP0) | - | - | - | - | General Type MLCCs | - | 5.6 mm | 6.4 mm | ||
![]() C1825C681KHGACAUTO KEMET | In Stock | - | - | 1825 (4564 metric) | - | 0.68 nF | - | - | 1825 (Reversed) | 4564 (Reversed) | - | Class 1 | - | 500 | + 125 C | - 55 C | - | AEC-Q200 | Details | - | FT-CAP | 0.014110 oz | - | - | 3 kVDC | - | MouseReel | SMD Auto C0G HV | 10 % | Standard | High Voltage C0G Dielectric Commercial MLCCs | - | - | 680 pF | SMD/SMT | - | - | C0G (NP0) | - | - | - | - | General Type MLCCs | - | 4.5 mm | 6.4 mm | ||
![]() C835DR222K760J KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 800 | - | - | ERP610W222KDRU | - | Details | - | - | - | - | - | - | - | MouseReel | ERP610 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C320C103M1U5HA7303 KEMET | In Stock | - | - | - | - | 10 nF | 10000 pF | - | - | - | Conformally Coated | Class 2 | 4 % | 2500 | + 85 C | + 10 C | - | - | N | Z5U | Goldmax | - | - | - | 100 VDC | - | Cut Tape | GoldMax 300 Comm Z5U | 0.25 pF | - | Goldmax Z5U Dielectric Commercial Grade MLCCs | - | - | 0.01 uF | Radial | - | - | Z5U | 2.54 mm | 0.51 mm | Straight | - | General Type MLCCs | 3.18 mm | 5.08 mm | 5.84 mm | ||
![]() C322C390J2G5HA7301 KEMET | In Stock | - | - | - | - | - | - | - | - | - | Conformally Coated | Class 1 | 0.1 % | 2500 | + 125 C | - 55 C | - | - | N | Z5U | GoldMax | - | - | - | 200 VDC | 200 VDC | Cut Tape | GoldMax 300 Comm C0G | 5 % | - | Goldmax C0G Dielectric Commercial Grade MLCCs | - | - | 39 pF | Radial | - | - | C0G (NP0) | 5.08 mm | 0.51 mm | Outside Bend | - 55 C to + 125 C | General Type MLCCs | 3.18 mm | 5.08 mm | 6.6 mm | ||
![]() C321C103M5U5HA7301 KEMET | In Stock | - | - | - | - | 10 nF | 10000 pF | - | - | - | Conformally Coated | Class 2 | 4 % | 2500 | + 85 C | + 10 C | - | - | N | Z5U | Goldmax | - | - | - | 50 VDC | - | Cut Tape | GoldMax 300 Comm Z5U | 20 % | - | Goldmax Z5U Dielectric Commercial Grade MLCCs | - | - | 0.01 uF | Radial | - | - | Z5U | 6.35 mm | 0.51 mm | Outside Bend | - | General Type MLCCs | 3.18 mm | 5.08 mm | 6.6 mm |