- Manufacturer
- Capacitance
- Tolerance
- Package / Case
- RoHS Status
- Temperature Coefficient
- Packaging
- Part Status
- Applications
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Size / Dimension
Attribute column
Categories
Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Capacitance - nF | Capacitance - pF | Capacitance - uF | Case Code - in | Case Code - mm | Case Style | Class | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Part # Aliases | RoHS | Temperature Coefficient / Code | Tradename | Unit Weight | Voltage Rating AC | Voltage Rating DC | Packaging | Series | Tolerance | Termination | Type | Capacitance | Termination Style | Dielectric | Lead Spacing | Lead Diameter | Lead Style | Operating Temperature Range | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C350C562KDG5TA7303 KEMET | In Stock | - | - | - | 5.6 nF | - | 0.0056 uF | - | - | Conformally Coated | Class 1 | 0.1 % | 500 | + 125 C | - 55 C | - | Details | C0G (NP0) | GoldMax | - | - | 1 kVDC | MouseReel | GoldMax 300 Comm C0G HV | 10 % | - | High Voltage Goldmax C0G Dielectric Commercial Grade MLCCs | 5600 pF | Radial | C0G (NP0) | 10.16 mm | 0.64 mm | Outside Bend | - 55 C to + 125 C | High Voltage MLCCs | 6.85 mm | 12.7 mm | 14.22 mm | ||
![]() C330C272JDG5TA KEMET | In Stock | - | - | - | 2.7 nF | - | 0.0027 uF | - | - | Conformally Coated | Class 1 | 0.1 % | 250 | + 125 C | - 55 C | - | Details | C0G (NP0) | GoldMax | - | - | 1 kVDC | Bulk | GoldMax 300 Comm C0G HV | 5 % | - | High Voltage Goldmax C0G Dielectric Commercial Grade MLCCs | 2700 pF | Radial | C0G (NP0) | 5.08 mm | 0.51 mm | Outside Bend | - 55 C to + 125 C | High Voltage MLCCs | 5.08 mm | 7.62 mm | 9.14 mm | ||
![]() C1210C333M3JACTU KEMET | In Stock | - | - | 1210 (3225 metric) | 33 nF | 33000 pF | - | 1210 | 3225 | - | Class 1 | - | 4000 | + 125 C | - 55 C | C1210C333M3JAC7800 | - | - | - | 0.003527 oz | - | 25 VDC | MouseReel | SMD Comm U2J | 20 % | Standard | U2J Dielectric Commercial and Automotive Grade MLCCs | 0.033 uF | SMD/SMT | U2J | - | - | - | - | General Type MLCCs | - | 3.2 mm | 2.5 mm | ||
![]() C0603X222G5JACTU KEMET | In Stock | - | - | 0603 (1608 metric) | 2.2 nF | - | 0.0022 uF | 0603 | 1608 | - | Class 1 | - | 4000 | + 125 C | - 55 C | C0603X222G5JAC7867 | - | - | FT-CAP | 0.000222 oz | - | 50 VDC | MouseReel | SMD Comm U2J Flex | 2 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 2200 pF | SMD/SMT | U2J | - | - | - | - | General Type MLCCs | - | 1.6 mm | 0.8 mm | ||
![]() C0805X752J5JACTU KEMET | In Stock | - | - | 0805 (2012 metric) | 7.5 nF | - | 0.0075 uF | 0805 | 2012 | - | Class 1 | - | 4000 | + 125 C | - 55 C | C0805X752J5JAC7800 | - | - | FT-CAP | 0.000218 oz | - | 50 VDC | MouseReel | SMD Comm U2J Flex | 5 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 7500 pF | SMD/SMT | U2J | - | - | - | - | General Type MLCCs | - | 2 mm | 1.25 mm | ||
![]() C1210C333M5JACTU KEMET | In Stock | - | - | 1210 (3225 metric) | 33 nF | 33000 pF | - | 1210 | 3225 | - | Class 1 | - | 4000 | + 125 C | - 55 C | C1210C333M5JAC7800 | - | - | - | 0.003527 oz | - | 50 VDC | MouseReel | SMD Comm U2J | 20 % | Standard | U2J Dielectric Commercial and Automotive Grade MLCCs | 0.033 uF | SMD/SMT | U2J | - | - | - | - | General Type MLCCs | - | 3.2 mm | 2.5 mm | ||
![]() C1812C333J4JACTU KEMET | In Stock | - | - | 1812 (4532 metric) | 33 nF | 33000 pF | - | 1812 | 4532 | - | Class 1 | - | 1000 | + 125 C | - 55 C | C1812C333J4JAC7800 | - | - | - | 0.003880 oz | - | 16 VDC | MouseReel | SMD Comm U2J | 5 % | Standard | U2J Dielectric Commercial and Automotive Grade MLCCs | 0.033 uF | SMD/SMT | U2J | - | - | - | - | General Type MLCCs | - | 4.5 mm | 3.2 mm | ||
![]() C1210C333M8JACTU KEMET | In Stock | - | - | 1210 (3225 metric) | 33 nF | 33000 pF | - | 1210 | 3225 | - | Class 1 | - | 4000 | + 125 C | - 55 C | C1210C333M8JAC7800 | - | - | - | 0.003527 oz | - | 10 VDC | MouseReel | SMD Comm U2J | 20 % | Standard | U2J Dielectric Commercial and Automotive Grade MLCCs | 0.033 uF | SMD/SMT | U2J | - | - | - | - | General Type MLCCs | - | 3.2 mm | 2.5 mm | ||
![]() C1206X333M3JACTU KEMET | In Stock | - | - | 1206 (3216 metric) | 33 nF | 33000 pF | - | 1206 | 3216 | - | Class 1 | - | 4000 | + 125 C | - 55 C | C1206X333M3JAC7800 | - | - | FT-CAP | 0.000952 oz | - | 25 VDC | MouseReel | SMD Comm U2J Flex | 20 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 0.033 uF | SMD/SMT | U2J | - | - | - | - | General Type MLCCs | - | 3.3 mm | 1.6 mm | ||
![]() C0603X752K3JACTU KEMET | In Stock | - | - | 0603 (1608 metric) | 7.5 nF | - | 0.0075 uF | 0603 | 1608 | - | Class 1 | - | 4000 | + 125 C | - 55 C | C0603X752K3JAC7867 | - | - | FT-CAP | 0.000222 oz | - | 25 VDC | MouseReel | SMD Comm U2J Flex | 10 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 7500 pF | SMD/SMT | U2J | - | - | - | - | General Type MLCCs | - | 1.6 mm | 0.8 mm | ||
![]() C0603X242J8JACTU KEMET | In Stock | - | - | 0603 (1608 metric) | 2.4 nF | - | 0.0024 uF | 0603 | 1608 | - | Class 1 | - | 4000 | + 125 C | - 55 C | C0603X242J8JAC7867 | - | - | FT-CAP | 0.000222 oz | - | 10 VDC | MouseReel | SMD Comm U2J Flex | 5 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 2400 pF | SMD/SMT | U2J | - | - | - | - | General Type MLCCs | - | 1.6 mm | 0.8 mm | ||
![]() C0603X222J3JACTU KEMET | In Stock | - | - | 0603 (1608 metric) | 2.2 nF | - | 0.0022 uF | 0603 | 1608 | - | Class 1 | - | 4000 | + 125 C | - 55 C | C0603X222J3JAC7867 | - | - | FT-CAP | 0.000222 oz | - | 25 VDC | MouseReel | SMD Comm U2J Flex | 5 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 2200 pF | SMD/SMT | U2J | - | - | - | - | General Type MLCCs | - | 1.6 mm | 0.8 mm | ||
![]() C0603X242K4JACTU KEMET | In Stock | - | - | 0603 (1608 metric) | 2.4 nF | - | 0.0024 uF | 0603 | 1608 | - | Class 1 | - | 4000 | + 125 C | - 55 C | C0603X242K4JAC7867 | - | - | FT-CAP | 0.000222 oz | - | 16 VDC | MouseReel | SMD Comm U2J Flex | 10 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 2400 pF | SMD/SMT | U2J | - | - | - | - | General Type MLCCs | - | 1.6 mm | 0.8 mm | ||
![]() C1206X473K4JACTU KEMET | In Stock | - | - | 1206 (3216 metric) | 47 nF | 47000 pF | - | 1206 | 3216 | - | Class 1 | - | 4000 | + 125 C | - 55 C | C1206X473K4JAC7800 | - | - | FT-CAP | 0.000952 oz | - | 16 VDC | MouseReel | SMD Comm U2J Flex | 10 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 0.047 uF | SMD/SMT | U2J | - | - | - | - | General Type MLCCs | - | 3.3 mm | 1.6 mm | ||
![]() C0402C151M3JACTU KEMET | In Stock | - | - | 0402 (1005 metric) | 0.15 nF | - | - | 0402 | 1005 | - | Class 1 | - | 10000 | + 125 C | - 55 C | C0402C151M3JAC7867 | - | - | - | 0.000053 oz | - | 25 VDC | MouseReel | SMD Comm U2J | 20 % | Standard | U2J Dielectric Commercial and Automotive Grade MLCCs | 150 pF | SMD/SMT | U2J | - | - | - | - | General Type MLCCs | - | 1 mm | 0.5 mm | ||
![]() C0402C151J8JACTU KEMET | In Stock | - | - | 0402 (1005 metric) | 0.15 nF | - | - | 0402 | 1005 | - | Class 1 | - | 10000 | + 125 C | - 55 C | C0402C151J8JAC7867 | Details | - | - | 0.000053 oz | - | 10 VDC | MouseReel | SMD Comm U2J | 5 % | Standard | U2J Dielectric Commercial and Automotive Grade MLCCs | 150 pF | SMD/SMT | U2J | - | - | - | - | General Type MLCCs | - | 1 mm | 0.5 mm | ||
![]() C0603X472K8JACTU KEMET | In Stock | - | - | 0603 (1608 metric) | 4.7 nF | - | 0.0047 uF | 0603 | 1608 | - | Class 1 | - | 4000 | + 125 C | - 55 C | C0603X472K8JAC7867 | - | - | FT-CAP | 0.000222 oz | - | 10 VDC | MouseReel | SMD Comm U2J Flex | 10 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 4700 pF | SMD/SMT | U2J | - | - | - | - | General Type MLCCs | - | 1.6 mm | 0.8 mm | ||
![]() C0402C121J4JACTU KEMET | In Stock | - | - | 0402 (1005 metric) | 0.12 nF | - | - | 0402 | 1005 | - | Class 1 | - | 10000 | + 125 C | - 55 C | C0402C121J4JAC7867 | Details | - | - | 0.000053 oz | - | 16 VDC | MouseReel | SMD Comm U2J | 5 % | Standard | U2J Dielectric Commercial and Automotive Grade MLCCs | 120 pF | SMD/SMT | U2J | - | - | - | - | General Type MLCCs | - | 1 mm | 0.5 mm | ||
![]() C0402C361K3JACTU KEMET | In Stock | - | - | 0402 (1005 metric) | 0.36 nF | - | - | 0402 | 1005 | - | Class 1 | - | 10000 | + 125 C | - 55 C | C0402C361K3JAC7867 | - | - | - | 0.000053 oz | - | 25 VDC | MouseReel | SMD Comm U2J | 10 % | Standard | U2J Dielectric Commercial and Automotive Grade MLCCs | 360 pF | SMD/SMT | U2J | - | - | - | - | General Type MLCCs | - | 1 mm | 0.5 mm | ||
![]() C0603X392K8JACTU KEMET | In Stock | - | - | 0603 (1608 metric) | 3.9 nF | - | 0.0039 uF | 0603 | 1608 | - | Class 1 | - | 4000 | + 125 C | - 55 C | C0603X392K8JAC7867 | - | - | FT-CAP | 0.000222 oz | - | 10 VDC | MouseReel | SMD Comm U2J Flex | 10 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 3900 pF | SMD/SMT | U2J | - | - | - | - | General Type MLCCs | - | 1.6 mm | 0.8 mm |