- Manufacturer
- Capacitance
- Tolerance
- Package / Case
- RoHS Status
- Temperature Coefficient
- Packaging
- Part Status
- Applications
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Size / Dimension
Attribute column
Categories
Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Capacitance - nF | Capacitance - pF | Capacitance - uF | Case Code - in | Case Code - mm | Case Style | Class | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Temperature Coefficient / Code | Tradename | Unit Weight | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Lead Pitch | Capacitor Type | Dielectric | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Lead Style | Dissipation Factor | Positive Tolerance | Negative Tolerance | Operating Temperature Range | Product | Diameter | Height | Length | Width | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C0603X242J3JACTU KEMET | In Stock | - | - | 0603 (1608 metric) | - | - | - | - | - | 2.4 nF | - | 0.0024 uF | 0603 | 1608 | - | Class 1 | - | 4000 | - | - | + 125 C | - 55 C | - | - | - | - | - | C0603X242J3JAC7867 | - | - | - | - | - | FT-CAP | 0.000222 oz | - | - | 25 VDC | - | MouseReel | SMD Comm U2J Flex | 5 % | - | - | Flexible (Soft) | - | - | Surface Mount Multilayer Ceramic Chip Capacitor | - | - | - | - | 2400 pF | - | - | - | SMD/SMT | - | - | U2J | - | - | - | - | - | - | - | - | - | - | General Type MLCCs | - | - | 1.6 mm | 0.8 mm | - | ||
![]() C340C102KDR5HA KEMET | In Stock | - | - | - | - | - | - | - | - | 1 nF | - | 0.001 uF | - | - | Conformally Coated | Class 2 | 2.5 % | 100 | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | N | - | C0G (NP0) | GoldMax | - | - | - | 1 kVDC | 1 kVDC | Bulk | GoldMax 300 Comm X7R HV | 10 % | - | - | - | - | - | High Voltage Goldmax X7R Dielectric Commercial Grade MLCCs | - | - | - | - | 1000 pF | - | - | - | Radial | - | - | X7R | 5.08 mm | - | - | - | 0.51 mm | Outside Bend | - | - | - | - 55 C to + 125 C | High Voltage MLCCs | - | 6.85 mm | 10.16 mm | 11.68 mm | - | ||
![]() C340C100KDR5HA KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Conformally Coated | Class 2 | 2.5 % | 100 | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | N | - | C0G (NP0) | GoldMax | - | - | - | 1 kVDC | 1 kVDC | Bulk | GoldMax 300 Comm X7R HV | 10 % | - | - | - | - | - | High Voltage Goldmax X7R Dielectric Commercial Grade MLCCs | - | - | - | - | 10 pF | - | - | - | Radial | - | - | X7R | 5.08 mm | - | - | - | 0.51 mm | Outside Bend | - | - | - | - 55 C to + 125 C | High Voltage MLCCs | - | 6.85 mm | 10.16 mm | 11.68 mm | - | ||
![]() C340C121KDR5HA KEMET | In Stock | - | - | - | - | - | - | - | - | 0.12 nF | - | - | - | - | Conformally Coated | Class 2 | 2.5 % | 100 | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | N | - | C0G (NP0) | GoldMax | - | - | - | 1 kVDC | 1 kVDC | Bulk | GoldMax 300 Comm X7R HV | 10 % | - | - | - | - | - | High Voltage Goldmax X7R Dielectric Commercial Grade MLCCs | - | - | - | - | 120 pF | - | - | - | Radial | - | - | X7R | 5.08 mm | - | - | - | 0.51 mm | Outside Bend | - | - | - | - 55 C to + 125 C | High Voltage MLCCs | - | 6.85 mm | 10.16 mm | 11.68 mm | - | ||
![]() C330C104Z1U5HA KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | CERAMIC | 2 | 100 nF | 100000 pF | - | - | - | Conformally Coated | Class 2 | 4 % | 250 | KEMET ELECTRONICS CORP | C330C104Z1U5HA | + 85 C | + 10 C | 85 °C | 10 °C | , 3015 | RECTANGULAR PACKAGE | Radial | - | Active | 5.65 | N | No | Z5U | Goldmax | - | - | - | 100 VDC | 100 V | Bulk | GoldMax 300 Comm Z5U | - 20 %, + 80 % | e0 | No | Radial | EAR99 | -56/+22% ppm/°C | Goldmax Z5U Dielectric Commercial Grade MLCCs | Tin/Lead (Sn60Pb40) | 85 °C | 10 °C | 8532.24.00.60 | 0.1 uF | Bulk | 5.08 mm | not_compliant | Radial | 5.08 mm | CERAMIC CAPACITOR | Z5U | 5.08 mm | Z5U | Yes | 100 V | 0.51 mm | Outside Bend | 4 % | 80% | 20% | - | General Type MLCCs | - | 4.07 mm | 7.11 mm | 9.14 mm | - | ||
![]() C328C104M5R5HA KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | CERAMIC | 2 | 100 nF | 100000 pF | - | - | - | Conformally Coated | Class 2 | 2.5 % | 500 | KEMET ELECTRONICS CORP | C328C104M5R5HA | + 125 C | - 55 C | 125 °C | -55 °C | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | 5.45 | N | No | C0G (NP0) | GoldMax | - | 50 V | - | 50 VDC | 50 VDC | Bulk | GoldMax 300 Comm X7R | 0.1 pF | e0 | No | Radial | EAR99 | 15% ppm/°C | Goldmax X7R Dielectric Commercial Grade MLCCs | Tin/Lead (Sn60Pb40) | 125 °C | -55 °C | 8532.24.00.60 | 0.1 uF | Bulk | 5.08 mm | not_compliant | Radial | 5.08 mm | CERAMIC CAPACITOR | X7R | 5.08 mm | X7R | Yes | 50 V | 0.51 mm | Outside Bend | - | 20% | 20% | - 55 C to + 125 C | General Type MLCCs | - | 3.18 mm | 5.08 mm | 7.62 mm | - | ||
![]() C440C104M1R5HA KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | CERAMIC | 2 | 100 nF | 100000 pF | - | - | - | Conformally Coated | Class 2 | 2.5 % | 200 | KEMET ELECTRONICS CORP | C440C104M1R5HA | + 125 C | - 55 C | 125 °C | -55 °C | , | TUBULAR PACKAGE | Axial | - | Active | 5.71 | N | No | X7R | Aximax | - | - | - | 100 VDC | - | Bulk | AxiMax 400 Comm X7R | 20 % | e0 | No | - | EAR99 | 15% ppm/°C | Aximax X7R Dielectric Commercial Grade MLCCs | Tin/Lead (Sn60Pb40) | - | - | 8532.24.00.40 | 0.1 uF | BULK | - | not_compliant | Axial | - | CERAMIC CAPACITOR | X7R | - | X7R | Yes | 100 V | 0.51 mm | Straight | - | 20% | 20% | - | General Type MLCCs | 3.81 mm | - | 6.6 mm | - | - | ||
![]() C333C124K1R5HA KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | CERAMIC | 2 | 120 nF | 120000 pF | - | - | - | Conformally Coated | Class 2 | 2.5 % | 250 | KEMET ELECTRONICS CORP | C333C124K1R5HA | + 125 C | - 55 C | 125 °C | -55 °C | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | 5.43 | N | No | C0G (NP0) | GoldMax | - | - | - | 100 VDC | 100 VDC | Bulk | GoldMax 300 Comm X7R | 10 % | e0 | No | - | EAR99 | 15% ppm/°C | Goldmax X7R Dielectric Commercial Grade MLCCs | Tin/Lead (Sn60Pb40) | - | - | 8532.24.00.60 | 0.12 uF | Bulk | 5.08 mm | not_compliant | Radial | - | CERAMIC CAPACITOR | X7R | 5.08 mm | X7R | Yes | 100 V | 0.51 mm | Inside Kink | - | 10% | 10% | - 55 C to + 125 C | General Type MLCCs | - | 4.07 mm | 7.11 mm | 10.16 mm | - | ||
![]() C340C180KDR5HA KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Conformally Coated | Class 2 | 2.5 % | 100 | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | N | - | X7R | GoldMax | - | - | - | 1 kVDC | 1 kVDC | Bulk | GoldMax 300 Comm X7R HV | 10 % | - | - | - | - | - | High Voltage Goldmax X7R Dielectric Commercial Grade MLCCs | - | - | - | - | 18 pF | - | - | - | Radial | - | - | X7R | 5.08 mm | - | - | - | 0.51 mm | Outside Bend | - | - | - | - 55 C to + 125 C | High Voltage MLCCs | - | 6.85 mm | 10.16 mm | 11.68 mm | - | ||
![]() C410C151J5G5HA KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | CERAMIC | 2 | 0.15 nF | - | - | - | - | Conformally Coated | Class 1 | 0.1 % | 300 | KEMET ELECTRONICS CORP | C410C151J5G5HA | + 125 C | - 55 C | 125 °C | -55 °C | , | TUBULAR PACKAGE | Axial | - | Active | 5.58 | N | No | C0G (NP0) | Aximax | - | - | - | 50 VDC | 50 VDC | Bulk | AxiMax 400 Comm C0G | 0.25 pF | e0 | No | - | EAR99 | -/+30ppm/Cel ppm/°C | Aximax C0G Dielectric Commercial Grade MLCCs | Tin/Lead (Sn60Pb40) | - | - | 8532.24.00.40 | 150 pF | BULK | - | not_compliant | Axial | - | CERAMIC CAPACITOR | C0G (NP0) | - | C0G | Yes | 50 V | 0.51 mm | Straight | - | 5% | 5% | - 55 C to + 125 C | General Type MLCCs | 2.41 mm | - | 4.32 mm | - | - | ||
![]() C052C331F2G5HA KEMET | In Stock | - | - | - | - | - | - | - | - | 0.33 nF | - | - | - | - | Molded | Class 1 | 0.1 % | 100 | - | - | + 125 C | - 55 C | - | - | - | - | - | 80-C052C331F2G | - | - | N | - | C0G (NP0) | - | - | - | - | 200 VDC | - | Bulk | LDD Comm C0G | 1 % | - | - | - | - | - | Commercial Grade MLCCs | - | - | - | - | 330 pF | - | - | - | Radial | - | - | C0G (NP0) | 5.08 mm | - | - | - | 0.635 mm | Outside Bend | - | - | - | - 55 C to + 125 C | General Type MLCCs | - | 4.83 mm | 4.83 mm | 2.29 mm | - | ||
![]() C052C471J2G5HA7301 KEMET | In Stock | - | - | - | - | - | - | - | - | 0.47 nF | - | - | - | - | Molded | Class 1 | 0.1 % | 2000 | - | - | + 125 C | - 55 C | - | - | - | - | - | 80-C052C471J2G-TR | - | - | N | - | C0G (NP0) | - | - | - | - | 200 VDC | - | Reel | LDD Comm C0G | 5 % | - | - | - | - | - | Commercial Grade MLCCs | - | - | - | - | 470 pF | - | - | - | Radial | - | - | C0G (NP0) | 5.08 mm | - | - | - | 0.635 mm | Outside Bend | - | - | - | - 55 C to + 125 C | General Type MLCCs | - | 4.83 mm | 4.83 mm | 2.29 mm | - | ||
![]() C052C391J2G5HA7301 KEMET | In Stock | - | - | - | - | - | - | - | - | 0.39 nF | - | - | - | - | Molded | Class 1 | 0.1 % | 2000 | - | - | + 125 C | - 55 C | - | - | - | - | - | 80-C052C391J2G-TR | - | - | N | - | C0G (NP0) | - | - | - | - | 200 VDC | - | Reel | LDD Comm C0G | 5 % | - | - | - | - | - | Commercial Grade MLCCs | - | - | - | - | 390 pF | - | - | - | Radial | - | - | C0G (NP0) | 5.08 mm | - | - | - | 0.635 mm | Outside Bend | - | - | - | - 55 C to + 125 C | General Type MLCCs | - | 4.83 mm | 4.83 mm | 2.29 mm | - | ||
![]() C1206C470K4HACTU KEMET | In Stock | - | - | 1206 (3216 metric) | - | - | - | - | - | - | - | - | 1206 | 3216 | - | Class 2 | - | 4000 | - | - | + 150 C | - 55 C | - | - | - | - | - | C1206C470K4HAC7800 | - | - | Details | - | - | - | 0.000952 oz | - | - | 16 VDC | - | MouseReel | SMD Comm X8R HT150C | 10 % | - | - | Standard | - | - | High Temperature Ultra-Stable X8R Dielectric Commercial and Automotive Grade MLCCs | - | - | - | - | 47 pF | - | - | - | SMD/SMT | - | - | X8R | - | - | - | - | - | - | - | - | - | - | General Type MLCCs | - | - | 3.2 mm | 1.6 mm | - | ||
![]() C1206X120J4HACTU KEMET | In Stock | - | - | 1206 (3216 metric) | - | - | - | Ceramic | - | - | - | - | 1206 | 3216 | - | Class 2 | - | 4000 | - | - | + 150 C | - 55 C | - | - | - | - | - | C1206X120J4HAC7800 | - | - | Details | - | - | FT-CAP | 0.000952 oz | 16 V | - | 16 VDC | - | MouseReel | SMD Comm X8R HT150C Flex | 5 % | - | - | Flexible (Soft) | - | - | Ultra-Stable MLCC | - | - | - | - | 12 pF | - | - | - | SMD/SMT | - | - | X8R | - | - | - | - | - | - | - | - | - | - | General Type MLCCs | - | 0.78 mm | 3.3 mm | 1.6 mm | Lead Free | ||
![]() C1206X911K8HACTU KEMET | In Stock | - | - | 1206 (3216 metric) | - | - | - | - | - | 0.91 nF | - | - | 1206 | 3216 | - | Class 2 | - | 4000 | - | - | + 150 C | - 55 C | - | - | - | - | - | C1206X911K8HAC7800 | - | - | Details | - | - | FT-CAP | 0.000952 oz | - | - | 10 VDC | - | MouseReel | SMD Comm X8R HT150C Flex | 10 % | - | - | Flexible (Soft) | - | - | Ultra-Stable MLCC | - | - | - | - | 910 pF | - | - | - | SMD/SMT | - | - | X8R | - | - | - | - | - | - | - | - | - | - | General Type MLCCs | - | 0.78 mm | 3.3 mm | 1.6 mm | - | ||
![]() C1206X683G4HACTU KEMET | In Stock | - | - | 1206 (3216 metric) | - | - | - | Ceramic | - | 68 nF | 68000 pF | - | 1206 | 3216 | - | Class 2 | - | 2500 | - | - | + 150 C | - 55 C | - | - | - | - | - | C1206X683G4HAC7800 | - | - | Details | - | - | FT-CAP | 0.000952 oz | 16 V | - | 16 VDC | - | MouseReel | SMD Comm X8R HT150C Flex | 2 % | - | - | Flexible (Soft) | - | - | Ultra-Stable MLCC | - | - | - | - | 0.068 uF | - | - | - | SMD/SMT | - | - | X8R | - | - | - | - | - | - | - | - | - | - | General Type MLCCs | - | 1.2 mm | 3.3 mm | 1.6 mm | Lead Free | ||
![]() C1210X759D4HACTU KEMET | In Stock | - | - | 1210 (3225 metric) | - | - | - | - | - | - | - | - | 1210 | 3225 | - | Class 2 | - | 4000 | - | - | + 150 C | - 55 C | - | - | - | - | - | C1210X759D4HAC7800 | - | - | Details | - | - | FT-CAP | 0.003527 oz | - | - | 16 VDC | - | MouseReel | SMD Comm X8R HT150C Flex | 0.5 pF | - | - | Flexible (Soft) | - | - | Ultra-Stable MLCC | - | - | - | - | 7.5 pF | - | - | - | SMD/SMT | - | - | X8R | - | - | - | - | - | - | - | - | - | - | General Type MLCCs | - | 0.78 mm | 3.3 mm | 2.6 mm | - | ||
![]() C1210X222M3HACTU KEMET | In Stock | - | - | 1210 (3225 metric) | - | - | - | Ceramic | - | 2.2 nF | - | 0.0022 uF | 1210 | 3225 | - | Class 2 | - | 4000 | - | - | + 150 C | - 55 C | - | - | - | - | - | C1210X222M3HAC7800 | - | - | Details | - | - | FT-CAP | 0.003527 oz | 25 V | - | 25 VDC | - | MouseReel | SMD Comm X8R HT150C Flex | 20 % | - | - | Flexible (Soft) | - | - | Ultra-Stable MLCC | - | - | - | - | 2200 pF | - | - | - | SMD/SMT | - | - | X8R | - | - | - | - | - | - | - | - | - | - | General Type MLCCs | - | 0.78 mm | 3.3 mm | 2.6 mm | Lead Free | ||
![]() C0603X150G5HACTU KEMET | In Stock | - | - | 0603 (1608 metric) | - | - | - | Ceramic | - | - | - | - | 0603 | 1608 | - | Class 2 | - | 4000 | - | - | + 150 C | - 55 C | - | - | - | - | - | C0603X150G5HAC7867 | - | - | Details | - | - | FT-CAP | 0.000222 oz | 50 V | - | 50 VDC | - | MouseReel | SMD Comm X8R HT150C Flex | 2 % | - | - | Flexible (Soft) | - | - | Ultra-Stable MLCC | - | - | - | - | 15 pF | - | - | - | SMD/SMT | - | - | X8R | - | - | - | - | - | - | - | - | - | - | General Type MLCCs | - | 0.8 mm | 1.6 mm | 0.8 mm | Lead Free |