- Manufacturer
- Capacitance
- Tolerance
- Package / Case
- RoHS Status
- Temperature Coefficient
- Packaging
- Part Status
- Applications
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Size / Dimension
Attribute column
Categories
Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Weight | Capacitance - nF | Capacitance - pF | Capacitance - uF | Case Code - in | Case Code - mm | Class | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Part # Aliases | Qualification | RoHS | Temperature Coefficient / Code | Tradename | Unit Weight | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | Termination | Type | Max Operating Temperature | Min Operating Temperature | Applications | Capacitance | Termination Style | Case Code (Metric) | Case Code (Imperial) | Dielectric | Lead Spacing | Lead Diameter | Lead Style | Operating Temperature Range | Product | Diameter | Length | Width | Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C1808C161MHGACAUTO KEMET | In Stock | - | - | 1808 (4520 metric) | - | 0.16 nF | - | - | 1808 | 4520 | Class 1 | 1000 | + 125 C | - 55 C | - | AEC-Q200 | Details | - | FT-CAP | 0.001905 oz | - | - | 3 kVDC | - | MouseReel | SMD Auto C0G HV | 20 % | Standard | High Voltage C0G Dielectric Commercial MLCCs | - | - | - | 160 pF | SMD/SMT | - | - | C0G (NP0) | - | - | - | - | General Type MLCCs | - | 4.7 mm | 2 mm | - | ||
![]() C2220C182KZGACTU KEMET | In Stock | - | - | 2220 (5650 metric) | - | 1.8 nF | - | 0.0018 uF | 2220 | 5650 | Class 1 | 500 | + 125 C | - 55 C | - | - | Details | - | - | 0.016932 oz | - | - | 2.5 kVDC | - | MouseReel | SMD Comm C0G HV | 10 % | Standard | High Voltage C0G Dielectric Commercial MLCCs | - | - | - | 1800 pF | SMD/SMT | - | - | C0G (NP0) | - | - | - | - | General Type MLCCs | - | 5.7 mm | 5 mm | - | ||
![]() C1825C621MHGACTU KEMET | In Stock | - | - | 1825 (4564 metric) | - | 0.62 nF | - | - | 1825 (Reversed) | 4564 (Reversed) | Class 1 | 500 | + 125 C | - 55 C | - | - | Details | - | - | 0.014110 oz | - | - | 3 kVDC | - | MouseReel | SMD Comm C0G HV | 20 % | Standard | High Voltage C0G Dielectric Commercial MLCCs | - | - | - | 620 pF | SMD/SMT | - | - | C0G (NP0) | - | - | - | - | General Type MLCCs | - | 4.5 mm | 6.4 mm | - | ||
![]() C1825C621GHGACTU KEMET | In Stock | - | - | 1825 (4564 metric) | - | 0.62 nF | - | - | 1825 (Reversed) | 4564 (Reversed) | Class 1 | 500 | + 125 C | - 55 C | - | - | Details | - | - | 0.014110 oz | - | - | 3 kVDC | - | MouseReel | SMD Comm C0G HV | 2 % | Standard | High Voltage C0G Dielectric Commercial MLCCs | - | - | - | 620 pF | SMD/SMT | - | - | C0G (NP0) | - | - | - | - | General Type MLCCs | - | 4.5 mm | 6.4 mm | - | ||
![]() C1825C152JZGACAUTO KEMET | In Stock | - | - | 1825 (4564 metric) | - | 1.5 nF | - | 0.0015 uF | 1825 (Reversed) | 4564 (Reversed) | Class 1 | 500 | + 125 C | - 55 C | - | AEC-Q200 | Details | - | FT-CAP | 0.014110 oz | - | - | 2.5 kVDC | - | MouseReel | SMD Auto C0G HV | 5 % | Standard | High Voltage C0G Dielectric Commercial MLCCs | - | - | - | 1500 pF | SMD/SMT | - | - | C0G (NP0) | - | - | - | - | General Type MLCCs | - | 4.5 mm | 6.4 mm | - | ||
![]() C1808C161GHGACAUTO KEMET | In Stock | - | - | 1808 (4520 metric) | 149.997327 mg | 0.16 nF | - | - | 1808 | 4520 | Class 1 | 1000 | + 125 C | - 55 C | - | AEC-Q200 | Details | - | FT-CAP | 0.001905 oz | 3 kV | - | 3 kVDC | - | MouseReel | SMD Auto C0G HV | 2 % | Standard | High Voltage C0G Dielectric Commercial MLCCs | 125 °C | -55 °C | - | 160 pF | SMD/SMT | 4520 | 1808 | C0G (NP0) | - | - | - | - | General Type MLCCs | - | 4.7 mm | 2 mm | - | ||
![]() C1808C161KHGACAUTO KEMET | In Stock | - | - | 1808 (4520 metric) | - | 0.16 nF | - | - | 1808 | 4520 | Class 1 | 1000 | + 125 C | - 55 C | - | AEC-Q200 | Details | - | FT-CAP | 0.001905 oz | - | - | 3 kVDC | - | MouseReel | SMD Auto C0G HV | 10 % | Standard | High Voltage C0G Dielectric Commercial MLCCs | - | - | - | 160 pF | SMD/SMT | - | - | C0G (NP0) | - | - | - | - | General Type MLCCs | - | 4.7 mm | 2 mm | - | ||
![]() C2225C821MHGACAUTO KEMET | In Stock | - | - | 2225 (5664 metric) | 710.013807 mg | 0.82 nF | - | - | 2225 (Reversed) | 5664 (Reversed) | Class 1 | 500 | + 125 C | - 55 C | - | AEC-Q200 | Details | - | FT-CAP | 0.014110 oz | 3 kV | - | 3 kVDC | - | MouseReel | SMD Auto C0G HV | 20 % | Standard | High Voltage C0G Dielectric Commercial MLCCs | 125 °C | -55 °C | - | 820 pF | SMD/SMT | 5664 | 2225 | C0G (NP0) | - | - | - | - | General Type MLCCs | - | 5.6 mm | 6.4 mm | - | ||
![]() C1808C391MZGACTU KEMET | In Stock | - | - | 1808 (4520 metric) | - | 0.39 nF | - | - | 1808 | 4520 | Class 1 | 1000 | + 125 C | - 55 C | - | - | Details | - | - | 0.001905 oz | - | - | 2.5 kVDC | - | MouseReel | SMD Comm C0G HV | 20 % | Standard | High Voltage C0G Dielectric Commercial MLCCs | - | - | - | 390 pF | SMD/SMT | - | - | C0G (NP0) | - | - | - | - | General Type MLCCs | - | 4.7 mm | 2 mm | - | ||
![]() C2220C132JZGACTU KEMET | In Stock | - | - | 2220 (5650 metric) | - | 1.3 nF | - | 0.0013 uF | 2220 | 5650 | Class 1 | 500 | + 125 C | - 55 C | - | - | Details | - | - | 0.016932 oz | - | - | 2.5 kVDC | - | MouseReel | SMD Comm C0G HV | 5 % | Standard | High Voltage C0G Dielectric Commercial MLCCs | - | - | - | 1300 pF | SMD/SMT | - | - | C0G (NP0) | - | - | - | - | General Type MLCCs | - | 5.7 mm | 5 mm | - | ||
![]() C2220C132MZGACTU KEMET | In Stock | - | - | 2220 (5650 metric) | - | 1.3 nF | - | 0.0013 uF | 2220 | 5650 | Class 1 | 500 | + 125 C | - 55 C | - | - | Details | - | - | 0.016932 oz | - | - | 2.5 kVDC | - | MouseReel | SMD Comm C0G HV | 20 % | Standard | High Voltage C0G Dielectric Commercial MLCCs | - | - | - | 1300 pF | SMD/SMT | - | - | C0G (NP0) | - | - | - | - | General Type MLCCs | - | 5.7 mm | 5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | 0.68 nF | - | - | - | - | - | 2000 | + 105 C | - 25 C | - | - | - | B | - | - | - | - | 3 kVDC | 3 kV | Cut Tape | CK45 | 10 % | - | High Voltage Ceramic Disc Capacitors | - | - | General Purpose | 680 pF | Radial | - | - | - | 7.5 mm | 0.6 mm | Vertical Kink | - 25 C to + 125 C | Ceramic Disc Capacitors | 8 mm | - | - | 6 mm | ||
Tiny WHSL | In Stock | - | - | - | - | 1.5 nF | - | 0.0015 uF | - | - | - | 2000 | + 105 C | - 25 C | - | - | Compliant | B | - | - | - | - | 3 kVDC | 3 kV | Cut Tape | CK45 | 10 % | - | High Voltage Ceramic Disc Capacitors | - | - | General Purpose | 1500 pF | Radial | - | - | - | 7.5 mm | 0.6 mm | Vertical Kink | - 25 C to + 125 C | Ceramic Disc Capacitors | 10.5 mm | - | - | 6 mm | ||
Tiny WHSL | In Stock | - | - | - | - | 0.47 nF | - | - | - | - | - | 2000 | + 125 C | - 25 C | - | - | - | SL | - | - | - | - | 3 kVDC | 3 kV | Cut Tape | CC45 | 5 % | - | High Voltage Ceramic Disc Capacitors | - | - | General Purpose | 470 pF | Radial | - | - | - | - | 0.6 mm | Vertical Kink | - 25 C to + 125 C | Ceramic Disc Capacitors | - | - | - | 6 mm | ||
Tiny WHSL | In Stock | - | - | - | - | 10 nF | 10000 pF | - | - | - | - | 2000 | + 105 C | - 25 C | - | - | - | B | - | - | - | - | 1 kVDC | 1 kV | Cut Tape | CK45 | 10 % | - | High Voltage Ceramic Disc Capacitors | - | - | General Purpose | 0.01 uF | Radial | - | - | - | - | 0.6 mm | Vertical Kink | - 25 C to + 125 C | Ceramic Disc Capacitors | - | - | - | 5 mm | ||
![]() C1210C103M4JACTU KEMET | In Stock | - | - | 1210 (3225 metric) | - | 10 nF | 10000 pF | - | 1210 | 3225 | Class 1 | 4000 | + 125 C | - 55 C | C1210C103M4JAC7800 | - | - | - | - | 0.003527 oz | - | - | 16 VDC | - | MouseReel | SMD Comm U2J | 20 % | Standard | U2J Dielectric Commercial and Automotive Grade MLCCs | - | - | - | 0.01 uF | SMD/SMT | - | - | U2J | - | - | - | - | General Type MLCCs | - | 3.2 mm | 2.5 mm | - | ||
![]() C0603X822M8JACTU KEMET | In Stock | - | - | 0603 (1608 metric) | - | 8.2 nF | - | 0.0082 uF | 0603 | 1608 | Class 1 | 4000 | + 125 C | - 55 C | C0603X822M8JAC7867 | - | - | - | FT-CAP | 0.000222 oz | - | - | 10 VDC | - | MouseReel | SMD Comm U2J Flex | 20 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | - | - | - | 8200 pF | SMD/SMT | - | - | U2J | - | - | - | - | General Type MLCCs | - | 1.6 mm | 0.8 mm | - | ||
![]() C1812C333M8JACTU KEMET | In Stock | - | - | 1812 (4532 metric) | - | 33 nF | 33000 pF | - | 1812 | 4532 | Class 1 | 1000 | + 125 C | - 55 C | C1812C333M8JAC7800 | - | - | - | - | 0.003880 oz | - | - | 10 VDC | - | MouseReel | SMD Comm U2J | 20 % | Standard | U2J Dielectric Commercial and Automotive Grade MLCCs | - | - | - | 0.033 uF | SMD/SMT | - | - | U2J | - | - | - | - | General Type MLCCs | - | 4.5 mm | 3.2 mm | - | ||
![]() C0805X103G3JACTU KEMET | In Stock | - | - | 0805 (2012 metric) | - | 10 nF | 10000 pF | - | 0805 | 2012 | Class 1 | 4000 | + 125 C | - 55 C | C0805X103G3JAC7800 | - | - | - | FT-CAP | 0.000218 oz | - | - | 25 VDC | - | MouseReel | SMD Comm U2J Flex | 2 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | - | - | - | 0.01 uF | SMD/SMT | - | - | U2J | - | - | - | - | General Type MLCCs | - | 2 mm | 1.25 mm | - | ||
![]() C1206X333K3JACTU KEMET | In Stock | - | - | 1206 (3216 metric) | - | 33 nF | 33000 pF | - | 1206 | 3216 | Class 1 | 4000 | + 125 C | - 55 C | C1206X333K3JAC7800 | - | - | - | FT-CAP | 0.000952 oz | - | - | 25 VDC | - | MouseReel | SMD Comm U2J Flex | 10 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | - | - | - | 0.033 uF | SMD/SMT | - | - | U2J | - | - | - | - | General Type MLCCs | - | 3.3 mm | 1.6 mm | - |