- Manufacturer
- Capacitance
- Tolerance
- Package / Case
- RoHS Status
- Temperature Coefficient
- Packaging
- Part Status
- Applications
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Size / Dimension
Attribute column
Categories
Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Capacitance - nF | Capacitance - pF | Capacitance - uF | Case Code - in | Case Code - mm | Case Style | Class | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Qualification | Risk Rank | RoHS | Rohs Code | Temperature Coefficient / Code | Tradename | Unit Weight | Voltage Rating (DC) | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Frequency | Termination Style | Lead Pitch | Capacitor Type | Dielectric | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Impedance | Lead Style | Dissipation Factor | Positive Tolerance | Negative Tolerance | Operating Temperature Range | Frequency Range | Product | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C317C270J2G5HA7301 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Conformally Coated | Class 1 | 0.1 % | 2500 | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | N | - | X7R | GoldMax | - | - | 200 VDC | 200 VDC | Cut Tape | GoldMax 300 Comm C0G | 0.1 pF | - | - | - | - | - | Goldmax C0G Dielectric Commercial Grade MLCCs | - | - | - | - | 27 pF | - | - | - | - | Radial | - | - | C0G (NP0) | 5.08 mm | - | - | - | 0.51 mm | - | Outside Bend | - | - | - | - 55 C to + 125 C | - | General Type MLCCs | - | 2.54 mm | 3.81 mm | 5.08 mm | ||
![]() LDC311G9617B-005 Murata Electronics | In Stock | - | - | 1206 (3216 metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | 3000 | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | - | Details | - | - | - | 0.000353 oz | - | - | - | MouseReel | LDC | - | - | - | - | - | - | Hybrid Coupler | - | - | - | - | - | - | - | - | 1.96 GHz | SMD/SMT | - | - | - | - | - | - | - | - | 50 Ohms | - | - | - | - | - 40 C to + 85 C | 1441 MHz | Directional Couplers | - | - | - | - | ||
![]() C315C272K1R5HA7303 KEMET | In Stock | - | - | - | - | - | - | - | - | 2.7 nF | - | 0.0027 uF | - | - | Conformally Coated | Class 2 | 2.5 % | 2500 | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | N | - | Z5U | GoldMax | - | 100 V | 100 VDC | 100 VDC | Cut Tape | GoldMax 300 Comm X7R | 10 % | - | - | Radial | - | - | Goldmax X7R Dielectric Commercial Grade MLCCs | - | 125 °C | -55 °C | - | 2700 pF | - | - | - | - | Radial | 2.54 mm | - | X7R | 2.54 mm | - | - | - | 0.51 mm | - | Straight | 2.5 % | - | - | - 55 C to + 125 C | - | General Type MLCCs | - | 2.54 mm | 3.81 mm | 3.14 mm | ||
![]() C320C473M1U5HA KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | CERAMIC | 2 | 47 nF | 47000 pF | - | - | - | Conformally Coated | Class 2 | 4 % | 500 | KEMET ELECTRONICS CORP | C320C473M1U5HA | + 85 C | + 10 C | 85 °C | 10 °C | , 2012 | RECTANGULAR PACKAGE | Radial | Active | - | 5.65 | N | No | Z5U | Goldmax | - | - | 100 VDC | - | Bulk | GoldMax 300 Comm Z5U | 20 % | e0 | No | - | EAR99 | -56/+22% ppm/°C | Goldmax Z5U Dielectric Commercial Grade MLCCs | Tin/Lead (Sn60Pb40) | - | - | 8532.24.00.60 | 0.047 uF | Bulk | 2.54 mm | not_compliant | - | Radial | - | CERAMIC CAPACITOR | Z5U | 2.54 mm | Z5U | Yes | 100 V | 0.51 mm | - | Straight | - | 20% | 20% | - | - | General Type MLCCs | - | 3.18 mm | 5.08 mm | 5.84 mm | ||
![]() RPEE42A473M2K1D11B Murata Electronics | In Stock | - | - | - | - | - | - | - | - | 47 nF | 47000 pF | - | - | - | Monolithic | - | - | 500 | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | Z5U | - | - | - | 100 VDC | 100 V | Bulk | RPE | 20 % | - | - | - | - | - | Radial Lead Type Monolithic Ceramic Capacitors | - | - | - | - | 0.047 uF | - | - | - | - | Radial | - | - | Z5U | 5 mm | - | - | - | - | - | - | - | - | - | - 55 C to + 125 C | - | General Type MLCCs | - | - | 5 mm | 3.5 mm | ||
![]() C317C221J2G5HA7301 KEMET | In Stock | - | - | - | - | - | - | - | - | 0.22 nF | - | - | - | - | Conformally Coated | Class 1 | 0.1 % | 2500 | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | N | - | C0G (NP0) | GoldMax | - | - | 200 VDC | 200 VDC | Cut Tape | GoldMax 300 Comm C0G | 5 % | - | - | - | - | - | Goldmax C0G Dielectric Commercial Grade MLCCs | - | - | - | - | 220 pF | - | - | - | - | Radial | - | - | C0G (NP0) | 5.08 mm | - | - | - | 0.51 mm | - | Outside Bend | - | - | - | - 55 C to + 125 C | - | General Type MLCCs | - | 2.54 mm | 3.81 mm | 5.08 mm | ||
![]() C317C152K2R5HA KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | CERAMIC | 2 | 1.5 nF | - | 0.0015 uF | - | - | Conformally Coated | Class 2 | 2.5 % | 500 | KEMET ELECTRONICS CORP | C317C152K2R5HA | + 125 C | - 55 C | 125 °C | -55 °C | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | - | 5.55 | N | No | X7R | GoldMax | - | - | 200 VDC | 200 VDC | Bulk | GoldMax 300 Comm X7R | 10 % | e0 | No | - | EAR99 | 15% ppm/°C | Goldmax X7R Dielectric Commercial Grade MLCCs | Tin/Lead (Sn60Pb40) | - | - | 8532.24.00.60 | 1500 pF | Bulk | 5.08 mm | not_compliant | - | Radial | - | CERAMIC CAPACITOR | X7R | 5.08 mm | X7R | Yes | 200 V | 0.51 mm | - | Outside Bend | - | 10% | 10% | - 55 C to + 125 C | - | General Type MLCCs | - | 2.54 mm | 3.81 mm | 5.08 mm | ||
![]() C322C333K1R5HA7301 KEMET | In Stock | - | - | - | - | - | - | - | - | 33 nF | 33000 pF | - | - | - | Conformally Coated | Class 2 | 2.5 % | 2500 | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | N | - | X7R | GoldMax | - | - | 100 VDC | 100 VDC | Cut Tape | GoldMax 300 Comm X7R | 10 % | - | - | - | - | - | Goldmax X7R Dielectric Commercial Grade MLCCs | - | - | - | - | 0.033 uF | - | - | - | - | Radial | - | - | X7R | 5.08 mm | - | - | - | 0.51 mm | - | Outside Bend | - | - | - | - 55 C to + 125 C | - | General Type MLCCs | - | 3.18 mm | 5.08 mm | 6.6 mm | ||
![]() C322C222K2G5HA7301 KEMET | In Stock | - | - | - | - | - | - | - | - | 2.2 nF | - | 0.0022 uF | - | - | Conformally Coated | Class 1 | 0.1 % | 2500 | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | N | - | C0G (NP0) | GoldMax | - | - | 200 VDC | 200 VDC | Cut Tape | GoldMax 300 Comm C0G | 10 % | - | - | - | - | - | Goldmax C0G Dielectric Commercial Grade MLCCs | - | - | - | - | 2200 pF | - | - | - | - | Radial | - | - | C0G (NP0) | 5.08 mm | - | - | - | 0.51 mm | - | Outside Bend | - | - | - | - 55 C to + 125 C | - | General Type MLCCs | - | 3.18 mm | 5.08 mm | 6.6 mm | ||
![]() C320C104M5R5HA KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | CERAMIC | 2 | 100 nF | 100000 pF | - | - | - | Conformally Coated | Class 2 | 2.5 % | 2500 | KEMET ELECTRONICS CORP | C320C104M5R5HA | + 125 C | - 55 C | 125 °C | -55 °C | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | - | 5.45 | N | No | X7R | GoldMax | - | - | 50 VDC | 50 VDC | Bulk | GoldMax 300 Comm X7R | 20 % | e0 | No | - | EAR99 | 15% ppm/°C | Goldmax X7R Dielectric Commercial Grade MLCCs | Tin/Lead (Sn60Pb40) | - | - | 8532.24.00.60 | 0.1 uF | Bulk | 2.54 mm | not_compliant | - | Radial | - | CERAMIC CAPACITOR | X7R | 2.54 mm | X7R | Yes | 50 V | 0.51 mm | - | Straight | - | 20% | 20% | - 55 C to + 125 C | - | General Type MLCCs | - | 3.18 mm | 5.08 mm | 5.84 mm | ||
![]() C322C272J1G5HA7301 KEMET | In Stock | - | - | - | - | - | - | - | - | 2.7 nF | - | 0.0027 uF | - | - | Conformally Coated | Class 1 | 0.1 % | 2500 | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | N | - | X7R | GoldMax | - | - | 100 VDC | 100 VDC | Cut Tape | GoldMax 300 Comm C0G | 5 % | - | - | - | - | - | Goldmax C0G Dielectric Commercial Grade MLCCs | - | - | - | - | 2700 pF | - | - | - | - | Radial | - | - | C0G (NP0) | 5.08 mm | - | - | - | 0.51 mm | - | Outside Bend | - | - | - | - 55 C to + 125 C | - | General Type MLCCs | - | 3.18 mm | 5.08 mm | 6.6 mm | ||
![]() C315C332M1U5HA KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | CERAMIC | 2 | 3.3 nF | - | 0.0033 uF | - | - | Conformally Coated | Class 2 | 4 % | 500 | KEMET ELECTRONICS CORP | C315C332M1U5HA | + 85 C | + 10 C | 85 °C | 10 °C | , 1510 | RECTANGULAR PACKAGE | Radial | Active | - | 5.78 | N | No | Z5U | Goldmax | - | 100 V | 100 VDC | 100 V | Bulk | GoldMax 300 Comm Z5U | 0.25 pF | e0 | No | Radial | EAR99 | -56/+22% ppm/°C | Goldmax Z5U Dielectric Commercial Grade MLCCs | Tin/Lead (Sn60Pb40) | 125 °C | -55 °C | 8532.24.00.60 | 3300 pF | Bulk | 2.54 mm | not_compliant | - | Radial | 2.54 mm | CERAMIC CAPACITOR | Z5U | 2.54 mm | Z5U | Yes | 100 V | 0.51 mm | - | Straight | 4 % | 20% | 20% | - | - | General Type MLCCs | - | 2.54 mm | 3.81 mm | 3.14 mm | ||
![]() C330C334K1R5HA7303 KEMET | In Stock | - | - | - | - | - | - | - | - | 330 nF | 330000 pF | - | - | - | Conformally Coated | Class 2 | 2.5 % | 1500 | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | N | - | X7R | GoldMax | - | 100 V | 100 VDC | 100 VDC | Cut Tape | GoldMax 300 Comm X7R | 10 % | - | - | Radial | - | - | Goldmax X7R Dielectric Commercial Grade MLCCs | - | 125 °C | -55 °C | - | 0.33 uF | - | - | - | - | Radial | 5.08 mm | - | X7R | 5.08 mm | - | - | - | 0.51 mm | - | Outside Bend | 2.5 % | - | - | - 55 C to + 125 C | - | General Type MLCCs | - | 4.07 mm | 7.11 mm | 9.14 mm | ||
![]() C330C183K2R5HA7301 KEMET | In Stock | - | - | - | - | - | - | - | - | 18 nF | 18000 pF | - | - | - | Conformally Coated | Class 2 | 2.5 % | 1500 | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | N | - | Z5U | GoldMax | - | 200 V | 200 VDC | 200 VDC | Cut Tape | GoldMax 300 Comm X7R | 10 % | - | - | Radial | - | - | Goldmax X7R Dielectric Commercial Grade MLCCs | - | 125 °C | -55 °C | - | 0.018 uF | - | - | - | - | Radial | 5.08 mm | - | X7R | 5.08 mm | - | - | - | 0.51 mm | - | Outside Bend | 2.5 % | - | - | - 55 C to + 125 C | - | General Type MLCCs | - | 4.07 mm | 7.11 mm | 9.14 mm | ||
![]() C316C470J2G5HA7301 KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | CERAMIC | 2 | - | - | - | - | - | Conformally Coated | Class 1 | 0.1 % | 2500 | KEMET ELECTRONICS CORP | C316C470J2G5HA7301 | + 125 C | - 55 C | 125 °C | -55 °C | , | RECTANGULAR PACKAGE | - | Active | - | 5.31 | N | No | C0G (NP0) | GoldMax | - | - | 200 VDC | 200 VDC | Cut Tape | GoldMax 300 Comm C0G | 0.1 pF | e0 | No | - | EAR99 | -/+30ppm/Cel ppm/°C | Goldmax C0G Dielectric Commercial Grade MLCCs | Tin/Lead (Sn/Pb) | - | - | 8532.24.00.60 | 47 pF | TR, 12 INCH | - | not_compliant | - | Radial | - | CERAMIC CAPACITOR | C0G (NP0) | 2.54 mm | C0G | Yes | 200 V | 0.51 mm | - | Outside Kink | - | 5% | 5% | - 55 C to + 125 C | - | General Type MLCCs | - | 2.54 mm | 3.81 mm | 5.84 mm | ||
![]() SL155A101FAB Kyocera AVX | In Stock | - | - | - | - | - | - | - | - | 0.1 nF | - | - | - | - | Conformally Coated | - | - | 1000 | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | N | - | C0G (NP0) | SkyCap | - | - | 50 VDC | 50 V | Bulk | SL | 1 % | - | - | - | - | - | - | - | - | - | - | 100 pF | - | - | - | - | Radial | - | - | C0G (NP0) | 2.54 mm | - | - | - | 0.508 mm | - | Straight | - | - | - | - 55 C to + 125 C | - | General Type MLCCs | - | 3.81 mm | 3.81 mm | 2.54 mm | ||
![]() SXP4SC224KAA Kyocera AVX | In Stock | - | - | - | - | - | - | - | - | 220 nF | 220000 pF | - | - | - | Molded | - | - | 20 | - | - | + 200 C | - 55 C | - | - | - | - | - | - | - | - | N | - | - | - | - | - | 1.5 kVDC | 1.5 kV | Waffle | SXP | 10 % | - | - | - | - | - | SMPS Molded Radial MLC Capacitors | - | - | - | - | 0.22 uF | - | - | - | - | Radial | - | - | X7R | 19.8 mm | - | - | - | 0.81 mm | - | Straight | - | - | - | - 55 C to + 200 C | - | General Type MLCCs | - | 16.3 mm | 22.4 mm | 5.84 mm | ||
![]() AR125C822K4RTR2 Kyocera AVX | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3500 | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | - | Skycap | - | - | - | - | MouseReel | AR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AR121A470J4RTR2 Kyocera AVX | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3500 | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | - | Skycap | - | - | - | - | MouseReel | AR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 08055C391KAZ2A Kyocera AVX | In Stock | - | - | 0805 (2012 metric) | - | - | - | - | - | 0.39 nF | - | - | 0805 | 2012 | - | Class 2 | - | 4000 | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | - | FLEXITERM | 0.000194 oz | - | 50 VDC | - | Cut Tape | MLCC X7R FLEX | 10 % | - | - | Flexible (Soft) | - | - | X7R MLC Capacitors | - | - | - | - | 390 pF | - | - | - | - | SMD/SMT | - | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | General Type MLCCs | - | 0.5 mm | 2 mm | 1.2 mm |