- Manufacturer
- Capacitance
- Tolerance
- Package / Case
- RoHS Status
- Temperature Coefficient
- Packaging
- Part Status
- Applications
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Size / Dimension
Attribute column
Categories
Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Capacitance - nF | Capacitance - pF | Capacitance - uF | Case Code - in | Case Code - mm | Case Style | Class | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Qualification | Risk Rank | RoHS | Rohs Code | Temperature Coefficient / Code | Tradename | Unit Weight | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | HTS Code | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Frequency | Reference Standard | Termination Style | Capacitor Type | Dielectric | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Impedance | Lead Style | Positive Tolerance | Negative Tolerance | Bandwidth | Operating Temperature Range | Frequency Range | Product | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AR155A100K4R Kyocera AVX | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | CERAMIC | 2 | - | - | - | - | - | Conformally Coated | - | 1000 | AVX CORP | AR155A100K4R | - | + 150 C | - 55 C | 125 °C | -55 °C | , 1510 | RECTANGULAR PACKAGE | Radial | - | Active | AEC-Q200 | 5.5 | Details | Yes | C0G (NP0) | Skycap | - | - | 50 VDC | 50 V | Bulk | AR | 10 % | e3 | Yes | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Matte Tin (Sn) | 8532.24.00.60 | 10 pF | BULK | 2.54 mm | compliant | - | AEC-Q200 | Radial | CERAMIC CAPACITOR | C0G (NP0) | 2.54 mm | C0G | Yes | 50 V | - | 1510 | - | - | 10% | 10% | - | - 55 C to + 150 C | - | Automotive MLCCs | - | 3.81 mm | 5.08 mm | 3.81 mm | ||
![]() AR205C223K4R Kyocera AVX | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | CERAMIC | 2 | 22 nF | 22000 pF | - | - | - | Conformally Coated | - | 1000 | AVX CORP | AR205C223K4R | - | + 150 C | - 55 C | 125 °C | -55 °C | , 2012 | RECTANGULAR PACKAGE | Radial | - | Active | AEC-Q200 | 5.75 | Details | Yes | X7R | Skycap | - | - | 50 VDC | 50 V | Bulk | AR | 10 % | e3 | Yes | - | EAR99 | 15% ppm/°C | - | Matte Tin (Sn) | 8532.24.00.60 | 0.022 uF | BULK | 2.54 mm | compliant | - | AEC-Q200 | Radial | CERAMIC CAPACITOR | X7R | 2.54 mm | X7R | Yes | 50 V | - | 2012 | - | - | 10% | 10% | - | - 55 C to + 150 C | - | Automotive MLCCs | - | 5.08 mm | 5.08 mm | 5.08 mm | ||
![]() AR205C822K4R Kyocera AVX | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | CERAMIC | 2 | 8.2 nF | - | 0.0082 uF | - | - | Conformally Coated | - | 1000 | AVX CORP | AR205C822K4R | AR | + 150 C | - 55 C | 125 °C | -55 °C | , 2012 | RECTANGULAR PACKAGE | Radial | - | Active | AEC-Q200 | 5.67 | Details | Yes | X7R | Skycap | - | - | 50 VDC | 50 V | Bulk | AR | 10 % | e3 | Yes | - | EAR99 | 15% ppm/°C | - | Matte Tin (Sn) | 8532.24.00.60 | 8200 pF | BULK | 2.54 mm | compliant | - | AEC-Q200 | Radial | CERAMIC CAPACITOR | X7R | 2.54 mm | X7R | Yes | 50 V | - | 2012 | - | - | 10% | 10% | - | - 55 C to + 150 C | - | Automotive MLCCs | - | 5.08 mm | 5.08 mm | 5.08 mm | ||
![]() AR212A470J4RTR2 Kyocera AVX | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Conformally Coated | - | 3000 | - | - | - | + 150 C | - 55 C | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | - | Skycap | - | - | 200 VDC | - | MouseReel | AR | 5 % | - | - | - | - | - | - | - | - | 47 pF | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - 55 C to + 150 C | - | Automotive MLCCs | - | - | - | - | ||
![]() AR212A100J4RTR2 Kyocera AVX | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Conformally Coated | - | 3000 | - | - | - | + 150 C | - 55 C | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | - | Skycap | - | - | 200 VDC | - | MouseReel | AR | 5 % | - | - | - | - | - | - | - | - | 10 pF | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - 55 C to + 150 C | - | Automotive MLCCs | - | - | - | - | ||
![]() AR155A470K4R Kyocera AVX | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | CERAMIC | 2 | - | - | - | - | - | Conformally Coated | - | 1000 | AVX CORP | AR155A470K4R | - | + 150 C | - 55 C | 125 °C | -55 °C | , 1510 | RECTANGULAR PACKAGE | Radial | - | Active | AEC-Q200 | 5.5 | Details | Yes | C0G (NP0) | Skycap | - | - | 50 VDC | 50 V | Bulk | AR | 10 % | e3 | Yes | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Matte Tin (Sn) | 8532.24.00.60 | 47 pF | BULK | 2.54 mm | compliant | - | AEC-Q200 | Radial | CERAMIC CAPACITOR | C0G (NP0) | 2.54 mm | C0G | Yes | 50 V | - | 1510 | - | - | 10% | 10% | - | - 55 C to + 150 C | - | Automotive MLCCs | - | 3.81 mm | 5.08 mm | 3.81 mm | ||
![]() DB0805A0940ASTR\500 Kyocera AVX | In Stock | - | - | 0805 (2012 metric) | - | - | - | - | - | - | - | - | - | - | - | - | 500 | - | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | - | - | Details | - | - | - | 0.000194 oz | - | - | - | MouseReel | DB0805 | - | - | - | - | - | - | Thin Film Directional Coupler | - | - | - | - | - | - | 940 MHz | - | SMD/SMT | - | - | - | - | - | - | - | - | 50 Ohms | - | - | - | - | - 40 C to + 85 C | 910 MHz to 970 MHz | Directional Couplers | - | - | - | - | ||
![]() DB0805A0900ASTR\500 Kyocera AVX | In Stock | - | - | 0805 (2012 metric) | - | - | - | - | - | - | - | - | - | - | - | - | 500 | - | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | - | - | Details | - | - | - | 0.000194 oz | - | - | - | MouseReel | DB0805 | - | - | - | - | - | - | Thin Film Directional Coupler | - | - | - | - | - | - | 900 MHz | - | SMD/SMT | - | - | - | - | - | - | - | - | 50 Ohms | - | - | - | - | - 40 C to + 85 C | 870 MHz to 930 MHz | Directional Couplers | - | - | - | - | ||
![]() DB0805A1950ASTR\500 Kyocera AVX | In Stock | - | - | 0805 (2012 metric) | - | - | - | - | - | - | - | - | - | - | - | - | 500 | - | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | - | - | Details | - | - | - | 0.000194 oz | - | - | - | MouseReel | DB0805 | - | - | - | - | - | - | Thin Film Directional Coupler | - | - | - | - | - | - | 1950 MHz | - | SMD/SMT | - | - | - | - | - | - | - | - | 50 Ohms | - | - | - | - | - 40 C to + 85 C | 1900 MHz to 2000 MHz | Directional Couplers | - | - | - | - | ||
![]() DB0805A1575ASTR\500 Kyocera AVX | In Stock | - | - | 0805 (2012 metric) | - | - | - | - | - | - | - | - | - | - | - | - | 500 | - | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | - | - | Details | - | - | - | 0.000194 oz | - | - | - | MouseReel | DB0805 | - | - | - | - | - | - | Thin Film Directional Coupler | - | - | - | - | - | - | 1575 MHz | - | SMD/SMT | - | - | - | - | - | - | - | - | 50 Ohms | - | - | - | - | - 40 C to + 85 C | 1525 MHz to 1625 MHz | Directional Couplers | - | - | - | - | ||
![]() DB0805A2140AWTR\500 Kyocera AVX | In Stock | - | - | 0805 (2012 metric) | - | - | - | - | - | - | - | - | - | - | - | - | 500 | - | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | - | - | N | - | - | - | 0.000194 oz | - | - | - | MouseReel | DB0805 | - | - | - | - | - | - | Thin Film Directional Coupler | - | - | - | - | - | - | 2140 MHz | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - 40 C to + 85 C | - | Directional Couplers | - | - | - | - | ||
![]() DB0805A1900ASTR\500 Kyocera AVX | In Stock | - | - | 0805 (2012 metric) | - | - | - | - | - | - | - | - | - | - | - | - | 500 | - | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | - | - | Details | - | - | - | 0.000194 oz | - | - | - | MouseReel | DB0805 | - | - | - | - | - | - | Thin Film Directional Coupler | - | - | - | - | - | - | 1900 MHz | - | SMD/SMT | - | - | - | - | - | - | - | - | 50 Ohms | - | - | - | - | - 40 C to + 85 C | 1850 MHz to 1950 MHz | Directional Couplers | - | - | - | - | ||
![]() DB0603N2400ANTR\500 Kyocera AVX | In Stock | - | - | 0603 (1608 metric) | - | - | - | - | - | - | - | - | - | - | - | - | 500 | - | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | - | - | Details | - | - | - | 0.000071 oz | - | - | - | MouseReel | DB0603N | - | - | - | - | - | - | Thin Film Directional Coupler | - | - | - | - | - | - | 2400 MHz | - | SMD/SMT | - | - | - | - | - | - | - | - | 50 Ohms | - | - | - | - | - 40 C to + 85 C | 2300 MHz to 2500 MHz | Directional Couplers | - | - | - | - | ||
![]() DB0603N3500ANTR\500 Kyocera AVX | In Stock | - | - | 0603 (1608 metric) | - | - | - | - | - | - | - | - | - | - | - | - | 500 | - | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | - | - | Details | - | - | - | 0.000071 oz | - | - | - | MouseReel | DB0603N | - | - | - | - | - | - | Thin Film Directional Coupler | - | - | - | - | - | - | 3500 MHz | - | SMD/SMT | - | - | - | - | - | - | - | - | 50 Ohms | - | - | - | - | - 40 C to + 85 C | 3300 MHz to 3700 MHz | Directional Couplers | - | - | - | - | ||
![]() DB0805A1950AWTR\500 Kyocera AVX | In Stock | - | - | 0805 (2012 metric) | - | - | - | - | - | - | - | - | - | - | - | - | 500 | - | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | - | - | N | - | - | - | 0.000194 oz | - | - | - | MouseReel | DB0805 | - | - | - | - | - | - | Thin Film Directional Coupler | - | - | - | - | - | - | 1950 MHz | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - 40 C to + 85 C | - | Directional Couplers | - | - | - | - | ||
![]() DB0805A0880ASTR\500 Kyocera AVX | In Stock | - | - | 0805 (2012 metric) | - | - | - | - | - | - | - | - | - | - | - | - | 500 | - | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | - | - | Details | - | - | - | 0.001270 oz | - | - | - | MouseReel | DB0805 | - | - | - | - | - | - | Thin Film Directional Coupler | - | - | - | - | - | - | 880 MHz | - | SMD/SMT | - | - | - | - | - | - | - | - | 50 Ohms | - | - | - | 60 MHz | - 40 C to + 85 C | 850 MHz to 910 MHz | Directional Couplers | - | - | - | - | ||
![]() SXP1GA561KAA Kyocera AVX | In Stock | - | - | - | - | - | - | - | - | 0.56 nF | - | - | - | - | Molded | - | 20 | - | - | - | + 200 C | - 55 C | - | - | - | - | - | - | - | - | - | N | - | C0G (NP0) | - | - | - | 2 kVDC | 2 kV | Waffle | SXP | 10 % | - | - | - | - | - | SMPS Molded Radial MLC Capacitors | - | - | 560 pF | - | - | - | - | - | Radial | - | C0G (NP0) | 5.08 mm | - | - | - | 0.51 mm | - | - | Straight | - | - | - | - 55 C to + 200 C | - | General Type MLCCs | - | 8.9 mm | 8.9 mm | 5.08 mm | ||
![]() C1210X333M5JACTU KEMET | In Stock | - | - | 1210 (3225 metric) | - | - | - | - | - | 33 nF | 33000 pF | - | 1210 | 3225 | - | Class 1 | 4000 | - | - | - | + 125 C | - 55 C | - | - | - | - | - | C1210X333M5JAC7800 | - | - | - | - | - | - | FT-CAP | 0.003527 oz | - | 50 VDC | - | MouseReel | SMD Comm U2J Flex | 20 % | - | - | Flexible (Soft) | - | - | Surface Mount Multilayer Ceramic Chip Capacitor | - | - | 0.033 uF | - | - | - | - | - | SMD/SMT | - | U2J | - | - | - | - | - | - | - | - | - | - | - | - | - | General Type MLCCs | - | - | 3.3 mm | 2.6 mm | ||
![]() C1210X333M8JACTU KEMET | In Stock | - | - | 1210 (3225 metric) | - | - | - | - | - | 33 nF | 33000 pF | - | 1210 | 3225 | - | Class 1 | 4000 | - | - | - | + 125 C | - 55 C | - | - | - | - | - | C1210X333M8JAC7800 | - | - | - | - | - | - | FT-CAP | 0.003527 oz | - | 10 VDC | - | MouseReel | SMD Comm U2J Flex | 20 % | - | - | Flexible (Soft) | - | - | Surface Mount Multilayer Ceramic Chip Capacitor | - | - | 0.033 uF | - | - | - | - | - | SMD/SMT | - | U2J | - | - | - | - | - | - | - | - | - | - | - | - | - | General Type MLCCs | - | - | 3.3 mm | 2.6 mm | ||
![]() C1812X333K3JACTU KEMET | In Stock | - | - | 1812 (4532 metric) | - | - | - | - | - | 33 nF | 33000 pF | - | 1812 | 4532 | - | Class 1 | 1000 | - | - | - | + 125 C | - 55 C | - | - | - | - | - | C1812X333K3JAC7800 | - | - | - | - | - | - | FT-CAP | 0.003880 oz | - | 25 VDC | - | MouseReel | SMD Comm U2J Flex | 10 % | - | - | Flexible (Soft) | - | - | Surface Mount Multilayer Ceramic Chip Capacitor | - | - | 0.033 uF | - | - | - | - | - | SMD/SMT | - | U2J | - | - | - | - | - | - | - | - | - | - | - | - | - | General Type MLCCs | - | - | 4.5 mm | 3.2 mm |