- Manufacturer
- Capacitance
- Tolerance
- Package / Case
- RoHS Status
- Temperature Coefficient
- Packaging
- Part Status
- Applications
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Size / Dimension
Attribute column
Categories
Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Weight | Number of Terminals | Capacitance - nF | Capacitance - pF | Capacitance - uF | Case Code - in | Case Code - mm | Case Style | Class | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Temperature Coefficient / Code | Tradename | Unit Weight | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Dielectric | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Lead Style | Dissipation Factor | Positive Tolerance | Negative Tolerance | Operating Temperature Range | Product | Diameter | Height | Length | Width | Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C324C104M5U5HA KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | CERAMIC | - | 2 | 100 nF | 100000 pF | - | - | - | Conformally Coated | Class 2 | 4 % | 500 | KEMET ELECTRONICS CORP | C324C104M5U5HA | - | + 85 C | - | + 10 C | 85 °C | 10 °C | - | , 2012 | RECTANGULAR PACKAGE | Radial | Active | - | - | 5.71 | N | No | Z5U | Goldmax | - | 50 V | - | 50 VDC | 50 V | Bulk | GoldMax 300 Comm Z5U | 0.25 pF | e0 | No | Radial | EAR99 | -56/+22% ppm/°C | Goldmax Z5U Dielectric Commercial Grade MLCCs | Tin/Lead (Sn60Pb40) | 125 °C | -55 °C | - | 8532.24.00.60 | 0.1 uF | Bulk | 2.54 mm | not_compliant | Radial | - | - | 2.54 mm | CERAMIC CAPACITOR | Z5U | 2.54 mm | Z5U | Yes | 50 V | 0.51 mm | - | Outside Kink | 4 % | 20% | 20% | - | General Type MLCCs | - | 3.18 mm | 5.08 mm | 5.84 mm | - | ||
![]() C317C560K2G5HA7301 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Conformally Coated | Class 1 | 0.1 % | 2500 | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | N | - | Z5U | GoldMax | - | - | - | 200 VDC | 200 VDC | Cut Tape | GoldMax 300 Comm C0G | 10 % | - | - | - | - | - | Goldmax C0G Dielectric Commercial Grade MLCCs | - | - | - | - | - | 56 pF | - | - | - | Radial | - | - | - | - | C0G (NP0) | 5.08 mm | - | - | - | 0.51 mm | - | Outside Bend | - | - | - | - 55 C to + 125 C | General Type MLCCs | - | 2.54 mm | 3.81 mm | 5.08 mm | - | ||
![]() C330C683M1R5TA7303 KEMET | In Stock | - | - | - | - | - | - | - | - | - | 68 nF | 68000 pF | - | - | - | Conformally Coated | Class 2 | 2.5 % | 1500 | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | Details | - | C0G (NP0) | GoldMax | - | - | - | 100 VDC | 100 VDC | MouseReel | GoldMax 300 Comm X7R | 0.25 pF | - | - | - | - | - | Goldmax X7R Dielectric Commercial Grade MLCCs | - | - | - | - | - | 0.068 uF | - | - | - | Radial | - | - | - | - | X7R | 5.08 mm | - | - | - | 0.51 mm | - | Outside Bend | - | - | - | - 55 C to + 125 C | General Type MLCCs | - | 4.07 mm | 7.11 mm | 9.14 mm | - | ||
![]() C328C104M1U5HA KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | CERAMIC | - | 2 | 100 nF | 100000 pF | - | - | - | Conformally Coated | Class 2 | 4 % | 500 | KEMET ELECTRONICS CORP | C328C104M1U5HA | - | + 85 C | - | + 10 C | 85 °C | 10 °C | - | , 2012 | RECTANGULAR PACKAGE | Radial | Active | - | - | 5.58 | N | No | Z5U | Goldmax | - | - | - | 100 VDC | 100 V | Bulk | GoldMax 300 Comm Z5U | 20 % | e0 | No | Radial | EAR99 | -56/+22% ppm/°C | Goldmax Z5U Dielectric Commercial Grade MLCCs | Tin/Lead (Sn60Pb40) | 85 °C | 10 °C | - | 8532.24.00.60 | 0.1 uF | Bulk | 5.08 mm | not_compliant | Radial | - | - | 5.08 mm | CERAMIC CAPACITOR | Z5U | 5.08 mm | Z5U | Yes | 100 V | 0.51 mm | - | Outside Bend | - | 20% | 20% | - | General Type MLCCs | - | 3.18 mm | 5.08 mm | 7.62 mm | - | ||
![]() C410C150J2G5HA KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | CERAMIC | - | 2 | - | - | - | - | - | Conformally Coated | Class 1 | 0.1 % | 300 | KEMET ELECTRONICS CORP | C410C150J2G5HA | - | + 125 C | - | - 55 C | 125 °C | -55 °C | - | , | TUBULAR PACKAGE | Axial | Active | - | - | 5.53 | N | No | C0G (NP0) | Aximax | - | - | - | 200 VDC | 200 VDC | Bulk | AxiMax 400 Comm C0G | 0.1 pF | e0 | No | - | EAR99 | -/+30ppm/Cel ppm/°C | Aximax C0G Dielectric Commercial Grade MLCCs | Tin/Lead (Sn60Pb40) | - | - | - | 8532.24.00.40 | 15 pF | BULK | - | not_compliant | Axial | - | - | - | CERAMIC CAPACITOR | C0G (NP0) | - | C0G | Yes | 200 V | 0.51 mm | - | Straight | - | 5% | 5% | - 55 C to + 125 C | General Type MLCCs | 2.41 mm | - | 4.32 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | CERAMIC | - | 2 | 0.68 nF | - | - | - | - | - | - | - | 2000 | TDK CORP | CK45-B3AD681KYGR | CK45 | + 105 C | - | - 25 C | 105 °C | -25 °C | - | , 3220 | DISK PACKAGE | Radial | Obsolete | - | - | 5.73 | Compliant | Yes | B | - | - | - | - | 1 kVDC | 1 kV | Cut Tape | CK45 | 10 % | e3 | Yes | - | EAR99 | 10% ppm/°C | High Voltage Ceramic Disc Capacitors | Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.23.00.60 | 680 pF | TAPE | 5 mm | compliant | Radial | - | - | - | CERAMIC CAPACITOR | - | 5 mm | B | Yes | 1000 V | 0.6 mm | 3220 | Vertical Kink | - | 10% | 10% | - 25 C to + 125 C | Ceramic Disc Capacitors | 5.5 mm | 8 mm | 8 mm | 5 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 0.68 nF | - | - | - | - | - | - | - | 2000 | - | - | - | + 105 C | - | - 25 C | - | - | - | - | - | - | - | - | - | - | Compliant | - | B | - | - | - | - | 2 kVDC | 2 kV | Cut Tape | CK45 | 10 % | - | - | - | - | - | High Voltage Ceramic Disc Capacitors | - | - | - | General Purpose | - | 680 pF | - | - | - | Radial | - | - | - | - | - | 5 mm | - | - | - | 0.6 mm | - | Vertical Kink | - | - | - | - 25 C to + 125 C | Ceramic Disc Capacitors | 6.5 mm | - | - | - | 5 mm | ||
Tiny WHSL | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | CERAMIC | - | 2 | 4.7 nF | - | 0.0047 uF | - | - | - | - | - | 2000 | TDK CORP | CK45-R3AD472K-GR | - | + 105 C | - | - 25 C | 125 °C | -25 °C | - | , | DISK PACKAGE | Radial | Obsolete | - | - | 5.84 | Compliant | Yes | R | - | - | - | - | 1 kVDC | 1 kV | Cut Tape | CK45-RR | 10 % | - | Yes | - | EAR99 | -30/+15% ppm/°C | High Voltage Ceramic Disc Capacitors | - | - | - | General Purpose | 8532.23.00.60 | 4700 pF | - | 10 mm | compliant | Radial | - | - | - | CERAMIC CAPACITOR | - | - | R | No | 1000 V | 0.6 mm | - | Vertical Kink | - | 10% | 10% | - 25 C to + 125 C | Ceramic Disc Capacitors | - | 15.5 mm | 15.5 mm | 5 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 0.15 nF | - | - | - | - | - | - | - | 2000 | - | - | - | + 105 C | - | - 25 C | - | - | - | - | - | - | - | - | - | - | Compliant | - | B | - | - | - | - | 2 kVDC | 2 kV | Cut Tape | CK45 | 10 % | - | - | - | - | - | High Voltage Ceramic Disc Capacitors | - | - | - | General Purpose | - | 150 pF | - | - | - | Radial | - | - | - | - | - | 5 mm | - | - | - | 0.6 mm | - | Vertical Kink | - | - | - | - 25 C to + 125 C | Ceramic Disc Capacitors | 5.5 mm | - | - | - | 5 mm | ||
![]() C1808C181GHGACTU KEMET | In Stock | - | - | 1808 (4520 metric) | - | - | - | - | - | - | 0.18 nF | - | - | 1808 | 4520 | - | Class 1 | - | 1000 | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 0.001905 oz | - | - | 3 kVDC | - | MouseReel | SMD Comm C0G HV | 2 % | - | - | Standard | - | - | High Voltage C0G Dielectric Commercial MLCCs | - | - | - | - | - | 180 pF | - | - | - | SMD/SMT | - | - | - | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | - | General Type MLCCs | - | - | 4.7 mm | 2 mm | - | ||
![]() C1808C181MHGACAUTO KEMET | In Stock | - | - | 1808 (4520 metric) | - | - | - | - | - | - | 0.18 nF | - | - | 1808 | 4520 | - | Class 1 | - | 1000 | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | - | FT-CAP | 0.001905 oz | - | - | 3 kVDC | - | MouseReel | SMD Auto C0G HV | 20 % | - | - | Standard | - | - | High Voltage C0G Dielectric Commercial MLCCs | - | - | - | - | - | 180 pF | - | - | - | SMD/SMT | - | - | - | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | - | General Type MLCCs | - | - | 4.7 mm | 2 mm | - | ||
![]() C1808C181FHGACTU KEMET | In Stock | - | - | 1808 (4520 metric) | - | - | - | - | - | - | 0.18 nF | - | - | 1808 | 4520 | - | Class 1 | - | 1000 | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 0.001905 oz | - | - | 3 kVDC | - | MouseReel | SMD Comm C0G HV | 1 % | - | - | Standard | - | - | High Voltage C0G Dielectric Commercial MLCCs | - | - | - | - | - | 180 pF | - | - | - | SMD/SMT | - | - | - | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | - | General Type MLCCs | - | - | 4.7 mm | 2 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 | - | - | - | + 125 C | - | - 25 C | - | - | - | - | - | - | - | - | - | - | - | - | SL | - | - | - | - | 6 kVDC | 6 kV | Cut Tape | CC45 | 5 % | - | - | - | - | - | High Voltage Ceramic Disc Capacitors | - | - | - | General Purpose | - | 5 pF | - | - | - | Radial | - | - | - | - | - | 7.5 mm | - | - | - | 0.6 mm | - | Vertical Kink | - | - | - | - 25 C to + 125 C | Ceramic Disc Capacitors | 7.5 mm | - | - | - | 6 mm | ||
![]() C2225C821MHGACTU KEMET | In Stock | - | - | 2225 (5664 metric) | - | - | - | - | 710.013807 mg | - | 0.82 nF | - | - | 2225 (Reversed) | 5664 (Reversed) | - | Class 1 | - | 500 | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 0.014110 oz | 3 kV | - | 3 kVDC | - | MouseReel | SMD Comm C0G HV | 20 % | - | - | Standard | - | - | High Voltage C0G Dielectric Commercial MLCCs | - | 125 °C | -55 °C | - | - | 820 pF | - | - | - | SMD/SMT | 5664 | 2225 | - | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | - | General Type MLCCs | - | - | 5.6 mm | 6.4 mm | - | ||
![]() C1825C152KZGACAUTO KEMET | In Stock | - | - | 1825 (4564 metric) | - | - | - | - | - | - | 1.5 nF | - | 0.0015 uF | 1825 (Reversed) | 4564 (Reversed) | - | Class 1 | - | 500 | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | - | FT-CAP | 0.014110 oz | - | - | 2.5 kVDC | - | MouseReel | SMD Auto C0G HV | 10 % | - | - | Standard | - | - | High Voltage C0G Dielectric Commercial MLCCs | - | - | - | - | - | 1500 pF | - | - | - | SMD/SMT | - | - | - | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | - | General Type MLCCs | - | - | 4.5 mm | 6.4 mm | - | ||
![]() C318C102K5R5HA7301 KEMET | In Stock | - | - | - | - | - | - | - | - | - | 1 nF | - | 0.001 uF | - | - | Conformally Coated | Class 2 | 2.5 % | 2500 | - | - | - | + 125 C | KEMET | - 55 C | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | N | - | X7R | GoldMax | - | - | - | 50 VDC | - | Cut Tape | GoldMax 300 Comm X7R | 10 % | - | - | - | - | - | Goldmax X7R Dielectric Commercial Grade MLCCs | - | - | - | - | - | 1000 pF | - | - | - | Radial | - | - | - | - | X7R | 5.08 mm | - | - | - | 0.51 mm | - | Outside Bend | - | - | - | - | General Type MLCCs | - | 2.54 mm | 3.81 mm | 5.97 mm | - | ||
![]() C2225C621MHGACAUTO KEMET | In Stock | - | - | 2225 (5664 metric) | - | - | - | - | - | - | 0.62 nF | - | - | 2225 (Reversed) | 5664 (Reversed) | - | Class 1 | - | 500 | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | - | FT-CAP | 0.014110 oz | - | - | 3 kVDC | - | MouseReel | SMD Auto C0G HV | 20 % | - | - | Standard | - | - | High Voltage C0G Dielectric Commercial MLCCs | - | - | - | - | - | 620 pF | - | - | - | SMD/SMT | - | - | - | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | - | General Type MLCCs | - | - | 5.6 mm | 6.4 mm | - | ||
![]() C1808C161GHGACTU KEMET | In Stock | - | - | 1808 (4520 metric) | - | - | - | - | 149.997327 mg | - | 0.16 nF | - | - | 1808 | 4520 | - | Class 1 | - | 1000 | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 0.001905 oz | 3 kV | - | 3 kVDC | - | MouseReel | SMD Comm C0G HV | 2 % | - | - | Standard | - | - | High Voltage C0G Dielectric Commercial MLCCs | - | 125 °C | -55 °C | - | - | 160 pF | - | - | - | SMD/SMT | 4520 | 1808 | - | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | - | General Type MLCCs | - | - | 4.7 mm | 2 mm | - | ||
![]() C1825C132KZGACAUTO KEMET | In Stock | - | - | 1825 (4564 metric) | - | - | - | - | - | - | 1.3 nF | - | 0.0013 uF | 1825 (Reversed) | 4564 (Reversed) | - | Class 1 | - | 500 | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | - | FT-CAP | 0.014110 oz | - | - | 2.5 kVDC | - | MouseReel | SMD Auto C0G HV | 10 % | - | - | Standard | - | - | High Voltage C0G Dielectric Commercial MLCCs | - | - | - | - | - | 1300 pF | - | - | - | SMD/SMT | - | - | - | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | - | General Type MLCCs | - | - | 4.5 mm | 6.4 mm | - | ||
![]() C2220C681MHGACAUTO KEMET | In Stock | - | - | 2220 (5650 metric) | - | - | - | - | - | - | 0.68 nF | - | - | 2220 | 5650 | - | Class 1 | - | 500 | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | - | FT-CAP | 0.016932 oz | - | - | 3 kVDC | - | MouseReel | SMD Auto C0G HV | 20 % | - | - | Standard | - | - | High Voltage C0G Dielectric Commercial MLCCs | - | - | - | - | - | 680 pF | - | - | - | SMD/SMT | - | - | - | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | - | General Type MLCCs | - | - | 5.7 mm | 5 mm | - |