- Manufacturer
- Capacitance
- Tolerance
- Package / Case
- RoHS Status
- Temperature Coefficient
- Packaging
- Part Status
- Applications
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Size / Dimension
Attribute column
Categories
Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Capacitance - nF | Capacitance - pF | Capacitance - uF | Case Code - in | Case Code - mm | Class | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Part # Aliases | RoHS | Temperature Coefficient / Code | Tradename | Unit Weight | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | Termination | Type | Applications | Capacitance | Termination Style | Dielectric | Lead Spacing | Lead Diameter | Lead Style | Operating Temperature Range | Product | Diameter | Length | Width | Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C1812X334K4JACTU KEMET | In Stock | - | - | 1812 (4532 metric) | 330 nF | 330000 pF | - | 1812 | 4532 | Class 1 | 1000 | + 125 C | - 55 C | C1812X334K4JAC7800 | - | - | FT-CAP | 0.003880 oz | - | 16 VDC | - | MouseReel | SMD Comm U2J Flex | 10 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | - | 0.33 uF | SMD/SMT | U2J | - | - | - | - | General Type MLCCs | - | 4.5 mm | 3.2 mm | - | ||
![]() C1210X333K8JACTU KEMET | In Stock | - | - | 1210 (3225 metric) | 33 nF | 33000 pF | - | 1210 | 3225 | Class 1 | 4000 | + 125 C | - 55 C | C1210X333K8JAC7800 | - | - | FT-CAP | 0.003527 oz | - | 10 VDC | - | MouseReel | SMD Comm U2J Flex | 10 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | - | 0.033 uF | SMD/SMT | U2J | - | - | - | - | General Type MLCCs | - | 3.3 mm | 2.6 mm | - | ||
![]() C1206X393M4JACTU KEMET | In Stock | - | - | 1206 (3216 metric) | 39 nF | 39000 pF | - | 1206 | 3216 | Class 1 | 4000 | + 125 C | - 55 C | C1206X393M4JAC7800 | - | - | FT-CAP | 0.000952 oz | - | 16 VDC | - | MouseReel | SMD Comm U2J Flex | 20 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | - | 0.039 uF | SMD/SMT | U2J | - | - | - | - | General Type MLCCs | - | 3.3 mm | 1.6 mm | - | ||
![]() C1812X334K8JACTU KEMET | In Stock | - | - | 1812 (4532 metric) | 330 nF | 330000 pF | - | 1812 | 4532 | Class 1 | 1000 | + 125 C | - 55 C | C1812X334K8JAC7800 | - | - | FT-CAP | 0.003880 oz | - | 10 VDC | - | MouseReel | SMD Comm U2J Flex | 10 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | - | 0.33 uF | SMD/SMT | U2J | - | - | - | - | General Type MLCCs | - | 4.5 mm | 3.2 mm | - | ||
![]() C1812X333J3JACTU KEMET | In Stock | - | - | 1812 (4532 metric) | 33 nF | 33000 pF | - | 1812 | 4532 | Class 1 | 1000 | + 125 C | - 55 C | C1812X333J3JAC7800 | - | - | FT-CAP | 0.003880 oz | - | 25 VDC | - | MouseReel | SMD Comm U2J Flex | 5 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | - | 0.033 uF | SMD/SMT | U2J | - | - | - | - | General Type MLCCs | - | 4.5 mm | 3.2 mm | - | ||
![]() C1812C474M3JACTU KEMET | In Stock | - | - | 1812 (4532 metric) | 470 nF | 470000 pF | - | 1812 | 4532 | Class 1 | 1000 | + 125 C | - 55 C | C1812C474M3JAC7800 | - | - | - | 0.003880 oz | - | 25 VDC | - | MouseReel | SMD Comm U2J | 20 % | Standard | U2J Dielectric Commercial and Automotive Grade MLCCs | - | 0.47 uF | SMD/SMT | U2J | - | - | - | - | General Type MLCCs | - | 4.5 mm | 3.2 mm | - | ||
![]() C0805X512G8JACTU KEMET | In Stock | - | - | 0805 (2012 metric) | 5.1 nF | - | 0.0051 uF | 0805 | 2012 | Class 1 | 4000 | + 125 C | - 55 C | C0805X512G8JAC7800 | - | - | FT-CAP | 0.000218 oz | - | 10 VDC | - | MouseReel | SMD Comm U2J Flex | 2 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | - | 5100 pF | SMD/SMT | U2J | - | - | - | - | General Type MLCCs | - | 2 mm | 1.25 mm | - | ||
![]() C0805X512M3JACTU KEMET | In Stock | - | - | 0805 (2012 metric) | 5.1 nF | - | 0.0051 uF | 0805 | 2012 | Class 1 | 4000 | + 125 C | - 55 C | C0805X512M3JAC7800 | - | - | FT-CAP | 0.000218 oz | - | 25 VDC | - | MouseReel | SMD Comm U2J Flex | 20 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | - | 5100 pF | SMD/SMT | U2J | - | - | - | - | General Type MLCCs | - | 2 mm | 1.25 mm | - | ||
![]() C0805X223J8JACTU KEMET | In Stock | - | - | 0805 (2012 metric) | 22 nF | 22000 pF | - | 0805 | 2012 | Class 1 | 4000 | + 125 C | - 55 C | C0805X223J8JAC7800 | - | - | FT-CAP | 0.000218 oz | - | 10 VDC | - | MouseReel | SMD Comm U2J Flex | 5 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | - | 0.022 uF | SMD/SMT | U2J | - | - | - | - | General Type MLCCs | - | 2 mm | 1.25 mm | - | ||
![]() C1210C683K5JACTU KEMET | In Stock | - | - | 1210 (3225 metric) | 68 nF | 68000 pF | - | 1210 | 3225 | Class 1 | 4000 | + 125 C | - 55 C | C1210C683K5JAC7800 | - | - | - | 0.003527 oz | - | 50 VDC | - | MouseReel | SMD Comm U2J | 10 % | Standard | U2J Dielectric Commercial and Automotive Grade MLCCs | - | 0.068 uF | SMD/SMT | U2J | - | - | - | - | General Type MLCCs | - | 3.2 mm | 2.5 mm | - | ||
![]() C0805X512K5JACTU KEMET | In Stock | - | - | 0805 (2012 metric) | 5.1 nF | - | 0.0051 uF | 0805 | 2012 | Class 1 | 4000 | + 125 C | - 55 C | C0805X512K5JAC7800 | - | - | FT-CAP | 0.000218 oz | - | 50 VDC | - | MouseReel | SMD Comm U2J Flex | 10 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | - | 5100 pF | SMD/SMT | U2J | - | - | - | - | General Type MLCCs | - | 2 mm | 1.25 mm | - | ||
![]() C0603X102M4JACTU KEMET | 6 | - | - | 0603 (1608 metric) | 1 nF | - | 0.001 uF | 0603 | 1608 | Class 1 | 4000 | + 125 C | - 55 C | C0603X102M4JAC7867 | - | - | FT-CAP | 0.000222 oz | - | 16 VDC | - | MouseReel | SMD Comm U2J Flex | 20 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | - | 1000 pF | SMD/SMT | U2J | - | - | - | - | General Type MLCCs | - | 1.6 mm | 0.8 mm | - | ||
![]() C0805X103G8JACTU KEMET | In Stock | - | - | 0805 (2012 metric) | 10 nF | 10000 pF | - | 0805 | 2012 | Class 1 | 4000 | + 125 C | - 55 C | C0805X103G8JAC7800 | - | - | FT-CAP | 0.000218 oz | - | 10 VDC | - | MouseReel | SMD Comm U2J Flex | 2 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | - | 0.01 uF | SMD/SMT | U2J | - | - | - | - | General Type MLCCs | - | 2 mm | 1.25 mm | - | ||
![]() C0402C162J5JACTU KEMET | 6 | - | - | 0402 (1005 metric) | 1.6 nF | - | 0.0016 uF | 0402 | 1005 | Class 1 | 10000 | + 125 C | - 55 C | C0402C162J5JAC7867 | Details | - | - | 0.000053 oz | - | 50 VDC | - | MouseReel | SMD Comm U2J | 5 % | Standard | U2J Dielectric Commercial and Automotive Grade MLCCs | - | 1600 pF | SMD/SMT | U2J | - | - | - | - | General Type MLCCs | - | 1 mm | 0.5 mm | - | ||
![]() C1210X393K3JACTU KEMET | In Stock | - | - | 1210 (3225 metric) | 39 nF | 39000 pF | - | 1210 | 3225 | Class 1 | 4000 | + 125 C | - 55 C | C1210X393K3JAC7800 | - | - | FT-CAP | 0.003527 oz | - | 25 VDC | - | MouseReel | SMD Comm U2J Flex | 10 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | - | 0.039 uF | SMD/SMT | U2J | - | - | - | - | General Type MLCCs | - | 3.3 mm | 2.6 mm | - | ||
![]() C1210X393M8JACTU KEMET | In Stock | - | - | 1210 (3225 metric) | 39 nF | 39000 pF | - | 1210 | 3225 | Class 1 | 4000 | + 125 C | - 55 C | C1210X393M8JAC7800 | - | - | FT-CAP | 0.003527 oz | - | 10 VDC | - | MouseReel | SMD Comm U2J Flex | 20 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | - | 0.039 uF | SMD/SMT | U2J | - | - | - | - | General Type MLCCs | - | 3.3 mm | 2.6 mm | - | ||
![]() C0603X102G3JACTU KEMET | In Stock | - | - | 0603 (1608 metric) | 1 nF | - | 0.001 uF | 0603 | 1608 | Class 1 | 4000 | + 125 C | - 55 C | C0603X102G3JAC7867 | - | - | FT-CAP | 0.000222 oz | - | 25 VDC | - | MouseReel | SMD Comm U2J Flex | 2 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | - | 1000 pF | SMD/SMT | U2J | - | - | - | - | General Type MLCCs | - | 1.6 mm | 0.8 mm | - | ||
![]() C0402C162K3JACTU KEMET | 26 | - | - | 0402 (1005 metric) | 1.6 nF | - | 0.0016 uF | 0402 | 1005 | Class 1 | 10000 | + 125 C | - 55 C | C0402C162K3JAC7867 | - | - | - | 0.000053 oz | - | 25 VDC | - | MouseReel | SMD Comm U2J | 10 % | Standard | U2J Dielectric Commercial and Automotive Grade MLCCs | - | 1600 pF | SMD/SMT | U2J | - | - | - | - | General Type MLCCs | - | 1 mm | 0.5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 2.2 nF | - | 0.0022 uF | - | - | - | 2000 | + 105 C | - 25 C | - | Compliant | B | - | - | - | 1 kVDC | 1 kV | Cut Tape | CK45 | 10 % | - | High Voltage Ceramic Disc Capacitors | General Purpose | 2200 pF | Radial | - | 5 mm | 0.6 mm | Vertical Kink | - 25 C to + 125 C | Ceramic Disc Capacitors | 8.5 mm | - | - | 5 mm | ||
![]() C0402C151K3JAC7411 KEMET | In Stock | - | - | 0402 (1005 metric) | 0.15 nF | - | - | 0402 | 1005 | Class 1 | 50000 | + 125 C | - 55 C | - | Details | - | - | 0.000053 oz | - | 25 VDC | - | MouseReel | SMD Comm U2J | 10 % | Standard | U2J Dielectric Commercial and Automotive Grade MLCCs | - | 150 pF | SMD/SMT | U2J | - | - | - | - | General Type MLCCs | - | 1 mm | 0.5 mm | - |