- Manufacturer
- Capacitance
- Tolerance
- Package / Case
- RoHS Status
- Temperature Coefficient
- Packaging
- Part Status
- Applications
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Size / Dimension
Attribute column
Categories
Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Dielectric Material | Weight | Manufacturer Package Identifier | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Composition | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Dielectric | Temperature Characteristics Code | Multilayer | Insulation Resistance | Rated (DC) Voltage (URdc) | Voltage | Dissipation Factor | Halogen Free | Height | Length | Width | Thickness (Max) | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GRM188R61H105KAALD Murata Electronics | 764770 |
| Datasheet | - | TO BE DISCONTINUED (Last Updated: 4 weeks ago) | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | 2 | Ceramic | - | 6.293594mg | - | - | -55°C~85°C | Tape & Reel (TR) | - | GRM | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | - | 1μF | 50V | TR, PAPER, 7 INCH | 800μm | - | 1608 | 0603 | - | - | - | X5R | Yes | - | - | 50V | - | - | 800μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 12105C475KAT2A AVX Corporation | In Stock |
| - | 12 Weeks | - | Tin | PCB, Surface Mount | Surface Mount, MLCC | 1210 (3225 Metric) | WRAPAROUND | 2 | - | Ceramic | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2004 | - | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | - | General Purpose | - | 4.7μF | 50V | TR, EMBOSSED, 7 INCH | 2.5mm | - | 3225 | 1210 | - | - | - | X7R | Yes | 100GOhm | - | 50V | 10 % | - | 2.79mm | 3.3mm | - | 0.110 2.79mm | 2.794mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() GRM188D71A106MA73D Murata Electronics | 437021 |
| Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | - | Ceramic | - | 6.293594mg | - | - | -55°C~125°C | Digi-Reel® | - | GRM | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7T | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | - | 10μF | 10V | TR, PAPER, 7 INCH | 800μm | - | 1608 | 0603 | - | - | - | X7T | Yes | - | - | 10V | - | - | 800μm | 1.6mm | 0.8mm | 0.039 1.00mm | 787.4μm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 04025A2R2CAT2A AVX Corporation | 791018 |
| Datasheet | 12 Weeks | - | Tin | PCB, Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | 2 | - | - | 652.039032μg | - | - | -55°C~125°C | Tape & Reel (TR) | 1997 | - | 0.039Lx0.020W 1.00mmx0.50mm | ±0.25pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | - | General Purpose | - | 2.2pF | 50V | TR, PAPER, 7 INCH | 500μm | 50V | 1005 | 0402 | - | CERAMIC CAPACITOR | C0G | C0G | Yes | - | - | 50V | - | - | 500μm | 1mm | 0.5mm | 0.022 0.56mm | 558.8μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() GRM1555C1H681JA01D Murata Electronics | 9930 | - | Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | 2 | - | Ceramic | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | GRM | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | - | 680pF | 50V | TR, PAPER, 7 INCH | 500μm | - | 1005 | 0402 | - | - | C0G | C0G | Yes | 10GOhm | - | 50V | - | - | 550μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CC0805KKX5R6BB475 Yageo | 4028 | - | Datasheet | 33 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | 2 | - | Ceramic | - | CC0805-0.85 | - | -55°C~85°C | Tape & Reel (TR) | 2006 | CC | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | - | 4.7μF | 10V | TR, Blister, 7 Inch | 1.25mm | 10V | 2012 | 0805 | - | - | - | X5R | Yes | - | - | - | - | Halogen Free | 950μm | - | - | 0.057 1.45mm | 1.4478mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() GRM31BR73A472KW01L Murata Electronics | 180000 | - | Datasheet | - | - | - | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | WRAPAROUND | - | Ceramic | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | GRM | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | 8532.24.00.20 | 4700pF | 1kV | TR, EMBOSSED, 7 INCH | 1.6mm | - | 3216 | 1206 | - | - | - | X7R | Yes | - | - | 1kV | - | - | 1.25mm | 3.2mm | - | 0.061 1.55mm | 1.2446mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CC0603KPX7R9BB104 Yageo | 10580 | - | Datasheet | 33 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | 2 | Ceramic | - | 2.012816mg | - | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CC | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | - | 0.1μF | 50V | TR, PAPER, 13 INCH | 800μm | - | 1608 | 0603 | - | - | - | X7R | Yes | - | - | - | - | Halogen Free | 900μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CC0603JRNPO9BN102 Yageo | 115415 | - | Datasheet | 33 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | 2 | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | CC | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | Ceramic | General Purpose | - | 1000pF | 50V | TR, PAPER, 7 INCH | 800μm | - | 1608 | 0603 | - | - | C0G | C0G | Yes | - | - | 50V | - | Halogen Free | 800μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() GRM21BC8YA106KE11L Murata Electronics | 21962 | - | Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | - | - | CERAMIC | 9.49709mg | - | - | -55°C~105°C | Cut Tape (CT) | - | GRM | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | X6S | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | - | 10μF | 35V | TR, EMBOSSED, 7 INCH | - | - | 2012 | 0805 | - | CERAMIC CAPACITOR | - | X6S | Yes | - | - | - | - | - | 1.25mm | 2mm | - | 0.057 1.45mm | 1.4478mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CC0603KRX5R5BB106 Yageo | 481295 |
| Datasheet | 29 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | - | - | - | 2.012816mg | - | - | -55°C~85°C | Tape & Reel (TR) | 2010 | CC | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | Matte Tin (Sn) - with Nickel (Ni) barrier | Ceramic | General Purpose | 8532.24.00.20 | 10μF | 6.3V | TR, PAPER, 7 INCH | 800μm | - | 1608 | 0603 | - | - | - | X5R | Yes | - | - | 4V | - | Halogen Free | 800μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() GRM21BR71A475KA73L Murata Electronics | 59611 | - | Datasheet | - | - | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | 2 | - | CERAMIC | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | GRM | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | - | 4.7μF | 10V | TR, EMBOSSED, 7 INCH | 1.25mm | - | 2012 | 0805 | - | CERAMIC CAPACITOR | - | X7R | Yes | - | - | 10V | - | - | 1.25mm | - | - | 0.053 1.35mm | 1.3462mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() GRM188R71E103KA01D Murata Electronics | In Stock | - | Datasheet | - | TO BE DISCONTINUED (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | - | - | CERAMIC | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | GRM | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | 8532.24.00.20 | 10000pF | 25V | TR, PAPER, 7 INCH | 800μm | - | 1608 | 0603 | - | CERAMIC CAPACITOR | - | X7R | Yes | - | - | 25V | - | - | 800μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() GRM1885C2A101JA01D Murata Electronics | 16527 | - | Datasheet | - | NRND (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | 2 | Ceramic | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | GRM | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | - | 100pF | 100V | TR, PAPER, 7 INCH | 800μm | - | 1608 | 0603 | - | - | C0G | C0G | Yes | - | - | 100V | - | - | 900μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() C1206C475K3RACTU KEMET | 377812 |
| Datasheet | 8 Weeks | - | - | PCB, Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | WRAPAROUND | 2 | - | Ceramic | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | SMD Comm X7R | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | Bypass, Decoupling | - | 4.7μF | 25V | TR, Embossed Plastic, 7 Inch | 1.6mm | 25V | 3216 | 1206 | - | - | - | X7R | Yes | - | - | 25V | - | - | 1.8mm | - | - | 0.071 1.80mm | 1.8034mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() CC0603KRX5R7BB225 Yageo | 560066 |
| Datasheet | 33 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | 2 | Ceramic | - | - | - | - | -55°C~85°C | Tape & Reel (TR) | 2006 | CC | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | - | 2.2μF | 16V | TR, Paper, 7 Inch | 800μm | - | 1608 | 0603 | - | - | - | X5R | Yes | - | - | - | - | Halogen Free | 900μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() GR455DR73D103KW01L Murata Electronics | 8267 | - | Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount, MLCC | 2220 (5750 Metric) | WRAPAROUND | - | - | CERAMIC | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | GR4 | 0.224Lx0.197W 5.70mmx5.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | TIN | - | General Purpose | 8532.24.00.20 | 10000pF | 2kV | TR, EMBOSSED, 7 INCH | 5mm | - | 5750 | 2220 | - | CERAMIC CAPACITOR | - | X7R | Yes | - | - | 2kV | - | - | 2mm | 5.7mm | - | 0.079 2.00mm | 2.0066mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CL10A226MP8NUNE Samsung Electro-Mechanics | 44950 | - | - | 18 Weeks | - | Tin | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | - | - | CERAMIC | - | - | 10V | -55°C~85°C | Tape & Reel (TR) | 2014 | CL | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X5R | - | - | General Purpose | 8532.24.00.20 | 22μF | - | TR, EMBOSSED PLASTIC, 7 INCH | 800μm | - | 1608 | 0603 | - | CERAMIC CAPACITOR | - | X5R | Yes | - | 10V | - | - | - | 800μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CL05C220JB5NNNC Samsung Electro-Mechanics | 994505 |
| Datasheet | 18 Weeks | - | Tin | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | - | Ceramic | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 1997 | CL | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | - | - | General Purpose | 8532.24.00.20 | 22pF | 50V | TR, CARDBOARD, 7 INCH | 500μm | - | 1005 | 0402 | - | - | C0G | C0G | Yes | - | - | 50V | - | - | 500μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | No | - | ROHS3 Compliant | - | ||
![]() 0402ZD105KAT2A AVX Corporation | 447577 |
| - | 16 Weeks | - | Tin | PCB, Surface Mount, Through Hole | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | 2 | - | Ceramic | - | - | - | -55°C~85°C | Tape & Reel (TR) | 2004 | - | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | - | - | General Purpose | - | 1μF | 10V | TR, Paper, 7 Inch | 500μm | - | 1005 | 0402 | 5.08mm | - | - | X5R | Yes | - | - | 10V | - | - | 560μm | 1mm | 0.5mm | 0.022 0.56mm | 558.8μm | No | No SVHC | ROHS3 Compliant | Lead Free |