- Manufacturer
- Capacitance
- Tolerance
- Package / Case
- RoHS Status
- Temperature Coefficient
- Packaging
- Part Status
- Applications
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Size / Dimension
Attribute column
Categories
Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Material | Dielectric Material | Weight | Manufacturer Package Identifier | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | Dielectric | Temperature Characteristics Code | Multilayer | Insulation Resistance | Rated (DC) Voltage (URdc) | Voltage | Dissipation Factor | Halogen Free | Features | Height | Length | Width | Thickness (Max) | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CC0402CRNPO9BN1R0 Yageo | 800844 |
| Datasheet | 33 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | WRAPAROUND | 2 | - | Ceramic | - | - | - | -55°C~125°C | Tape & Reel (TR) | 1995 | CC | 0.039Lx0.020W 1.00mmx0.50mm | ±0.25pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | - | 1pF | 50V | TR, PAPER, 7 INCH | 500μm | 50V | 1005 | 0402 | - | C0G | C0G | Yes | 100GOhm | - | - | - | Halogen Free | - | 500μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() GRM155R61E105MA12D Murata Electronics | In Stock | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | WRAPAROUND | - | - | CERAMIC | 6.010099mg | - | - | -55°C~85°C | Tape & Reel (TR) | - | GRM | 0.039Lx0.020W 1.00mmx0.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | - | 1μF | 25V | TR, PAPER, 7 INCH | - | - | 1005 | 0402 | CERAMIC CAPACITOR | - | X5R | Yes | - | - | - | - | - | - | 500μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() GRM21BR61C475KA88L Murata Electronics | 969 | - | Datasheet | - | TO BE DISCONTINUED (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | - | CERAMIC | - | - | - | -55°C~85°C | Tape & Reel (TR) | - | GRM | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | 8532.24.00.20 | 4.7μF | 16V | TR, EMBOSSED, 7 INCH | 1.25mm | - | 2012 | 0805 | CERAMIC CAPACITOR | - | X5R | Yes | - | - | 16V | - | - | - | 1.25mm | - | - | 0.053 1.35mm | 1.3462mm | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() GRM31MR71H105KA88L Murata Electronics | 611564 |
| Datasheet | - | - | - | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | - | WRAPAROUND | 2 | Ceramic | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | GRM | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | - | 1μF | 50V | TR, EMBOSSED, 7 INCH | 1.6mm | - | 3216 | 1206 | - | - | X7R | Yes | - | - | 50V | - | - | - | 1.15mm | - | - | 0.049 1.25mm | 1.2446mm | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() CL10A106MA8NRNC Samsung Electro-Mechanics | 39720 | - | - | 18 Weeks | - | Tin | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | CERAMIC | - | - | 25V | -55°C~85°C | Tape & Reel (TR) | 2015 | CL | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Wraparound | EAR99 | X5R | - | - | - | - | General Purpose | - | 10μF | - | TR, CARDBOARD PAPER, 7 INCH | - | - | 1608 | 0603 | CERAMIC CAPACITOR | - | X5R | Yes | - | 25V | - | - | - | - | 0.8mm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() CGA4C2C0G1H103J060AA TDK Corporation | In Stock | - | Datasheet | 20 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | 5.499807mg | - | 50V | -55°C~125°C | Tape & Reel (TR) | 2000 | CGA | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | C0G NP0 | - | 125°C | -55°C | Ceramic | Automotive | - | 10000pF | 50V | - | 1.25mm | - | 2012 | 0805 | - | C0G | - | - | - | - | - | - | - | - | 600μm | 2mm | 1.2446mm | 0.030 0.75mm | 711.2μm | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CC1210KKX7R9BB106 Yageo | 1340 | - | Datasheet | 33 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 1210 (3225 Metric) | - | WRAPAROUND | - | - | CERAMIC | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2006 | CC | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | 8532.24.00.20 | 10μF | 50V | TR, BLISTER, 7 INCH | - | - | 3225 | 1210 | CERAMIC CAPACITOR | - | X7R | Yes | - | - | - | - | Halogen Free | - | 2.5mm | 3.2mm | 2.5mm | 0.110 2.80mm | 2.794mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() GRM32DR72J473KW01L Murata Electronics | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount, MLCC | 1210 (3225 Metric) | - | WRAPAROUND | 2 | Ceramic | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | GRM | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | - | 0.047μF | 630V | TR, EMBOSSED, 7 INCH | 2.5mm | - | 3225 | 1210 | - | - | X7R | Yes | - | - | 630V | - | - | - | 2mm | - | - | 0.087 2.20mm | 2.2098mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CC0805KRX7R9BB223 Yageo | 12727 | - | Datasheet | 33 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | 2 | - | Ceramic | - | CC0805-0.85 | - | -55°C~125°C | Tape & Reel (TR) | 1995 | CC | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | - | 0.022μF | 50V | TR, PAPER, 7 INCH | 1.25mm | 50V | 2012 | 0805 | - | - | X7R | Yes | 100GOhm | - | 50V | - | Halogen Free | High Voltage | 950μm | - | - | 0.024 0.60mm | 609.6μm | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() GRM32EC81C476KE15L Murata Electronics | 46119 | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 1210 (3225 Metric) | - | WRAPAROUND | - | Ceramic | - | 109.99615mg | - | - | -55°C~105°C | Cut Tape (CT) | - | GRM | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X6S | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | - | 47μF | 16V | TR, EMBOSSED, 7 INCH | 2.5mm | - | 3225 | 1210 | - | - | X6S | Yes | - | - | 16V | - | - | - | 2.7mm | - | - | 0.106 2.70mm | 2.6924mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CL05A106MP5NUNC Samsung Electro-Mechanics | 344473 |
| Datasheet | 18 Weeks | - | Tin | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | Ceramic | - | - | - | - | -55°C~85°C | Tape & Reel (TR) | 1997 | CL | 0.039Lx0.020W 1.00mmx0.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Wraparound | EAR99 | X5R | - | - | - | - | General Purpose | 8532.24.00.20 | 10μF | 10V | TR, CARDBOARD PAPER, 7 INCH | 500μm | - | 1005 | 0402 | - | - | X5R | Yes | - | - | - | - | - | - | 700μm | 1mm | 0.5mm | 0.028 0.70mm | 711.2μm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 18121C474KAT2A AVX Corporation | In Stock | - | Datasheet | 12 Weeks | - | Tin | PCB, Surface Mount | Surface Mount, MLCC | 1812 (4532 Metric) | - | WRAPAROUND | 2 | Ceramic | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2004 | - | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | - | - | - | General Purpose | - | 0.47μF | 100V | TR, EMBOSSED, 7 INCH | 3.2mm | 100V | 4532 | 1812 | - | - | X7R | Yes | - | - | 100V | 2.5 % | - | - | 1.4mm | 4.5mm | - | 0.060 1.52mm | 1.524mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() GRM033R61A224KE90D Murata Electronics | 7588 | - | Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 0201 (0603 Metric) | - | WRAPAROUND | - | - | CERAMIC | - | - | - | -55°C~85°C | Cut Tape (CT) | - | GRM | 0.024Lx0.012W 0.60mmx0.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X5R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | - | 0.22μF | 10V | TR, PAPER, 7 INCH | - | - | 0603 | 0201 | CERAMIC CAPACITOR | - | X5R | Yes | - | - | - | - | - | - | - | - | - | 0.013 0.33mm | 330.2μm | - | - | ROHS3 Compliant | - | - | ||
![]() CGA2B3X7R1H104K050BB TDK Corporation | 1050000 | - | Datasheet | 20 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | Ceramic | - | 652.039032μg | - | 50V | -55°C~125°C | Tape & Reel (TR) | 2001 | CGA | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | X7R | - | 125°C | -55°C | Ceramic | Automotive | - | 0.1μF | 50V | - | 500μm | - | 1005 | 0402 | - | X7R | - | - | - | - | 50V | - | - | - | 550μm | 1mm | 508μm | 0.022 0.55mm | 558.8μm | - | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() GRM155C80J475MEAAD Murata Electronics | 759651 |
| Datasheet | 10 Weeks | - | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | YES | WRAPAROUND | - | - | CERAMIC | - | - | - | -55°C~105°C | Tape & Reel (TR) | - | GRM | 0.039Lx0.020W 1.00mmx0.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | X6S | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | - | 4.7μF | 6.3V | TR, PAPER, 7 INCH | - | - | - | - | CERAMIC CAPACITOR | - | X6S | Yes | - | - | - | - | - | - | 0.5mm | 1mm | 0.5mm | 0.026 0.65mm | 500μm | - | - | ROHS3 Compliant | - | - | ||
![]() GCJ32DR72A225KA01L Murata Electronics | In Stock | - | Datasheet | 15 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 1210 (3225 Metric) | - | WRAPAROUND | - | - | CERAMIC | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | GCJ | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | Automotive, Boardflex Sensitive | 8532.24.00.20 | 2.2μF | 100V | TR, EMBOSSED, 7 INCH | 2.5mm | - | 3225 | 1210 | CERAMIC CAPACITOR | - | X7R | Yes | - | - | - | - | - | Soft Termination | 2mm | - | - | 0.079 2.00mm | 2.0066mm | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CC0402JRX7R9BB102 Yageo | 100027 | - | Datasheet | 33 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | WRAPAROUND | 2 | - | - | 652.039032μg | - | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CC | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Ceramic | General Purpose | - | 1000pF | 50V | TR, PAPER, 7 INCH | 500μm | - | 1005 | 0402 | - | - | X7R | Yes | - | - | - | - | Halogen Free | - | - | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() GRM1885C1H182JA01D Murata Electronics | 32000 | - | Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | - | Ceramic | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | GRM | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | 8532.24.00.20 | 1800pF | 50V | TR, PAPER, 7 INCH | 800μm | - | 1608 | 0603 | - | C0G | C0G | Yes | - | - | 50V | - | - | - | 900μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 12067C472KAT2A AVX Corporation | In Stock | - | - | 12 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | - | WRAPAROUND | 2 | Ceramic | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | - | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | - | 4700pF | 500V | TR, EMBOSSED, 7 INCH | 1.6mm | 500V | 3216 | 1206 | - | - | X7R | Yes | - | - | 200V | - | - | - | 1.02mm | - | - | 0.037 0.94mm | 939.8μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CC0805JRX7R9BB104 Yageo | 4434 | - | Datasheet | 33 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | 2 | - | - | 5.499807mg | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | CC | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Ceramic | General Purpose | - | 0.1μF | 50V | TR, PAPER, 7 INCH | 1.25mm | - | 2012 | 0805 | - | - | X7R | Yes | - | - | - | - | Halogen Free | - | 850μm | - | - | 0.037 0.95mm | 939.8μm | No | - | ROHS3 Compliant | Lead Free | - |