- Manufacturer
- Capacitance
- Tolerance
- Package / Case
- RoHS Status
- Temperature Coefficient
- Packaging
- Part Status
- Applications
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Size / Dimension
Attribute column
Categories
Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Material | Dielectric Material | Weight | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Dielectric | Temperature Characteristics Code | Multilayer | Insulation Resistance | Rated (DC) Voltage (URdc) | Voltage | Dissipation Factor | Halogen Free | Features | Height | Length | Width | Thickness (Max) | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CC0805KKX5R5BB106 Yageo | 3944 | - | Datasheet | 33 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | 2 | - | CERAMIC | - | - | - | -55°C~85°C | Tape & Reel (TR) | 2006 | CC | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | - | 10μF | 6.3V | TR, Blister, 7 Inch | 1.25mm | - | 2012 | 0805 | - | CERAMIC CAPACITOR | - | X5R | Yes | - | - | - | - | Halogen Free | - | 850μm | - | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() CL10A106KQ8NNNC Samsung Electro-Mechanics | 782698 |
| Datasheet | 18 Weeks | - | Tin | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | - | Ceramic | - | - | - | - | -55°C~85°C | Tape & Reel (TR) | 2008 | CL | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X5R | - | - | - | - | General Purpose | 8532.24.00.20 | 10μF | 6.3V | TR, CARDBOARD, 7 INCH | 800μm | - | 1608 | 0603 | - | - | - | X5R | Yes | - | - | 6.3V | - | - | - | 800μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | - | ROHS3 Compliant | - | - | ||
![]() UMK325AB7106KMHP Taiyo Yuden | 55 | - | Datasheet | 17 Weeks | - | - | - | Surface Mount, MLCC | 1210 (3225 Metric) | YES | WRAPAROUND | - | - | - | - | - | 50V | -55°C~125°C | Tape & Reel (TR) | - | M | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | - | X7R | - | - | - | - | Automotive, SMPS Filtering | - | 10μF | - | - | - | - | - | - | - | - | - | X7R | Yes | - | 50V | - | - | - | - | - | - | - | 0.110 2.80mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 06035A101JAT2A AVX Corporation | 347023 |
| Datasheet | 12 Weeks | - | - | PCB, Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | 2 | Ceramic | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 1997 | - | 0.063Lx0.032W 1.60mmx0.81mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | - | 100pF | 50V | TR, PAPER, 7 INCH | 810μm | 50V | 1608 | 0603 | - | - | C0G | C0G | Yes | 100GOhm | - | 50V | - | - | - | 900μm | 1.6mm | 0.81mm | 0.035 0.90mm | 889μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CL31B224KBFNNNE Samsung Electro-Mechanics | In Stock | - | Datasheet | 22 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | - | WRAPAROUND | - | Ceramic | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 1997 | CL | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | 8532.24.00.20 | 0.22μF | 50V | TR, EMBOSSED PLASTIC, 7 INCH | 1.6mm | - | 3216 | 1206 | - | - | - | X7R | Yes | - | - | 50V | - | - | - | 1.25mm | 3.2mm | - | 0.055 1.40mm | 1.397mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() CC1206KRX7R0BB103 Yageo | 4000 | - | Datasheet | 33 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | - | WRAPAROUND | 2 | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | CC | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Ceramic | General Purpose | - | 10000pF | 100V | TR, PAPER, 7 INCH | 1.6mm | - | 3216 | 1206 | - | - | - | X7R | Yes | 10GOhm | - | 100V | 2.5 % | - | - | 850μm | - | - | 0.057 1.45mm | 1.4478mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() CC0402KRX5R6BB225 Yageo | 938188 |
| Datasheet | 24 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | WRAPAROUND | - | Ceramic | - | 652.039032μg | - | - | -55°C~85°C | Tape & Reel (TR) | 2016 | CC | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | 8532.24.00.20 | 2.2μF | 10V | TR, PAPER, 7 INCH | 500μm | - | 1005 | 0402 | - | - | - | X5R | Yes | - | - | - | - | Halogen Free | - | 550μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() GRM55DR72E474KW01L Murata Electronics | In Stock | - | Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 2220 (5750 Metric) | - | WRAPAROUND | - | - | CERAMIC | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | GRM | 0.224Lx0.197W 5.70mmx5.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | 8532.24.00.20 | 0.47μF | 250V | TR, EMBOSSED, 7 INCH | 5mm | - | 5750 | 2220 | - | CERAMIC CAPACITOR | - | X7R | Yes | - | - | 250V | - | - | - | 2mm | 5.7mm | - | 0.087 2.20mm | 2.2098mm | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() GRM1555C1H3R9CA01D Murata Electronics | 956074 |
| Datasheet | - | NRND (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | WRAPAROUND | 2 | Ceramic | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | GRM | 0.039Lx0.020W 1.00mmx0.50mm | ±0.25pF | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | - | 3.9pF | 50V | TR, PAPER, 7 INCH | 500μm | - | 1005 | 0402 | - | - | C0G | C0G | Yes | - | - | 50V | - | - | - | 500μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C0402C121J5GACTU KEMET | 509446 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | WRAPAROUND | 2 | - | Ceramic | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm C0G | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | - | 120pF | 50V | TR, PAPER, 7 INCH | 500μm | - | 1005 | 0402 | - | - | C0G | C0G | Yes | - | - | 50V | - | - | Low ESL | 550μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C0603C121J5GACTU KEMET | 682891 |
| Datasheet | 33 Weeks | - | - | PCB, Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | 2 | - | Ceramic | - | Tin | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm C0G | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | - | - | - | General Purpose | - | 120pF | 50V | TR, PAPER, 7 INCH | 800μm | 50V | 1608 | 0603 | 700μm | - | C0G | C0G | Yes | - | - | 50V | 0.1 % | - | Low ESL | 900μm | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CC0603KRX7R9BB181 Yageo | 852158 |
| Datasheet | 33 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | 2 | - | Ceramic | - | - | - | -55°C~125°C | Tape & Reel (TR) | 1995 | CC | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | - | 180pF | 50V | TR, PAPER, 7 INCH | 800μm | 50V | 1608 | 0603 | - | - | - | X7R | Yes | 100GOhm | - | - | - | Halogen Free | - | 900μm | - | - | 0.035 0.90mm | 889μm | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 06035C102KAT2A AVX Corporation | 3958 | - | Datasheet | 12 Weeks | - | Tin | PCB, Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | 2 | Ceramic | Ceramic | 2.012816mg | - | 50V | -55°C~125°C | Tape & Reel (TR) | 2004 | - | 0.063Lx0.032W 1.60mmx0.81mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | X7R | - | 125°C | -55°C | - | General Purpose | - | 1000pF | 50V | - | 810μm | 50V | 1608 | 0603 | - | - | X7R | - | - | - | - | 50V | - | - | - | 900μm | 1.6mm | 810μm | 0.035 0.90mm | 889μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 04025A101JAT2A AVX Corporation | 319397 |
| Datasheet | 12 Weeks | - | Tin | PCB, Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | WRAPAROUND | 2 | Ceramic | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 1997 | - | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | - | - | - | General Purpose | - | 100pF | 50V | TR, PAPER, 7 INCH | 500μm | 50V | 1005 | 0402 | - | - | C0G | C0G | Yes | 1GOhm | - | 50V | 2.5 % | - | - | 550μm | 1mm | 0.5mm | 0.022 0.56mm | 558.8μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C2012X5R1A336M125AC TDK Corporation | In Stock | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | - | Ceramic | 5.499807mg | - | - | -55°C~85°C | Cut Tape (CT) | 2010 | C | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | - | - | - | - | General Purpose | 8532.24.00.20 | 33μF | 10V | - | 1.25mm | - | 2012 | 0805 | - | - | - | X5R | Yes | - | - | - | - | - | Low ESL | 1.25mm | 2mm | - | 0.057 1.45mm | 1.4478mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 12063D106KAT2A AVX Corporation | 529447 |
| - | 16 Weeks | - | Tin | PCB, Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | - | WRAPAROUND | 2 | - | Ceramic | - | - | - | -55°C~85°C | Tape & Reel (TR) | 2001 | - | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | - | - | - | - | General Purpose | - | 10μF | 25V | TR, Embossed, 7 Inch | 1.6mm | - | 3216 | 1206 | - | - | - | X5R | Yes | - | - | 25V | - | - | - | 70μm | - | - | 0.070 1.78mm | 1.778mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CL10A225KP8NNNC Samsung Electro-Mechanics | 874254 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | - | Ceramic | - | - | - | - | -55°C~85°C | Tape & Reel (TR) | 2006 | CL | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X5R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | 8532.24.00.20 | 2.2μF | 10V | TR, CARDBOARD, 7 INCH | 800μm | - | 1608 | 0603 | - | - | - | X5R | Yes | - | - | 10V | - | - | - | 800μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() GRM155R70J105KA12J Murata Electronics | 901658 |
| Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | WRAPAROUND | 2 | Ceramic | - | 6.010099mg | - | - | -55°C~125°C | Tape & Reel (TR) | - | GRM | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | - | 1μF | 6.3V | TR, PAPER, 13 INCH | - | - | 1005 | 0402 | - | - | - | X7R | Yes | - | - | - | - | - | - | 550μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | - | - | ROHS3 Compliant | - | - | ||
![]() C1206C105K5RACAUTO KEMET | 400910 |
| Datasheet | 8 Weeks | - | Tin | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | - | WRAPAROUND | 2 | - | Ceramic | - | - | - | -55°C~125°C | Cut Tape (CT) | 2010 | SMD Auto X7R | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | - | - | - | Automotive, Bypass, Decoupling | - | 1μF | 50V | TR, EMBOSSED PLASTIC, 7 INCH | 1.6mm | - | 3216 | 1206 | - | - | - | X7R | Yes | - | - | - | - | - | - | 1mm | - | - | 0.043 1.10mm | 1.0922mm | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() GRM219R71H333KA01D Murata Electronics | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | 2 | Ceramic | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | GRM | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | - | 0.033μF | 50V | TR, PAPER, 7 INCH | 1.25mm | - | 2012 | 0805 | - | - | - | X7R | Yes | 10GOhm | - | 50V | 0.025 % | - | - | 850μm | - | - | 0.037 0.95mm | 939.8μm | No | No SVHC | RoHS Compliant | Lead Free | - |