- Manufacturer
- Capacitance
- Tolerance
- Package / Case
- RoHS Status
- Temperature Coefficient
- Packaging
- Part Status
- Applications
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Size / Dimension
Attribute column
Categories
Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Material | Dielectric Material | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Frequency | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | Dielectric | ESR (Equivalent Series Resistance) | Temperature Characteristics Code | Multilayer | Insulation Resistance | Voltage | Load Capacitance | Frequency Tolerance | Dissipation Factor | Halogen Free | Features | Height | Length | Width | Thickness (Max) | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 06035A120JAT2A AVX Corporation | 576604 |
| Datasheet | 12 Weeks | - | Tin | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | 2 | - | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 1997 | - | 0.063Lx0.032W 1.60mmx0.81mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | - | - | General Purpose | - | 12pF | 50V | TR, PAPER, 7 INCH | 810μm | - | - | 1608 | 0603 | - | C0G | - | C0G | Yes | - | 50V | - | - | - | - | - | 900μm | 1.6mm | 0.81mm | 0.035 0.90mm | 889μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() GCM188R72A472KA37D Murata Electronics | In Stock | - | Datasheet | - | NRND (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | - | - | CERAMIC | - | -55°C~125°C | Tape & Reel (TR) | - | GCM | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | Tin (Sn) - with Nickel (Ni) barrier | - | Automotive | 8532.24.00.20 | 4700pF | 100V | TR, PAPER, 7 INCH | 800μm | - | - | 1608 | 0603 | CERAMIC CAPACITOR | - | - | X7R | Yes | - | 100V | - | - | - | - | - | 800μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() GCM21BR71H104KA37L Murata Electronics | 90000 | - | Datasheet | - | NRND (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | - | CERAMIC | - | -55°C~125°C | Tape & Reel (TR) | - | GCM | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | Tin (Sn) - with Nickel (Ni) barrier | - | Automotive | 8532.24.00.20 | 0.1μF | 50V | TR, EMBOSSED, 7 INCH | 1.25mm | - | - | 2012 | 0805 | CERAMIC CAPACITOR | - | - | X7R | Yes | - | 50V | - | - | - | - | - | 1.25mm | 2mm | - | 0.055 1.40mm | 1.397mm | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CGA4J3X7R1C475K125AE TDK Corporation | In Stock | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | - | CERAMIC | 5.499807mg | -55°C~125°C | Tape & Reel (TR) | 2012 | CGA | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | Automotive, Boardflex Sensitive | - | 4.7μF | 16V | TR, 7 Inch | 1.25mm | - | - | 2012 | 0805 | CERAMIC CAPACITOR | - | - | X7R | Yes | - | - | - | - | - | - | Soft Termination | 1.25mm | 2mm | - | 0.057 1.45mm | 1.4478mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CC0201KRX5R5BB104 Yageo | 189800 | - | Datasheet | 33 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 0201 (0603 Metric) | - | WRAPAROUND | 2 | Ceramic | - | - | -55°C~85°C | Tape & Reel (TR) | 2006 | CC | 0.024Lx0.012W 0.60mmx0.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | - | 0.1μF | 6.3V | TR, PAPER, 7 INCH | 300μm | - | - | 0603 | 0201 | - | - | - | X5R | Yes | - | - | - | - | - | Halogen Free | - | 330μm | 0.6mm | 0.3mm | 0.013 0.33mm | 330.2μm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CC0805KKX5R7BB106 Yageo | 6905 | - | Datasheet | 33 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | Ceramic | - | 5.499807mg | -55°C~85°C | Tape & Reel (TR) | 2010 | CC | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | 8532.24.00.20 | 10μF | 16V | TR, Blister, 7 Inch | 1.25mm | - | - | 2012 | 0805 | - | - | - | X5R | Yes | - | - | - | - | - | Halogen Free | - | 1.45mm | 2mm | - | 0.057 1.45mm | 1.4478mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() GRM31CC81E226KE11L Murata Electronics | 862163 |
| Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | YES | WRAPAROUND | - | - | CERAMIC | - | -55°C~105°C | Tape & Reel (TR) | - | GRM | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | X6S | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | - | 22μF | 25V | TR, EMBOSSED, 7 INCH | - | - | - | - | - | CERAMIC CAPACITOR | - | - | X6S | Yes | - | - | - | - | - | - | - | - | - | - | 0.075 1.90mm | 1.6mm | - | - | ROHS3 Compliant | - | - | ||
![]() CC0603CRNPO9BN1R0 Yageo | 512709 |
| Datasheet | 33 Weeks | - | - | Through Hole | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | 2 | - | - | 2.012816mg | -55°C~125°C | Tape & Reel (TR) | 2005 | CC | 0.063Lx0.031W 1.60mmx0.80mm | ±0.25pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | C0G NP0 | 80Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Ceramic | General Purpose | - | 1pF | 50V | TR, PAPER, 7 INCH | 800μm | 8MHz | 50V | 1608 | 0603 | - | C0G | 80Ohm | C0G | Yes | 100GOhm | 50V | 20pF | 0.003% | - | Halogen Free | - | 3.6068mm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CC1206KRX7R9BB103 Yageo | 20170 | - | Datasheet | 33 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | - | WRAPAROUND | 2 | - | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2005 | CC | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | - | 10000pF | 50V | TR, PAPER, 7 INCH | 1.6mm | - | 50V | 3216 | 1206 | - | - | - | X7R | Yes | 100GOhm | - | - | - | 3.5 % | Halogen Free | - | 1.45mm | - | - | 0.033 0.85mm | 838.2μm | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() GRM188D71A106KA73D Murata Electronics | 346711 |
| Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | YES | WRAPAROUND | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | - | GRM | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7T | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | - | 10μF | 10V | TR, PAPER, 7 INCH | - | - | - | - | - | - | - | - | X7T | Yes | - | - | - | - | - | - | - | 950μm | - | - | 0.039 1.00mm | 800μm | - | - | ROHS3 Compliant | - | - | ||
![]() 08051A101JAT2A AVX Corporation | In Stock | - | Datasheet | 12 Weeks | - | Tin | PCB, Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | 2 | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 1997 | - | 0.079Lx0.049W 2.01mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | - | - | General Purpose | - | 100pF | 100V | TR, PAPER, 7 INCH | 1.25mm | - | 100V | 2012 | 0805 | - | C0G | - | C0G | Yes | 100GOhm | 100V | - | - | - | - | - | 1.45mm | - | - | 0.037 0.94mm | 939.8μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() GRM188R71H333KA61D Murata Electronics | In Stock | - | Datasheet | - | TO BE DISCONTINUED (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | 2 | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | - | GRM | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | - | 0.033μF | 50V | TR, PAPER, 7 INCH | 800μm | - | - | 1608 | 0603 | - | - | - | X7R | Yes | - | 50V | - | - | - | - | - | 800μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CL21C100JBANNNC Samsung Electro-Mechanics | In Stock | - | Datasheet | 22 Weeks | - | Tin | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 1997 | CL | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | - | - | - | General Purpose | 8532.24.00.20 | 10pF | 50V | TR, CARDBOARD, 7 INCH | 1.25mm | - | - | 2012 | 0805 | CERAMIC CAPACITOR | C0G | - | C0G | Yes | - | - | - | - | - | - | - | 650μm | 2mm | - | 0.030 0.75mm | 762μm | No | - | ROHS3 Compliant | - | - | ||
![]() CC1206KKX7R8BB105 Yageo | 14677 | - | Datasheet | 33 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | - | WRAPAROUND | 2 | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | CC | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | - | 1μF | 25V | TR, Blister, 7 Inch | 1.6mm | - | - | 3216 | 1206 | - | - | - | X7R | Yes | - | 25V | - | - | - | Halogen Free | - | 1.45mm | - | - | 0.045 1.15mm | 1.143mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() GRM188F51H104ZA01D Murata Electronics | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | 2 | Ceramic | - | - | -30°C~85°C | Tape & Reel (TR) | - | GRM | 0.063Lx0.031W 1.60mmx0.80mm | -20% +80% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Y5V F | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | - | 0.1μF | 50V | TR, PAPER, 7 INCH | 800μm | - | - | 1608 | 0603 | - | Y5V | - | Y5V | Yes | - | 50V | - | - | - | - | - | 800μm | - | - | 0.035 0.90mm | 889μm | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() GCM21BR71E225KA73L Murata Electronics | 18037 | - | Datasheet | 15 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | - | CERAMIC | - | -55°C~125°C | Tape & Reel (TR) | - | GCM | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | Tin (Sn) - with Nickel (Ni) barrier | - | Automotive | 8532.24.00.20 | 2.2μF | 25V | TR, EMBOSSED, 7 INCH | 1.25mm | - | - | 2012 | 0805 | CERAMIC CAPACITOR | - | - | X7R | Yes | - | 25V | - | - | - | - | - | 1.25mm | 2mm | - | 0.055 1.40mm | 1.397mm | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() 04025A180JAT2A AVX Corporation | 645878 |
| Datasheet | 12 Weeks | - | Tin | PCB, Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | WRAPAROUND | 2 | - | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 1997 | - | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | - | - | General Purpose | - | 18pF | 50V | TR, PAPER, 7 INCH | 500μm | - | - | 1005 | 0402 | - | C0G | - | C0G | Yes | 100GOhm | 50V | - | - | - | - | - | 550μm | 1mm | 0.5mm | 0.022 0.56mm | 558.8μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CL31B104KBCNNNC Samsung Electro-Mechanics | 7 |
| Datasheet | 22 Weeks | - | Tin | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | - | WRAPAROUND | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 1997 | CL | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | - | - | - | General Purpose | 8532.24.00.20 | 0.1μF | 50V | TR, CARDBOARD, 7 INCH | 1.6mm | - | - | 3216 | 1206 | - | - | - | X7R | Yes | - | 50V | - | - | - | - | - | 850μm | 3.2mm | - | 0.037 0.95mm | 939.8μm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() GCM21BR71H474KA55L Murata Electronics | 84000 | - | Datasheet | 15 Weeks | IN PRODUCTION (Last Updated: 4 weeks ago) | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | 2 | - | CERAMIC | - | -55°C~125°C | Tape & Reel (TR) | - | GCM | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | Tin (Sn) - with Nickel (Ni) barrier | - | Automotive | - | 0.47μF | 50V | TR, EMBOSSED, 7 INCH | 1.25mm | - | - | 2012 | 0805 | CERAMIC CAPACITOR | - | - | X7R | Yes | - | 50V | - | - | - | - | - | 1.25mm | - | - | 0.055 1.40mm | 1.397mm | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() GRM21BR71A475KE51L Murata Electronics | 13368 | - | Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | YES | WRAPAROUND | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | - | GRM | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | - | 4.7μF | 10V | TR, EMBOSSED, 7 INCH | - | - | - | - | - | - | - | - | X7R | Yes | - | - | - | - | - | - | - | 1.45mm | - | - | 0.055 1.40mm | 1.25mm | - | - | ROHS3 Compliant | - | - |