- Manufacturer
- Capacitance
- Tolerance
- Package / Case
- RoHS Status
- Temperature Coefficient
- Packaging
- Part Status
- Applications
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Size / Dimension
Attribute column
Categories
Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Material | Dielectric Material | Weight | Contact Materials | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Composition | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Dielectric | Temperature Characteristics Code | Multilayer | Insulation Resistance | Voltage | Dissipation Factor | Halogen Free | Features | Height | Length | Width | Thickness (Max) | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GRM0335C1ER10WA01D Murata Electronics | In Stock | - | Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 0201 (0603 Metric) | - | WRAPAROUND | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | GRM | 0.024Lx0.012W 0.60mmx0.30mm | ±0.05pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | 8532.24.00.20 | 0.1pF | 25V | TR, PAPER, 7 INCH | - | - | 0603 | 0201 | - | CERAMIC CAPACITOR | C0G | C0G | Yes | - | - | - | - | - | 300μm | - | - | 0.013 0.33mm | 330.2μm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() C1206C104M5RACTU KEMET | In Stock | - | - | 8 Weeks | - | - | PCB, Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | - | WRAPAROUND | 2 | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm X7R | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | Bypass, Decoupling | - | 0.1μF | 50V | TR, PUNCHED PAPER/EMBOSSED PLASTIC, 7 INCH | 1.6mm | - | 3216 | 1206 | - | - | - | X7R | Yes | - | 50V | 2.5 % | - | - | 880μm | - | - | 0.035 0.88mm | 889μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CC0603KRX5R6BB106 Yageo | 484363 |
| Datasheet | 24 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | 2.012816mg | - | -55°C~85°C | Tape & Reel (TR) | 2014 | CC | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | Matte Tin (Sn) - with Nickel (Ni) barrier | Ceramic | General Purpose | - | 10μF | 10V | TR, PAPER, 7 INCH | 800μm | - | 1608 | 0603 | - | - | - | X5R | Yes | - | - | - | Halogen Free | - | - | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() CL21B471KBANNNC Samsung Electro-Mechanics | 3100 |
| Datasheet | 22 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | Ceramic | - | - | - | -55°C~125°C | Tape & Reel (TR) | 1997 | CL | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | 8532.24.00.20 | 470pF | 50V | TR, CARDBOARD PAPER, 7 INCH | 1.25mm | - | 2012 | 0805 | - | - | - | X7R | Yes | - | 50V | - | - | - | 650μm | 2mm | - | 0.030 0.75mm | 762μm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() CC1206JRNPO9BN221 Yageo | 723559 |
| Datasheet | 33 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | - | WRAPAROUND | 2 | - | Ceramic | 16.187578mg | - | -55°C~125°C | Tape & Reel (TR) | 2005 | CC | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | - | 220pF | 50V | TR, PAPER, 7 INCH | 1.6mm | 50V | 3216 | 1206 | - | - | C0G | C0G | Yes | 100GOhm | - | - | Halogen Free | - | 600μm | - | - | 0.028 0.70mm | 711.2μm | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 06035C332KAT2A AVX Corporation | 208 | - | - | 12 Weeks | - | Tin | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | 2 | - | Ceramic | 2.012816mg | - | -55°C~125°C | Tape & Reel (TR) | 2010 | - | 0.063Lx0.032W 1.60mmx0.81mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | - | General Purpose | - | 3300pF | 50V | TR, PAPER, 7 INCH | 810μm | 50V | 1608 | 0603 | - | - | - | X7R | Yes | - | 50V | - | - | - | 900μm | 1.6mm | 0.81mm | 0.035 0.90mm | 889μm | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() GRM21BC72A105KE01L Murata Electronics | 38269 | - | Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | YES | WRAPAROUND | - | Ceramic | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | GRM | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | X7S | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | - | 1μF | 100V | TR, EMBOSSED, 7 INCH | - | - | - | - | - | - | - | X7S | Yes | - | - | - | - | - | 1.45mm | - | - | 0.057 1.45mm | 1.25mm | - | - | ROHS3 Compliant | - | - | ||
![]() GRM1555C1H271JA01D Murata Electronics | 6403 | - | Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | WRAPAROUND | - | Ceramic | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | GRM | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | 8532.24.00.20 | 270pF | 50V | TR, PAPER, 7 INCH | 500μm | - | 1005 | 0402 | - | - | C0G | C0G | Yes | 10GOhm | 50V | - | - | - | 550μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() EMK325BJ476MM-T Taiyo Yuden | 520 | - | Datasheet | 17 Weeks | - | Nickel | Surface Mount | Surface Mount, MLCC | 1210 (3225 Metric) | - | WRAPAROUND | 2 | - | Ceramic | - | - | -55°C~85°C | Tape & Reel (TR) | 2008 | M | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | - | - | General Purpose | - | 47μF | 16V | - | 2.5mm | - | 3225 | 1210 | - | - | - | X5R | Yes | - | 16V | - | Halogen Free | - | 2.5mm | - | - | 0.106 2.70mm | 2.6924mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C0603C331J5GACTU KEMET | 368711 |
| - | 8 Weeks | - | - | PCB, Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | 2 | - | Ceramic | - | Tin | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm C0G | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | - | General Purpose | - | 330pF | 50V | TR, PAPER, 7 INCH | 800μm | 50V | 1608 | 0603 | 700μm | - | C0G | C0G | Yes | - | 50V | 0.5 % | - | Low ESL | 870μm | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CC0603KRX7R9BB272 Yageo | 6802 | - | Datasheet | 33 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | 2 | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CC | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | - | 2700pF | 50V | TR, PAPER, 7 INCH | 800μm | 50V | 1608 | 0603 | - | - | - | X7R | Yes | 100GOhm | 50V | - | Halogen Free | - | 900μm | - | - | 0.035 0.90mm | 889μm | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() C0603C474K4RACTU KEMET | In Stock | - | - | 8 Weeks | - | - | PCB, Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | 2 | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm X7R | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | Bypass, Decoupling | - | 0.47μF | 16V | TR, Punched Paper, 7 Inch | 800μm | 16V | 1608 | 0603 | - | - | - | X7R | Yes | - | 16V | 5 % | - | - | 870μm | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C1005C0G1H220J050BA TDK Corporation | 352855 |
| Datasheet | 28 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | WRAPAROUND | 2 | - | Ceramic | 652.039032μg | - | -55°C~125°C | Tape & Reel (TR) | 2001 | C | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | - | General Purpose | - | 22pF | 50V | - | 500μm | - | 1005 | 0402 | - | - | C0G | C0G | Yes | 10GOhm | 50V | - | - | Low ESL | 500μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 06035A561JAT2A AVX Corporation | 730828 |
| Datasheet | 12 Weeks | - | - | PCB, Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | 2 | - | Ceramic | 2.012816mg | - | -55°C~125°C | Tape & Reel (TR) | 1997 | - | 0.063Lx0.032W 1.60mmx0.81mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | - | 560pF | 50V | TR, PAPER, 7 INCH | 810μm | - | 1608 | 0603 | - | - | C0G | C0G | Yes | - | 50V | - | - | - | 900μm | 1.6mm | 0.81mm | 0.035 0.90mm | 889μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CL21B225KAFNNNE Samsung Electro-Mechanics | 1700 |
| Datasheet | 22 Weeks | - | Tin | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | - | CERAMIC | - | - | -55°C~125°C | Tape & Reel (TR) | 2006 | CL | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | - | - | General Purpose | 8532.24.00.20 | 2.2μF | 25V | TR, EMBOSSED PLASTIC, 7 INCH | 1.25mm | - | 2012 | 0805 | - | CERAMIC CAPACITOR | - | X7R | Yes | - | - | - | - | - | 1.25mm | - | - | 0.053 1.35mm | 1.3462mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() C1005X5R1A104K050BA TDK Corporation | In Stock | - | Datasheet | 28 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | WRAPAROUND | 2 | - | Ceramic | 652.039032μg | - | -55°C~85°C | Tape & Reel (TR) | 2001 | C | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | - | - | General Purpose | - | 0.1μF | 10V | - | 500μm | - | 1005 | 0402 | - | - | - | X5R | Yes | - | 10V | - | - | Low ESL | 500μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CC0603KRX7R8BB153 Yageo | In Stock | - | Datasheet | 33 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | 2 | - | Ceramic | 2.012816mg | - | -55°C~125°C | Tape & Reel (TR) | 1995 | CC | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | - | 0.015μF | 25V | TR, PAPER, 7 INCH | 800μm | 25V | 1608 | 0603 | - | - | - | X7R | Yes | 100GOhm | - | - | Halogen Free | - | 900μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() GCM1885C1H101JA16D Murata Electronics | 398092 |
| Datasheet | - | NRND (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | GCM | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Tin (Sn) - with Nickel (Ni) barrier | - | Automotive | 8532.24.00.20 | 100pF | 50V | TR, PAPER, 7 INCH | 800μm | - | 1608 | 0603 | - | CERAMIC CAPACITOR | C0G | C0G | Yes | - | 50V | - | - | - | 800μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() GRM1885C1H4R0CA01D Murata Electronics | In Stock |
| Datasheet | - | NRND (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | - | Ceramic | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | GRM | 0.063Lx0.031W 1.60mmx0.80mm | ±0.25pF | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | 8532.24.00.20 | 4pF | 50V | TR, PAPER, 7 INCH | 800μm | - | 1608 | 0603 | 500μm | - | C0G | C0G | Yes | - | 50V | - | - | - | 800μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() CC1206JRNPO9BN101 Yageo | 493463 |
| Datasheet | 33 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | - | WRAPAROUND | 2 | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | CC | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | - | 100pF | 50V | TR, PAPER, 7 INCH | 1.6mm | 50V | 3216 | 1206 | - | - | C0G | C0G | Yes | 100GOhm | - | - | Halogen Free | - | 600μm | - | - | 0.024 0.60mm | 609.6μm | No | Unknown | ROHS3 Compliant | Lead Free | - |