- Manufacturer
- Capacitance
- Tolerance
- Package / Case
- RoHS Status
- Temperature Coefficient
- Packaging
- Part Status
- Applications
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Size / Dimension
Attribute column
Categories
Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Dielectric Material | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Composition | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | Dielectric | Temperature Characteristics Code | Multilayer | Insulation Resistance | Rated (DC) Voltage (URdc) | Voltage | Dissipation Factor | Halogen Free | Features | Height | Length | Width | Thickness (Max) | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 12065A270JAT2A AVX Corporation | 528328 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | WRAPAROUND | 2 | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2010 | - | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | - | 27pF | 50V | TR, PAPER, 7 INCH | 1.6mm | - | 3216 | 1206 | - | C0G | C0G | Yes | - | - | - | - | - | - | 950μm | - | - | 0.037 0.94mm | 939.8μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CL31B225KCHSNNE Samsung Electro-Mechanics | 1955 | - | Datasheet | 22 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | WRAPAROUND | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 1997 | CL | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | Boardflex Sensitive | 8532.24.00.20 | 2.2μF | 100V | TR, EMBOSSED, 7 INCH | - | - | 3216 | 1206 | - | - | X7R | Yes | - | - | - | - | - | Soft Termination | - | - | - | 0.071 1.80mm | 1.8034mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() CL10A226MQ8NRNC Samsung Electro-Mechanics | 26635 | - | - | 18 Weeks | - | Tin | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | - | Ceramic | - | - | -55°C~85°C | Tape & Reel (TR) | 2006 | CL | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X5R | - | - | General Purpose | 8532.24.00.20 | 22μF | - | TR, CARDBOARD PAPER, 7 INCH | 800μm | - | 1608 | 0603 | - | - | X5R | Yes | - | - | 6.3V | - | - | - | 800μm | 1.6mm | 0.8mm | 0.039 1.00mm | 990.6μm | No | - | ROHS3 Compliant | - | - | ||
![]() GRM155R71H153KA12D Murata Electronics | In Stock | - | Datasheet | - | NRND (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | 2 | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | - | GRM | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | - | 0.015μF | 50V | TR, PAPER, 7 INCH | 500μm | - | 1005 | 0402 | - | - | X7R | Yes | - | - | 50V | - | - | - | 550μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() GRM1555C1H430JA01D Murata Electronics | In Stock | - | Datasheet | - | NRND (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | - | GRM | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | 8532.24.00.20 | 43pF | 50V | TR, PAPER, 7 INCH | 500μm | - | 1005 | 0402 | - | C0G | C0G | Yes | - | - | - | - | - | - | 550μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() CL05A475MO5NUNC Samsung Electro-Mechanics | 614025 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | - | - | CERAMIC | - | -55°C~85°C | Tape & Reel (TR) | 2015 | CL | 0.039Lx0.020W 1.00mmx0.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X5R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | 8532.24.00.20 | 4.7μF | 16V | TR, CARDBOARD PAPER, 7 INCH | - | - | 1005 | 0402 | CERAMIC CAPACITOR | - | X5R | Yes | - | - | - | - | - | - | 0.7mm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | - | - | ROHS3 Compliant | - | - | ||
![]() C2012X5R1C226M125AC TDK Corporation | In Stock | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | 2 | - | Ceramic | 5.499807mg | -55°C~85°C | Tape & Reel (TR) | 2010 | C | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | - | - | General Purpose | - | 22μF | 16V | - | 1.25mm | - | 2012 | 0805 | - | - | X5R | Yes | - | - | - | - | - | Low ESL | 1.25mm | - | - | 0.057 1.45mm | 1.4478mm | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 12066D226KAT2A AVX Corporation | 505300 |
| Datasheet | 16 Weeks | - | Tin | PCB, Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | WRAPAROUND | 2 | - | Ceramic | - | -55°C~85°C | Tape & Reel (TR) | 2001 | - | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | - | - | General Purpose | - | 22μF | 6.3V | TR, Embossed, 7 Inch | 1.6mm | - | 3216 | 1206 | - | - | X5R | Yes | 100GOhm | - | 6.3V | 5 % | - | - | 70μm | - | - | 0.070 1.78mm | 1.778mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C1206C104K5RACAUTO KEMET | 4000 | - | Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | WRAPAROUND | - | - | Ceramic | - | -55°C~125°C | Cut Tape (CT) | 2011 | SMD Auto X7R | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | Automotive, Bypass, Decoupling | 8532.24.00.20 | 0.1μF | 50V | TR, EMBOSSED PLASTIC/PUNCHED PAPER, 7 INCH | 1.6mm | - | 3216 | 1206 | - | - | X7R | Yes | - | - | - | - | - | - | 880μm | 3.2mm | - | 0.035 0.88mm | 889μm | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CL32B226KAJNNNE Samsung Electro-Mechanics | 1000 | - | Datasheet | 22 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 1210 (3225 Metric) | WRAPAROUND | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 1997 | CL | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | 8532.24.00.20 | 22μF | 25V | TR, EMBOSSED PLASTIC, 7 INCH | 2.5mm | - | 3225 | 1210 | - | - | X7R | Yes | - | - | - | - | - | - | 2.5mm | 3.2mm | - | 0.106 2.70mm | 2.6924mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 0603YC104KAT4A AVX Corporation | In Stock | - | - | 12 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | 2 | - | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2004 | - | 0.063Lx0.032W 1.60mmx0.81mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | - | 0.1μF | 16V | TR, PAPER, 13 INCH | 810μm | - | 1608 | 0603 | - | - | X7R | Yes | 100GOhm | - | 16V | 3.5 % | - | - | 900μm | 1.6mm | 0.81mm | 0.035 0.90mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CC0603CRNPO9BN1R5 Yageo | 946478 |
| Datasheet | 33 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | 2 | - | - | 2.012816mg | -55°C~125°C | Tape & Reel (TR) | 1997 | CC | 0.063Lx0.031W 1.60mmx0.80mm | ±0.25pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | Ceramic | General Purpose | - | 1.5pF | 50V | TR, PAPER, 7 INCH | 800μm | 50V | 1608 | 0603 | - | C0G | C0G | Yes | 100GOhm | - | 50V | - | Halogen Free | - | 800μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() GMK316AB7106KL-TR Taiyo Yuden | 2725 | - | Datasheet | 17 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | WRAPAROUND | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | M | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Tin (Sn) | Ceramic | General Purpose | 8532.24.00.20 | 10μF | 35V | - | - | - | 3216 | 1206 | - | - | X7R | Yes | - | - | - | - | - | - | 1.6mm | - | - | 0.071 1.80mm | 1.8034mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 06035A680JAT2A AVX Corporation | 985306 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | 2 | - | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 1997 | - | 0.063Lx0.032W 1.60mmx0.81mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | - | 68pF | 50V | TR, PAPER, 7 INCH | 810μm | - | 1608 | 0603 | - | C0G | C0G | Yes | - | - | 50V | - | - | - | 900μm | 1.6mm | 0.81mm | 0.035 0.90mm | 889μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CC1808KKX7RDBB471 Yageo | In Stock | - | Datasheet | 33 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 1808 (4520 Metric) | WRAPAROUND | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | CC | 0.177Lx0.079W 4.50mmx2.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | Ceramic | General Purpose | 8532.24.00.20 | 470pF | 2kV | TR, BLISTER, 7 INCH | 2mm | - | 4520 | 1808 | - | - | X7R | Yes | - | 2000V | - | - | - | High Voltage | 1.35mm | 4.5mm | - | 0.071 1.80mm | 1.8034mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() GRM219R61E225KA12D Murata Electronics | 4000 | - | Datasheet | - | NRND (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | 2 | - | CERAMIC | - | -55°C~85°C | Tape & Reel (TR) | - | GRM | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | - | 2.2μF | 25V | TR, PAPER, 7 INCH | 1.25mm | - | 2012 | 0805 | CERAMIC CAPACITOR | - | X5R | Yes | - | - | 25V | - | - | - | 850μm | - | - | 0.037 0.95mm | 939.8μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CC0603MRX5R6BB226 Yageo | 769748 |
| Datasheet | 24 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | - | - | CERAMIC | 2.012816mg | -55°C~85°C | Tape & Reel (TR) | 2012 | CC | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | X5R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | - | 22μF | 10V | TR, Paper, 7 Inch | - | - | 1608 | 0603 | CERAMIC CAPACITOR | - | X5R | Yes | - | - | - | - | Halogen Free | - | 800μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 08053C224KAT2A AVX Corporation | In Stock | - | - | 12 Weeks | - | Tin | PCB, Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | 2 | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2004 | - | 0.079Lx0.049W 2.01mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | - | General Purpose | - | 0.22μF | 25V | TR, EMBOSSED, 7 INCH | 1.25mm | - | 2012 | 0805 | - | - | X7R | Yes | 100GOhm | - | 25V | 3 % | - | - | 1.27mm | - | - | 0.055 1.40mm | 1.397mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CL32A227MQVNNNE Samsung Electro-Mechanics | 2000 |
| - | 22 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 1210 (3225 Metric) | - | - | - | CERAMIC | - | -55°C~85°C | Tape & Reel (TR) | 2006 | CL | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Wraparound | EAR99 | X5R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | - | 220μF | 6.3V | TR, EMBOSSED PLASTIC, 7 INCH | 2.5mm | - | 3225 | 1210 | CERAMIC CAPACITOR | - | X5R | Yes | - | - | 6.3V | - | - | - | 2.5mm | 3.2mm | - | 0.110 2.80mm | 2.794mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() C1005X7R1H472K050BA TDK Corporation | 16211 | - | Datasheet | 28 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | 2 | - | Ceramic | 652.039032μg | -55°C~125°C | Tape & Reel (TR) | 2009 | C | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | - | General Purpose | - | 4700pF | 50V | - | 500μm | - | 1005 | 0402 | - | - | X7R | Yes | - | - | - | - | - | Low ESL | 500μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | No | No SVHC | ROHS3 Compliant | Lead Free | - |