- Manufacturer
- Capacitance
- Tolerance
- Package / Case
- RoHS Status
- Temperature Coefficient
- Packaging
- Part Status
- Applications
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Size / Dimension
Attribute column
Categories
Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Dielectric Material | Weight | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reference Standard | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Dielectric | Temperature Characteristics Code | Multilayer | Insulation Resistance | Rated (DC) Voltage (URdc) | Voltage | Dissipation Factor | Halogen Free | Features | Height | Length | Width | Thickness (Max) | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CC0805ZKY5V6BB106 Yageo | 621000 | - | Datasheet | 33 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | 2 | - | Ceramic | - | - | - | -30°C~85°C | Tape & Reel (TR) | 2009 | CC | 0.079Lx0.049W 2.00mmx1.25mm | -20% +80% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Y5V F | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | - | 10μF | 10V | TR, BLISTER, 7 INCH | 1.25mm | IEC60068-1 | 10V | 2012 | 0805 | - | - | Y5V | Y5V | Yes | - | - | - | 20 % | Halogen Free | - | 850μm | - | - | 0.049 1.25mm | 1.2446mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C0805C104K1RACAUTO KEMET | 85450 |
| - | 8 Weeks | - | Tin | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | - | - | Ceramic | - | - | - | -55°C~125°C | Cut Tape (CT) | 2011 | SMD Auto X7R | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | - | - | - | - | Automotive, Bypass, Decoupling | 8532.24.00.20 | 0.1μF | 100V | TR, EMBOSSED PLASTIC, 7 INCH | 1.25mm | - | - | 2012 | 0805 | - | - | - | X7R | Yes | - | - | - | - | - | - | 880μm | - | - | 0.043 1.10mm | 1.0922mm | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() C0805C104M5RACTU KEMET | In Stock | - | - | 8 Weeks | - | - | PCB, Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | 2 | - | Ceramic | 5.499807mg | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm X7R | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | Bypass, Decoupling | - | 0.1μF | 50V | TR, Punched Paper, 7 Inch | 1.25mm | - | - | 2012 | 0805 | - | - | - | X7R | Yes | - | - | 50V | 2.5 % | - | - | 880μm | - | - | 0.035 0.88mm | 889μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C0805C220K5GACTU KEMET | 3430 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | 2 | - | Ceramic | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2006 | SMD Comm C0G | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | - | 22pF | 50V | TR, PAPER, 7 INCH | 1.25mm | - | - | 2012 | 0805 | 750μm | - | NP0 | C0G | Yes | - | - | 50V | 0.1 % | - | Low ESL | 880μm | - | - | 0.035 0.88mm | 889μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C3216X7R1E106K160AB TDK Corporation | 367324 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | - | 2 | - | Ceramic | 16.187578mg | - | 25V | -55°C~125°C | Tape & Reel (TR) | 2001 | C | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | X7R | - | 125°C | -55°C | Ceramic | General Purpose | - | 10μF | 25V | - | 1.6mm | - | - | 3216 | 1206 | - | - | X7R | - | - | - | - | - | - | - | Low ESL | 1.6mm | 3.2mm | 1.6002mm | 0.075 1.90mm | 1.905mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 04025A470JAT2A AVX Corporation | 341927 |
| Datasheet | 12 Weeks | - | Tin | PCB, Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | 2 | Ceramic | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 1997 | - | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | - | - | - | General Purpose | - | 47pF | 50V | TR, PAPER, 7 INCH | 500μm | - | - | 1005 | 0402 | - | - | C0G | C0G | Yes | 100GOhm | - | 50V | - | - | - | 550μm | 1mm | 0.5mm | 0.022 0.56mm | 558.8μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() GRM1555C1H3R3BA01D Murata Electronics | 96169 | - | Datasheet | - | NRND (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | - | Ceramic | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | GRM | 0.039Lx0.020W 1.00mmx0.50mm | ±0.1pF | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | 8532.24.00.20 | 3.3pF | 50V | TR, PAPER, 7 INCH | 500μm | - | - | 1005 | 0402 | - | - | C0G | C0G | Yes | - | - | 50V | - | - | - | 500μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() C2012X7R1C475K125AB TDK Corporation | 1147 | - | Datasheet | 20 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | 2 | - | Ceramic | 5.499807mg | - | - | -55°C~125°C | Tape & Reel (TR) | 2001 | C | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | - | - | - | General Purpose | - | 4.7μF | 16V | - | 1.25mm | - | - | 2012 | 0805 | - | - | - | X7R | Yes | - | - | - | - | - | Low ESL | 1.25mm | - | - | 0.057 1.45mm | 1.4478mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C1608X5R0G226M080AA TDK Corporation | In Stock | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | - | - | Ceramic | 2.012816mg | - | - | -55°C~85°C | Cut Tape (CT) | 2010 | C | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | - | - | - | - | General Purpose | 8532.24.00.20 | 22μF | 4V | - | 800μm | - | - | 1608 | 0603 | - | - | - | X5R | Yes | - | 4V | - | - | - | - | 800μm | 1.6mm | 0.8mm | 0.039 1.00mm | 800μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() GRM31A5C2J221JW01D Murata Electronics | 892 | - | Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | WRAPAROUND | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | GRM | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | 8532.24.00.20 | 220pF | 630V | TR, PAPER, 7 INCH | 1.6mm | - | - | 3216 | 1206 | - | CERAMIC CAPACITOR | C0G | C0G | Yes | - | - | 630V | - | - | - | 1mm | 3.2mm | - | 0.039 1.00mm | 990.6μm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() CC0402KRX7R9BB472 Yageo | 84578 | - | Datasheet | 33 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | 2 | Ceramic | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CC | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | - | 4700pF | 50V | TR, PAPER, 7 INCH | 500μm | - | - | 1005 | 0402 | - | - | - | X7R | Yes | - | - | - | - | Halogen Free | - | 550μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CC0402KRX7R9BB331 Yageo | 439310 |
| Datasheet | 33 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | 2 | - | Ceramic | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CC | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | - | 330pF | 50V | TR, PAPER, 7 INCH | 500μm | - | 50V | 1005 | 0402 | - | - | - | X7R | Yes | 100GOhm | - | - | - | Halogen Free | - | 550μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 08051A151JAT2A AVX Corporation | 590 | - | Datasheet | 12 Weeks | - | Tin | PCB, Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | 2 | - | Ceramic | - | - | - | -55°C~125°C | Tape & Reel (TR) | 1997 | - | 0.079Lx0.049W 2.01mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | - | - | - | General Purpose | - | 150pF | 100V | TR, PAPER, 7 INCH | 1.25mm | - | - | 2012 | 0805 | - | - | C0G | C0G | Yes | 100GOhm | - | 100V | - | - | - | 1.45mm | - | - | 0.037 0.94mm | 939.8μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 12101C104KAT2A AVX Corporation | In Stock | - | - | 12 Weeks | - | Tin | PCB, Surface Mount | Surface Mount, MLCC | 1210 (3225 Metric) | WRAPAROUND | 2 | - | CERAMIC | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2004 | - | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | - | - | - | General Purpose | - | 0.1μF | 100V | TR, PAPER, 7 INCH | 2.5mm | - | 100V | 3225 | 1210 | - | CERAMIC CAPACITOR | - | X7R | Yes | 100GOhm | - | 100V | 2.5 % | - | - | 940μm | 3.3mm | - | 0.037 0.94mm | 939.8μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CC0402JRNPO9BN680 Yageo | 347307 |
| Datasheet | 33 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | 2 | - | Ceramic | 652.039032μg | - | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CC | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | - | 68pF | 50V | TR, PAPER, 7 INCH | 500μm | - | 50V | 1005 | 0402 | - | - | C0G | C0G | Yes | 100GOhm | - | - | - | Halogen Free | - | 500μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CL10C180JB8NNNC Samsung Electro-Mechanics | 797226 |
| Datasheet | 18 Weeks | - | Tin | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | - | Ceramic | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 1997 | CL | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | - | - | - | - | General Purpose | 8532.24.00.20 | 18pF | 50V | TR, CARDBOARD, 7 INCH | 800μm | - | - | 1608 | 0603 | - | - | C0G | C0G | Yes | - | - | 50V | - | - | - | 800μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | - | ROHS3 Compliant | - | - | ||
![]() CL10B475KQ8NQNC Samsung Electro-Mechanics | 311727 |
| Datasheet | 18 Weeks | - | Tin | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | 2 | Ceramic | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 1997 | CL | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Wraparound | EAR99 | X7R | - | - | - | - | General Purpose | - | 4.7μF | 6.3V | TR, CARDBOARD PAPER, 7 INCH | 800μm | - | - | 1608 | 0603 | - | - | - | X7R | Yes | - | - | - | - | - | - | 950μm | - | - | 0.035 0.90mm | 889μm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() C0805C680J5GACTU KEMET | 1680 | - | Datasheet | 8 Weeks | - | - | PCB, Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | 2 | - | Ceramic | - | Tin | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm C0G | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | - | - | - | General Purpose | - | 68pF | 50V | TR, PAPER, 7 INCH | 1.25mm | - | 50V | 2012 | 0805 | 750μm | - | C0G | C0G | Yes | - | - | 50V | 0.1 % | - | Low ESL | 880μm | - | - | 0.035 0.88mm | 889μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() GRM188F51C474ZA01D Murata Electronics | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | 2 | - | - | - | - | - | -30°C~85°C | Cut Tape (CT) | - | GRM | 0.063Lx0.031W 1.60mmx0.80mm | -20% +80% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Y5V F | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | - | 0.47μF | 16V | TR, PAPER, 7 INCH | 800μm | - | - | 1608 | 0603 | - | CERAMIC CAPACITOR | Y5V | Y5V | Yes | - | - | 16V | - | - | - | 800μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() CC0805JRNPO9BN100 Yageo | 41495 | - | Datasheet | 33 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | 2 | Ceramic | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | CC | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | - | 10pF | 50V | TR, PAPER, 7 INCH | 1.25mm | - | - | 2012 | 0805 | - | - | C0G | C0G | Yes | - | - | - | - | Halogen Free | High Voltage | 600μm | - | - | 0.024 0.60mm | 609.6μm | No | - | ROHS3 Compliant | Lead Free | - |