- Manufacturer
- Capacitance
- Tolerance
- Package / Case
- RoHS Status
- Temperature Coefficient
- Packaging
- Part Status
- Applications
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Size / Dimension
Attribute column
Categories
Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Material | Dielectric Material | Weight | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Composition | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Dielectric | Lead Spacing | Temperature Characteristics Code | Multilayer | Insulation Resistance | Rated (DC) Voltage (URdc) | Lead Diameter | Voltage | Lead Style | Dissipation Factor | Lead/Base Style | Halogen Free | Features | Diameter | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GRM1885C1H821JA01D Murata Electronics | 856594 |
| Datasheet | - | NRND (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | - | Ceramic | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | GRM | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | 8532.24.00.20 | 820pF | 50V | TR, PAPER, 7 INCH | 800μm | - | - | 1608 | 0603 | - | - | C0G | - | C0G | Yes | 10GOhm | - | - | 50V | - | - | - | - | - | - | 900μm | - | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C2012X5R1A226M085AC TDK Corporation | 3500 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | - | Ceramic | 5.499807mg | - | - | -55°C~85°C | Tape & Reel (TR) | 2010 | C | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | - | - | General Purpose | 8532.24.00.20 | 22μF | 10V | - | 1.25mm | - | - | 2012 | 0805 | - | - | - | - | X5R | Yes | - | - | - | - | - | - | - | - | Low ESL | - | 850μm | - | 2mm | - | 0.037 0.95mm | 939.8μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() GRM21BC71C106ME11L Murata Electronics | In Stock | - | Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | 9.49709mg | - | - | -55°C~125°C | Tape & Reel (TR) | - | GRM | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7S | Matte Tin (Sn) - with Nickel (Ni) barrier | Ceramic | General Purpose | - | 10μF | 16V | TR, EMBOSSED, 7 INCH | - | - | - | 2012 | 0805 | - | - | - | - | X7S | Yes | - | - | - | - | - | - | - | - | - | - | 1.25mm | - | 2mm | - | 0.057 1.45mm | 1.4478mm | - | - | ROHS3 Compliant | - | - | ||
![]() GRM033R60J473KE19D Murata Electronics | 8184 | - | Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 0201 (0603 Metric) | - | WRAPAROUND | - | Ceramic | - | - | - | - | -55°C~85°C | Tape & Reel (TR) | - | GRM | 0.024Lx0.012W 0.60mmx0.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | 8532.24.00.20 | 0.047μF | 6.3V | TR, PAPER, 7 INCH | 300μm | - | - | 0603 | 0201 | - | - | - | - | X5R | Yes | - | - | - | - | - | - | - | - | - | - | 300μm | - | 0.6mm | 0.3mm | 0.013 0.33mm | 330.2μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CC0603KRX7R9BB681 Yageo | 584172 |
| Datasheet | 33 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | 2 | - | Ceramic | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | CC | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | - | 680pF | 50V | TR, PAPER, 7 INCH | 800μm | - | 50V | 1608 | 0603 | - | - | - | - | X7R | Yes | 100GOhm | - | - | 50V | - | - | - | Halogen Free | - | - | 900μm | - | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() C1206C106K3RACTU KEMET | 751038 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | - | WRAPAROUND | - | - | Ceramic | - | - | - | -55°C~125°C | Cut Tape (CT) | 2012 | SMD Comm X7R | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | Bypass, Decoupling | 8532.24.00.20 | 10μF | 25V | TR, Embossed Plastic, 7 Inch | 1.6mm | - | - | 3216 | 1206 | - | - | - | - | X7R | Yes | - | - | - | 25V | - | - | - | - | - | - | 1.8mm | - | 3.2mm | - | 0.071 1.80mm | 1.8034mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() GRM219R60J476ME44D Murata Electronics | In Stock | - | Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | - | CERAMIC | - | - | - | -55°C~85°C | Tape & Reel (TR) | - | GRM | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X5R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | 8532.24.0020 | 47μF | 6.3V | TR, PAPER, 7 INCH | - | - | - | 2012 | 0805 | - | CERAMIC CAPACITOR | - | - | X5R | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.037 0.95mm | 939.8μm | - | - | ROHS3 Compliant | - | - | ||
![]() C1206C106K4RACAUTO KEMET | 390827 |
| - | 8 Weeks | - | Tin | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | - | WRAPAROUND | - | - | Ceramic | - | - | - | -55°C~125°C | Cut Tape (CT) | 2011 | SMD Auto X7R | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | - | Automotive, Bypass, Decoupling | 8532.24.00.20 | 10μF | 16V | TR, EMBOSSED PLASTIC, 7 INCH | 1.6mm | - | - | 3216 | 1206 | - | - | - | - | X7R | Yes | - | - | - | - | - | 5 % | - | - | - | - | 1.8mm | - | 3.2mm | - | 0.071 1.80mm | 1.8034mm | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CD70-B2GA101KYNKA TDK Corporation | 100 | - | Datasheet | 10 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | - | Through Hole | Through Hole | Radial, Disc | - | - | - | - | - | - | - | 440VAC | -25°C~105°C | Bulk | 2001 | CD | 0.276Dia 7.00mm | ±10% | - | - | Obsolete | Not Applicable | 2 | Radial | EAR99 | B | - | Ceramic | Safety | - | 100pF | - | - | - | unknown | 400V | - | - | 10.0076mm | - | - | 0.394 10.00mm | - | - | - | - | 600 μm | - | Formed Leads - Kinked | - | Straight | - | High Voltage | 7mm | - | 0.433 11.00mm | - | - | - | 7mm | - | - | RoHS Compliant | Lead Free | X1, Y1 | ||
![]() GRM188R71C154KA01D Murata Electronics | In Stock | - | Datasheet | - | NRND (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | - | Ceramic | - | 2.012816mg | - | - | -55°C~125°C | Tape & Reel (TR) | - | GRM | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | 8532.24.00.20 | 0.15μF | 16V | TR, PAPER, 7 INCH | 800μm | - | - | 1608 | 0603 | - | - | - | - | X7R | Yes | - | - | - | 16V | - | - | - | - | - | - | 950μm | - | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() GCM1555C1H101FA16D Murata Electronics | 10000 | - | Datasheet | 15 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | YES | WRAPAROUND | - | - | CERAMIC | - | - | 50V | -55°C~125°C | Tape & Reel (TR) | - | GCM | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | Tin (Sn) - with Nickel (Ni) barrier | - | Automotive | - | 100pF | - | TR, PAPER, 7 INCH | - | - | - | - | - | - | CERAMIC CAPACITOR | - | - | C0G | Yes | - | 50V | - | - | - | - | - | - | - | - | - | - | - | - | 0.022 0.55mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() C1005X5R1E474K050BB TDK Corporation | 10000 | - | Datasheet | 28 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | WRAPAROUND | - | - | Ceramic | 652.039032μg | - | - | -55°C~85°C | Cut Tape (CT) | 2010 | C | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | - | - | General Purpose | 8532.24.00.20 | 0.47μF | 25V | - | 500μm | - | - | 1005 | 0402 | - | - | - | - | X5R | Yes | - | - | - | 25V | - | 10 % | - | - | Low ESL | - | 500μm | - | 1mm | 0.5mm | 0.022 0.55mm | 500μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CC1210KKX7R0BB225 Yageo | 4042 | - | Datasheet | 33 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 1210 (3225 Metric) | - | WRAPAROUND | - | - | - | 15.989131mg | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | CC | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | Ceramic | General Purpose | - | 2.2μF | 100V | TR, BLISTER, 7 INCH | 2.5mm | - | - | 3225 | 1210 | - | - | - | - | X7R | Yes | - | - | - | - | - | - | - | - | - | - | - | - | 3.2mm | - | 0.087 2.20mm | 2.2098mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() GCJ32ER71H475KA12L Murata Electronics | 1000 | - | Datasheet | 15 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 1210 (3225 Metric) | - | WRAPAROUND | - | - | CERAMIC | - | - | - | -55°C~125°C | Cut Tape (CT) | - | GCJ | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Tin (Sn) - with Nickel (Ni) barrier | - | Automotive, Boardflex Sensitive | 8532.24.00.20 | 4.7μF | 50V | TR, EMBOSSED, 7 INCH | 2.5mm | - | - | 3225 | 1210 | - | CERAMIC CAPACITOR | - | - | X7R | Yes | - | - | - | - | - | - | - | - | Soft Termination | - | 2.5mm | - | 3.2mm | - | 0.110 2.80mm | 2.794mm | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() C1206C332J5GACTU KEMET | In Stock | - | Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | - | WRAPAROUND | 2 | - | Ceramic | - | Tin | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm C0G | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | - | General Purpose | - | 3300pF | 50V | TR, PLASTIC, 7 INCH | 1.6mm | - | 50V | 3216 | 1206 | - | - | C0G | - | C0G | Yes | - | - | - | 50V | - | 0.1 % | - | - | Low ESL | - | 880μm | - | - | - | 0.039 1.00mm | 990.6μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() GRM1885C1H5R6CA01D Murata Electronics | 674579 |
| Datasheet | - | NRND (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | - | Ceramic | - | 6.293594mg | - | - | -55°C~125°C | Tape & Reel (TR) | - | GRM | 0.063Lx0.031W 1.60mmx0.80mm | ±0.25pF | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | 8532.24.00.20 | 5.6pF | 50V | TR, PAPER, 7 INCH | 800μm | - | - | 1608 | 0603 | - | - | C0G | - | C0G | Yes | - | - | - | 50V | - | - | - | - | - | - | 800μm | - | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() C0603C473K3RACTU KEMET | In Stock | - | Datasheet | 31 Weeks | - | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | YES | WRAPAROUND | 2 | - | Ceramic | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | SMD Comm X7R | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | Bypass, Decoupling | - | 0.047μF | 25V | TR, Punched Paper, 7 Inch | - | - | - | - | - | - | - | - | - | X7R | Yes | - | - | - | - | - | - | - | - | - | - | 870μm | - | 1.6mm | 0.8mm | 0.034 0.87mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 22201C106MAT2A AVX Corporation | 1749 | - | - | 16 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 2220 (5750 Metric) | - | WRAPAROUND | - | - | CERAMIC | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | - | 0.224Lx0.197W 5.70mmx5.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | - | 10μF | 100V | TR, EMBOSSED, 7 INCH | - | - | - | 5750 | 2220 | - | CERAMIC CAPACITOR | - | - | X7R | Yes | - | - | - | - | - | - | - | - | - | - | 2.79mm | - | 5.7mm | 5mm | 0.110 2.79mm | 2.794mm | - | - | ROHS3 Compliant | - | - | ||
![]() GRM42A7U3F101JW31L Murata Electronics | In Stock | - | Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 1808 (4520 Metric) | - | WRAPAROUND | - | - | CERAMIC | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | GRM | 0.177Lx0.079W 4.50mmx2.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | U2J | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | 8532.24.00.20 | 100pF | 3.15kV | TR, EMBOSSED, 7 INCH | 2mm | - | - | 4520 | 1808 | - | CERAMIC CAPACITOR | - | - | U2J | Yes | - | 3150V | - | - | - | - | - | - | - | - | 1mm | - | 4.5mm | - | 0.039 1.00mm | 990.6μm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() CL05B105KQ5NQNC Samsung Electro-Mechanics | 7135 |
| Datasheet | 18 Weeks | - | Tin | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | CERAMIC | - | - | 6.3V | -55°C~125°C | Tape & Reel (TR) | 2002 | CL | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Wraparound | EAR99 | X7R | - | - | General Purpose | - | 1μF | - | TR, CARDBOARD, 7 INCH | 500μm | - | - | 1005 | 0402 | - | CERAMIC CAPACITOR | - | - | X7R | Yes | - | 6.3V | - | - | - | - | - | - | - | - | 0.6mm | - | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | - | - | ROHS3 Compliant | Lead Free | - |