- Manufacturer
- Capacitance
- Tolerance
- Package / Case
- RoHS Status
- Temperature Coefficient
- Packaging
- Part Status
- Applications
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Size / Dimension
Attribute column
Categories
Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Dielectric Material | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Dielectric | Temperature Characteristics Code | Multilayer | Insulation Resistance | Voltage | Dissipation Factor | Halogen Free | Features | Height | Length | Width | Thickness (Max) | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C0603C681K5RACTU KEMET | 867015 |
| Datasheet | 8 Weeks | - | - | PCB, Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | 2 | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm X7R | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | Bypass, Decoupling | - | 680pF | 50V | TR, Punched Paper, 7 Inch | 800μm | - | 1608 | 0603 | 700μm | - | - | X7R | Yes | - | 50V | 2.5 % | - | - | 870μm | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() GRM188C80E476ME05D Murata Electronics | 3333 | - | Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | - | - | CERAMIC | - | - | -55°C~105°C | Tape & Reel (TR) | - | GRM | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | X6S | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | - | 47μF | 2.5V | TR, PAPER, 7 INCH | - | - | 1608 | 0603 | - | CERAMIC CAPACITOR | - | X6S | Yes | - | - | - | - | - | - | - | - | 0.039 1.00mm | 990.6μm | - | - | ROHS3 Compliant | - | - | ||
![]() CGA4J2X7R2A104K125AA TDK Corporation | 36767 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | - | - | - | 5.499807mg | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CGA | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Ceramic | Automotive | 8532.24.00.20 | 0.1μF | 100V | TR, 7 Inch | 1.25mm | - | 2012 | 0805 | - | - | - | X7R | Yes | - | - | - | - | - | 1.25mm | 3.2mm | 1.6mm | 0.057 1.45mm | 1.4478mm | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() GRM155R71E222KA01D Murata Electronics | 366565 |
| Datasheet | - | NRND (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | 2 | Ceramic | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | GRM | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | - | 2200pF | 25V | TR, PAPER, 7 INCH | 500μm | - | 1005 | 0402 | - | - | - | X7R | Yes | - | 25V | - | - | - | 550μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() GRM1555C1H1R2CA01D Murata Electronics | 525335 |
| Datasheet | - | NRND (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | - | Ceramic | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | GRM | 0.039Lx0.020W 1.00mmx0.50mm | ±0.25pF | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | 8532.24.00.20 | 1.2pF | 50V | TR, PAPER, 7 INCH | 500μm | - | 1005 | 0402 | - | - | C0G | C0G | Yes | - | 50V | - | - | - | 500μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() GRM033R60J683KE19D Murata Electronics | 10000 | - | Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 0201 (0603 Metric) | WRAPAROUND | - | Ceramic | - | - | - | -55°C~85°C | Tape & Reel (TR) | - | GRM | 0.024Lx0.012W 0.60mmx0.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | 8532.24.00.20 | 0.068μF | 6.3V | TR, PAPER, 7 INCH | 300μm | - | 0603 | 0201 | - | - | - | X5R | Yes | - | - | - | - | - | 300μm | 0.6mm | 0.3mm | 0.013 0.33mm | 330.2μm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() C1608C0G1H682J080AA TDK Corporation | 4000 | - | Datasheet | 20 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | 2 | - | Ceramic | 2.012816mg | - | -55°C~125°C | Tape & Reel (TR) | 2001 | C | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | - | - | - | General Purpose | - | 6800pF | 50V | - | 800μm | - | 1608 | 0603 | - | - | C0G | C0G | Yes | - | - | - | - | Low ESL | 800μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() GRM31CR61A106KA01L Murata Electronics | 439 |
| Datasheet | - | TO BE DISCONTINUED (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | WRAPAROUND | 2 | - | CERAMIC | - | - | -55°C~85°C | Tape & Reel (TR) | - | GRM | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | - | 10μF | 10V | TR, EMBOSSED, 7 INCH | 1.6mm | - | 3216 | 1206 | - | CERAMIC CAPACITOR | - | X5R | Yes | - | 10V | - | - | - | 1.6mm | - | - | 0.071 1.80mm | 1.8034mm | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() CC0402KRX7R9BB561 Yageo | 820903 |
| Datasheet | 33 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | 2 | Ceramic | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | CC | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | - | 560pF | 50V | TR, PAPER, 7 INCH | 500μm | - | 1005 | 0402 | - | - | - | X7R | Yes | - | - | - | Halogen Free | - | 550μm | - | - | 0.022 0.55mm | 558.8μm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() CL10F104ZB8NNNC Samsung Electro-Mechanics | 50750 |
| Datasheet | 18 Weeks | - | Tin | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | - | Ceramic | - | - | - | -30°C~85°C | Tape & Reel (TR) | 2006 | CL | 0.063Lx0.031W 1.60mmx0.80mm | -20% +80% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Y5V F | - | - | - | - | General Purpose | 8532.24.00.20 | 0.1μF | 50V | TR, CARDBOARD PAPER, 7 INCH | 800μm | - | 1608 | 0603 | - | - | Y5V | Y5V | Yes | - | 50V | - | - | - | 800μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | - | ROHS3 Compliant | - | - | ||
![]() C0603C104J4RACTU KEMET | 344493 | - | - | 8 Weeks | - | - | PCB, Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | 2 | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm X7R | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | Bypass, Decoupling | - | 0.1μF | 16V | TR, Punched Paper, 7 Inch | 800μm | - | 1608 | 0603 | 700μm | - | - | X7R | Yes | - | 16V | 3.5 % | - | - | 870μm | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C0603C103K2RACTU KEMET | 30 | - | - | 8 Weeks | - | Tin | PCB, Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | 2 | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | SMD Comm X7R | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | X7R | - | - | - | - | Bypass, Decoupling | - | 10000pF | 200V | - | 800μm | - | 1608 | 0603 | 700μm | - | - | - | - | - | 200V | 2.5 % | - | - | 870μm | - | - | 0.034 0.87mm | 863.6μm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C1005C0G1H180J050BA TDK Corporation | 752844 |
| Datasheet | 20 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | 2 | - | Ceramic | 652.039032μg | - | -55°C~125°C | Tape & Reel (TR) | 2010 | C | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | - | - | - | General Purpose | - | 18pF | 50V | - | 500μm | - | 1005 | 0402 | - | - | C0G | C0G | Yes | - | 50V | - | - | Low ESL | 500μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() GRM033R71E332KA12D Murata Electronics | 137756 | - | Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount, MLCC | 0201 (0603 Metric) | WRAPAROUND | - | Ceramic | - | 340.194278μg | - | -55°C~125°C | Tape & Reel (TR) | - | GRM | 0.024Lx0.012W 0.60mmx0.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | - | 3300pF | 25V | TR, PAPER, 7 INCH | - | - | 0603 | 0201 | - | - | - | X7R | Yes | - | - | - | - | - | 330μm | 0.6mm | 0.3mm | 0.013 0.33mm | 330.2μm | - | - | ROHS3 Compliant | - | - | ||
![]() GRM216R61E105KA12D Murata Electronics | 4000 | - | Datasheet | - | NRND (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | 2 | Ceramic | - | - | - | -55°C~85°C | Tape & Reel (TR) | - | GRM | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | - | 1μF | 25V | TR, PAPER, 7 INCH | 1.25mm | - | 2012 | 0805 | - | - | - | X5R | Yes | - | 25V | - | - | - | 600μm | - | - | 0.028 0.70mm | 711.2μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() GRM188C81E475KE11D Murata Electronics | 696354 |
| Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 4 weeks ago) | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | - | Ceramic | - | 6.293594mg | - | -55°C~105°C | Digi-Reel® | - | GRM | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X6S | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | - | 4.7μF | 25V | TR, PAPER, 7 INCH | - | - | 1608 | 0603 | - | - | - | X6S | Yes | - | - | - | - | - | 800μm | 1.6mm | 0.8mm | 0.039 1.00mm | 990.6μm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 0805YC334KAT2A AVX Corporation | 45592 | - | - | 12 Weeks | - | Tin | PCB, Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | 2 | Ceramic | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2004 | - | 0.079Lx0.049W 2.01mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | - | - | - | General Purpose | - | 0.33μF | 16V | TR, EMBOSSED, 7 INCH | 1.25mm | 16V | 2012 | 0805 | - | - | - | X7R | Yes | 100GOhm | 16V | 3.5 % | - | - | 1.27mm | - | - | 0.055 1.40mm | 1.397mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() GRM033R71E561KA01D Murata Electronics | 14850 | - | Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 0201 (0603 Metric) | WRAPAROUND | - | Ceramic | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | GRM | 0.024Lx0.012W 0.60mmx0.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | 8532.24.00.20 | 560pF | 25V | TR, PAPER, 7 INCH | 300μm | - | 0603 | 0201 | - | - | - | X7R | Yes | - | - | - | - | - | 330μm | 0.6mm | 0.3mm | 0.013 0.33mm | 330.2μm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() GRM3195C1H183JA01D Murata Electronics | 40000 | - | Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | - | 2 | Ceramic | Ceramic | - | 50V | -55°C~125°C | Tape & Reel (TR) | - | GRM | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | C0G NP0 | - | 125°C | -55°C | - | General Purpose | - | 0.018μF | 50V | - | 1.6mm | 50V | 3216 | 1206 | - | - | C0G | - | - | 10GOhm | 50V | - | - | - | 950μm | 3.2mm | 1.6002mm | 0.037 0.95mm | 939.8μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CC0201KRX7R8BB681 Yageo | 5000 | - | Datasheet | 33 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 0201 (0603 Metric) | WRAPAROUND | 2 | Ceramic | - | 170.097139μg | - | -55°C~125°C | Tape & Reel (TR) | 2006 | CC | 0.024Lx0.012W 0.60mmx0.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | - | 680pF | 25V | TR, PAPER, 7 INCH | 300μm | - | 0603 | 0201 | - | - | - | X7R | Yes | - | - | - | Halogen Free | - | 330μm | 0.6mm | 0.3mm | 0.013 0.33mm | 330.2μm | - | No SVHC | ROHS3 Compliant | Lead Free | - |