- Manufacturer
- Capacitance
- Tolerance
- Package / Case
- RoHS Status
- Temperature Coefficient
- Packaging
- Part Status
- Applications
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Size / Dimension
Attribute column
Categories
Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Dielectric Material | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Dielectric | Temperature Characteristics Code | Multilayer | Insulation Resistance | Rated (DC) Voltage (URdc) | Voltage | Dissipation Factor | Halogen Free | Features | Height | Length | Width | Thickness (Max) | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GRM155R71H183KA12D Murata Electronics | 19998 |
| Datasheet | - | NRND (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | 2 | Ceramic | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | GRM | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | - | 0.018μF | 50V | TR, PAPER, 7 INCH | 500μm | - | 1005 | 0402 | - | - | - | X7R | Yes | - | - | 50V | - | - | - | 550μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() C2012X6S1A226M125AC TDK Corporation | 17 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | 2 | - | Ceramic | 5.499807mg | - | -55°C~105°C | Tape & Reel (TR) | 2010 | C | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X6S | - | - | - | - | General Purpose | - | 22μF | 10V | - | 1.25mm | - | 2012 | 0805 | - | - | - | X6S | Yes | - | - | - | - | - | Low ESL | 1.25mm | - | - | 0.057 1.45mm | 1.4478mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C0603C223K5RACAUTO KEMET | 16000 | - | Datasheet | 8 Weeks | - | Tin | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | Ceramic | - | - | -55°C~125°C | Cut Tape (CT) | 2011 | SMD Auto X7R | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Wraparound | EAR99 | X7R | - | - | - | - | Automotive, Bypass, Decoupling | 8532.24.00.20 | 0.022μF | 50V | TR, PUNCHED PAPER, 7 INCH | 800μm | - | 1608 | 0603 | - | - | - | X7R | Yes | - | - | - | - | - | - | 870μm | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CL10B104KB8WPNC Samsung Electro-Mechanics | 2 | - | Datasheet | 22 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | - | - | CERAMIC | - | - | -55°C~125°C | Tape & Reel (TR) | 1997 | CL | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | Automotive | - | 0.1μF | 50V | TR, CARDBOARD, 7 INCH | - | - | 1608 | 0603 | - | CERAMIC CAPACITOR | - | X7R | Yes | - | - | - | - | - | Open Mode | - | - | - | 0.035 0.90mm | 889μm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() 12061C225KAT2A AVX Corporation | 253440 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | WRAPAROUND | - | Ceramic | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | - | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | 8532.24.00.20 | 2.2μF | 100V | TR, EMBOSSED, 7 INCH | 1.6mm | - | 3216 | 1206 | - | - | - | X7R | Yes | - | - | 100V | - | - | - | 1.52mm | 3.2mm | - | 0.071 1.80mm | 939.8μm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C5750X7R1H106M230KB TDK Corporation | 3000 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 2220 (5750 Metric) | - | 2 | - | Ceramic | 480.014126mg | 50V | -55°C~125°C | Tape & Reel (TR) | 2001 | C | 0.224Lx0.197W 5.70mmx5.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | X7R | - | 125°C | -55°C | Ceramic | General Purpose | - | 10μF | 50V | - | 5mm | - | 5750 | 2220 | - | - | X7R | - | - | - | - | - | - | - | - | 2.3mm | 5.7mm | 5.0038mm | 0.098 2.50mm | 2.4892mm | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() CC0805FRNPO9BN152 Yageo | 662 |
| Datasheet | 33 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | CC | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Ceramic | General Purpose | 8532.24.00.20 | 1500pF | 50V | TR, PAPER, 7 INCH | 1.25mm | - | - | - | - | - | C0G | C0G | Yes | - | - | - | - | Halogen Free | - | 850μm | 2mm | - | 0.037 0.95mm | 939.8μm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() C0805C105K8RACTU KEMET | 63000 |
| - | 8 Weeks | - | - | PCB, Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | 2 | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm X7R | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | Bypass, Decoupling | - | 1μF | 10V | TR, Punched Paper, 7 Inch | 1.25mm | - | 2012 | 0805 | 750μm | - | - | X7R | Yes | - | - | 10V | 5 % | - | - | 1mm | - | - | 0.039 1.00mm | 990.6μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() GRM1555C1H7R5BA01D Murata Electronics | 240 | - | Datasheet | - | - | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | GRM | 0.039Lx0.020W 1.00mmx0.50mm | ±0.1pF | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | 8532.24.00.20 | 7.5pF | 50V | TR, PAPER, 7 INCH | 500μm | - | 1005 | 0402 | - | CERAMIC CAPACITOR | C0G | C0G | Yes | - | - | - | - | - | - | 500μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() GRM155R61C225KE44D Murata Electronics | 541125 |
| Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | - | Ceramic | - | 6.010099mg | - | -55°C~85°C | Cut Tape (CT) | - | GRM | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | 8532.24.0020 | 2.2μF | 16V | TR, PAPER, 7 INCH | - | - | 1005 | 0402 | - | - | - | X5R | Yes | - | - | - | - | - | - | 500μm | - | - | 0.024 0.60mm | 609.6μm | - | - | ROHS3 Compliant | - | - | ||
![]() 0603YC473KAT2A AVX Corporation | 3048 |
| - | 12 Weeks | - | Tin | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | 2 | Ceramic | - | - | 16V | -55°C~125°C | Tape & Reel (TR) | 2006 | - | 0.063Lx0.032W 1.60mmx0.81mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | X7R | - | 125°C | -55°C | - | General Purpose | - | 0.047μF | 16V | - | 810μm | - | 1608 | 0603 | - | - | X7R | - | - | - | - | 16V | - | - | - | 900μm | 1.6mm | 812.8μm | 0.035 0.90mm | 889μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CL31B105KAHNNNE Samsung Electro-Mechanics | 4000 | - | Datasheet | 22 Weeks | - | Tin | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | WRAPAROUND | - | Ceramic | - | - | - | -55°C~125°C | Tape & Reel (TR) | 1997 | CL | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | - | - | - | - | General Purpose | 8532.24.00.20 | 1μF | 25V | TR, EMBOSSED, 7 INCH | 1.6mm | - | 3216 | 1206 | - | - | - | X7R | Yes | - | - | 25V | - | - | - | 1.6mm | 3.2mm | - | 0.071 1.80mm | 1.8034mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() LMK212BJ106KD-T Taiyo Yuden | 127 | - | Datasheet | 17 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | 2 | - | - | - | - | -55°C~85°C | Tape & Reel (TR) | 2008 | M | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | - | - | - | Ceramic | General Purpose | - | 10μF | 10V | TR, PUNCHED PAPER, 7 INCH | 1.25mm | - | 2012 | 0805 | - | - | - | X5R | Yes | - | - | - | - | - | - | 850μm | - | - | 0.037 0.95mm | 939.8μm | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() GRM155R71C104KA88J Murata Electronics | 6350000 | - | Datasheet | - | NRND (Last Updated: 4 weeks ago) | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | 2 | Ceramic | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | GRM | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | - | 0.1μF | 16V | TR, PAPER, 13 INCH | 500μm | - | 1005 | 0402 | - | - | - | X7R | Yes | - | - | 16V | - | - | - | 550μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C0402C331K5RACTU KEMET | 498736 |
| Datasheet | 8 Weeks | - | - | PCB, Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | 2 | - | Ceramic | 652.039032μg | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm X7R | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | Bypass, Decoupling | - | 330pF | 50V | TR, Punched Paper, 7 Inch | 500μm | - | 1005 | 0402 | 300μm | - | - | X7R | Yes | - | - | 50V | 2.5 % | - | - | 550μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CC0603KRX7R9BB392 Yageo | 15807 |
| Datasheet | 33 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | 2 | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 1995 | CC | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | - | 3900pF | 50V | TR, PAPER, 7 INCH | 800μm | 50V | 1608 | 0603 | - | - | - | X7R | Yes | 100GOhm | - | 50V | - | Halogen Free | - | 900μm | - | - | 0.035 0.90mm | 889μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 12061A222JAT2A AVX Corporation | 4000 | - | Datasheet | 12 Weeks | - | Tin | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | WRAPAROUND | 2 | Ceramic | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2004 | - | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | - | - | - | General Purpose | - | 2200pF | 100V | TR, EMBOSSED/PAPER, 7 INCH | 1.6mm | - | 3216 | 1206 | - | - | C0G | C0G | Yes | - | - | 100V | - | - | - | 950μm | - | - | 0.060 1.52mm | 1.524mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() GRM1555C1H361JA01D Murata Electronics | 20000 |
| Datasheet | - | NRND (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | - | Ceramic | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | GRM | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | 8532.24.00.20 | 360pF | 50V | TR, PAPER, 7 INCH | 500μm | - | 1005 | 0402 | - | - | C0G | C0G | Yes | - | - | - | - | - | - | 550μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() CL05A225KP5NSNC Samsung Electro-Mechanics | 6100 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | - | - | CERAMIC | - | 10V | -55°C~85°C | Tape & Reel (TR) | 2005 | CL | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X5R | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | 8532.24.00.20 | 2.2μF | - | TR, CARDBOARD, 7 INCH | 500μm | - | 1005 | 0402 | - | CERAMIC CAPACITOR | - | X5R | Yes | - | 10V | - | - | - | - | 500μm | - | - | 0.022 0.57mm | 558.8μm | No | - | ROHS3 Compliant | - | - | ||
![]() 12063C225KAT2A AVX Corporation | 411310 |
| Datasheet | 16 Weeks | - | - | PCB, Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | WRAPAROUND | 2 | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 1997 | - | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | - | 2.2μF | 25V | TR, EMBOSSED, 7 INCH | 1.6mm | - | 3216 | 1206 | - | - | - | X7R | Yes | - | - | 25V | - | - | - | 1.52mm | - | - | 0.070 1.78mm | 1.778mm | No | No SVHC | ROHS3 Compliant | Lead Free | - |