- Manufacturer
- Capacitance
- Tolerance
- Package / Case
- RoHS Status
- Temperature Coefficient
- Packaging
- Part Status
- Applications
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Size / Dimension
Attribute column
Categories
Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Material | Dielectric Material | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Composition | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Dielectric | Temperature Characteristics Code | Multilayer | Insulation Resistance | Rated (DC) Voltage (URdc) | Voltage | Dissipation Factor | Halogen Free | Features | Height | Length | Width | Thickness (Max) | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C4532X7R1H475K200KB TDK Corporation | 1089 | - | Datasheet | 28 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 1812 (4532 Metric) | - | WRAPAROUND | 2 | - | Ceramic | 26.988746mg | - | -55°C~125°C | Tape & Reel (TR) | 2001 | C | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | - | General Purpose | - | 4.7μF | 50V | - | 3.2mm | - | 4532 | 1812 | - | - | - | X7R | Yes | - | - | 50V | - | - | - | 2mm | 4.5mm | - | 0.087 2.20mm | 2.2098mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CC0402JRX7R9BB182 Yageo | 9488 |
| Datasheet | 33 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | 652.039032μg | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CC | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | Ceramic | General Purpose | 8532.24.00.20 | 1800pF | 50V | TR, PAPER, 7 INCH | 500μm | - | 1005 | 0402 | - | - | - | X7R | Yes | - | - | - | - | Halogen Free | - | - | - | - | 0.022 0.55mm | 558.8μm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() CC0603JRNPO9BN181 Yageo | 490430 |
| Datasheet | 33 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | 2 | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CC | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | - | 180pF | 50V | TR, PAPER, 7 INCH | 800μm | 50V | 1608 | 0603 | - | - | C0G | C0G | Yes | 100GOhm | - | - | - | Halogen Free | - | 800μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() AMK105BJ475MV-F Taiyo Yuden | 605800 |
| Datasheet | 17 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | WRAPAROUND | 2 | - | - | - | - | -55°C~85°C | Tape & Reel (TR) | 2008 | M | 0.039Lx0.020W 1.00mmx0.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | - | Ceramic | General Purpose | - | 4.7μF | 4V | TR, PUNCHED PAPER, 7 INCH | 500μm | - | 1005 | 0402 | - | - | - | X5R | Yes | - | 4V | - | - | - | - | 500μm | - | - | 0.022 0.55mm | 558.8μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() GCJ188R71H104KA12D Murata Electronics | 148821 | - | Datasheet | 15 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | - | - | CERAMIC | - | - | -55°C~125°C | Tape & Reel (TR) | - | GCJ | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Tin (Sn) - with Nickel (Ni) barrier | - | Automotive, Boardflex Sensitive | 8532.24.00.20 | 0.1μF | 50V | TR, PAPER, 7 INCH | 800μm | - | 1608 | 0603 | - | CERAMIC CAPACITOR | - | X7R | Yes | - | - | - | - | - | Soft Termination | 800μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() GRM32ER60J227ME05L Murata Electronics | 1512 | - | Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | - | - | Surface Mount, MLCC | 1210 (3225 Metric) | YES | WRAPAROUND | - | - | CERAMIC | - | - | -55°C~85°C | Tape & Reel (TR) | - | GRM | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | X5R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | - | 220μF | 6.3V | TR, EMBOSSED, 7 INCH | - | - | - | - | - | CERAMIC CAPACITOR | - | X5R | Yes | - | - | - | - | - | - | - | - | - | 0.106 2.70mm | 2.5mm | - | - | ROHS3 Compliant | - | - | ||
![]() C1608X7R1C224K080AC TDK Corporation | 889000 | - | Datasheet | 28 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | 2 | - | Ceramic | 2.012816mg | - | -55°C~125°C | Tape & Reel (TR) | 2001 | C | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | - | General Purpose | - | 0.22μF | 16V | - | 800μm | - | 1608 | 0603 | - | - | - | X7R | Yes | 10GOhm | - | 16V | 5 % | - | Low ESL | 800μm | 1.6mm | 0.8mm | 0.035 0.90mm | 939.8μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C1005X5R0J104K050BA TDK Corporation | 123800 | - | Datasheet | 28 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | WRAPAROUND | 2 | - | Ceramic | 652.039032μg | - | -55°C~85°C | Tape & Reel (TR) | 2001 | C | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | - | - | General Purpose | - | 0.1μF | 6.3V | - | 500μm | - | 1005 | 0402 | - | - | - | X5R | Yes | - | - | - | - | - | Low ESL | 500μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C0603C104M3RACTU KEMET | 8000 |
| Datasheet | 8 Weeks | - | - | PCB, Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | 2 | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm X7R | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | Bypass, Decoupling | - | 0.1μF | 25V | TR, Punched Paper, 7 Inch | 800μm | - | 1608 | 0603 | 700μm | - | - | X7R | Yes | - | - | - | - | - | - | 870μm | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() GRM188R60G226MEA0D Murata Electronics | 5000 | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | - | Ceramic | - | - | - | -55°C~85°C | Tape & Reel (TR) | - | GRM | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | 8532.24.00.20 | 22μF | 4V | TR, PAPER, 7 INCH | 800μm | - | 1608 | 0603 | - | - | - | X5R | Yes | - | - | 4V | - | - | - | 800μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C3216X7S0J476M160AC TDK Corporation | 598040 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | - | WRAPAROUND | - | - | Ceramic | 16.187578mg | - | -55°C~125°C | Cut Tape (CT) | 2001 | C | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7S | - | - | General Purpose | 8532.24.00.20 | 47μF | 6.3V | - | 1.6mm | - | 3216 | 1206 | - | - | - | X7S | Yes | - | - | - | - | - | Low ESL | 1.6mm | 3.2mm | - | 0.071 1.80mm | 1.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CL10B105KA8VPNC Samsung Electro-Mechanics | 126 |
| Datasheet | 22 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | - | - | CERAMIC | - | 25V | -55°C~125°C | Tape & Reel (TR) | 2008 | CL | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | Automotive | 8532.24.0020 | 1μF | - | TR, CARDBOARD PAPER, 7 INCH | - | - | 1608 | 0603 | - | CERAMIC CAPACITOR | - | X7R | Yes | - | 25V | - | - | - | Soft Termination | - | - | - | 0.035 0.90mm | 889μm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() GRM033R61A103KA01D Murata Electronics | 70783 | - | Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 0201 (0603 Metric) | - | WRAPAROUND | - | - | CERAMIC | 170.097139μg | - | -55°C~85°C | Tape & Reel (TR) | - | GRM | 0.024Lx0.012W 0.60mmx0.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | 8532.24.00.20 | 10000pF | 10V | TR, PAPER, 7 INCH | 300μm | - | 0603 | 0201 | - | CERAMIC CAPACITOR | - | X5R | Yes | - | - | 10V | - | - | - | 300μm | 0.6mm | 0.3mm | 0.013 0.33mm | 330.2μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() GJM1555C1H8R2CB01D Murata Electronics | 600551 |
| Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | WRAPAROUND | 2 | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | GJM | 0.039Lx0.020W 1.00mmx0.50mm | ±0.25pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | RF, Microwave, High Frequency | - | 8.2pF | 50V | TR, PAPER, 7 INCH | 500μm | - | 1005 | 0402 | 300μm | CERAMIC CAPACITOR | C0G | C0G | Yes | - | - | 50V | - | - | High Q, Low Loss | 500μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 1206ZC226KAT2A AVX Corporation | 826156 |
| Datasheet | 16 Weeks | - | Tin | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | - | WRAPAROUND | - | Ceramic | - | - | - | -55°C~125°C | Tape & Reel (TR) | 1997 | - | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | - | General Purpose | 8532.24.00.20 | 22μF | 10V | TR, EMBOSSED, 7 INCH | 1.6mm | - | 3216 | 1206 | - | - | - | X7R | Yes | - | - | 10V | 5 % | - | - | 1.52mm | 3.2mm | - | 0.071 1.80mm | 1.8034mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C1812C334K5RACTU KEMET | 1483 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 1812 (4532 Metric) | - | WRAPAROUND | - | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | SMD Comm X7R | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | Bypass, Decoupling | 8532.24.00.20 | 0.33μF | 50V | TR, Embossed Plastic, 7 Inch | 3.2mm | - | 4532 | 1812 | - | - | - | X7R | Yes | - | - | - | 2.5 % | - | - | 1.1mm | 4.5mm | - | 0.043 1.10mm | 1.0922mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() CC1206KKX7R0BB225 Yageo | 10033 | - | Datasheet | 33 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | - | - | 100V | -55°C~125°C | Tape & Reel (TR) | 2016 | CC | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | - | yes | Active | 1 (Unlimited) | - | - | - | X7R | - | - | General Purpose | - | 2.2μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.071 1.80mm | 1.4478mm | - | - | ROHS3 Compliant | - | - | ||
![]() 06031C103K4T2A AVX Corporation | 300000 | - | Datasheet | 12 Weeks | - | Tin | Surface Mount, Through Hole | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | 2 | - | CERAMIC | - | - | -55°C~125°C | Tape & Reel (TR) | 2010 | - | 0.063Lx0.032W 1.60mmx0.81mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | - | Automotive | - | 10000pF | 100V | TR, PAPER, 7 INCH | 810μm | - | 1608 | 0603 | 2.54mm | CERAMIC CAPACITOR | - | X7R | Yes | - | - | - | - | - | - | 900μm | 1.6mm | 0.81mm | 0.035 0.90mm | 889μm | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CGB3B1X5R1A475K055AC TDK Corporation | 54 | - | Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | - | - | CERAMIC | 2.012816mg | - | -55°C~85°C | Tape & Reel (TR) | 2012 | CGB | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | 8532.24.00.20 | 4.7μF | 10V | TR, 7 Inch | 800μm | - | 1608 | 0603 | - | CERAMIC CAPACITOR | - | X5R | Yes | - | - | - | - | - | Low Profile | 550μm | 1.6mm | 0.8mm | 0.022 0.55mm | 558.8μm | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() TMK212BBJ106KG-T Taiyo Yuden | 57122 | - | Datasheet | 17 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | 2 | - | - | - | - | -55°C~85°C | Tape & Reel (TR) | 2009 | M | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | Tin (Sn) | Ceramic | General Purpose | - | 10μF | 25V | TR, PAPER, 7 INCH | - | - | 2012 | 0805 | - | - | - | X5R | Yes | - | - | 16V | - | - | - | 1.25mm | - | - | 0.053 1.35mm | 1.3462mm | - | No SVHC | ROHS3 Compliant | Lead Free | - |