- Manufacturer
- Capacitance
- Tolerance
- Package / Case
- RoHS Status
- Temperature Coefficient
- Packaging
- Part Status
- Applications
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Size / Dimension
Attribute column
Categories
Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Dielectric Material | Weight | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Dielectric | Temperature Characteristics Code | Multilayer | Insulation Resistance | Voltage | Dissipation Factor | Halogen Free | Features | Height | Length | Width | Thickness (Max) | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 08051A470JAT2A AVX Corporation | 4000 |
| Datasheet | 12 Weeks | - | Tin | PCB, Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | 2 | Ceramic | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 1997 | - | 0.079Lx0.049W 2.01mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | - | - | General Purpose | - | 47pF | 100V | TR, PAPER, 7 INCH | 1.25mm | 100V | 2012 | 0805 | - | - | C0G | C0G | Yes | 100GOhm | 100V | 2.5 % | - | - | 710μm | - | - | 0.037 0.94mm | 939.8μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() GRM1555C1H150FA01D Murata Electronics | 4310 | - | Datasheet | - | NRND (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | - | Ceramic | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | GRM | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 15pF | 50V | TR, PAPER, 7 INCH | 500μm | - | 1005 | 0402 | - | - | C0G | C0G | Yes | - | 50V | - | - | - | 500μm | - | - | 0.022 0.55mm | 558.8μm | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() CGA5L1X7R1V106K160AE TDK Corporation | 4000 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | 16.187578mg | - | 35V | -55°C~125°C | Tape & Reel (TR) | 2015 | CGA | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | X7R | - | 125°C | -55°C | Automotive, Boardflex Sensitive | - | 10μF | 35V | - | - | - | 3216 | 1206 | - | - | X7R | - | - | - | - | - | - | Soft Termination | 1.6mm | 3.2004mm | 1.6002mm | 0.075 1.90mm | 1.905mm | - | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CC0402CRNPO9BN1R5 Yageo | 777863 |
| Datasheet | 33 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | 2 | - | Ceramic | 652.039032μg | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | CC | 0.039Lx0.020W 1.00mmx0.50mm | ±0.25pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | 1.5pF | 50V | TR, PAPER, 7 INCH | 500μm | 50V | 1005 | 0402 | - | - | C0G | C0G | Yes | 100GOhm | - | - | Halogen Free | - | 500μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CC0603KRX7R8BB224 Yageo | 11073 | - | Datasheet | 33 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | 2 | Ceramic | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CC | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | 0.22μF | 25V | TR, PAPER, 7 INCH | 800μm | - | 1608 | 0603 | - | - | - | X7R | Yes | - | 25V | - | Halogen Free | - | 900μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() C0603C221K5RACTU KEMET | 542169 |
| Datasheet | 8 Weeks | - | - | PCB, Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | 2 | - | Ceramic | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm X7R | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Bypass, Decoupling | - | 220pF | 50V | TR, Punched Paper, 7 Inch | 800μm | - | 1608 | 0603 | 700μm | - | - | X7R | Yes | - | 50V | 2.5 % | - | - | 870μm | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CGA2B3X7R1H104K050BD TDK Corporation | 250 | - | Datasheet | 20 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC, Epoxy | 0402 (1005 Metric) | WRAPAROUND | - | - | CERAMIC | 652.039032μg | - | - | -55°C~125°C | Cut Tape (CT) | 2012 | CGA | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive | - | 0.1μF | 50V | - | - | - | 1005 | 0402 | - | CERAMIC CAPACITOR | - | X7R | Yes | - | - | - | - | Epoxy Mountable | 500μm | - | - | 0.024 0.60mm | 508μm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() GRM21BR60G476ME15L Murata Electronics | 120000 | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | 2 | - | CERAMIC | - | - | - | -55°C~85°C | Tape & Reel (TR) | - | GRM | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | 47μF | 4V | TR, EMBOSSED, 7 INCH | 1.25mm | - | 2012 | 0805 | - | CERAMIC CAPACITOR | - | X5R | Yes | - | 4V | - | - | - | 1.25mm | - | - | 0.053 1.35mm | 1.3462mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 08055C104KAT4A AVX Corporation | 15000 | - | Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | 2 | - | Ceramic | - | - | - | -55°C~125°C | Tape & Reel (TR) | 1997 | - | 0.079Lx0.049W 2.01mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | 0.1μF | 50V | TR, PAPER, 13 INCH | 1.25mm | - | 2012 | 0805 | - | - | - | X7R | Yes | - | 50V | 2.5 % | - | - | 940μm | - | - | 0.037 0.94mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() GRM188R71H331KA01D Murata Electronics | 563398 |
| Datasheet | - | TO BE DISCONTINUED (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | - | Ceramic | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | GRM | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 330pF | 50V | TR, PAPER, 7 INCH | 800μm | - | 1608 | 0603 | - | - | - | X7R | Yes | - | 50V | - | - | - | 800μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | - | RoHS Compliant | Lead Free | - | ||
![]() C0603C151J5GACTU KEMET | 983410 |
| Datasheet | 8 Weeks | - | - | PCB, Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | 2 | - | Ceramic | 2.012816mg | Tin | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm C0G | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | - | - | General Purpose | - | 150pF | 50V | BULK CASSETTE; TR, PUNCHED PAPER, 7/13 INCH | 800μm | 50V | 1608 | 0603 | - | - | C0G | C0G | Yes | - | 50V | - | - | Low ESL | 900μm | 1.6mm | 0.8mm | 0.034 0.87mm | 863.6μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C0402C150J5GACTU KEMET | 912006 |
| Datasheet | 8 Weeks | - | Tin | PCB, Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | 2 | - | Ceramic | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SMD Comm C0G | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | - | - | General Purpose | - | 15pF | 50V | TR, PUNCHED PAPER, 7 INCH | 500μm | 50V | 1005 | 0402 | 300μm | - | C0G | C0G | Yes | - | 50V | 0.1 % | - | Low ESL | 550μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() GRM21BD71A226ME44L Murata Electronics | 5637 | - | Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | - | - | Ceramic | 9.49709mg | - | - | -55°C~125°C | Tape & Reel (TR) | - | GRM | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7T | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | 22μF | 10V | TR, EMBOSSED, 7 INCH | 1.25mm | - | 2012 | 0805 | - | - | - | X7T | Yes | - | 10V | 0.035 % | - | - | 1.25mm | 2mm | - | 0.057 1.45mm | 1.4478mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() C1005X7R1E104M050BB TDK Corporation | 20000 | - | Datasheet | 28 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | 2 | - | Ceramic | 652.039032μg | - | - | -55°C~125°C | Tape & Reel (TR) | 2010 | C | 0.039Lx0.020W 1.00mmx0.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | - | - | General Purpose | - | 0.1μF | 25V | - | 500μm | - | 1005 | 0402 | - | - | - | X7R | Yes | - | - | - | - | Low ESL | 500μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() GRM1885C1H820JA01D Murata Electronics | 404097 |
| Datasheet | - | NRND (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | - | Ceramic | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | GRM | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 82pF | 50V | TR, PAPER, 7 INCH | 800μm | - | 1608 | 0603 | - | - | C0G | C0G | Yes | - | 50V | - | - | - | 900μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() GRM216R71H152KA01D Murata Electronics | 16000 | - | Datasheet | - | TO BE DISCONTINUED (Last Updated: 4 weeks ago) | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | - | Ceramic | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | GRM | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 1500pF | 50V | TR, PAPER, 7 INCH | 1.25mm | - | 2012 | 0805 | - | - | - | X7R | Yes | - | 50V | - | - | - | 600μm | 2mm | - | 0.028 0.70mm | 711.2μm | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() C4532X7T2E105K250KA TDK Corporation | 69 | - | Datasheet | 20 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 1812 (4532 Metric) | - | - | - | - | 26.988746mg | - | 250V | -55°C~125°C | Tape & Reel (TR) | 2011 | C | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | X7T | - | 125°C | -55°C | General Purpose | - | 1μF | 250V | - | 3.2mm | - | 4532 | 1812 | - | - | X7T | - | - | - | - | - | - | - | 2.5mm | 4.5mm | 3.2mm | 0.110 2.80mm | 2.794mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CL10B105KP8NNNC Samsung Electro-Mechanics | 41863 | - | Datasheet | 18 Weeks | - | Tin | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | - | - | CERAMIC | - | - | - | -55°C~125°C | Tape & Reel (TR) | 1997 | CL | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | - | - | - | General Purpose | 8532.24.00.20 | 1μF | 10V | TR, CARDBOARD PAPER, 7 INCH | 800μm | - | 1608 | 0603 | - | CERAMIC CAPACITOR | - | X7R | Yes | - | - | - | - | - | 800μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() CL21C471JBANNNC Samsung Electro-Mechanics | 779 |
| Datasheet | 22 Weeks | - | Tin | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | - | Ceramic | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 1997 | CL | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | - | - | - | General Purpose | 8532.24.00.20 | 470pF | 50V | TR, CARDBOARD, 7 INCH | 1.25mm | - | 2012 | 0805 | - | - | C0G | C0G | Yes | - | 50V | - | - | - | 650μm | 2mm | - | 0.030 0.75mm | 762μm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() GRM319R72A104KA01D Murata Electronics | 8000 | - | Datasheet | - | NRND (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | Ceramic | Ceramic | - | - | 100V | -55°C~125°C | Tape & Reel (TR) | - | GRM | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | - | - | Not For New Designs | 1 (Unlimited) | - | SMD/SMT | - | X7R | - | 125°C | -55°C | General Purpose | - | 0.1μF | 100V | - | 1.6mm | - | 3216 | 1206 | - | - | X7R | - | - | - | 100V | 0.05 % | - | - | 950μm | 3.2mm | 1.6002mm | 0.037 0.95mm | 939.8μm | No | - | ROHS3 Compliant | Lead Free | - |