- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Capacitance - nF | Capacitance - pF | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Shipping Restrictions | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Pbfree Code | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Lead Pitch | Capacitor Type | Dielectric | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Lead Style | Dissipation Factor | Positive Tolerance | Negative Tolerance | Rated (AC) Voltage (URac) | Product | Features | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F461DI824J250R KEMET | 22 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 820 nF | 820000 pF | - | 380 | KEMET ELECTRONICS CORP | F461DI824J250R | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | - | 5.46 | Details | Yes | - | - | - | 160 VAC | 250 VDC | - | - | Ammo Pack | F46 | - | 5 % | Yes | - | EAR99 | General Purpose, Single Metallized Polypropylene Film | - | - | - | RATED AC VOLTAGE (V): 160 | - | 0.82 uF | AMMO PACK | 22.5 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | 250 V | 0.8 mm | - | - | - | 5% | 5% | 160 V | AC and Pulse Film Capacitors | - | 16 mm | - | 26 mm | 7 mm | - | ||
![]() F461BB274K160A KEMET | 22 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 270 nF | 270000 pF | - | 1500 | KEMET ELECTRONICS CORP | F461BB274K160A | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Bulk | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | - | 5.45 | Details | Yes | - | - | - | 90 VAC | 160 VDC | - | - | Bulk | F46 | - | 10 % | Yes | - | EAR99 | General Purpose, Single Metallized Polypropylene Film | - | - | - | RATED AC VOLTAGE (V): 90 | - | 0.27 uF | BULK | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 160 V | 0.8 mm | 7116 | - | - | 10% | 10% | 90 V | AC and Pulse Film Capacitors | - | 10 mm | - | 18 mm | 4 mm | - | ||
![]() F461BK105M160L KEMET | In Stock | - | - | - | - | - | - | - | - | POLYPROPYLENE | 2 | 1000 nF | - | - | 350 | KEMET ELECTRONICS CORP | F461BK105M160L | F461 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7130 | - | Radial | - | Active | - | - | 5.45 | Details | Yes | - | 90 V | 160 V | 90 VAC | 160 VDC | 160 V | - | Reel | F46 | - | 20 % | Yes | Radial | EAR99 | General Purpose, Single Metallized Polypropylene Film | 105 °C | -55 °C | - | - | - | 1 uF | TR | 15 mm | compliant | Radial | 15 mm | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 160 V | 0.8 mm | 7130 | - | - | 20% | 20% | 90 V | AC and Pulse Film Capacitors | - | 13.5 mm | - | 18 mm | 7.5 mm | - | ||
![]() F461DB124J630Z KEMET | 22 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 120 nF | 120000 pF | - | 660 | KEMET ELECTRONICS CORP | F461DB124J630Z | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | - | 5.46 | Details | Yes | - | - | - | 250 VAC | 630 VDC | - | - | Ammo Pack | F46 | - | 5 % | Yes | - | EAR99 | General Purpose, Single Metallized Polypropylene Film | - | - | - | RATED AC VOLTAGE (V): 250 | - | 0.12 uF | PIZZA PACK | 22.5 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | 630 V | 0.8 mm | - | - | - | 5% | 5% | 250 V | AC and Pulse Film Capacitors | - | 14.5 mm | - | 26 mm | 6 mm | - | ||
![]() F461BE154J400Z KEMET | 22 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 150 nF | 150000 pF | - | 1020 | KEMET ELECTRONICS CORP | F461BE154J400Z | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | - | 5.45 | Details | Yes | - | - | - | 220 VAC | 400 VDC | - | - | Ammo Pack | F46 | - | 5 % | Yes | - | EAR99 | General Purpose, Single Metallized Polypropylene Film | - | - | - | RATED AC VOLTAGE (V): 220 | - | 0.15 uF | PIZZA PACK | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 400 V | 0.8 mm | 7122 | - | - | 5% | 5% | 220 V | AC and Pulse Film Capacitors | - | 12.5 mm | - | 18 mm | 5.5 mm | - | ||
![]() F461BY185K250A KEMET | 22 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 1800 nF | - | - | 400 | KEMET ELECTRONICS CORP | F461BY185K250A | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Bulk | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | - | 5.45 | Details | Yes | - | - | - | 160 VAC | 250 VDC | - | - | Bulk | F46 | - | 10 % | Yes | - | EAR99 | General Purpose, Single Metallized Polypropylene Film | - | - | - | RATED AC VOLTAGE (V): 160 | - | 1.8 uF | BULK | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 250 V | 0.8 mm | 7143 | - | - | 10% | 10% | 160 V | AC and Pulse Film Capacitors | - | 19 mm | - | 18 mm | 11 mm | - | ||
![]() F461BB563J400A KEMET | 22 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 56 nF | 56000 pF | - | 1500 | KEMET ELECTRONICS CORP | F461BB563J400A | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Bulk | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | - | 5.45 | Details | Yes | - | - | - | 220 VAC | 400 VDC | - | - | Bulk | F46 | - | 5 % | Yes | - | EAR99 | General Purpose, Single Metallized Polypropylene Film | - | - | - | RATED AC VOLTAGE (V): 220 | - | 0.056 uF | BULK | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 400 V | 0.8 mm | 7116 | - | - | 5% | 5% | 220 V | AC and Pulse Film Capacitors | - | 10 mm | - | 18 mm | 4 mm | - | ||
![]() F461BB154J160A KEMET | 22 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 150 nF | 150000 pF | - | 1500 | KEMET ELECTRONICS CORP | F461BB154J160A | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Bulk | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | - | 5.45 | Details | Yes | - | - | - | 90 VAC | 160 VDC | - | - | Bulk | F46 | - | 5 % | Yes | - | EAR99 | General Purpose, Single Metallized Polypropylene Film | - | - | - | RATED AC VOLTAGE (V): 90 | - | 0.15 uF | BULK | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 160 V | 0.8 mm | 7116 | - | - | 5% | 5% | 90 V | AC and Pulse Film Capacitors | - | 10 mm | - | 18 mm | 4 mm | - | ||
![]() F461BB104J250R KEMET | 22 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 100 nF | 100000 pF | - | 1000 | KEMET ELECTRONICS CORP | F461BB104J250R | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | - | 5.45 | Details | Yes | - | - | - | 160 VAC | 250 VDC | - | - | Ammo Pack | F46 | - | 5 % | Yes | - | EAR99 | General Purpose, Single Metallized Polypropylene Film | - | - | - | RATED AC VOLTAGE (V): 160 | - | 0.1 uF | AMMO PACK | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 250 V | 0.8 mm | 7116 | - | - | 5% | 5% | 160 V | AC and Pulse Film Capacitors | - | 10 mm | - | 18 mm | 4 mm | - | ||
![]() F861AP104K310C KEMET | 4822 |
| - | - | - | - | - | - | - | - | - | 100 nF | 100000 pF | - | 1000 | - | - | - | + 110 C | KEMET | - 40 C | - | - | Bulk | - | - | - | - | - | Active | - | - | Details | - | This product may require additional documentation to export from the United States. | - | - | 310 VAC | 630 VDC | - | - | Bulk | F861 | - | 10 % | - | - | - | - | - | - | - | - | - | 0.1 uF | - | - | - | Radial | - | - | Polypropylene (PP) | 10 mm | - | - | - | - | - | - | - | - | Safety Film Capacitors | - | - | - | - | - | - | ||
![]() F861BB153M310Z KEMET | 22 |
| - | - | - | - | - | - | 2 Pin | POLYPROPYLENE | 2 | 15 nF | 15000 pF | - | 1411 | KEMET ELECTRONICS CORP | F861BB153M310Z | - | + 110 C | KEMET | - 40 C | 110 °C | -40 °C | Tape & Box (TB) | RADIAL LEADED | - | Radial | - | Active | Active | - | 5.4 | Details | Yes | - | - | - | 310 VAC | 630 VDC | - | - | Bulk | F861 | - | 20 % | - | - | EAR99 | Metallized Polypropylene Film Capacitors | - | - | - | - | 8532.25.00.80 | 0.015 uF | - | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | - | 0.8 mm | 7116 | Straight | - | 20% | 20% | 310 V | Safety Film Capacitors | - | 10 mm | - | 18 mm | 4 mm | - | ||
![]() F461AG104J160C KEMET | 22 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 100 nF | 100000 pF | - | 2000 | KEMET ELECTRONICS CORP | F461AG104J160C | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Bulk | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | - | 5.45 | Details | Yes | - | - | - | 90 VAC | 160 VDC | - | - | Bulk | F46 | - | 5 % | Yes | - | EAR99 | Metallized Polypropylene Film Capacitors | - | - | - | RATED AC VOLTAGE (V): 90 | - | 0.1 uF | BULK | 10 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 10 mm | 160 V | 0.6 mm | 5116 | Straight | - | 5% | 5% | 90 V | AC and Pulse Film Capacitors | - | 9 mm | - | 13 mm | 4 mm | - | ||
![]() 685MKP275KJ Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial | - | - | - | - | Polypropylene (PP), Metallized | - | 6800 nF | - | - | 500 | - | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | - | Bulk | - | - | - | - | - | Active | - | - | Details | - | - | - | - | 310V | - | - | -40°C ~ 110°C | Bulk | MKP | 1.634 L x 0.886 W (41.50mm x 22.50mm) | ±10% | - | PC Pins | - | - | - | - | EMI, RFI Suppression | - | - | 6.8 uF | - | - | - | - | - | - | - | 1.476 (37.50mm) | - | - | - | - | - | - | - | - | Safety Film Capacitors | - | - | 1.409 (35.80mm) | - | - | X2 | ||
![]() R82DC3180DQ60K KEMET | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | 180 nF | 180000 pF | - | 3500 | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | 82DC3180DQ60K | - | - | AEC-Q200 | - | Details | - | - | 40 V | 63 V | 40 VAC | 63 VDC | - | - | Ammo Pack | R82 | - | 10 % | - | Radial | - | Automotive Grade | 105 °C | -55 °C | - | - | - | 0.18 uF | - | - | - | Radial | - | - | Polyester | 5 mm | - | - | - | Straight | - | - | - | - | General Film Capacitors | - | - | - | 7.2 mm | - | - | ||
![]() R82DC3680KT60J KEMET | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | 680 nF | 680000 pF | - | 1900 | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | 82DC3680KT60J | - | - | AEC-Q200 | - | Details | - | - | - | - | 40 VAC | 63 VDC | 63 V | - | Ammo Pack | R82 | - | 5 % | - | Radial | - | Automotive Grade | 105 °C | -55 °C | - | - | - | 0.68 uF | - | - | - | Radial | - | - | Polyester | 5 mm | - | 0.5 mm | - | Straight | - | - | - | - | General Film Capacitors | - | 9.5 mm | - | 7.2 mm | 4.5 mm | - | ||
![]() R82IC2180AN50J KEMET | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | 18 nF | 18000 pF | - | 3000 | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | 82IC2180AN50J | - | - | AEC-Q200 | - | Details | - | - | - | - | 160 VAC | 250 VDC | - | - | Bulk | R82 | - | 5 % | - | - | - | Automotive Grade | - | - | - | - | - | 0.018 uF | - | - | - | Radial | - | - | Polyester | 5 mm | - | - | - | Straight | - | - | - | - | General Film Capacitors | - | - | - | 7.2 mm | - | - | ||
![]() R82EC3220SH60J KEMET | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | 220 nF | 220000 pF | - | 1700 | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | 82EC3220SH60J | - | - | AEC-Q200 | - | Details | - | - | - | - | 63 VAC | 100 VDC | - | - | Ammo Pack | R82 | - | 5 % | - | - | - | Automotive Grade | - | - | - | - | - | 0.22 uF | - | - | - | Radial | - | - | Polyester | 5 mm | - | - | - | Straight | - | - | - | - | General Film Capacitors | - | - | - | 7.2 mm | - | - | ||
![]() R82EC1120GW50K KEMET | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | 1.2 nF | - | 0.0012 uF | 3500 | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | 82EC1120GW50K | - | - | AEC-Q200 | - | Details | - | - | - | - | 63 VAC | 100 VDC | 100 V | - | Ammo Pack | R82 | - | 10 % | - | Radial | - | Automotive Grade | 105 °C | -55 °C | - | - | - | 1200 pF | - | - | - | Radial | - | - | Polyester | 5 mm | - | - | - | Straight | - | - | - | - | General Film Capacitors | - | - | - | 7.2 mm | - | - | ||
![]() R82MC1680ZA55J KEMET | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | 6.8 nF | - | 0.0068 uF | 3500 | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | 82MC1680ZA55J | - | - | AEC-Q200 | - | Details | - | - | - | - | 200 VAC | 400 VDC | - | - | Ammo Pack | R82 | - | 5 % | - | - | - | Automotive Grade | - | - | - | - | - | 6800 pF | - | - | - | Radial | - | - | Polyester | 5 mm | - | 0.5 mm | - | Straight | - | - | - | - | General Film Capacitors | - | 7.5 mm | - | 7.2 mm | 3.5 mm | - | ||
![]() R82DC3100JA50K KEMET | 38 |
| - | - | - | - | - | - | 2 Pin | - | - | 100 nF | 100000 pF | - | 3000 | - | - | - | + 105 C | KEMET | - 55 C | - | - | Bulk | - | - | - | 82DC3100JA50K | - | Active | AEC-Q200 | - | Details | - | - | 40 V | 63 V | 40 VAC | 63 VDC | 63 V | - | Bulk | R82 | - | 10 % | - | Radial | - | Automotive Grade | 105 °C | -55 °C | - | - | - | 0.1 uF | - | - | - | Radial | - | - | Polyester | 5 mm | - | 0.5 mm | - | Straight | 2.5 % | - | - | - | General Film Capacitors | - | 6.5 mm | - | 7.2 mm | 2.5 mm | - |