- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Capacitance - nF | Capacitance - pF | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Lead Pitch | Capacitor Type | Dielectric | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Lead Style | Positive Tolerance | Negative Tolerance | Rated (AC) Voltage (URac) | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PHE450HA5220JR05 KEMET | In Stock | - | - | - | - | - | - | - | - | 22 nF | 22000 pF | - | 1000 | - | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | F450AG223J250C | - | - | - | - | Details | - | - | - | 180 VAC | 250 VDC | - | Bulk | PHE450 | 5 % | - | - | - | - | Double Metallized Polypropylene Film | - | - | - | - | - | 0.022 uF | - | - | - | Radial | - | - | Polypropylene (PP) | 10 mm | - | - | - | - | - | - | - | AC and Pulse Film Capacitors | 9 mm | 13 mm | 4 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | 2 Pin | - | - | 68 nF | 68000 pF | - | 2000 | - | 200000 Hour | - | - | + 100 C | - | - 55 C | - | - | - | - | - | - | - | F601JJ683J250L | - | - | - | - | Details | - | - | - | 160 VAC | 250 VDC | - | Reel | MMK | 5 % | - | - | - | - | Metallized Polyester Film Capacitors | - | - | - | - | - | 0.068 uF | - | - | - | Radial | - | - | Polyester | 5 mm | - | 0.5 mm | - | - | - | - | - | General Film Capacitors | 8 mm | 7.2 mm | 3.5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | 2 Pin | - | - | 56 nF | 56000 pF | - | 2000 | - | 200000 Hour | - | - | + 100 C | - | - 55 C | - | - | - | - | - | - | - | F601JJ563K250R | - | - | - | - | Details | - | - | - | 160 VAC | 250 VDC | - | Ammo Pack | MMK | 10 % | - | - | - | - | Metallized Polyester Film Capacitors | - | - | - | - | - | 0.056 uF | - | - | - | Radial | - | - | Polyester | 5 mm | - | 0.5 mm | - | - | - | - | - | General Film Capacitors | 8 mm | 7.2 mm | 3.5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | 2 Pin | POLYESTER | 2 | 68 nF | 68000 pF | - | 3000 | KEMET ELECTRONICS CORP | 200000 Hour | MMK5683K100J01L16.5TA18 | MMK | + 100 C | - | - 55 C | - | 100 °C | -55 °C | - | , 2810 | - | Radial | F601JF683K100R | Active | - | - | 5.65 | Details | Yes | - | - | 63 VAC | 100 VDC | - | Ammo Pack | MMK | 10 % | e3 | Yes | - | EAR99 | Metallized Polyester Film Capacitors | Matte Tin (Sn) | - | - | - | 8532.25.00.80 | 0.068 uF | Ammo Pack | 5 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 5 mm | 100 V | 0.5 mm | 2810 | - | 10% | 10% | 63 V | General Film Capacitors | 6.5 mm | 7.2 mm | 2.5 mm | ||
![]() SMR5393J100J01L4BULK KEMET | In Stock | - | - | - | - | - | 2 Pin | - | - | 39 nF | 39000 pF | - | 2000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | F211JF393J100C | - | - | - | - | Details | - | - | - | 63 VAC | 100 VDC | - | Bulk | SMR | 5 % | - | - | - | - | Stable +150 Deg High Temperature Capacitors | - | - | - | - | - | 0.039 uF | - | - | - | Radial | - | - | Polyphenylene Sulfide (PPS) | 5 mm | - | - | - | - | - | - | - | General Film Capacitors | 2.5 mm | 7.2 mm | 6.5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | 2 Pin | - | - | 15 nF | 15000 pF | - | 2500 | - | 200000 Hour | - | - | + 100 C | - | - 55 C | - | - | - | - | - | - | - | F601JF153J400K | - | - | - | - | Details | - | - | - | 200 VAC | 400 VDC | - | Reel | MMK | 5 % | - | - | - | - | Metallized Polyester Film Capacitors | - | - | - | - | - | 0.015 uF | - | - | - | Radial | - | - | Polyester | 5 mm | - | 0.5 mm | - | - | - | - | - | General Film Capacitors | 6.5 mm | 7.2 mm | 2.5 mm | ||
![]() MMK5152K50J01L4BULK KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | 1.5 nF | - | 0.0015 uF | 2000 | KEMET ELECTRONICS CORP | 200000 Hour | MMK5152K50J01L4BULK | MMK | + 100 C | - | - 55 C | - | 85 °C | -55 °C | - | , 2810 | RECTANGULAR PACKAGE | Radial | F601JF152K050C | Not Recommended | - | - | 5.65 | Details | Yes | - | - | 30 VAC | 50 VDC | - | Bulk | MMK | 10 % | e3 | Yes | - | EAR99 | Metallized Polyester Film Capacitors | Matte Tin (Sn) | - | - | RATED AC VOLTAGE (V): 30 | 8532.25.00.70 | 1500 pF | BULK | 5 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 5 mm | 50 V | 0.5 mm | 2810 | - | 10% | 10% | 30 V | General Film Capacitors | 6.5 mm | 7.2 mm | 2.5 mm | ||
![]() MMK5122J50J01L4BULK KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | 1.2 nF | - | 0.0012 uF | 2000 | KEMET ELECTRONICS CORP | 200000 Hour | MMK5122J50J01L4BULK | MMK | + 100 C | - | - 55 C | - | 85 °C | -55 °C | - | , 2810 | RECTANGULAR PACKAGE | Radial | F601JF122J050C | Not Recommended | - | - | 5.65 | Details | Yes | - | - | 30 VAC | 50 VDC | - | Bulk | MMK | 5 % | e3 | Yes | - | EAR99 | Metallized Polyester Film Capacitors | Matte Tin (Sn) | - | - | RATED AC VOLTAGE (V): 30 | 8532.25.00.70 | 1200 pF | BULK | 5 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 5 mm | 50 V | 0.5 mm | 2810 | - | 5% | 5% | 30 V | General Film Capacitors | 6.5 mm | 7.2 mm | 2.5 mm | ||
![]() MMK5152J50J01L4BULK KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | 1.5 nF | - | 0.0015 uF | 2000 | KEMET ELECTRONICS CORP | 200000 Hour | MMK5152J50J01L4BULK | MMK5152J50J01L4BULK | + 100 C | - | - 55 C | - | 100 °C | -55 °C | - | , 2810 | RECTANGULAR PACKAGE | Radial | F601JF152J050C | Not Recommended | - | - | 5.72 | Details | Yes | - | - | 30 VAC | 50 VDC | - | Bulk | MMK | 5 % | e3 | Yes | - | EAR99 | Metallized Polyester Film Capacitors | Matte Tin (Sn) | - | - | RATED AC VOLTAGE (V): 30 | 8532.25.00.70 | 1500 pF | BULK | 5 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 5 mm | 50 V | 0.5 mm | 2810 | - | 5% | 5% | 30 V | General Film Capacitors | 6.5 mm | 7.2 mm | 2.5 mm | ||
Tiny WHSL | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | 8.2 nF | - | 0.0082 uF | 1000 | KEMET ELECTRONICS CORP | - | MMK15822K1000B04L4BULK | MMK | + 100 C | - | - 55 C | - | 85 °C | -55 °C | - | , 7122 | RECTANGULAR PACKAGE | Radial | F601BD822K1K0C | Not Recommended | - | - | 5.65 | Details | Yes | 250 V | 1 kV | 250 VAC | 1 kVDC | 1 kV | Bulk | MMK | 10 % | e3 | Yes | Radial | EAR99 | Metallized Polyester Film Capacitors | Matte Tin (Sn) | 100 °C | -55 °C | RATED AC VOLTAGE (V): 250 | 8532.25.00.70 | 8200 pF | BULK | 15 mm | compliant | Radial | 15 mm | FILM CAPACITOR | Polyester | 15 mm | 1000 V | 0.8 mm | 7122 | - | 10% | 10% | 250 V | General Film Capacitors | 10.5 mm | 18 mm | 5.5 mm | ||
![]() R82MC1470Z450K KEMET | In Stock | - | - | - | - | - | 2 Pin | - | - | 4.7 nF | - | 0.0047 uF | 4000 | - | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | 82MC1470Z450K | - | - | AEC-Q200 | - | Details | - | - | - | 200 VAC | 400 VDC | - | Bulk | R82 | 10 % | - | - | - | - | Automotive Grade | - | - | - | - | - | 4700 pF | - | - | - | Radial | - | - | Polyester | 5 mm | - | 0.5 mm | - | Straight | - | - | - | General Film Capacitors | 6.5 mm | 7.2 mm | 2.5 mm | ||
![]() R82EC3120SH70J KEMET | In Stock | - | - | - | - | - | 2 Pin | - | - | 120 nF | 120000 pF | - | 3500 | - | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | 82EC3120SH70J | - | - | AEC-Q200 | - | Details | - | - | - | 63 VAC | 100 VDC | - | Ammo Pack | R82 | 5 % | - | - | - | - | Automotive Grade | - | - | - | - | - | 0.12 uF | - | - | - | Radial | - | - | Polyester | 5 mm | - | - | - | Straight | - | - | - | General Film Capacitors | - | 7.2 mm | - | ||
![]() R82MC1470FZ50J KEMET | In Stock | - | - | - | - | - | 2 Pin | - | - | 4.7 nF | - | 0.0047 uF | 3500 | - | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | 82MC1470FZ50J | - | - | AEC-Q200 | - | Details | - | - | - | 200 VAC | 400 VDC | - | Ammo Pack | R82 | 5 % | - | - | - | - | Automotive Grade | - | - | - | - | - | 4700 pF | - | - | - | Radial | - | - | Polyester | 5 mm | - | 0.5 mm | - | Straight | - | - | - | General Film Capacitors | 6.5 mm | 7.2 mm | 2.5 mm | ||
![]() R82MC2270FZ50J KEMET | In Stock | - | - | - | - | - | 2 Pin | - | - | 27 nF | 27000 pF | - | 1700 | - | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | 82MC2270FZ50J | - | - | AEC-Q200 | - | Details | - | - | - | 160 VAC | 400 VDC | - | Ammo Pack | R82 | 5 % | - | - | - | - | Automotive Grade | - | - | - | - | - | 0.027 uF | - | - | - | Radial | - | - | Polyester | 5 mm | - | - | - | Straight | - | - | - | General Film Capacitors | - | 7.2 mm | - | ||
![]() R82MC1150FZ50J KEMET | In Stock | - | - | - | - | - | 2 Pin | - | - | 1.5 nF | - | 0.0015 uF | 3500 | - | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | 82MC1150FZ50J | - | - | AEC-Q200 | - | Details | - | - | - | 200 VAC | 400 VDC | - | Ammo Pack | R82 | 5 % | - | - | - | - | Automotive Grade | - | - | - | - | - | 1500 pF | - | - | - | Radial | - | - | Polyester | 5 mm | - | 0.5 mm | - | Straight | - | - | - | General Film Capacitors | 6.5 mm | 7.2 mm | 2.5 mm | ||
![]() MMK5182J100J01L4BULK KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | 1.8 nF | - | 0.0018 uF | 2000 | KEMET ELECTRONICS CORP | 200000 Hour | MMK5182J100J01L4BULK | MMK | + 100 C | - | - 55 C | - | 85 °C | -55 °C | - | , 2810 | RECTANGULAR PACKAGE | Radial | F601JF182J100C | Not Recommended | - | - | 5.46 | Details | Yes | - | - | 63 VAC | 100 VDC | - | Bulk | MMK | 5 % | e3 | Yes | - | EAR99 | Metallized Polyester Film Capacitors | Matte Tin (Sn) | - | - | RATED AC VOLTAGE (V): 63 | 8532.25.00.70 | 1800 pF | BULK | 5 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 5 mm | 100 V | 0.5 mm | 2810 | - | 5% | 5% | 63 V | General Film Capacitors | 6.5 mm | 7.2 mm | 2.5 mm | ||
![]() R745W4220AA00J KEMET | In Stock | - | - | - | - | - | - | - | - | 2200 nF | - | - | 90 | - | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 500 VAC | 1.6 kVDC | - | Tray | R74 | 5 % | - | - | - | - | Polypropylene Pulse/High Frequency Capacitors | - | - | - | - | - | 2.2 uF | - | - | - | Radial | - | - | Polypropylene (PP) | - | - | - | - | - | - | - | - | AC and Pulse Film Capacitors | - | - | - | ||
![]() F461BB184J160Z KEMET | 48 |
| - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 180 nF | 180000 pF | - | 1411 | KEMET ELECTRONICS CORP | - | F461BB184J160Z | - | + 105 C | KEMET | - 55 C | - | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | - | 5.45 | Details | Yes | - | - | 90 VAC | 160 VDC | - | Ammo Pack | F46 | 5 % | - | Yes | - | EAR99 | General Purpose, Single Metallized Polypropylene Film | - | - | - | RATED AC VOLTAGE (V): 90 | - | 0.18 uF | PIZZA PACK | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 160 V | 0.8 mm | 7116 | - | 5% | 5% | 90 V | AC and Pulse Film Capacitors | 10 mm | 18 mm | 4 mm | ||
![]() SMR5153J250J02L4BULK KEMET | In Stock | - | - | - | - | - | 2 Pin | - | - | 15 nF | 15000 pF | - | 2000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | F211JJ153J250C | - | - | - | - | Details | - | - | - | 30 VAC | 250 VDC | - | Bulk | SMR | 5 % | - | - | - | - | Stable +150 Deg High Temperature Capacitors | - | - | - | - | - | 0.015 uF | - | - | - | Radial | - | - | Polyphenylene Sulfide (PPS) | 5 mm | - | - | - | - | - | - | - | General Film Capacitors | 3.5 mm | 7.2 mm | 8 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | 47 nF | 47000 pF | - | 800 | - | - | - | - | + 125 C | - | - 55 C | Yes | - | - | - | - | - | - | F125WP473J250V | - | - | - | - | Details | - | 160 V | 250 V | 160 VAC | 250 VDC | - | Reel | SMC | 5 % | - | - | SMD/SMT | - | - | - | 125 °C | -55 °C | - | - | 0.047 uF | - | - | - | SMD/SMT | 10.2 mm | - | Polyphenylene Sulfide (PPS) | 10.2 mm | - | - | - | - | - | - | - | SMD Film Capacitors | 5.5 mm | 10.2 mm | 9.1 mm |