- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Capacitance - nF | Capacitance - pF | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Lead Pitch | Capacitor Type | Dielectric | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Positive Tolerance | Negative Tolerance | Rated (AC) Voltage (URac) | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F464DU333K2K5R KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | POLYPROPYLENE | 2 | 33 nF | 33000 pF | - | 200 | KEMET ELECTRONICS CORP | F464DU333K2K5R | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | Active | 5.48 | Details | Yes | - | - | 900 VAC | 2.5 kVDC | - | Ammo Pack | F46 | 10 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | RATED AC VOLTAGE (V): 900 | 0.033 uF | AMMO PACK | 22.5 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | 2500 V | 0.8 mm | - | 10% | 10% | 900 V | AC and Pulse Film Capacitors | 22 mm | 26 mm | 13 mm | ||
![]() F461BE564J160L KEMET | 47 |
| - | NO | WIRE | THROUGH HOLE MOUNT | POLYPROPYLENE | 2 | 560 nF | 560000 pF | - | 550 | KEMET ELECTRONICS CORP | F461BE564J160L | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | Active | 5.45 | Details | Yes | 90 V | 160 V | 90 VAC | 160 VDC | - | Reel | F46 | 5 % | - | Yes | Radial | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | 105 °C | -55 °C | RATED AC VOLTAGE (V): 90 | 0.56 uF | TR | 15 mm | compliant | Radial | 15 mm | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 160 V | 0.8 mm | 7122 | 5% | 5% | 90 V | AC and Pulse Film Capacitors | 12.5 mm | 18 mm | 5.5 mm | ||
![]() F461BB104M250R KEMET | In Stock | - | - | - | - | - | POLYPROPYLENE | 2 | 100 nF | 100000 pF | - | 1000 | KEMET ELECTRONICS CORP | F461BB104M250R | F461 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7116 | - | Radial | Active | - | 5.45 | Details | Yes | - | - | 160 VAC | 250 VDC | - | Ammo Pack | F46 | 20 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | 0.1 uF | Ammo Pack | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 250 V | 0.8 mm | 7116 | 20% | 20% | 160 V | AC and Pulse Film Capacitors | 10 mm | 18 mm | 4 mm | ||
![]() F461BB104M250A KEMET | In Stock | - | - | - | - | - | POLYPROPYLENE | 2 | 100 nF | 100000 pF | - | 1500 | KEMET ELECTRONICS CORP | F461BB104M250A | F461 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7116 | - | Radial | Active | - | 5.45 | Details | Yes | - | - | 160 VAC | 250 VDC | - | Bulk | F46 | 20 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | 0.1 uF | Bulk | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 250 V | 0.8 mm | 7116 | 20% | 20% | 160 V | AC and Pulse Film Capacitors | 10 mm | 18 mm | 4 mm | ||
![]() F463BC682M1K6A KEMET | In Stock | - | - | - | - | - | POLYPROPYLENE | 2 | 6.8 nF | - | 0.0068 uF | 1250 | KEMET ELECTRONICS CORP | F463BC682M1K6A | F463 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7120 | - | Radial | Active | - | 5.32 | Details | Yes | - | - | 650 VAC | 1.6 kVDC | - | Bulk | F46 | 20 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | 6800 pF | Bulk | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 1600 V | 0.8 mm | 7120 | 20% | 20% | 650 V | AC and Pulse Film Capacitors | 5 mm | 18 mm | 11 mm | ||
![]() F461DI185J160L KEMET | 31 |
| - | NO | WIRE | THROUGH HOLE MOUNT | POLYPROPYLENE | 2 | 1800 nF | - | - | 250 | KEMET ELECTRONICS CORP | F461DI185J160L | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | Active | 5.46 | Details | Yes | - | - | 90 VAC | 160 VDC | - | Reel | F46 | 5 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | RATED AC VOLTAGE (V): 90 | 1.8 uF | TR | 22.5 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | 160 V | 0.8 mm | - | 5% | 5% | 90 V | AC and Pulse Film Capacitors | 16 mm | 26 mm | 7 mm | ||
![]() F463DM563J1K6R KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | POLYPROPYLENE | 2 | 56 nF | 56000 pF | - | 300 | KEMET ELECTRONICS CORP | F463DM563J1K6R | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | Active | 5.34 | Details | Yes | 650 V | 1.6 kV | 650 VAC | 1.6 kVDC | 1.6 kV | Ammo Pack | F46 | 5 % | - | Yes | Radial | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | 105 °C | -55 °C | RATED AC VOLTAGE (V): 650 | 0.056 uF | AMMO PACK | 22.5 mm | compliant | Radial | 22.5 mm | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | 1600 V | 0.8 mm | - | 5% | 5% | 650 V | AC and Pulse Film Capacitors | 18.5 mm | 26 mm | 18.5 mm | ||
![]() F612JF153J100A KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | POLYESTER | 2 | 15 nF | 15000 pF | - | 4000 | KEMET ELECTRONICS CORP | F612JF153J100A | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 2810 | RECTANGULAR PACKAGE | Radial | Active | - | 5.56 | Details | Yes | 63 V | 100 V | 63 VAC | 100 VDC | - | Bulk | F612 | 5 % | e3 | Yes | Radial | EAR99 | 400ppm/Cel ppm/°C | Stacked Metallized Polyester Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 63 | 0.015 uF | BULK | 5 mm | compliant | Radial | 5 mm | FILM CAPACITOR | Polyester | 5 mm | 100 V | 0.6 mm | 2810 | 5% | 5% | 63 V | Stacked Film Capacitors | 6.5 mm | 7.2 mm | 6.5 mm | ||
![]() F462BY124M1K0A KEMET | 18 |
| - | - | - | - | POLYPROPYLENE | 2 | 120 nF | 120000 pF | - | 400 | KEMET ELECTRONICS CORP | F462BY124M1K0A | F462 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7143 | - | Radial | Active | - | 5.29 | Details | Yes | - | - | 300 VAC | 1 kVDC | - | Bulk | F46 | 20 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | 0.12 uF | Bulk | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 1000 V | 0.8 mm | 7143 | 20% | 20% | 300 V | AC and Pulse Film Capacitors | 11 mm | 18 mm | 19 mm | ||
![]() F461BS224K630Z KEMET | 31 |
| - | NO | WIRE | THROUGH HOLE MOUNT | POLYPROPYLENE | 2 | 220 nF | 220000 pF | - | 561 | KEMET ELECTRONICS CORP | F461BS224K630Z | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | Active | 5.45 | Details | Yes | 250 V | 630 V | 250 VAC | 630 VDC | 630 V | Ammo Pack | F46 | 10 % | - | Yes | Radial | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | 105 °C | -55 °C | RATED AC VOLTAGE (V): 250 | 0.22 uF | PIZZA PACK | 15 mm | compliant | Radial | 15 mm | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 630 V | 0.8 mm | 7139 | 10% | 10% | 250 V | AC and Pulse Film Capacitors | 16 mm | 18 mm | 10 mm | ||
![]() F461DB104J630Z KEMET | 47 |
| - | NO | WIRE | THROUGH HOLE MOUNT | POLYPROPYLENE | 2 | 100 nF | 100000 pF | - | 660 | KEMET ELECTRONICS CORP | F461DB104J630Z | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | Active | 5.45 | Details | Yes | - | - | 250 VAC | 630 VDC | - | Ammo Pack | F46 | 5 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | RATED AC VOLTAGE (V): 250 | 0.1 uF | PIZZA PACK | 22.5 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | 630 V | 0.8 mm | - | 5% | 5% | 250 V | AC and Pulse Film Capacitors | 14.5 mm | 26 mm | 6 mm | ||
![]() F462DB473M1K0Z KEMET | 38 |
| - | - | - | - | POLYPROPYLENE | 2 | 47 nF | 47000 pF | - | 660 | KEMET ELECTRONICS CORP | F462DB473M1K0Z | F462 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , | - | Radial | Active | - | 5.47 | Details | Yes | - | - | 300 VAC | 1 kVDC | - | Ammo Pack | F46 | 20 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | 0.047 uF | - | 22.5 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | 1000 V | 0.8 mm | - | 20% | 20% | 300 V | AC and Pulse Film Capacitors | 6 mm | 26 mm | 14.5 mm | ||
![]() F462BB562M1K6R KEMET | 31 |
| - | - | - | - | POLYPROPYLENE | 2 | 5.6 nF | - | 0.0056 uF | 1000 | KEMET ELECTRONICS CORP | F462BB562M1K6R | F462 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7116 | - | Radial | Active | - | 5.46 | Details | Yes | 500 V | 1.6 kV | 500 VAC | 1.6 kVDC | 1.6 kV | Ammo Pack | F46 | 20 % | - | Yes | Radial | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | 105 °C | -55 °C | - | 5600 pF | Ammo Pack | 15 mm | compliant | Radial | 15 mm | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 1600 V | 0.8 mm | 7116 | 20% | 20% | 500 V | AC and Pulse Film Capacitors | 4 mm | 18 mm | 10 mm | ||
![]() F612JF152J100A KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | POLYESTER | 2 | 1.5 nF | - | 0.0015 uF | 4000 | KEMET ELECTRONICS CORP | F612JF152J100A | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 2810 | RECTANGULAR PACKAGE | Radial | Active | - | 5.56 | Details | Yes | 63 V | 100 V | 63 VAC | 100 VDC | - | Bulk | F612 | 5 % | e3 | Yes | Radial | EAR99 | 400ppm/Cel ppm/°C | Stacked Metallized Polyester Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 63 | 1500 pF | BULK | 5 mm | compliant | Radial | 5 mm | FILM CAPACITOR | Polyester | 5 mm | 100 V | 0.6 mm | 2810 | 5% | 5% | 63 V | Stacked Film Capacitors | 6.5 mm | 7.2 mm | 6.5 mm | ||
![]() F464BB122M2K5A KEMET | In Stock | - | - | - | - | - | POLYPROPYLENE | 2 | 1.2 nF | - | 0.0012 uF | 1500 | KEMET ELECTRONICS CORP | F464BB122M2K5A | F464 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7116 | - | Radial | Active | - | 5.48 | Details | Yes | 900 V | 2.5 kV | 900 VAC | 2.5 kVDC | - | Bulk | F46 | 20 % | - | Yes | Radial | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | 105 °C | -55 °C | - | 1200 pF | Bulk | 15 mm | compliant | Radial | 15 mm | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 2500 V | 0.8 mm | 7116 | 20% | 20% | 900 V | AC and Pulse Film Capacitors | 10 mm | 18 mm | 4 mm | ||
![]() F461BB473M400Z KEMET | 47 |
| - | - | - | - | POLYPROPYLENE | 2 | 47 nF | 47000 pF | - | 1411 | KEMET ELECTRONICS CORP | F461BB473M400Z | F461 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7116 | - | Radial | Active | - | 5.45 | Details | Yes | - | - | 220 VAC | 400 VDC | - | Ammo Pack | F46 | 20 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | 0.047 uF | - | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 400 V | 0.8 mm | 7116 | 20% | 20% | 220 V | AC and Pulse Film Capacitors | 10 mm | 18 mm | 4 mm | ||
![]() F464BB152M2K5Z KEMET | In Stock | - | - | - | - | - | POLYPROPYLENE | 2 | 1.5 nF | - | 0.0015 uF | 1411 | KEMET ELECTRONICS CORP | F464BB152M2K5Z | F464 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7116 | - | Radial | Active | - | 5.48 | Details | Yes | 900 V | 2.5 kV | 900 VAC | 2.5 kVDC | 2.5 kV | Ammo Pack | F46 | 20 % | - | Yes | Radial | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | 105 °C | -55 °C | - | 1500 pF | - | 15 mm | compliant | Radial | 15 mm | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 2500 V | 0.8 mm | 7116 | 20% | 20% | 900 V | AC and Pulse Film Capacitors | 10 mm | 18 mm | 4 mm | ||
![]() F461DB684J250R KEMET | 31 |
| - | NO | WIRE | THROUGH HOLE MOUNT | POLYPROPYLENE | 2 | 680 nF | 680000 pF | - | 464 | KEMET ELECTRONICS CORP | F461DB684J250R | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | Active | 5.46 | Details | Yes | - | - | 160 VAC | 250 VDC | - | Ammo Pack | F46 | 5 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | RATED AC VOLTAGE (V): 160 | 0.68 uF | AMMO PACK | 22.5 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | 250 V | 0.8 mm | - | 5% | 5% | 160 V | AC and Pulse Film Capacitors | 14.5 mm | 26 mm | 6 mm | ||
![]() F463BK682M2K0A KEMET | In Stock | - | - | - | - | - | POLYPROPYLENE | 2 | 6.8 nF | - | 0.0068 uF | 800 | KEMET ELECTRONICS CORP | F463BK682M2K0A | F463 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7130 | - | Radial | Active | - | 5.44 | Details | Yes | - | - | 700 VAC | 2 kVDC | - | Bulk | F46 | 20 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | 6800 pF | Bulk | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 2000 V | 0.8 mm | 7130 | 20% | 20% | 700 V | AC and Pulse Film Capacitors | 7.5 mm | 18 mm | 13.5 mm | ||
![]() F612JF152J100R KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | POLYESTER | 2 | 1.5 nF | - | 0.0015 uF | 3500 | KEMET ELECTRONICS CORP | F612JF152J100R | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 2810 | RECTANGULAR PACKAGE | Radial | Active | - | 5.56 | Details | Yes | 63 V | 100 V | 63 VAC | 100 VDC | - | Ammo Pack | F612 | 5 % | e3 | Yes | Radial | EAR99 | 400ppm/Cel ppm/°C | Stacked Metallized Polyester Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 63 | 1500 pF | AMMO PACK | 5 mm | compliant | Radial | 5 mm | FILM CAPACITOR | Polyester | 5 mm | 100 V | 0.6 mm | 2810 | 5% | 5% | 63 V | Stacked Film Capacitors | 6.5 mm | 7.2 mm | 6.5 mm |