- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Capacitance - nF | Capacitance - pF | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Lead Pitch | Capacitor Type | Dielectric | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Lead Style | Positive Tolerance | Negative Tolerance | Rated (AC) Voltage (URac) | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F461BB124J250R KEMET | 31 |
| - | NO | WIRE | THROUGH HOLE MOUNT | POLYPROPYLENE | 2 | 120 nF | 120000 pF | - | 1000 | KEMET ELECTRONICS CORP | F461BB124J250R | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | Active | 5.45 | Details | Yes | - | - | 160 VAC | 250 VDC | - | Ammo Pack | F46 | 5 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | RATED AC VOLTAGE (V): 160 | 0.12 uF | AMMO PACK | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 250 V | 0.8 mm | 7116 | - | 5% | 5% | 160 V | AC and Pulse Film Capacitors | 10 mm | 18 mm | 4 mm | ||
![]() F464BC272M2K5C KEMET | In Stock | - | - | - | - | - | POLYPROPYLENE | 2 | 2.7 nF | - | 0.0027 uF | 1000 | KEMET ELECTRONICS CORP | F464BC272M2K5C | F464 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7120 | - | Radial | Active | - | 5.48 | Details | Yes | - | - | 900 VAC | 2.5 kVDC | - | Bulk | F46 | 20 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | 2700 pF | Bulk | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 2500 V | 0.8 mm | 7120 | - | 20% | 20% | 900 V | AC and Pulse Film Capacitors | 11 mm | 18 mm | 5 mm | ||
![]() F461BS224K630A KEMET | 47 |
| - | NO | WIRE | THROUGH HOLE MOUNT | POLYPROPYLENE | 2 | 220 nF | 220000 pF | - | 550 | KEMET ELECTRONICS CORP | F461BS224K630A | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Bulk | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | Active | 5.45 | Details | Yes | 250 V | 630 V | 250 VAC | 630 VDC | - | Bulk | F46 | 10 % | - | Yes | Radial | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | 105 °C | -55 °C | RATED AC VOLTAGE (V): 250 | 0.22 uF | BULK | 15 mm | compliant | Radial | 15 mm | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 630 V | 0.8 mm | 7139 | - | 10% | 10% | 250 V | AC and Pulse Film Capacitors | 16 mm | 18 mm | 10 mm | ||
![]() F461BB154J250Z KEMET | 31 |
| - | NO | WIRE | THROUGH HOLE MOUNT | POLYPROPYLENE | 2 | 150 nF | 150000 pF | - | 1411 | KEMET ELECTRONICS CORP | F461BB154J250Z | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | Active | 5.45 | Details | Yes | - | - | 160 VAC | 250 VDC | - | Ammo Pack | F46 | 5 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | RATED AC VOLTAGE (V): 160 | 0.15 uF | PIZZA PACK | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 250 V | 0.8 mm | 7116 | - | 5% | 5% | 160 V | AC and Pulse Film Capacitors | 10 mm | 18 mm | 4 mm | ||
![]() F461BS224M630A KEMET | 18 |
| - | - | - | - | POLYPROPYLENE | 2 | 220 nF | 220000 pF | - | 550 | KEMET ELECTRONICS CORP | F461BS224M630A | F461 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7139 | - | Radial | Active | - | 5.45 | Details | Yes | 250 V | 630 V | 250 VAC | 630 VDC | 630 V | Bulk | F46 | 20 % | - | Yes | Radial | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | 105 °C | -55 °C | - | 0.22 uF | Bulk | 15 mm | compliant | Radial | 15 mm | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 630 V | 0.8 mm | 7139 | - | 20% | 20% | 250 V | AC and Pulse Film Capacitors | 16 mm | 18 mm | 10 mm | ||
![]() F611KG392M1K0C KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | POLYESTER | 2 | 3.9 nF | - | 0.0039 uF | 2000 | KEMET ELECTRONICS CORP | F611KG392M1K0C | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 3916 | RECTANGULAR PACKAGE | Radial | Active | - | 5.56 | Details | Yes | - | - | 250 VAC | 1 kVDC | - | Bulk | F611 | 20 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 250 | 3900 pF | BULK | 7.5 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 7.5 mm | 1000 V | 0.6 mm | 3916 | Straight | 20% | 20% | 250 V | General Film Capacitors | 8 mm | 10 mm | 8 mm | ||
![]() F463BK123K1K6A KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | POLYPROPYLENE | 2 | 12 nF | 12000 pF | - | 800 | KEMET ELECTRONICS CORP | F463BK123K1K6A | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Bulk | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | Active | 5.33 | Details | Yes | - | - | 650 VAC | 1.6 kVDC | - | Bulk | F46 | 10 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | RATED AC VOLTAGE (V): 650 | 0.012 uF | BULK | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 1600 V | 0.8 mm | 7130 | - | 10% | 10% | 650 V | AC and Pulse Film Capacitors | 13.5 mm | 18 mm | 13.5 mm | ||
![]() F463DH223K2K0Z KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | POLYPROPYLENE | 2 | 22 nF | 22000 pF | - | 492 | KEMET ELECTRONICS CORP | F463DH223K2K0Z | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | Active | 5.45 | Details | Yes | 700 V | 2 kV | 700 VAC | 2 kVDC | 2 kV | Ammo Pack | F46 | 10 % | - | Yes | Radial | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | 105 °C | -55 °C | RATED AC VOLTAGE (V): 700 | 0.022 uF | PIZZA PACK | 22.5 mm | compliant | Radial | 22.5 mm | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | 2000 V | 0.8 mm | - | - | 10% | 10% | 700 V | AC and Pulse Film Capacitors | 16 mm | 26 mm | 16 mm | ||
![]() F461BE474M160L KEMET | In Stock | - | - | - | - | - | POLYPROPYLENE | 2 | 470 nF | 470000 pF | - | 550 | KEMET ELECTRONICS CORP | F461BE474M160L | F461 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7122 | - | Radial | Active | - | 5.45 | Details | Yes | 90 V | 160 V | 90 VAC | 160 VDC | - | Reel | F46 | 20 % | - | Yes | Radial | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | 105 °C | -55 °C | - | 0.47 uF | TR | 15 mm | compliant | Radial | 15 mm | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 160 V | 0.8 mm | 7122 | - | 20% | 20% | 90 V | AC and Pulse Film Capacitors | 12.5 mm | 18 mm | 5.5 mm | ||
![]() F461BB274K160Z KEMET | 31 |
| - | NO | WIRE | THROUGH HOLE MOUNT | POLYPROPYLENE | 2 | 270 nF | 270000 pF | - | 1411 | KEMET ELECTRONICS CORP | F461BB274K160Z | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | Active | 5.45 | Details | Yes | - | - | 90 VAC | 160 VDC | - | Ammo Pack | F46 | 10 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | RATED AC VOLTAGE (V): 90 | 0.27 uF | PIZZA PACK | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 160 V | 0.8 mm | 7116 | - | 10% | 10% | 90 V | AC and Pulse Film Capacitors | 10 mm | 18 mm | 4 mm | ||
![]() F462BY473M1K6A KEMET | 47 |
| - | - | - | - | POLYPROPYLENE | 2 | 47 nF | 47000 pF | - | 400 | KEMET ELECTRONICS CORP | F462BY473M1K6A | F462 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7143 | - | Radial | Active | - | 5.34 | Details | Yes | - | - | 500 VAC | 1.6 kVDC | - | Bulk | F46 | 20 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | 0.047 uF | Bulk | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 1600 V | 0.8 mm | 7143 | - | 20% | 20% | 500 V | AC and Pulse Film Capacitors | 11 mm | 18 mm | 19 mm | ||
![]() F462BB562J1K6R KEMET | 47 |
| - | NO | WIRE | THROUGH HOLE MOUNT | POLYPROPYLENE | 2 | 5.6 nF | - | 0.0056 uF | 1000 | KEMET ELECTRONICS CORP | F462BB562J1K6R | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | Active | 5.33 | Details | Yes | 500 V | 1.6 kV | 500 VAC | 1.6 kVDC | 1.6 kV | Ammo Pack | F46 | 5 % | - | Yes | Radial | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | 105 °C | -55 °C | RATED AC VOLTAGE (V): 500 | 5600 pF | AMMO PACK | 15 mm | compliant | Radial | 15 mm | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 1600 V | 0.8 mm | 7116 | - | 5% | 5% | 500 V | AC and Pulse Film Capacitors | 10 mm | 18 mm | 10 mm | ||
![]() F461BB184K160Z KEMET | 31 |
| - | NO | WIRE | THROUGH HOLE MOUNT | POLYPROPYLENE | 2 | 180 nF | 180000 pF | - | 1411 | KEMET ELECTRONICS CORP | F461BB184K160Z | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | Active | 5.45 | Details | Yes | - | - | 90 VAC | 160 VDC | - | Ammo Pack | F46 | 10 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | RATED AC VOLTAGE (V): 90 | 0.18 uF | PIZZA PACK | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 160 V | 0.8 mm | 7116 | - | 10% | 10% | 90 V | AC and Pulse Film Capacitors | 10 mm | 18 mm | 4 mm | ||
![]() F611KF182M1K0R KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | POLYESTER | 2 | 1.8 nF | - | 0.0018 uF | 2800 | KEMET ELECTRONICS CORP | F611KF182M1K0R | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 3912 | RECTANGULAR PACKAGE | Radial | Active | - | 5.56 | Details | Yes | - | - | 250 VAC | 1 kVDC | - | Ammo Pack | F611 | 20 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 250 | 1800 pF | AMMO PACK | 7.5 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 7.5 mm | 1000 V | 0.6 mm | 3912 | Straight | 20% | 20% | 250 V | General Film Capacitors | 8 mm | 10 mm | 8 mm | ||
![]() F611AK154J400A KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | POLYESTER | 2 | 150 nF | 150000 pF | - | 2000 | KEMET ELECTRONICS CORP | F611AK154J400A | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 5120 | RECTANGULAR PACKAGE | Radial | Active | - | 5.53 | Details | Yes | - | - | 200 VAC | 400 VDC | - | Bulk | F611 | 5 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 200 | 0.15 uF | BULK | 10 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 10 mm | 400 V | 0.6 mm | 5120 | Straight | 5% | 5% | 200 V | General Film Capacitors | 11 mm | 13 mm | 11 mm | ||
![]() F461BK474J250Z KEMET | 31 |
| - | NO | WIRE | THROUGH HOLE MOUNT | POLYPROPYLENE | 2 | 470 nF | 470000 pF | - | 748 | KEMET ELECTRONICS CORP | F461BK474J250Z | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | Active | 5.38 | Details | Yes | 160 V | 250 V | 160 VAC | 250 VDC | 250 V | Ammo Pack | F46 | 5 % | - | Yes | Radial | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | 105 °C | -55 °C | RATED AC VOLTAGE (V): 160 | 0.47 uF | PIZZA PACK | 15 mm | compliant | Radial | 15 mm | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 250 V | 0.8 mm | 7130 | - | 5% | 5% | 160 V | AC and Pulse Film Capacitors | 13.5 mm | 18 mm | 7.5 mm | ||
![]() F464DB682M2K5Z KEMET | In Stock | - | - | - | - | - | POLYPROPYLENE | 2 | 6.8 nF | - | 0.0068 uF | 660 | KEMET ELECTRONICS CORP | F464DB682M2K5Z | F464 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , | - | Radial | Active | - | 5.48 | Details | Yes | - | - | 900 VAC | 2.5 kVDC | - | Ammo Pack | F46 | 20 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | 6800 pF | - | 22.5 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | 2500 V | 0.8 mm | - | - | 20% | 20% | 900 V | AC and Pulse Film Capacitors | 14.5 mm | 26 mm | 6 mm | ||
![]() F464BS123K2K5R KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | POLYPROPYLENE | 2 | 12 nF | 12000 pF | - | 380 | KEMET ELECTRONICS CORP | F464BS123K2K5R | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | Active | 5.48 | Details | Yes | - | - | 900 VAC | 2.5 kVDC | - | Ammo Pack | F46 | 10 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | RATED AC VOLTAGE (V): 900 | 0.012 uF | AMMO PACK | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 2500 V | 0.8 mm | 7139 | - | 10% | 10% | 900 V | AC and Pulse Film Capacitors | 16 mm | 18 mm | 10 mm | ||
![]() F611AG223J630A KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | POLYESTER | 2 | 22 nF | 22000 pF | - | 2200 | KEMET ELECTRONICS CORP | F611AG223J630A | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 5116 | RECTANGULAR PACKAGE | Radial | Active | - | 5.53 | Details | Yes | - | - | 220 VAC | 630 VDC | - | Bulk | F611 | 5 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 220 | 0.022 uF | BULK | 10 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 10 mm | 630 V | 0.6 mm | 5116 | Straight | 5% | 5% | 220 V | General Film Capacitors | 9 mm | 13 mm | 9 mm | ||
![]() F461BB223K630Z KEMET | 31 |
| - | NO | WIRE | THROUGH HOLE MOUNT | POLYPROPYLENE | 2 | 22 nF | 22000 pF | - | 1411 | KEMET ELECTRONICS CORP | F461BB223K630Z | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | Active | 5.45 | Details | Yes | - | - | 250 VAC | 630 VDC | - | Ammo Pack | F46 | 10 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | RATED AC VOLTAGE (V): 250 | 0.022 uF | PIZZA PACK | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 630 V | 0.8 mm | 7116 | - | 10% | 10% | 250 V | AC and Pulse Film Capacitors | 10 mm | 18 mm | 4 mm |