- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Capacitance - nF | Capacitance - pF | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Shipping Restrictions | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Reference Standard | Termination Style | Lead Pitch | Capacitor Type | Dielectric | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Lead Style | Positive Tolerance | Negative Tolerance | Lead/Base Style | Rated (AC) Voltage (URac) | Product | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F873DB103K760Z KEMET | 31 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 10 nF | 10000 pF | - | 660 | KEMET ELECTRONICS CORP | 1000 Hour | F873DB103K760Z | - | + 110 C | KEMET | - 40 C | 110 °C | -40 °C | Tape & Box (TB) | , | RECTANGULAR PACKAGE | Radial | Active | Active | 5.58 | Details | Yes | - | - | - | 760 VAC | 1.5 kVDC | - | Bulk | F873 | 10 % | - | - | - | EAR99 | - | X1 Class Metallized Polypropylene Film Capacitors | - | - | - | - | RATED AC VOLTAGE (V): 760; SAFETY CLASS: X1 | - | 0.01 uF | PIZZA PACK | 22.5 mm | compliant | - | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | - | - | 1500 V | 0.8 mm | - | Straight | 10% | 10% | - | 760 V | Safety Film Capacitors | - | 14.5 mm | 26 mm | 6 mm | ||
![]() F464BC272M2K5Z KEMET | In Stock | - | - | - | - | - | - | - | POLYPROPYLENE | 2 | 2.7 nF | - | 0.0027 uF | 1139 | KEMET ELECTRONICS CORP | - | F464BC272M2K5Z | F464 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7120 | - | Radial | Active | - | 5.48 | Details | Yes | - | - | - | 900 VAC | 2.5 kVDC | - | Ammo Pack | F46 | 20 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | - | - | 2700 pF | - | 15 mm | compliant | - | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | - | - | 2500 V | 0.8 mm | 7120 | - | 20% | 20% | - | 900 V | AC and Pulse Film Capacitors | - | 11 mm | 18 mm | 5 mm | ||
![]() F871BR154K330A KEMET | 18 |
| - | - | - | - | - | - | - | - | 150 nF | 150000 pF | - | 520 | - | - | - | - | + 110 C | KEMET | - 40 C | - | - | Bulk | - | - | - | - | Active | - | Details | - | This product may require additional documentation to export from the United States. | - | - | 330 VAC | 800 VDC | - | Bulk | F871 | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | 0.15 uF | - | - | - | - | - | - | - | - | 15 mm | - | - | - | - | - | - | - | - | - | - | Safety Film Capacitors | - | - | - | - | ||
![]() F873DB123M760Z KEMET | 31 |
| - | - | - | - | - | 2 Pin | - | - | 12 nF | 12000 pF | - | 660 | - | 1000 Hour | - | - | + 110 C | KEMET | - 40 C | - | - | Tape & Box (TB) | - | - | - | - | Active | - | Details | - | - | - | - | 760 VAC | 1.5 kVDC | - | Bulk | F873 | 20 % | - | - | - | - | - | X1 Class Metallized Polypropylene Film Capacitors | - | - | - | - | - | - | 0.012 uF | - | - | - | - | Radial | - | - | Polypropylene (PP) | 22.5 mm | - | - | - | 0.8 mm | - | Straight | - | - | - | - | Safety Film Capacitors | - | 14.5 mm | 26 mm | 6 mm | ||
![]() F861BC154M310Z KEMET | 31 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 150 nF | 150000 pF | - | 1139 | KEMET ELECTRONICS CORP | - | F861BC154M310Z | - | + 110 C | KEMET | - 40 C | 110 °C | -40 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | Active | 5.4 | Details | Yes | - | - | - | 310 VAC | 630 VDC | - | Bulk | F861 | 20 % | - | - | - | EAR99 | - | Metallized Polypropylene Film Capacitors | - | - | - | - | SAFTEY CLASS: X2 | 8532.25.00.80 | 0.15 uF | BULK; PIZZA PACK | 15 mm | compliant | - | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | - | - | 630 V | 0.8 mm | 7120 | Straight | 20% | 20% | - | 310 V | Safety Film Capacitors | - | 11 mm | 18 mm | 5 mm | ||
![]() F873DB153K760Z KEMET | 18 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 15 nF | 15000 pF | - | 660 | KEMET ELECTRONICS CORP | 1000 Hour | F873DB153K760Z | - | + 110 C | KEMET | - 40 C | 110 °C | -40 °C | Tape & Box (TB) | , | RECTANGULAR PACKAGE | Radial | Active | Active | 5.58 | Details | Yes | - | - | - | 760 VAC | 1.5 kVDC | - | Bulk | F873 | 10 % | - | - | - | EAR99 | - | X1 Class Metallized Polypropylene Film Capacitors | - | - | - | - | RATED AC VOLTAGE (V): 760; SAFETY CLASS: X1 | - | 0.015 uF | PIZZA PACK | 22.5 mm | compliant | - | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | - | - | 1500 V | 0.8 mm | - | Straight | 10% | 10% | - | 760 V | Safety Film Capacitors | - | 14.5 mm | 26 mm | 6 mm | ||
![]() C901U270JVSDCAWL50 KEMET | 47 |
| - | 79 Weeks | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | CERAMIC | 2 | - | - | - | 500 | KEMET ELECTRONICS CORP | - | C901U270JVSDCAWL50 | - | + 125 C | KEMET | - 40 C | 125 °C | -40 °C | Tape & Box (TB) | RADIAL LEADED | DISK PACKAGE | Radial | Active | Active | 5.21 | Details | Yes | - | 400 V | - | 400 VAC, 400 VAC | - | - | Bulk | C900AH SFTY X1-400 Y1-400 | 5 % | e3 | - | Radial | EAR99 | -1000 ppm/°C | Encapsulated Industrial Grade Capacitor | Matte Tin (Sn) | 125 °C | -25 °C | Ceramic | CLASS X1 AND Y1 FOR SAFETY REGULATION | - | 27 pF | Bulk | 10 mm | compliant | IEC60384-14 | Radial | 10 mm | CERAMIC CAPACITOR | SL | 10 mm | SL | No | - | 0.55 mm | - | Outside Kink | 5% | 5% | - | 400 V | Safety Radial Leaded Ceramic Disc Capacitors | 7 mm | 7 mm | 7 mm | 5 mm | ||
![]() F861BB223M310Z KEMET | 31 |
| - | - | - | - | - | 2 Pin | POLYPROPYLENE | 2 | 22 nF | 22000 pF | - | 1411 | KEMET ELECTRONICS CORP | - | F861BB223M310Z | - | + 110 C | KEMET | - 40 C | 110 °C | -40 °C | Tape & Box (TB) | RADIAL LEADED | - | Radial | Active | Active | 5.4 | Details | Yes | - | - | - | 310 VAC | 630 VDC | - | Bulk | F861 | 20 % | - | - | - | EAR99 | - | Metallized Polypropylene Film Capacitors | - | - | - | - | - | 8532.25.00.80 | 0.022 uF | - | 15 mm | compliant | - | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | - | - | - | 0.8 mm | 7116 | Straight | 20% | 20% | - | 310 V | Safety Film Capacitors | - | 10 mm | 18 mm | 4 mm | ||
![]() C921U152MYWDAAWL50 KEMET | 47 |
| - | 79 Weeks | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | CERAMIC | 2 | 1.5 nF | - | 0.0015 uF | 500 | KEMET ELECTRONICS CORP | - | C921U152MYWDAAWL50 | - | + 125 C | KEMET | - 40 C | 125 °C | -40 °C | Tape & Box (TB) | , | DISK PACKAGE | Radial | Active | Active | 5.24 | Details | Yes | - | 250 V | - | 400 VAC, 250 VAC | - | - | Bulk | C900AC SFTY X1-400 Y2-250 | 20 % | e3 | Yes | Radial | EAR99 | -55/+20% ppm/°C | Encapsulated Industrial Grade Capacitor | Tin (Sn) | 125 °C | -25 °C | Ceramic | - | - | 1500 pF | Bulk | 10 mm | compliant | IEC60384-14 | Radial | 10 mm | CERAMIC CAPACITOR | Y5U | 10 mm | Y5U | No | - | 0.55 mm | - | Straight | 20% | 20% | - | 400 V | Safety Radial Leaded Ceramic Disc Capacitors | 9 mm | 9 mm | 9 mm | 5 mm | ||
![]() C921U152MYWDCAWL40 KEMET | 31 |
| - | 79 Weeks | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | CERAMIC | 2 | 1.5 nF | - | 0.0015 uF | 500 | KEMET ELECTRONICS CORP | - | C921U152MYWDCAWL40 | - | + 125 C | KEMET | - 40 C | 125 °C | -40 °C | Tape & Box (TB) | , | DISK PACKAGE | Radial | Active | Active | 5.24 | Details | Yes | - | 250 V | - | 400 VAC, 250 VAC | - | - | Bulk | C900AC SFTY X1-400 Y2-250 | 20 % | e3 | Yes | Radial | EAR99 | -55/+20% ppm/°C | Encapsulated Industrial Grade Capacitor | Tin (Sn) | 125 °C | -25 °C | Ceramic | - | - | 1500 pF | Bulk | 10 mm | compliant | IEC60384-14 | Radial | 10 mm | CERAMIC CAPACITOR | Y5U | 10 mm | Y5U | No | - | 0.55 mm | - | Outside Kink | 20% | 20% | - | 400 V | Safety Radial Leaded Ceramic Disc Capacitors | 9 mm | 9 mm | 9 mm | 5 mm | ||
![]() C921U561KVYDBAWL40 KEMET | 47 |
| - | 79 Weeks | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | CERAMIC | 2 | 0.56 nF | - | - | 500 | KEMET ELECTRONICS CORP | - | C921U561KVYDBAWL40 | - | + 125 C | KEMET | - 40 C | 125 °C | -40 °C | Tape & Box (TB) | , 3520 | DISK PACKAGE | Radial | Active | Active | 5.34 | Details | Yes | - | 400 V | - | 400 VAC, 400 VAC | - | - | Bulk | C900AH SFTY X1-400 Y1-400 | 10 % | e3 | - | Radial | EAR99 | 10% ppm/°C | Encapsulated Industrial Grade Capacitor | Matte Tin (Sn) | 125 °C | -25 °C | Ceramic | CLASS X1 AND Y1 FOR SAFETY REGULATION | - | 560 pF | Bulk | 10 mm | compliant | IEC60384-14 | Radial | 10 mm | CERAMIC CAPACITOR | Y5P | 10 mm | Y5P | No | - | 0.55 mm | - | Vertical Kink | 10% | 10% | - | 400 V | Safety Radial Leaded Ceramic Disc Capacitors | 9 mm | 9 mm | 9 mm | 5 mm | ||
![]() F873DI273M760Z KEMET | 31 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 27 nF | 27000 pF | - | 564 | KEMET ELECTRONICS CORP | 1000 Hour | F873DI273M760Z | - | + 110 C | KEMET | - 40 C | 110 °C | -40 °C | Tape & Box (TB) | , | RECTANGULAR PACKAGE | Radial | Active | Active | 5.58 | Details | Yes | This product may require additional documentation to export from the United States. | - | - | 760 VAC | 1.5 kVDC | - | Bulk | F873 | 20 % | - | - | - | EAR99 | - | X1 Class Metallized Polypropylene Film Capacitors | - | - | - | - | RATED AC VOLTAGE (V): 760; SAFETY CLASS: X1 | - | 0.027 uF | PIZZA PACK | 22.5 mm | compliant | - | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | - | - | 1500 V | 0.8 mm | - | Straight | 20% | 20% | - | 760 V | Safety Film Capacitors | - | 16 mm | 26 mm | 7 mm | ||
![]() F611BK335K100C KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 3300 nF | - | - | 1000 | KEMET ELECTRONICS CORP | - | F611BK335K100C | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Bulk | , 7130 | RECTANGULAR PACKAGE | Radial | Active | Active | 5.52 | Details | Yes | - | - | - | 63 VAC | 100 VDC | - | Bulk | F611 | 10 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | - | - | - | RATED AC VOLTAGE (V): 63 | - | 3.3 uF | BULK | 15 mm | compliant | - | Radial | - | FILM CAPACITOR | Polyester | 15 mm | - | - | 100 V | 0.8 mm | 7130 | Straight | 10% | 10% | - | 63 V | General Film Capacitors | - | 13.5 mm | 18 mm | 13.5 mm | ||
![]() F611KM183M1K0R KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 18 nF | 18000 pF | - | 1350 | KEMET ELECTRONICS CORP | - | F611KM183M1K0R | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 3924 | RECTANGULAR PACKAGE | Radial | Active | - | 5.56 | Details | Yes | - | - | - | 250 VAC | 1 kVDC | - | Ammo Pack | F611 | 20 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | - | - | - | RATED AC VOLTAGE (V): 250 | - | 0.018 uF | AMMO PACK | 7.5 mm | compliant | - | Radial | - | FILM CAPACITOR | Polyester | 7.5 mm | - | - | 1000 V | 0.6 mm | 3924 | Straight | 20% | 20% | - | 250 V | General Film Capacitors | - | 12 mm | 10.5 mm | 12 mm | ||
![]() F622JF154J063C KEMET | In Stock | - | - | - | - | - | - | - | POLYESTER | 2 | 150 nF | 150000 pF | - | 3000 | KEMET ELECTRONICS CORP | - | F622JF154J063C | - | - | - | - | 125 °C | -55 °C | - | , 2810 | - | Radial | Active | - | 5.56 | Details | Yes | - | - | - | 40 VAC | 63 VDC | - | Bulk | F622 | 5 % | - | - | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Capacitors | - | - | - | - | - | - | 0.15 uF | Bulk | 5 mm | compliant | - | Radial | - | FILM CAPACITOR | Polyester | 5 mm | - | - | 63 V | 0.6 mm | 2810 | Straight | 5% | 5% | - | 40 V | General Film Capacitors | - | 2.5 mm | 7.2 mm | 6.5 mm | ||
![]() F612JF683J100R KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 68 nF | 68000 pF | - | 3500 | KEMET ELECTRONICS CORP | - | F612JF683J100R | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 2810 | RECTANGULAR PACKAGE | Radial | Active | - | 5.56 | Details | Yes | - | 63 V | 100 V | 63 VAC | 100 VDC | - | Ammo Pack | F612 | 5 % | e3 | Yes | Radial | EAR99 | 400ppm/Cel ppm/°C | Stacked Metallized Polyester Capacitors | Tin (Sn) | - | - | - | RATED AC VOLTAGE (V): 63 | - | 0.068 uF | AMMO PACK | 5 mm | compliant | - | Radial | 5 mm | FILM CAPACITOR | Polyester | 5 mm | - | - | 100 V | 0.6 mm | 2810 | - | 5% | 5% | - | 63 V | Stacked Film Capacitors | - | 6.5 mm | 7.2 mm | 6.5 mm | ||
![]() F611KG562K1K0C KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 5.6 nF | - | 0.0056 uF | 2000 | KEMET ELECTRONICS CORP | - | F611KG562K1K0C | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 3916 | RECTANGULAR PACKAGE | Radial | Active | - | 5.56 | Details | Yes | - | 250 V | 1 kV | 250 VAC | 1 kVDC | 1 kV | Bulk | F611 | 10 % | e3 | Yes | Radial | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | 105 °C | -55 °C | - | RATED AC VOLTAGE (V): 250 | - | 5600 pF | BULK | 7.5 mm | compliant | - | Radial | 7.5 mm | FILM CAPACITOR | Polyester | 7.5 mm | - | - | 1000 V | 0.6 mm | 3916 | Straight | 10% | 10% | Straight | 250 V | General Film Capacitors | - | 8 mm | 10 mm | 8 mm | ||
![]() F612JF333K100C KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 33 nF | 33000 pF | - | 3000 | KEMET ELECTRONICS CORP | - | F612JF333K100C | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Bulk | , 2810 | RECTANGULAR PACKAGE | Radial | Active | Active | 5.56 | Details | Yes | - | 63 V | 100 V | 63 VAC | 100 VDC | 100 V | Bulk | F612 | 10 % | e3 | Yes | Radial | EAR99 | 400ppm/Cel ppm/°C | Stacked Metallized Polyester Capacitors | Tin (Sn) | 105 °C | -55 °C | - | RATED AC VOLTAGE (V): 63 | - | 0.033 uF | BULK | 5 mm | compliant | - | Radial | 5 mm | FILM CAPACITOR | Polyester | 5 mm | - | - | 100 V | 0.6 mm | 2810 | - | 10% | 10% | - | 63 V | Stacked Film Capacitors | - | 6.5 mm | 7.2 mm | 6.5 mm | ||
![]() F464BB122M2K5Z KEMET | In Stock | - | - | - | - | - | - | - | POLYPROPYLENE | 2 | 1.2 nF | - | 0.0012 uF | 1411 | KEMET ELECTRONICS CORP | - | F464BB122M2K5Z | F464 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7116 | - | Radial | Active | - | 5.48 | Details | Yes | - | 900 V | 2.5 kV | 900 VAC | 2.5 kVDC | - | Ammo Pack | F46 | 20 % | - | Yes | Radial | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | 105 °C | -55 °C | - | - | - | 1200 pF | - | 15 mm | compliant | - | Radial | 15 mm | FILM CAPACITOR | Polypropylene (PP) | 15 mm | - | - | 2500 V | 0.8 mm | 7116 | - | 20% | 20% | - | 900 V | AC and Pulse Film Capacitors | - | 10 mm | 18 mm | 4 mm | ||
![]() F612JQ105K063R KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 1000 nF | - | - | 1700 | KEMET ELECTRONICS CORP | - | F612JQ105K063R | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 2820 | RECTANGULAR PACKAGE | Radial | Active | - | 5.56 | Details | Yes | - | - | - | 40 VAC | 63 VDC | - | Ammo Pack | F612 | 10 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Stacked Metallized Polyester Capacitors | Tin (Sn) | - | - | - | RATED AC VOLTAGE (V): 40 | - | 1 uF | AMMO PACK | 5 mm | compliant | - | Radial | - | FILM CAPACITOR | Polyester | 5 mm | - | - | 63 V | 0.6 mm | 2820 | - | 10% | 10% | - | 40 V | Stacked Film Capacitors | - | 10 mm | 7.2 mm | 10 mm |