- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Capacitance - nF | Capacitance - pF | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | Pbfree Code | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Lead Pitch | Capacitor Type | Dielectric | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Positive Tolerance | Negative Tolerance | Rated (AC) Voltage (URac) | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F463BB182J2K0R KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | POLYPROPYLENE | 2 | 1.8 nF | - | 0.0018 uF | 1000 | KEMET ELECTRONICS CORP | F463BB182J2K0R | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | Active | 5.27 | Details | Yes | 700 V | 2 kV | 700 VAC | 2 kVDC | 2 kV | Ammo Pack | F46 | 5 % | Yes | Radial | EAR99 | General Purpose, Single Metallized Polypropylene Film | 105 °C | -55 °C | RATED AC VOLTAGE (V): 700 | 1800 pF | AMMO PACK | 15 mm | compliant | Radial | 15 mm | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 2000 V | 0.8 mm | 7116 | 5% | 5% | 700 V | AC and Pulse Film Capacitors | 10 mm | 18 mm | 10 mm | ||
![]() F461DB154M630Z KEMET | 20 |
| - | - | - | - | POLYPROPYLENE | 2 | 150 nF | 150000 pF | - | 660 | KEMET ELECTRONICS CORP | F461DB154M630Z | F461 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , | - | Radial | Active | - | 5.46 | Details | Yes | - | - | 250 VAC | 630 VDC | - | Ammo Pack | F46 | 20 % | Yes | - | EAR99 | General Purpose, Single Metallized Polypropylene Film | - | - | - | 0.15 uF | - | 22.5 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | 630 V | 0.8 mm | - | 20% | 20% | 250 V | AC and Pulse Film Capacitors | 14.5 mm | 26 mm | 6 mm | ||
![]() F463BB562K1L2R KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | POLYPROPYLENE | 2 | 5.6 nF | - | 0.0056 uF | 1000 | KEMET ELECTRONICS CORP | F463BB562K1L2R | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | Active | 5.44 | Details | Yes | 500 V | 1.25 kV | 500 VAC | 1.25 kVDC | 1.25 kV | Ammo Pack | F46 | 10 % | Yes | Radial | EAR99 | General Purpose, Single Metallized Polypropylene Film | 105 °C | -55 °C | RATED AC VOLTAGE (V): 500 | 5600 pF | AMMO PACK | 15 mm | compliant | Radial | 15 mm | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 1250 V | 0.8 mm | 7116 | 10% | 10% | 500 V | AC and Pulse Film Capacitors | 10 mm | 18 mm | 10 mm | ||
![]() F463BB102K2K0A KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | POLYPROPYLENE | 2 | 1 nF | - | 0.001 uF | 1500 | KEMET ELECTRONICS CORP | F463BB102K2K0A | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Bulk | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | Active | 5.27 | Details | Yes | 700 V | 2 kV | 700 VAC | 2 kVDC | - | Bulk | F46 | 10 % | Yes | Radial | EAR99 | General Purpose, Single Metallized Polypropylene Film | 105 °C | -55 °C | RATED AC VOLTAGE (V): 700 | 1000 pF | BULK | 15 mm | compliant | Radial | 15 mm | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 2000 V | 0.8 mm | 7116 | 10% | 10% | 700 V | AC and Pulse Film Capacitors | 10 mm | 18 mm | 10 mm | ||
![]() F461BK474M250A KEMET | 50 |
| - | - | - | - | POLYPROPYLENE | 2 | 470 nF | 470000 pF | - | 800 | KEMET ELECTRONICS CORP | F461BK474M250A | F461 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7130 | - | Radial | Active | - | 5.45 | Details | Yes | 160 V | 250 V | 160 VAC | 250 VDC | - | Bulk | F46 | 20 % | Yes | Radial | EAR99 | General Purpose, Single Metallized Polypropylene Film | 105 °C | -55 °C | - | 0.47 uF | Bulk | 15 mm | compliant | Radial | 15 mm | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 250 V | 0.8 mm | 7130 | 20% | 20% | 160 V | AC and Pulse Film Capacitors | 13.5 mm | 18 mm | 7.5 mm | ||
![]() F461BK474M250Z KEMET | 20 |
| - | - | - | - | POLYPROPYLENE | 2 | 470 nF | 470000 pF | - | 748 | KEMET ELECTRONICS CORP | F461BK474M250Z | F461 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7130 | - | Radial | Active | - | 5.45 | Details | Yes | 160 V | 250 V | 160 VAC | 250 VDC | 250 V | Ammo Pack | F46 | 20 % | Yes | Radial | EAR99 | General Purpose, Single Metallized Polypropylene Film | 105 °C | -55 °C | - | 0.47 uF | - | 15 mm | compliant | Radial | 15 mm | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 250 V | 0.8 mm | 7130 | 20% | 20% | 160 V | AC and Pulse Film Capacitors | 13.5 mm | 18 mm | 7.5 mm | ||
![]() F461BK394M250Z KEMET | In Stock | - | - | - | - | - | POLYPROPYLENE | 2 | 390 nF | 390000 pF | - | 748 | KEMET ELECTRONICS CORP | F461BK394M250Z | F461 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7130 | - | Radial | Active | - | 5.45 | Details | Yes | 160 V | 250 V | 160 VAC | 250 VDC | 250 V | Ammo Pack | F46 | 20 % | Yes | Radial | EAR99 | General Purpose, Single Metallized Polypropylene Film | 105 °C | -55 °C | - | 0.39 uF | - | 15 mm | compliant | Radial | 15 mm | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 250 V | 0.8 mm | 7130 | 20% | 20% | 160 V | AC and Pulse Film Capacitors | 13.5 mm | 18 mm | 7.5 mm | ||
![]() F461BC104M400A KEMET | 20 |
| - | - | - | - | POLYPROPYLENE | 2 | 100 nF | 100000 pF | - | 1250 | KEMET ELECTRONICS CORP | F461BC104M400A | F461 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7120 | - | Radial | Active | - | 5.45 | Details | Yes | - | - | 220 VAC | 400 VDC | - | Bulk | F46 | 20 % | Yes | - | EAR99 | General Purpose, Single Metallized Polypropylene Film | - | - | - | 0.1 uF | Bulk | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 400 V | 0.8 mm | 7120 | 20% | 20% | 220 V | AC and Pulse Film Capacitors | 11 mm | 18 mm | 5 mm | ||
![]() F461BK124M630A KEMET | 50 |
| - | - | - | - | POLYPROPYLENE | 2 | 120 nF | 120000 pF | - | 800 | KEMET ELECTRONICS CORP | F461BK124M630A | F461 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7130 | - | Radial | Active | - | 5.45 | Details | Yes | 250 V | 630 V | 250 VAC | 630 VDC | 630 V | Bulk | F46 | 20 % | Yes | Radial | EAR99 | General Purpose, Single Metallized Polypropylene Film | 105 °C | -55 °C | - | 0.12 uF | Bulk | 15 mm | compliant | Radial | 15 mm | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 630 V | 0.8 mm | 7130 | 20% | 20% | 250 V | AC and Pulse Film Capacitors | 13.5 mm | 18 mm | 7.5 mm | ||
![]() F461BK104M630A KEMET | 20 |
| - | - | - | - | POLYPROPYLENE | 2 | 100 nF | 100000 pF | - | 800 | KEMET ELECTRONICS CORP | F461BK104M630A | F461 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7130 | - | Radial | Active | - | 5.45 | Details | Yes | 250 V | 630 V | 250 VAC | 630 VDC | 630 V | Bulk | F46 | 20 % | Yes | Radial | EAR99 | General Purpose, Single Metallized Polypropylene Film | 105 °C | -55 °C | - | 0.1 uF | Bulk | 15 mm | compliant | Radial | 15 mm | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 630 V | 0.8 mm | 7130 | 20% | 20% | 250 V | AC and Pulse Film Capacitors | 13.5 mm | 18 mm | 7.5 mm | ||
![]() F461BK124J630Z KEMET | 50 |
| - | NO | WIRE | THROUGH HOLE MOUNT | POLYPROPYLENE | 2 | 120 nF | 120000 pF | - | 748 | KEMET ELECTRONICS CORP | F461BK124J630Z | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | Active | 5.45 | Details | Yes | 250 V | 630 V | 250 VAC | 630 VDC | 630 V | Ammo Pack | F46 | 5 % | Yes | Radial | EAR99 | General Purpose, Single Metallized Polypropylene Film | 105 °C | -55 °C | RATED AC VOLTAGE (V): 250 | 0.12 uF | PIZZA PACK | 15 mm | compliant | Radial | 15 mm | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 630 V | 0.8 mm | 7130 | 5% | 5% | 250 V | AC and Pulse Film Capacitors | 13.5 mm | 18 mm | 7.5 mm | ||
![]() F461BK564M250Z KEMET | 20 |
| - | - | - | - | POLYPROPYLENE | 2 | 560 nF | 560000 pF | - | 748 | KEMET ELECTRONICS CORP | F461BK564M250Z | F461 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7130 | - | Radial | Active | - | 5.45 | Details | Yes | 160 V | 250 V | 160 VAC | 250 VDC | 250 V | Ammo Pack | F46 | 20 % | Yes | Radial | EAR99 | General Purpose, Single Metallized Polypropylene Film | 105 °C | -55 °C | - | 0.56 uF | - | 15 mm | compliant | Radial | 15 mm | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 250 V | 0.8 mm | 7130 | 20% | 20% | 160 V | AC and Pulse Film Capacitors | 13.5 mm | 18 mm | 7.5 mm | ||
![]() F461DB684M250R KEMET | In Stock | - | - | - | - | - | POLYPROPYLENE | 2 | 680 nF | 680000 pF | - | 464 | KEMET ELECTRONICS CORP | F461DB684M250R | F461 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , | - | Radial | Active | - | 5.46 | Details | Yes | - | - | 160 VAC | 250 VDC | - | Ammo Pack | F46 | 20 % | Yes | - | EAR99 | General Purpose, Single Metallized Polypropylene Film | - | - | - | 0.68 uF | Ammo Pack | 22.5 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | 250 V | 0.8 mm | - | 20% | 20% | 160 V | AC and Pulse Film Capacitors | 14.5 mm | 26 mm | 6 mm | ||
![]() F461BK274M400Z KEMET | In Stock | - | - | - | - | - | POLYPROPYLENE | 2 | 270 nF | 270000 pF | - | 748 | KEMET ELECTRONICS CORP | F461BK274M400Z | F461 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7130 | - | Radial | Active | - | 5.45 | Details | Yes | 220 V | 400 V | 220 VAC | 400 VDC | - | Ammo Pack | F46 | 20 % | Yes | Radial | EAR99 | General Purpose, Single Metallized Polypropylene Film | 105 °C | -55 °C | - | 0.27 uF | - | 15 mm | compliant | Radial | 15 mm | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 400 V | 0.8 mm | 7130 | 20% | 20% | 220 V | AC and Pulse Film Capacitors | 13.5 mm | 18 mm | 7.5 mm | ||
![]() F461BK124J630A KEMET | 50 |
| - | NO | WIRE | THROUGH HOLE MOUNT | POLYPROPYLENE | 2 | 120 nF | 120000 pF | - | 800 | KEMET ELECTRONICS CORP | F461BK124J630A | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Bulk | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | Active | 5.45 | Details | Yes | 250 V | 630 V | 250 VAC | 630 VDC | 630 V | Bulk | F46 | 5 % | Yes | Radial | EAR99 | General Purpose, Single Metallized Polypropylene Film | 105 °C | -55 °C | RATED AC VOLTAGE (V): 250 | 0.12 uF | BULK | 15 mm | compliant | Radial | 15 mm | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 630 V | 0.8 mm | 7130 | 5% | 5% | 250 V | AC and Pulse Film Capacitors | 13.5 mm | 18 mm | 7.5 mm | ||
![]() F461BY564M400C KEMET | 50 |
| - | - | - | - | POLYPROPYLENE | 2 | 560 nF | 560000 pF | - | 450 | KEMET ELECTRONICS CORP | F461BY564M400C | F461 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7143 | - | Radial | Active | - | 5.45 | Details | Yes | - | - | 220 VAC | 400 VDC | - | Bulk | F46 | 20 % | Yes | - | EAR99 | General Purpose, Single Metallized Polypropylene Film | - | - | - | 0.56 uF | Bulk | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 400 V | 0.8 mm | 7143 | 20% | 20% | 220 V | AC and Pulse Film Capacitors | 19 mm | 18 mm | 11 mm | ||
![]() F462BY154K1K0R KEMET | 20 |
| - | NO | WIRE | THROUGH HOLE MOUNT | POLYPROPYLENE | 2 | 150 nF | 150000 pF | - | 340 | KEMET ELECTRONICS CORP | F462BY154K1K0R | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | Active | 5.46 | Details | Yes | - | - | 300 VAC | 1 kVDC | - | Ammo Pack | F46 | 10 % | Yes | - | EAR99 | General Purpose, Single Metallized Polypropylene Film | - | - | RATED AC VOLTAGE (V): 300 | 0.15 uF | AMMO PACK | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 1000 V | 0.8 mm | 7143 | 10% | 10% | 300 V | AC and Pulse Film Capacitors | 19 mm | 18 mm | 19 mm | ||
![]() F461BP824M250A KEMET | 50 |
| - | - | - | - | POLYPROPYLENE | 2 | 820 nF | 820000 pF | - | 650 | KEMET ELECTRONICS CORP | F461BP824M250A | F461 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7133 | - | Radial | Active | - | 5.45 | Details | Yes | 160 V | 250 V | 160 VAC | 250 VDC | 250 V | Bulk | F46 | 20 % | Yes | Radial | EAR99 | General Purpose, Single Metallized Polypropylene Film | 105 °C | -55 °C | - | 0.82 uF | Bulk | 15 mm | compliant | Radial | 15 mm | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 250 V | 0.8 mm | 7133 | 20% | 20% | 160 V | AC and Pulse Film Capacitors | 14.5 mm | 18 mm | 8.5 mm | ||
![]() F461BK824J160L KEMET | 20 |
| - | NO | WIRE | THROUGH HOLE MOUNT | POLYPROPYLENE | 2 | 820 nF | 820000 pF | - | 350 | KEMET ELECTRONICS CORP | F461BK824J160L | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | Active | 5.45 | Details | Yes | 90 V | 160 V | 90 VAC | 160 VDC | 160 V | Reel | F46 | 5 % | Yes | Radial | EAR99 | General Purpose, Single Metallized Polypropylene Film | 105 °C | -55 °C | RATED AC VOLTAGE (V): 90 | 0.82 uF | TR | 15 mm | compliant | Radial | 15 mm | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 160 V | 0.8 mm | 7130 | 5% | 5% | 90 V | AC and Pulse Film Capacitors | 13.5 mm | 18 mm | 7.5 mm | ||
![]() F461BP184M630Z KEMET | 20 |
| - | - | - | - | POLYPROPYLENE | 2 | 180 nF | 180000 pF | - | 663 | KEMET ELECTRONICS CORP | F461BP184M630Z | F461 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7133 | - | Radial | Active | - | 5.45 | Details | Yes | 250 V | 630 V | 250 VAC | 630 VDC | 630 V | Ammo Pack | F46 | 20 % | Yes | Radial | EAR99 | General Purpose, Single Metallized Polypropylene Film | 105 °C | -55 °C | - | 0.18 uF | - | 15 mm | compliant | Radial | 15 mm | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 630 V | 0.8 mm | 7133 | 20% | 20% | 250 V | AC and Pulse Film Capacitors | 14.5 mm | 18 mm | 8.5 mm |