- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Capacitance - nF | Capacitance - pF | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Shipping Restrictions | Unit Weight | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Reference Standard | Termination Style | Lead Pitch | Capacitor Type | Dielectric | ESR (Equivalent Series Resistance) | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Lead Style | Positive Tolerance | Negative Tolerance | Lead/Base Style | ESR | Rated (AC) Voltage (URac) | Product | Features | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C921U561KUYDCA7317 KEMET | 31 |
| - | 79 Weeks | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | CERAMIC | 2 | 0.56 nF | - | - | 1000 | KEMET ELECTRONICS CORP | C921U561KUYDCA7317 | - | + 125 C | KEMET | - 40 C | 125 °C | -40 °C | Tape & Box (TB) | - | - | Radial | Active | Active | 5.31 | Details | Yes | - | - | 250 V | - | 400 VAC, 250 VAC | - | - | - | Ammo Pack | C900AH SFTY X1-400 Y1-250 | - | 10 % | e3 | - | Radial | EAR99 | 10% ppm/°C | Encapsulated Industrial Grade Capacitor | Matte Tin (Sn) | 125 °C | -25 °C | Ceramic | - | CLASS X1 AND Y1 FOR SAFETY REGULATION | - | 560 pF | Ammo Pack | 10 mm | compliant | IEC60384-14 | Radial | 10 mm | CERAMIC CAPACITOR | Y5P | - | 10 mm | Y5P | No | - | 0.55 mm | - | Outside Kink | 10% | 10% | - | - | 400 V | Safety Radial Leaded Ceramic Disc Capacitors | - | 9 mm | 9 mm | - | 9 mm | 5 mm | - | ||
![]() C905U471KYYDAAWL30 KEMET | 47 |
| - | 79 Weeks | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | CERAMIC | 2 | 0.47 nF | - | - | 500 | KEMET ELECTRONICS CORP | C905U471KYYDAAWL30 | - | + 125 C | KEMET | - 40 C | 125 °C | -40 °C | Tape & Box (TB) | , | DISK PACKAGE | Radial | Active | Active | 5.31 | Details | Yes | - | - | 250 V | - | 400 VAC, 250 VAC | - | - | - | Bulk | C900AC SFTY X1-400 Y2-250 | - | 10 % | e3 | Yes | Radial | EAR99 | 10% ppm/°C | Encapsulated Industrial Grade Capacitor | Tin (Sn) | 125 °C | -25 °C | Ceramic | - | CLASS X1 AND Y2 FOR SAFETY REGULATION | - | 470 pF | Bulk | 5 mm | compliant | IEC60384-14 | Radial | - | CERAMIC CAPACITOR | Y5P | - | 5 mm | Y5P | No | - | 0.55 mm | - | Straight | 10% | 10% | - | - | 400 V | Safety Radial Leaded Ceramic Disc Capacitors | - | 7 mm | 7 mm | - | 7 mm | 5 mm | - | ||
![]() F861AO154K310C KEMET | 31 |
| - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 150 nF | 150000 pF | - | 600 | KEMET ELECTRONICS CORP | F861AO154K310C | - | + 110 C | KEMET | - 40 C | 110 °C | -40 °C | Bulk | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | Active | 5.4 | Details | Yes | This product may require additional documentation to export from the United States. | - | - | - | 310 VAC | 630 VDC | - | - | Bulk | F861 | - | 10 % | - | Yes | - | EAR99 | - | - | - | - | - | - | - | RATED AC VOLTAGE (V): 310 | 8532.25.00.70 | 0.15 uF | BULK | 10 mm | compliant | - | Radial | - | FILM CAPACITOR | Polypropylene (PP) | - | 10 mm | - | - | - | - | 5128 | - | 10% | 10% | - | - | 310 V | Safety Film Capacitors | - | - | 17 mm | - | 13 mm | 7 mm | - | ||
![]() F461BB273K630Z KEMET | 47 |
| - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 27 nF | 27000 pF | - | 1411 | KEMET ELECTRONICS CORP | F461BB273K630Z | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | Active | 5.45 | Details | Yes | - | - | - | - | 250 VAC | 630 VDC | - | - | Ammo Pack | F46 | - | 10 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | - | RATED AC VOLTAGE (V): 250 | - | 0.027 uF | PIZZA PACK | 15 mm | compliant | - | Radial | - | FILM CAPACITOR | Polypropylene (PP) | - | 15 mm | - | - | 630 V | 0.8 mm | 7116 | - | 10% | 10% | - | - | 250 V | AC and Pulse Film Capacitors | - | - | 10 mm | - | 18 mm | 4 mm | - | ||
![]() F461BB124M250A KEMET | 18 |
| - | - | - | - | - | - | - | - | POLYPROPYLENE | 2 | 120 nF | 120000 pF | - | 1500 | KEMET ELECTRONICS CORP | F461BB124M250A | F461 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7116 | - | Radial | Active | - | 5.45 | Details | Yes | - | - | - | - | 160 VAC | 250 VDC | - | - | Bulk | F46 | - | 20 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | - | - | - | 0.12 uF | Bulk | 15 mm | compliant | - | Radial | - | FILM CAPACITOR | Polypropylene (PP) | - | 15 mm | - | - | 250 V | 0.8 mm | 7116 | - | 20% | 20% | - | - | 160 V | AC and Pulse Film Capacitors | - | - | 10 mm | - | 18 mm | 4 mm | - | ||
![]() F461BB224K160L KEMET | 47 |
| - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 220 nF | 220000 pF | - | 750 | KEMET ELECTRONICS CORP | F461BB224K160L | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | Active | 5.45 | Details | Yes | - | - | - | - | 90 VAC | 160 VDC | - | - | Reel | F46 | - | 10 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | - | RATED AC VOLTAGE (V): 90 | - | 0.22 uF | TR | 15 mm | compliant | - | Radial | - | FILM CAPACITOR | Polypropylene (PP) | - | 15 mm | - | - | 160 V | 0.8 mm | 7116 | - | 10% | 10% | - | - | 90 V | AC and Pulse Film Capacitors | - | - | 10 mm | - | 18 mm | 4 mm | - | ||
![]() F461BB683M400A KEMET | 22 |
| - | - | - | - | - | - | - | - | POLYPROPYLENE | 2 | 68 nF | 68000 pF | - | 1500 | KEMET ELECTRONICS CORP | F461BB683M400A | F461 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7116 | - | Radial | Active | - | 5.45 | Details | Yes | - | - | - | - | 220 VAC | 400 VDC | - | - | Bulk | F46 | - | 20 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | - | - | - | 0.068 uF | Bulk | 15 mm | compliant | - | Radial | - | FILM CAPACITOR | Polypropylene (PP) | - | 15 mm | - | - | 400 V | 0.8 mm | 7116 | - | 20% | 20% | - | - | 220 V | AC and Pulse Film Capacitors | - | - | 10 mm | - | 18 mm | 4 mm | - | ||
![]() F461BC104K400A KEMET | 22 |
| - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 100 nF | 100000 pF | - | 1250 | KEMET ELECTRONICS CORP | F461BC104K400A | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Bulk | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | Active | 5.43 | Details | Yes | - | - | - | - | 220 VAC | 400 VDC | - | - | Bulk | F46 | - | 10 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | - | RATED AC VOLTAGE (V): 220 | - | 0.1 uF | BULK | 15 mm | compliant | - | Radial | - | FILM CAPACITOR | Polypropylene (PP) | - | 15 mm | - | - | 400 V | 0.8 mm | 7120 | - | 10% | 10% | - | - | 220 V | AC and Pulse Film Capacitors | - | - | 11 mm | - | 18 mm | 5 mm | - | ||
![]() F461BE564K160L KEMET | 22 |
| - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 560 nF | 560000 pF | - | 550 | KEMET ELECTRONICS CORP | F461BE564K160L | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | Active | 5.45 | Details | Yes | - | - | 90 V | 160 V | 90 VAC | 160 VDC | 160 V | - | Reel | F46 | - | 10 % | - | Yes | Radial | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | 105 °C | -55 °C | - | - | RATED AC VOLTAGE (V): 90 | - | 0.56 uF | TR | 15 mm | compliant | - | Radial | 15 mm | FILM CAPACITOR | Polypropylene (PP) | - | 15 mm | - | - | 160 V | 0.8 mm | 7122 | - | 10% | 10% | - | - | 90 V | AC and Pulse Film Capacitors | - | - | 12.5 mm | - | 18 mm | 5.5 mm | - | ||
![]() F461BB223K630R KEMET | 22 |
| - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 22 nF | 22000 pF | - | 1000 | KEMET ELECTRONICS CORP | F461BB223K630R | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | Active | 5.45 | Details | Yes | - | - | - | - | 250 VAC | 630 VDC | - | - | Ammo Pack | F46 | - | 10 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | - | RATED AC VOLTAGE (V): 250 | - | 0.022 uF | AMMO PACK | 15 mm | compliant | - | Radial | - | FILM CAPACITOR | Polypropylene (PP) | - | 15 mm | - | - | 630 V | 0.8 mm | 7116 | - | 10% | 10% | - | - | 250 V | AC and Pulse Film Capacitors | - | - | 10 mm | - | 18 mm | 4 mm | - | ||
![]() F461BS474M400R KEMET | 22 |
| - | - | - | - | - | - | - | - | POLYPROPYLENE | 2 | 470 nF | 470000 pF | - | 380 | KEMET ELECTRONICS CORP | F461BS474M400R | F461 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7139 | - | Radial | Active | - | 5.45 | Details | Yes | - | - | - | - | 220 VAC | 400 VDC | - | - | Ammo Pack | F46 | - | 20 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | - | - | - | 0.47 uF | Ammo Pack | 15 mm | compliant | - | Radial | - | FILM CAPACITOR | Polypropylene (PP) | - | 15 mm | - | - | 400 V | 0.8 mm | 7139 | - | 20% | 20% | - | - | 220 V | AC and Pulse Film Capacitors | - | - | 16 mm | - | 18 mm | 10 mm | - | ||
![]() F462BK183M1K6Z KEMET | 22 |
| - | - | - | - | - | - | - | - | POLYPROPYLENE | 2 | 18 nF | 18000 pF | - | 748 | KEMET ELECTRONICS CORP | F462BK183M1K6Z | F462 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7130 | - | Radial | Active | - | 5.46 | Details | Yes | - | - | - | - | 500 VAC | 1.6 kVDC | - | - | Ammo Pack | F46 | - | 20 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | - | - | - | 0.018 uF | - | 15 mm | compliant | - | Radial | - | FILM CAPACITOR | Polypropylene (PP) | - | 15 mm | - | - | 1600 V | 0.8 mm | 7130 | - | 20% | 20% | - | - | 500 V | AC and Pulse Film Capacitors | - | - | 7.5 mm | - | 18 mm | 13.5 mm | - | ||
![]() F461DI155J160L KEMET | In Stock | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 1500 nF | - | - | 250 | KEMET ELECTRONICS CORP | F461DI155J160L | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | Active | 5.46 | Details | Yes | - | - | - | - | 90 VAC | 160 VDC | - | - | Reel | F46 | - | 5 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | - | RATED AC VOLTAGE (V): 90 | - | 1.5 uF | TR | 22.5 mm | compliant | - | Radial | - | FILM CAPACITOR | Polypropylene (PP) | - | 22.5 mm | - | - | 160 V | 0.8 mm | - | - | 5% | 5% | - | - | 90 V | AC and Pulse Film Capacitors | - | - | 16 mm | - | 26 mm | 7 mm | - | ||
![]() F461BE154J400R KEMET | 22 |
| - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 150 nF | 150000 pF | - | 750 | KEMET ELECTRONICS CORP | F461BE154J400R | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | Active | 5.45 | Details | Yes | - | - | - | - | 220 VAC | 400 VDC | - | - | Ammo Pack | F46 | - | 5 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | - | RATED AC VOLTAGE (V): 220 | - | 0.15 uF | AMMO PACK | 15 mm | compliant | - | Radial | - | FILM CAPACITOR | Polypropylene (PP) | - | 15 mm | - | - | 400 V | 0.8 mm | 7122 | - | 5% | 5% | - | - | 220 V | AC and Pulse Film Capacitors | - | - | 12.5 mm | - | 18 mm | 5.5 mm | - | ||
![]() F461BB563J400R KEMET | 22 |
| - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 56 nF | 56000 pF | - | 1000 | KEMET ELECTRONICS CORP | F461BB563J400R | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | Active | 5.45 | Details | Yes | - | - | - | - | 220 VAC | 400 VDC | - | - | Ammo Pack | F46 | - | 5 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | - | RATED AC VOLTAGE (V): 220 | - | 0.056 uF | AMMO PACK | 15 mm | compliant | - | Radial | - | FILM CAPACITOR | Polypropylene (PP) | - | 15 mm | - | - | 400 V | 0.8 mm | 7116 | - | 5% | 5% | - | - | 220 V | AC and Pulse Film Capacitors | - | - | 10 mm | - | 18 mm | 4 mm | - | ||
![]() F462AK103M1L2A KEMET | 22 |
| - | - | - | - | - | - | - | - | POLYPROPYLENE | 2 | 10 nF | 10000 pF | - | 2000 | KEMET ELECTRONICS CORP | F462AK103M1L2A | F462 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 5120 | - | Radial | Active | - | 5.47 | Details | Yes | - | - | - | - | 400 VAC | 1.25 kVDC | - | - | Bulk | F46 | - | 20 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | - | - | - | 0.01 uF | Bulk | 10 mm | compliant | - | Radial | - | FILM CAPACITOR | Polypropylene (PP) | - | 10 mm | - | - | 1250 V | 0.6 mm | 5120 | - | 20% | 20% | - | - | 400 V | AC and Pulse Film Capacitors | - | - | 5 mm | - | 13 mm | 11 mm | - | ||
![]() F462BS104J1K0R KEMET | 31 |
| - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 100 nF | 100000 pF | - | 380 | KEMET ELECTRONICS CORP | F462BS104J1K0R | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | Active | 5.46 | Details | Yes | - | - | - | - | 300 VAC | 1 kVDC | - | - | Ammo Pack | F46 | - | 5 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | - | RATED AC VOLTAGE (V): 300 | - | 0.1 uF | AMMO PACK | 15 mm | compliant | - | Radial | - | FILM CAPACITOR | Polypropylene (PP) | - | 15 mm | - | - | 1000 V | 0.8 mm | 7139 | - | 5% | 5% | - | - | 300 V | AC and Pulse Film Capacitors | - | - | 16 mm | - | 18 mm | 16 mm | - | ||
![]() 505LC3400K5LM8 Cornell Dubilier Electronics | 2593 |
| - | - | Chassis Mount | Nonstandard | - | - | - | - | Polypropylene (PP) | - | 5000 nF | - | - | 3 | - | - | - | + 85 C | Cornell Dubilier / Illinois Capacitor | - 40 C | - | - | Bulk | - | - | - | - | Active | - | Details | - | - | 1.321 lbs | - | - | 400 VAC | - | - | -40°C ~ 85°C | Bulk | LC3 | 3.071 L x 3.071 W (78.00mm x 78.00mm) | 10 % | - | - | Solder Pads | - | - | High Power Resonant Capacitors | - | - | - | - | Conduction Cooled; High Pulse, DV/DT | - | - | 5 uF | - | - | - | - | Insert Threaded | - | - | Polypropylene (PP) | 0.1 mOhms | - | - | - | - | - | - | - | - | - | - | 100 mOhms | - | RF and Power Film Capacitors | - | - | 34 mm | 1.358 (34.50mm) | 78 mm | 78 mm | - | ||
![]() F463BC682M1K6R KEMET | In Stock | - | - | - | - | - | - | - | - | - | POLYPROPYLENE | 2 | 6.8 nF | - | 0.0068 uF | 800 | KEMET ELECTRONICS CORP | F463BC682M1K6R | F463 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7120 | - | Radial | Active | - | 5.32 | Details | Yes | - | - | - | - | 650 VAC | 1.6 kVDC | - | - | Ammo Pack | F46 | - | 20 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | - | - | - | 6800 pF | Ammo Pack | 15 mm | compliant | - | Radial | - | FILM CAPACITOR | Polypropylene (PP) | - | 15 mm | - | - | 1600 V | 0.8 mm | 7120 | - | 20% | 20% | - | - | 650 V | AC and Pulse Film Capacitors | - | - | 5 mm | - | 18 mm | 11 mm | - | ||
![]() F611KG562J1K0L KEMET | In Stock | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 5.6 nF | - | 0.0056 uF | 1500 | KEMET ELECTRONICS CORP | F611KG562J1K0L | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 3916 | RECTANGULAR PACKAGE | Radial | Active | - | 5.56 | Details | Yes | - | - | 250 V | 1 kV | 250 VAC | 1 kVDC | 1 kV | - | Reel | F611 | - | 5 % | e3 | Yes | Radial | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | 105 °C | -55 °C | - | - | RATED AC VOLTAGE (V): 250 | - | 5600 pF | TR | 7.5 mm | compliant | - | Radial | 7.5 mm | FILM CAPACITOR | Polyester | - | 7.5 mm | - | - | 1000 V | 0.6 mm | 3916 | Straight | 5% | 5% | Straight | - | 250 V | General Film Capacitors | - | - | 8 mm | - | 10 mm | 8 mm | - |