- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Capacitance - nF | Capacitance - pF | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Safety Rating | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Lead Pitch | Capacitor Type | Dielectric | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Lead Style | Positive Tolerance | Negative Tolerance | Lead/Base Style | Rated (AC) Voltage (URac) | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R46KN368045H1M KEMET | In Stock | - | - | - | - | - | 2 Pin | - | - | 680 nF | 680000 pF | - | 250 | - | 1000 Hour | - | - | + 125 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 275 VAC | 560 VDC | - | Bulk | R46 | 20 % | - | - | - | - | - | Metallized Polypropylene Film EMI Suppression Capacitors | - | - | - | - | - | 0.68 uF | - | - | - | Radial | - | - | Polypropylene (PP) | 22.5 mm | - | 0.8 mm | - | Straight | - | - | - | - | Safety Film Capacitors | 20 mm | 26.5 mm | 11 mm | ||
![]() R46KN368045H1K KEMET | In Stock | - | - | - | - | - | 2 Pin | - | - | 680 nF | 680000 pF | - | 250 | - | 1000 Hour | - | - | + 125 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 275 VAC | 560 VDC | - | Bulk | R46 | 10 % | - | - | - | - | - | Metallized Polypropylene Film EMI Suppression Capacitors | - | - | - | - | - | 0.68 uF | - | - | - | Radial | - | - | Polypropylene (PP) | 22.5 mm | - | 0.8 mm | - | Straight | - | - | - | - | Safety Film Capacitors | 20 mm | 26.5 mm | 11 mm | ||
![]() R46KI31004001K KEMET | In Stock | - | - | - | - | - | 2 Pin | - | - | 100 nF | 100000 pF | - | 900 | - | 1000 Hour | - | - | + 110 C | - | - 40 C | - | - | - | - | - | - | 46KI31004001K | - | - | - | Details | - | - | - | - | 275 VAC | 560 VDC | - | Bulk | R46 | 10 % | - | - | - | - | - | Metallized Polypropylene Film EMI Suppression Capacitors | - | - | - | - | - | 0.1 uF | - | - | - | Radial | - | - | Polypropylene (PP) | - | - | - | - | Straight | - | - | - | - | Safety Film Capacitors | - | - | - | ||
![]() R46KI310050N0K KEMET | In Stock | - | - | - | - | - | 2 Pin | - | - | 100 nF | 100000 pF | - | 1000 | - | 1000 Hour | - | - | + 110 C | - | - 40 C | - | - | - | - | - | - | 46KI310050N0K | - | - | - | Details | - | - | - | - | 275 VAC | 560 VDC | - | Bulk | R46 | 10 % | - | - | - | - | - | Metallized Polypropylene Film EMI Suppression Capacitors | - | - | - | - | - | 0.1 uF | - | - | - | Radial | - | - | Polypropylene (PP) | - | - | - | - | Straight | - | - | - | - | Safety Film Capacitors | - | - | - | ||
![]() F611DI225M160L KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 2200 nF | - | - | 250 | KEMET ELECTRONICS CORP | - | F611DI225M160L | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | - | Active | - | 5.53 | Details | Yes | - | - | - | 90 VAC | 160 VDC | - | MouseReel | F611 | 20 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 90 | - | 2.2 uF | TR | 22.5 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 22.5 mm | 160 V | 0.8 mm | - | Straight | 20% | 20% | - | 90 V | General Film Capacitors | 16 mm | 26 mm | 16 mm | ||
![]() F461BC104K400R KEMET | 15 |
| - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 100 nF | 100000 pF | - | 800 | KEMET ELECTRONICS CORP | - | F461BC104K400R | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | 5.43 | Details | Yes | - | - | - | 220 VAC | 400 VDC | - | Ammo Pack | F46 | 10 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | RATED AC VOLTAGE (V): 220 | - | 0.1 uF | AMMO PACK | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 400 V | 0.8 mm | 7120 | - | 10% | 10% | - | 220 V | AC and Pulse Film Capacitors | 11 mm | 18 mm | 5 mm | ||
![]() F611AG473M400L KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 47 nF | 47000 pF | - | 750 | KEMET ELECTRONICS CORP | - | F611AG473M400L | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 5116 | RECTANGULAR PACKAGE | Radial | - | Active | - | 5.53 | Details | Yes | - | - | - | 200 VAC | 400 VDC | - | MouseReel | F611 | 20 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 200 | - | 0.047 uF | TR | 10 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 10 mm | 400 V | 0.6 mm | 5116 | Straight | 20% | 20% | - | 200 V | General Film Capacitors | 9 mm | 13 mm | 9 mm | ||
![]() F462DB273M1K6R KEMET | 44 |
| - | - | - | - | - | POLYPROPYLENE | 2 | 27 nF | 27000 pF | - | 464 | KEMET ELECTRONICS CORP | - | F462DB273M1K6R | F462 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , | - | Radial | - | Active | - | 5.35 | Details | Yes | - | - | - | 500 VAC | 1.6 kVDC | - | Ammo Pack | F46 | 20 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | - | 0.027 uF | Ammo Pack | 22.5 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | 1600 V | 0.8 mm | - | - | 20% | 20% | - | 500 V | AC and Pulse Film Capacitors | 6 mm | 26 mm | 14.5 mm | ||
![]() F463DP823K1K6L KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 82 nF | 82000 pF | - | 190 | KEMET ELECTRONICS CORP | - | F463DP823K1K6L | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | 5.34 | Details | Yes | - | 650 V | 1.6 kV | 650 VAC | 1.6 kVDC | 1.6 kV | MouseReel | F46 | 10 % | - | Yes | Radial | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | 105 °C | -55 °C | RATED AC VOLTAGE (V): 650 | - | 0.082 uF | TR | 22.5 mm | compliant | Radial | 22.5 mm | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | 1600 V | 0.8 mm | - | - | 10% | 10% | - | 650 V | AC and Pulse Film Capacitors | 20 mm | 26 mm | 20 mm | ||
![]() ECW-F2W124KAB Panasonic | 34 |
| - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 120 nF | 120000 pF | - | 100 | PANASONIC CORP | - | ECWF2W124KAB | - | + 105 C | - | - 40 C | 105 °C | -40 °C | - | , 5121 | RECTANGULAR PACKAGE | Radial | - | Active | - | 5.67 | - | Yes | - | - | - | - | 450 VDC | - | Bulk | ECWF(A) | 10 % | e3 | Yes | - | EAR99 | - | Metallized Polypropylene Film Capacitors | Tin (Sn) | - | - | - | 8532.25.00.70 | 0.12 uF | AMMO PACK | 7.5 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 7.5 mm | 450 V | 0.6 mm | 5121 | Crimped | 10% | 10% | - | - | RF Microwave Film Capacitors | 14.5 mm | 13 mm | 5.4 mm | ||
![]() ECW-F2W124RKA Panasonic | 47 |
| - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 120 nF | 120000 pF | - | 1200 | PANASONIC CORP | - | ECWF2W124RKA | ECWF | + 105 C | - | - 40 C | 85 °C | -40 °C | - | , 5121 | RECTANGULAR PACKAGE | Radial | - | Active | - | 5.67 | - | Yes | - | - | - | - | 450 VDC | - | Cut Tape | ECWF(A) | 10 % | e3 | Yes | - | EAR99 | - | Metallized Polypropylene Film Capacitors | Tin (Sn) | - | - | - | 8532.25.00.70 | 0.12 uF | AMMO PACK | 7.5 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 7.5 mm | 450 V | 0.6 mm | 5121 | - | 10% | 10% | - | - | RF Microwave Film Capacitors | 14.5 mm | 13 mm | 5.4 mm | ||
![]() F461DB224M400L KEMET | 47 |
| - | - | - | - | - | POLYPROPYLENE | 2 | 220 nF | 220000 pF | - | 300 | KEMET ELECTRONICS CORP | - | F461DB224M400L | F461 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , | - | Radial | - | Active | - | 5.46 | Details | Yes | - | - | - | 220 VAC | 400 VDC | - | MouseReel | F46 | 20 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | - | 0.22 uF | TR | 22.5 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | 400 V | 0.8 mm | - | - | 20% | 20% | - | 220 V | AC and Pulse Film Capacitors | 14.5 mm | 26 mm | 6 mm | ||
![]() F461DM394K630L KEMET | 18 |
| - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 390 nF | 390000 pF | - | 200 | KEMET ELECTRONICS CORP | - | F461DM394K630L | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | 5.46 | Details | Yes | - | - | - | 250 VAC | 630 VDC | - | MouseReel | F46 | 10 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | RATED AC VOLTAGE (V): 250 | - | 0.39 uF | TR | 22.5 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | 630 V | 0.8 mm | - | - | 10% | 10% | - | 250 V | AC and Pulse Film Capacitors | 18.5 mm | 26 mm | 9 mm | ||
![]() F463BS153J2K0L KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 15 nF | 15000 pF | - | 300 | KEMET ELECTRONICS CORP | - | F463BS153J2K0L | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | 5.31 | Details | Yes | - | - | - | 700 VAC | 2 kVDC | - | MouseReel | F46 | 5 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | RATED AC VOLTAGE (V): 700 | - | 0.015 uF | TR | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 2000 V | 0.8 mm | 7139 | - | 5% | 5% | - | 700 V | AC and Pulse Film Capacitors | 16 mm | 18 mm | 16 mm | ||
![]() F463DH223M2K0R KEMET | In Stock | - | - | - | - | - | - | POLYPROPYLENE | 2 | 22 nF | 22000 pF | - | 330 | KEMET ELECTRONICS CORP | - | F463DH223M2K0R | F463 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , | - | Radial | - | Active | - | 5.45 | Details | Yes | - | 700 V | 2 kV | 700 VAC | 2 kVDC | 2 kV | Ammo Pack | F46 | 20 % | - | Yes | Radial | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | 105 °C | -55 °C | - | - | 0.022 uF | Ammo Pack | 22.5 mm | compliant | Radial | 22.5 mm | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | 2000 V | 0.8 mm | - | - | 20% | 20% | - | 700 V | AC and Pulse Film Capacitors | 8 mm | 26 mm | 16 mm | ||
![]() F464DB472M2K5R KEMET | In Stock | - | - | - | - | - | - | POLYPROPYLENE | 2 | 4.7 nF | - | 0.0047 uF | 464 | KEMET ELECTRONICS CORP | - | F464DB472M2K5R | F464 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , | - | Radial | - | Active | - | 5.48 | Details | Yes | - | - | - | 900 VAC | 2.5 kVDC | - | Ammo Pack | F46 | 20 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | - | 4700 pF | Ammo Pack | 22.5 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | 2500 V | 0.8 mm | - | - | 20% | 20% | - | 900 V | AC and Pulse Film Capacitors | 14.5 mm | 26 mm | 6 mm | ||
![]() F611BB393K630L KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 39 nF | 39000 pF | - | 750 | KEMET ELECTRONICS CORP | - | F611BB393K630L | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7116 | RECTANGULAR PACKAGE | Radial | - | Active | - | 5.52 | Details | Yes | - | 220 V | 630 V | 220 VAC | 630 VDC | - | MouseReel | F611 | 10 % | e3 | Yes | Radial | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | 105 °C | -55 °C | RATED AC VOLTAGE (V): 220 | - | 0.039 uF | TR | 15 mm | compliant | Radial | 15 mm | FILM CAPACITOR | Polyester | 15 mm | 630 V | 0.8 mm | 7116 | Straight | 10% | 10% | Straight | 220 V | General Film Capacitors | 10 mm | 18 mm | 10 mm | ||
![]() F611DI105J400L KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 1000 nF | - | - | 250 | KEMET ELECTRONICS CORP | - | F611DI105J400L | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | - | Active | - | 5.53 | Details | Yes | - | - | - | 200 VAC | 400 VDC | - | MouseReel | F611 | 5 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 200 | - | 1 uF | TR | 22.5 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 22.5 mm | 400 V | 0.8 mm | - | Straight | 5% | 5% | - | 200 V | General Film Capacitors | 16 mm | 26 mm | 16 mm | ||
![]() R413F1220JH00M KEMET | 40000 |
| - | - | - | - | 2 Pin | - | - | 2.2 nF | - | 0.0022 uF | 2000 | - | 1000 Hour | - | - | + 110 C | KEMET | - 40 C | - | - | Bulk | - | - | - | - | - | Active | - | Details | - | X1, Y1 | 300 V | 1 kV | 300 VAC | 1 kVDC | 300 V | Bulk | R41 | 20 % | - | - | Radial | - | - | Metallized Polypropylene Capacitor | - | 110 °C | -40 °C | - | - | 2200 pF | - | - | - | Radial | - | - | Polypropylene (PP) | 10 mm | - | 0.6 mm | - | Straight | - | - | - | - | Safety Film Capacitors | 9 mm | 13 mm | 4 mm | ||
![]() F461BC104M400R KEMET | 18 |
| - | - | - | - | - | POLYPROPYLENE | 2 | 100 nF | 100000 pF | - | 800 | KEMET ELECTRONICS CORP | - | F461BC104M400R | F461 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7120 | - | Radial | - | Active | - | 5.45 | Details | Yes | - | - | - | 220 VAC | 400 VDC | - | Ammo Pack | F46 | 20 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | - | 0.1 uF | Ammo Pack | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 400 V | 0.8 mm | 7120 | - | 20% | 20% | - | 220 V | AC and Pulse Film Capacitors | 11 mm | 18 mm | 5 mm |