- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Capacitance - nF | Capacitance - pF | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Lead Pitch | Capacitor Type | Dielectric | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Lead Style | Positive Tolerance | Negative Tolerance | Rated (AC) Voltage (URac) | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F464BB102M2K5A KEMET | In Stock | - | - | - | - | - | POLYPROPYLENE | 2 | 1 nF | - | 0.001 uF | 1500 | KEMET ELECTRONICS CORP | F464BB102M2K5A | F464 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7116 | - | Radial | Active | - | 5.48 | Details | Yes | 900 V | 2.5 kV | 900 VAC | 2.5 kVDC | - | Bulk | F46 | 20 % | - | Yes | Radial | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | 105 °C | -55 °C | - | 1000 pF | Bulk | 15 mm | compliant | Radial | 15 mm | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 2500 V | 0.8 mm | 7116 | - | 20% | 20% | 900 V | AC and Pulse Film Capacitors | 10 mm | 18 mm | 4 mm | ||
![]() F461BY394J630R KEMET | 18 |
| - | NO | WIRE | THROUGH HOLE MOUNT | POLYPROPYLENE | 2 | 390 nF | 390000 pF | - | 340 | KEMET ELECTRONICS CORP | F461BY394J630R | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | Active | 5.45 | Details | Yes | - | - | 250 VAC | 630 VDC | - | Ammo Pack | F46 | 5 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | RATED AC VOLTAGE (V): 250 | 0.39 uF | AMMO PACK | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 630 V | 0.8 mm | 7143 | - | 5% | 5% | 250 V | AC and Pulse Film Capacitors | 19 mm | 18 mm | 11 mm | ||
![]() F461BE564J160Z KEMET | 47 |
| - | NO | WIRE | THROUGH HOLE MOUNT | POLYPROPYLENE | 2 | 560 nF | 560000 pF | - | 1020 | KEMET ELECTRONICS CORP | F461BE564J160Z | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | Active | 5.45 | Details | Yes | 90 V | 160 V | 90 VAC | 160 VDC | - | Ammo Pack | F46 | 5 % | - | Yes | Radial | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | 105 °C | -55 °C | RATED AC VOLTAGE (V): 90 | 0.56 uF | PIZZA PACK | 15 mm | compliant | Radial | 15 mm | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 160 V | 0.8 mm | 7122 | - | 5% | 5% | 90 V | AC and Pulse Film Capacitors | 12.5 mm | 18 mm | 5.5 mm | ||
![]() F612JT225K050R KEMET | In Stock | - | - | - | - | - | - | - | 2200 nF | - | - | 1400 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 30 VAC | 50 VDC | - | Ammo Pack | F612 | 10 % | - | - | - | - | - | Stacked Metallized Polyester Capacitors | - | - | - | - | 2.2 uF | - | - | - | Radial | - | - | Polyester | 5 mm | - | 0.6 mm | - | - | - | - | - | Stacked Film Capacitors | 6 mm | 7.2 mm | 11 mm | ||
![]() F463BB392J1K6Z KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | POLYPROPYLENE | 2 | 3.9 nF | - | 0.0039 uF | 1411 | KEMET ELECTRONICS CORP | F463BB392J1K6Z | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | Active | 5.24 | Details | Yes | 650 V | 1.6 kV | 650 VAC | 1.6 kVDC | - | Ammo Pack | F46 | 5 % | - | Yes | Radial | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | 105 °C | -55 °C | RATED AC VOLTAGE (V): 650 | 3900 pF | PIZZA PACK | 15 mm | compliant | Radial | 15 mm | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 1600 V | 0.8 mm | 7116 | - | 5% | 5% | 650 V | AC and Pulse Film Capacitors | 10 mm | 18 mm | 10 mm | ||
![]() F464BB122M2K5R KEMET | In Stock | - | - | - | - | - | POLYPROPYLENE | 2 | 1.2 nF | - | 0.0012 uF | 1000 | KEMET ELECTRONICS CORP | F464BB122M2K5R | F464 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7116 | - | Radial | Active | - | 5.48 | Details | Yes | 900 V | 2.5 kV | 900 VAC | 2.5 kVDC | 2.5 kV | Ammo Pack | F46 | 20 % | - | Yes | Radial | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | 105 °C | -55 °C | - | 1200 pF | Ammo Pack | 15 mm | compliant | Radial | 15 mm | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 2500 V | 0.8 mm | 7116 | - | 20% | 20% | 900 V | AC and Pulse Film Capacitors | 10 mm | 18 mm | 4 mm | ||
![]() F462BY393K1K6A KEMET | 47 |
| - | NO | WIRE | THROUGH HOLE MOUNT | POLYPROPYLENE | 2 | 39 nF | 39000 pF | - | 400 | KEMET ELECTRONICS CORP | F462BY393K1K6A | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Bulk | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | Active | 5.34 | Details | Yes | - | - | 500 VAC | 1.6 kVDC | - | Bulk | F46 | 10 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | RATED AC VOLTAGE (V): 500 | 0.039 uF | BULK | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 1600 V | 0.8 mm | 7143 | - | 10% | 10% | 500 V | AC and Pulse Film Capacitors | 19 mm | 18 mm | 19 mm | ||
![]() F612JF333K100R KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | POLYESTER | 2 | 33 nF | 33000 pF | - | 3500 | KEMET ELECTRONICS CORP | F612JF333K100R | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 2810 | RECTANGULAR PACKAGE | Radial | Active | - | 5.56 | Details | Yes | 63 V | 100 V | 63 VAC | 100 VDC | 100 V | Ammo Pack | F612 | 10 % | e3 | Yes | Radial | EAR99 | 400ppm/Cel ppm/°C | Stacked Metallized Polyester Capacitors | Tin (Sn) | 105 °C | -55 °C | RATED AC VOLTAGE (V): 63 | 0.033 uF | AMMO PACK | 5 mm | compliant | Radial | 5 mm | FILM CAPACITOR | Polyester | 5 mm | 100 V | 0.6 mm | 2810 | - | 10% | 10% | 63 V | Stacked Film Capacitors | 6.5 mm | 7.2 mm | 6.5 mm | ||
![]() F463DU124M1K6R KEMET | In Stock | - | - | - | - | - | POLYPROPYLENE | 2 | 120 nF | 120000 pF | - | 200 | KEMET ELECTRONICS CORP | F463DU124M1K6R | F463 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , | - | Radial | Active | - | 5.34 | Details | Yes | 650 V | 1.6 kV | 650 VAC | 1.6 kVDC | 1.6 kV | Ammo Pack | F46 | 20 % | - | Yes | Radial | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | 105 °C | -55 °C | - | 0.12 uF | Ammo Pack | 22.5 mm | compliant | Radial | 22.5 mm | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | 1600 V | 0.8 mm | - | - | 20% | 20% | 650 V | AC and Pulse Film Capacitors | 13 mm | 26 mm | 22 mm | ||
![]() F463BE562K2K0Z KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | POLYPROPYLENE | 2 | 5.6 nF | - | 0.0056 uF | 1020 | KEMET ELECTRONICS CORP | F463BE562K2K0Z | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | Active | 5.44 | Details | Yes | - | - | 700 VAC | 2 kVDC | - | Ammo Pack | F46 | 10 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | RATED AC VOLTAGE (V): 700 | 5600 pF | PIZZA PACK | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 2000 V | 0.8 mm | 7122 | - | 10% | 10% | 700 V | AC and Pulse Film Capacitors | 12.5 mm | 18 mm | 12.5 mm | ||
![]() F611AG683M400C KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | POLYESTER | 2 | 68 nF | 68000 pF | - | 2000 | KEMET ELECTRONICS CORP | F611AG683M400C | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 5116 | RECTANGULAR PACKAGE | Radial | Active | - | 5.53 | Details | Yes | - | - | 200 VAC | 400 VDC | - | Bulk | F611 | 20 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 200 | 0.068 uF | BULK | 10 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 10 mm | 400 V | 0.6 mm | 5116 | Straight | 20% | 20% | 200 V | General Film Capacitors | 9 mm | 13 mm | 9 mm | ||
![]() F622JF104J063R KEMET | In Stock | - | - | - | - | - | POLYESTER | 2 | 100 nF | 100000 pF | - | 3500 | KEMET ELECTRONICS CORP | F622JF104J063R | - | - | - | - | 125 °C | -55 °C | - | , 2810 | - | Radial | Active | - | 5.56 | Details | Yes | - | - | 40 VAC | 63 VDC | - | Ammo Pack | F622 | 5 % | - | - | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Capacitors | - | - | - | - | 0.1 uF | Ammo Pack | 5 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 5 mm | 63 V | 0.6 mm | 2810 | Straight | 5% | 5% | 40 V | General Film Capacitors | 2.5 mm | 7.2 mm | 6.5 mm | ||
![]() F461DI155M160L KEMET | In Stock | - | - | - | - | - | POLYPROPYLENE | 2 | 1500 nF | - | - | 250 | KEMET ELECTRONICS CORP | F461DI155M160L | F461 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , | - | Radial | Active | - | 5.46 | Details | Yes | - | - | 90 VAC | 160 VDC | - | Reel | F46 | 20 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | 1.5 uF | TR | 22.5 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | 160 V | 0.8 mm | - | - | 20% | 20% | 90 V | AC and Pulse Film Capacitors | 16 mm | 26 mm | 7 mm | ||
![]() F463BE562K2K0R KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | POLYPROPYLENE | 2 | 5.6 nF | - | 0.0056 uF | 750 | KEMET ELECTRONICS CORP | F463BE562K2K0R | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | Active | 5.44 | Details | Yes | - | - | 700 VAC | 2 kVDC | - | Ammo Pack | F46 | 10 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | RATED AC VOLTAGE (V): 700 | 5600 pF | AMMO PACK | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 2000 V | 0.8 mm | 7122 | - | 10% | 10% | 700 V | AC and Pulse Film Capacitors | 12.5 mm | 18 mm | 12.5 mm | ||
![]() F461BK224K400Z KEMET | 47 |
| - | NO | WIRE | THROUGH HOLE MOUNT | POLYPROPYLENE | 2 | 220 nF | 220000 pF | - | 748 | KEMET ELECTRONICS CORP | F461BK224K400Z | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | Active | 5.45 | Details | Yes | 220 V | 400 V | 220 VAC | 400 VDC | 400 V | Ammo Pack | F46 | 10 % | - | Yes | Radial | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | 105 °C | -55 °C | RATED AC VOLTAGE (V): 220 | 0.22 uF | PIZZA PACK | 15 mm | compliant | Radial | 15 mm | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 400 V | 0.8 mm | 7130 | - | 10% | 10% | 220 V | AC and Pulse Film Capacitors | 13.5 mm | 18 mm | 7.5 mm | ||
![]() F462BP683M1K0A KEMET | 31 |
| - | - | - | - | POLYPROPYLENE | 2 | 68 nF | 68000 pF | - | 650 | KEMET ELECTRONICS CORP | F462BP683M1K0A | F462 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7133 | - | Radial | Active | - | 5.46 | Details | Yes | - | - | 300 VAC | 1 kVDC | - | Bulk | F46 | 20 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | 0.068 uF | Bulk | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 1000 V | 0.8 mm | 7133 | - | 20% | 20% | 300 V | AC and Pulse Film Capacitors | 8.5 mm | 18 mm | 14.5 mm | ||
![]() F463AG182M2K0C KEMET | In Stock | - | - | - | - | - | POLYPROPYLENE | 2 | 1.8 nF | - | 0.0018 uF | 2000 | KEMET ELECTRONICS CORP | F463AG182M2K0C | F463 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 5116 | - | Radial | Active | - | 5.45 | Details | Yes | - | - | 700 VAC | 2 kVDC | - | Bulk | F46 | 20 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | 1800 pF | Bulk | 10 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 10 mm | 2000 V | 0.6 mm | 5116 | - | 20% | 20% | 700 V | AC and Pulse Film Capacitors | 4 mm | 13 mm | 9 mm | ||
![]() F461BB184M250A KEMET | 18 |
| - | - | - | - | POLYPROPYLENE | 2 | 180 nF | 180000 pF | - | 1500 | KEMET ELECTRONICS CORP | F461BB184M250A | F461 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7116 | - | Radial | Active | - | 5.45 | Details | Yes | - | - | 160 VAC | 250 VDC | - | Bulk | F46 | 20 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | 0.18 uF | Bulk | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 250 V | 0.8 mm | 7116 | - | 20% | 20% | 160 V | AC and Pulse Film Capacitors | 10 mm | 18 mm | 4 mm | ||
![]() F462DB683M1K0Z KEMET | 18 |
| - | - | - | - | POLYPROPYLENE | 2 | 68 nF | 68000 pF | - | 660 | KEMET ELECTRONICS CORP | F462DB683M1K0Z | F462 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , | - | Radial | Active | - | 5.47 | Details | Yes | - | - | 300 VAC | 1 kVDC | - | Ammo Pack | F46 | 20 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | 0.068 uF | - | 22.5 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | 1000 V | 0.8 mm | - | - | 20% | 20% | 300 V | AC and Pulse Film Capacitors | 6 mm | 26 mm | 14.5 mm | ||
![]() F461BC104K400Z KEMET | 31 |
| - | NO | WIRE | THROUGH HOLE MOUNT | POLYPROPYLENE | 2 | 100 nF | 100000 pF | - | 1139 | KEMET ELECTRONICS CORP | F461BC104K400Z | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | Active | 5.43 | Details | Yes | - | - | 220 VAC | 400 VDC | - | Ammo Pack | F46 | 10 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | RATED AC VOLTAGE (V): 220 | 0.1 uF | PIZZA PACK | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 400 V | 0.8 mm | 7120 | - | 10% | 10% | 220 V | AC and Pulse Film Capacitors | 11 mm | 18 mm | 5 mm |