- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Capacitance - nF | Capacitance - pF | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Pitch Spacing | Product Status | Risk Rank | RoHS | Rohs Code | Shipping Restrictions | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Reference Standard | Termination Style | Lead Pitch | Capacitor Type | Dielectric | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Lead Style | Positive Tolerance | Negative Tolerance | Lead/Base Style | ESR | Rated (AC) Voltage (URac) | Product | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMR5392J400J01L4BULK KEMET | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | 3.9 nF | - | 0.0039 uF | 2000 | - | - | - | - | - | - | - | - | - | - | - | - | F211JF392J400C | - | - | - | - | Details | - | - | - | - | 200 VAC | 400 VDC | - | Bulk | SMR | 5 % | - | - | - | - | - | Stable +150 Deg High Temperature Capacitors | - | - | - | - | - | - | 3900 pF | - | - | - | - | Radial | - | - | Polyphenylene Sulfide (PPS) | 5 mm | - | - | - | - | - | - | - | - | - | - | - | General Film Capacitors | - | 2.5 mm | 7.2 mm | 6.5 mm | ||
![]() PHE426HK6150JR05 KEMET | In Stock | - | - | - | 10.5 mm x 6 mm | - | - | - | 2 Pin | - | - | 150 nF | 150000 pF | - | 1000 | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | F426KM154J250C | - | - | - | - | Details | - | - | - | - | 160 VAC | 250 VDC | - | Bulk | PHE426 | 5 % | - | - | - | - | - | Single Metallized Film Pulse Capacitors, Polypropylene Dielectric | - | - | - | - | - | - | 0.15 uF | - | - | - | - | Radial | - | - | Polypropylene (PP) | 7.5 mm | - | - | - | 0.6 mm | - | Straight | - | - | - | - | - | AC and Pulse Film Capacitors | - | 12 mm | 10.5 mm | 6 mm | ||
![]() C921U561KUYDCAWL35 KEMET | 31 |
| - | 79 Weeks | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | CERAMIC | 2 | 0.56 nF | - | - | 500 | KEMET ELECTRONICS CORP | C921U561KUYDCAWL35 | - | + 125 C | KEMET | - 40 C | 125 °C | -40 °C | Tape & Box (TB) | , 3520 | - | Radial | - | Active | - | Active | 5.34 | Details | Yes | - | 250 V | - | 400 VAC, 250 VAC | - | - | Bulk | C900AH SFTY X1-400 Y1-250 | 10 % | e3 | - | Radial | EAR99 | 10% ppm/°C | Encapsulated Industrial Grade Capacitor | Matte Tin (Sn) | 125 °C | -25 °C | Ceramic | CLASS X1 AND Y1 FOR SAFETY REGULATION | - | 560 pF | Bulk | 10 mm | compliant | IEC60384-14 | Radial | 10 mm | CERAMIC CAPACITOR | Y5P | 10 mm | Y5P | No | - | 0.55 mm | - | Outside Kink | 10% | 10% | - | - | 400 V | Safety Radial Leaded Ceramic Disc Capacitors | 9 mm | 9 mm | 9 mm | 5 mm | ||
![]() C901U221KUYDAAWL30 KEMET | 47 |
| - | 79 Weeks | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | CERAMIC | 2 | 0.22 nF | - | - | 500 | KEMET ELECTRONICS CORP | C901U221KUYDAAWL30 | - | + 125 C | KEMET | - 40 C | 125 °C | -40 °C | Tape & Box (TB) | - | - | Radial | - | Active | - | Active | 5.21 | Details | Yes | - | 250 V | - | 400 VAC, 250 VAC | - | - | Bulk | C900AH SFTY X1-400 Y1-250 | 10 % | e3 | - | Radial | EAR99 | 10% ppm/°C | Encapsulated Industrial Grade Capacitor | Matte Tin (Sn) | 125 °C | -25 °C | Ceramic | CLASS X1 AND Y1 FOR SAFETY REGULATION | - | 220 pF | Bulk | 10 mm | compliant | IEC60384-14 | Radial | 10 mm | CERAMIC CAPACITOR | Y5P | 10 mm | Y5P | No | - | 0.55 mm | - | Straight | 10% | 10% | - | - | 400 V | Safety Radial Leaded Ceramic Disc Capacitors | 7 mm | 7 mm | 7 mm | 5 mm | ||
![]() C921U680JUSDAAWL30 KEMET | 31 |
| - | 79 Weeks | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | CERAMIC | 2 | - | - | - | 500 | KEMET ELECTRONICS CORP | C921U680JUSDAAWL30 | - | + 125 C | KEMET | - 40 C | 125 °C | -40 °C | Tape & Box (TB) | - | - | Radial | - | Active | - | Active | 5.31 | Details | Yes | - | 250 V | - | 400 VAC, 250 VAC | - | - | Bulk | C900AH SFTY X1-400 Y1-250 | 5 % | e3 | - | Radial | EAR99 | -1000 ppm/°C | Encapsulated Industrial Grade Capacitor | Matte Tin (Sn) | 125 °C | -25 °C | Ceramic | CLASS X1 AND Y1 FOR SAFETY REGULATION | - | 68 pF | Bulk | 10 mm | compliant | IEC60384-14 | Radial | 10 mm | CERAMIC CAPACITOR | SL | 10 mm | SL | No | - | 0.55 mm | - | Straight | 5% | 5% | - | - | 400 V | Safety Radial Leaded Ceramic Disc Capacitors | 9 mm | 9 mm | 9 mm | 5 mm | ||
![]() C921U152MZWDCAWL50 KEMET | 31 |
| - | - | - | - | - | - | 2 Pin | - | - | 1.5 nF | - | 0.0015 uF | 500 | - | - | - | + 125 C | KEMET | - 40 C | - | - | Tape & Box (TB) | - | - | - | - | - | - | Active | - | Details | - | - | 300 V | - | 440 VAC, 300 VAC | - | - | Bulk | C900AC SFTY X1-440 Y1-300 | 20 % | - | - | Radial | - | - | Encapsulated Industrial Grade Capacitor | - | 125 °C | -40 °C | Ceramic | - | - | 1500 pF | - | - | - | - | Radial | 10 mm | - | Y5U | 10 mm | - | - | - | 0.55 mm | - | Outside Kink | - | - | - | - | - | Safety Radial Leaded Ceramic Disc Capacitors | 9 mm | - | - | - | ||
![]() C921U561KUYDCA7317 KEMET | 31 |
| - | 79 Weeks | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | CERAMIC | 2 | 0.56 nF | - | - | 1000 | KEMET ELECTRONICS CORP | C921U561KUYDCA7317 | - | + 125 C | KEMET | - 40 C | 125 °C | -40 °C | Tape & Box (TB) | - | - | Radial | - | Active | - | Active | 5.31 | Details | Yes | - | 250 V | - | 400 VAC, 250 VAC | - | - | Ammo Pack | C900AH SFTY X1-400 Y1-250 | 10 % | e3 | - | Radial | EAR99 | 10% ppm/°C | Encapsulated Industrial Grade Capacitor | Matte Tin (Sn) | 125 °C | -25 °C | Ceramic | CLASS X1 AND Y1 FOR SAFETY REGULATION | - | 560 pF | Ammo Pack | 10 mm | compliant | IEC60384-14 | Radial | 10 mm | CERAMIC CAPACITOR | Y5P | 10 mm | Y5P | No | - | 0.55 mm | - | Outside Kink | 10% | 10% | - | - | 400 V | Safety Radial Leaded Ceramic Disc Capacitors | 9 mm | 9 mm | 9 mm | 5 mm | ||
![]() C905U471KYYDAAWL30 KEMET | 47 |
| - | 79 Weeks | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | CERAMIC | 2 | 0.47 nF | - | - | 500 | KEMET ELECTRONICS CORP | C905U471KYYDAAWL30 | - | + 125 C | KEMET | - 40 C | 125 °C | -40 °C | Tape & Box (TB) | , | DISK PACKAGE | Radial | - | Active | - | Active | 5.31 | Details | Yes | - | 250 V | - | 400 VAC, 250 VAC | - | - | Bulk | C900AC SFTY X1-400 Y2-250 | 10 % | e3 | Yes | Radial | EAR99 | 10% ppm/°C | Encapsulated Industrial Grade Capacitor | Tin (Sn) | 125 °C | -25 °C | Ceramic | CLASS X1 AND Y2 FOR SAFETY REGULATION | - | 470 pF | Bulk | 5 mm | compliant | IEC60384-14 | Radial | - | CERAMIC CAPACITOR | Y5P | 5 mm | Y5P | No | - | 0.55 mm | - | Straight | 10% | 10% | - | - | 400 V | Safety Radial Leaded Ceramic Disc Capacitors | 7 mm | 7 mm | 7 mm | 5 mm | ||
![]() F861AO154K310C KEMET | 31 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 150 nF | 150000 pF | - | 600 | KEMET ELECTRONICS CORP | F861AO154K310C | - | + 110 C | KEMET | - 40 C | 110 °C | -40 °C | Bulk | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | - | Active | 5.4 | Details | Yes | This product may require additional documentation to export from the United States. | - | - | 310 VAC | 630 VDC | - | Bulk | F861 | 10 % | - | Yes | - | EAR99 | - | - | - | - | - | - | RATED AC VOLTAGE (V): 310 | 8532.25.00.70 | 0.15 uF | BULK | 10 mm | compliant | - | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 10 mm | - | - | - | - | 5128 | - | 10% | 10% | - | - | 310 V | Safety Film Capacitors | - | 17 mm | 13 mm | 7 mm | ||
![]() F612JF223J250A KEMET | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 22 nF | 22000 pF | - | 4000 | KEMET ELECTRONICS CORP | F612JF223J250A | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 2810 | RECTANGULAR PACKAGE | Radial | - | Active | - | - | 5.56 | Details | Yes | - | 160 V | 250 V | 140 VAC | 250 VDC | - | Bulk | F612 | 5 % | e3 | Yes | Radial | EAR99 | 400ppm/Cel ppm/°C | Stacked Metallized Polyester Capacitors | Tin (Sn) | - | - | - | RATED AC VOLTAGE (V): 140 | - | 0.022 uF | BULK | 5 mm | compliant | - | Radial | 5 mm | FILM CAPACITOR | Polyester | 5 mm | - | - | 250 V | 0.6 mm | 2810 | - | 5% | 5% | - | - | 160 V | Stacked Film Capacitors | - | 6.5 mm | 7.2 mm | 6.5 mm | ||
![]() F611KG562K1K0L KEMET | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 5.6 nF | - | 0.0056 uF | 1500 | KEMET ELECTRONICS CORP | F611KG562K1K0L | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 3916 | RECTANGULAR PACKAGE | Radial | - | Active | - | - | 5.56 | Details | Yes | - | 250 V | 1 kV | 250 VAC | 1 kVDC | 1 kV | Reel | F611 | 10 % | e3 | Yes | Radial | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | 105 °C | -55 °C | - | RATED AC VOLTAGE (V): 250 | - | 5600 pF | TR | 7.5 mm | compliant | - | Radial | 7.5 mm | FILM CAPACITOR | Polyester | 7.5 mm | - | - | 1000 V | 0.6 mm | 3916 | Straight | 10% | 10% | Straight | - | 250 V | General Film Capacitors | - | 8 mm | 10 mm | 8 mm | ||
![]() F612JF104K100R KEMET | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 100 nF | 100000 pF | - | 3500 | KEMET ELECTRONICS CORP | F612JF104K100R | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 2810 | RECTANGULAR PACKAGE | Radial | - | Active | - | - | 5.56 | Details | Yes | - | 63 V | 100 V | 63 VAC | 100 VDC | 100 V | Ammo Pack | F612 | 10 % | e3 | Yes | Radial | EAR99 | 400ppm/Cel ppm/°C | Stacked Metallized Polyester Capacitors | Tin (Sn) | 105 °C | -55 °C | - | RATED AC VOLTAGE (V): 63 | - | 0.1 uF | AMMO PACK | 5 mm | compliant | - | Radial | 5 mm | FILM CAPACITOR | Polyester | 5 mm | - | - | 100 V | 0.6 mm | 2810 | - | 10% | 10% | - | - | 63 V | Stacked Film Capacitors | - | 6.5 mm | 7.2 mm | 6.5 mm | ||
![]() F464BB102M2K5R KEMET | In Stock | - | - | - | - | - | - | - | - | POLYPROPYLENE | 2 | 1 nF | - | 0.001 uF | 1000 | KEMET ELECTRONICS CORP | F464BB102M2K5R | F464 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7116 | - | Radial | - | Active | - | - | 5.48 | Details | Yes | - | 900 V | 2.5 kV | 900 VAC | 2.5 kVDC | 2.5 kV | Ammo Pack | F46 | 20 % | - | Yes | Radial | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | 105 °C | -55 °C | - | - | - | 1000 pF | Ammo Pack | 15 mm | compliant | - | Radial | 15 mm | FILM CAPACITOR | Polypropylene (PP) | 15 mm | - | - | 2500 V | 0.8 mm | 7116 | - | 20% | 20% | - | - | 900 V | AC and Pulse Film Capacitors | - | 10 mm | 18 mm | 4 mm | ||
![]() F611AP683M630A KEMET | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 68 nF | 68000 pF | - | 1800 | KEMET ELECTRONICS CORP | F611AP683M630A | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Bulk | , 5124 | RECTANGULAR PACKAGE | Radial | - | Active | - | Active | 5.53 | Details | Yes | - | - | - | 220 VAC | 630 VDC | - | Bulk | F611 | 20 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | - | - | - | RATED AC VOLTAGE (V): 220 | - | 0.068 uF | BULK | 10 mm | compliant | - | Radial | - | FILM CAPACITOR | Polyester | 10 mm | - | - | 630 V | 0.6 mm | 5124 | Straight | 20% | 20% | - | - | 220 V | General Film Capacitors | - | 6 mm | 13 mm | 12 mm | ||
![]() F461BB104J250A KEMET | 31 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 100 nF | 100000 pF | - | 1500 | KEMET ELECTRONICS CORP | F461BB104J250A | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Bulk | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | - | Active | 5.45 | Details | Yes | - | - | - | 160 VAC | 250 VDC | - | Bulk | F46 | 5 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | RATED AC VOLTAGE (V): 160 | - | 0.1 uF | BULK | 15 mm | compliant | - | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | - | - | 250 V | 0.8 mm | 7116 | - | 5% | 5% | - | - | 160 V | AC and Pulse Film Capacitors | - | 10 mm | 18 mm | 4 mm | ||
![]() F461BB154M250R KEMET | 18 |
| - | - | - | - | - | - | - | POLYPROPYLENE | 2 | 150 nF | 150000 pF | - | 1000 | KEMET ELECTRONICS CORP | F461BB154M250R | F461 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7116 | - | Radial | - | Active | - | - | 5.45 | Details | Yes | - | - | - | 160 VAC | 250 VDC | - | Ammo Pack | F46 | 20 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | - | - | 0.15 uF | Ammo Pack | 15 mm | compliant | - | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | - | - | 250 V | 0.8 mm | 7116 | - | 20% | 20% | - | - | 160 V | AC and Pulse Film Capacitors | - | 10 mm | 18 mm | 4 mm | ||
![]() F612JF103J100R KEMET | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 10 nF | 10000 pF | - | 3500 | KEMET ELECTRONICS CORP | F612JF103J100R | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | , 2810 | RECTANGULAR PACKAGE | Radial | - | Active | - | Active | 5.56 | Details | Yes | - | 63 V | 100 V | 63 VAC | 100 VDC | - | Ammo Pack | F612 | 5 % | e3 | Yes | Radial | EAR99 | 400ppm/Cel ppm/°C | Stacked Metallized Polyester Capacitors | Tin (Sn) | 105 °C | -55 °C | - | RATED AC VOLTAGE (V): 63 | - | 0.01 uF | AMMO PACK | 5 mm | compliant | - | Radial | 5 mm | FILM CAPACITOR | Polyester | 5 mm | - | - | 100 V | 0.6 mm | 2810 | - | 5% | 5% | - | - | 63 V | Stacked Film Capacitors | - | 6.5 mm | 7.2 mm | 6.5 mm | ||
![]() F611BB684M100A KEMET | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 680 nF | 680000 pF | - | 1500 | KEMET ELECTRONICS CORP | F611BB684M100A | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7116 | RECTANGULAR PACKAGE | Radial | - | Active | - | - | 5.52 | Details | Yes | - | 63 V | 100 V | 63 VAC | 100 VDC | 100 V | Bulk | F611 | 20 % | e3 | Yes | Radial | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | 105 °C | -55 °C | - | RATED AC VOLTAGE (V): 63 | - | 0.68 uF | BULK | 15 mm | compliant | - | Radial | 15 mm | FILM CAPACITOR | Polyester | 15 mm | - | - | 100 V | 0.8 mm | 7116 | Straight | 20% | 20% | Straight | - | 63 V | General Film Capacitors | - | 10 mm | 18 mm | 10 mm | ||
![]() F461BE683M630A KEMET | 18 |
| - | - | - | - | - | - | - | POLYPROPYLENE | 2 | 68 nF | 68000 pF | - | 1000 | KEMET ELECTRONICS CORP | F461BE683M630A | F461 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7122 | - | Radial | - | Active | - | - | 5.45 | Details | Yes | - | - | - | 250 VAC | 630 VDC | - | Bulk | F46 | 20 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | - | - | 0.068 uF | Bulk | 15 mm | compliant | - | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | - | - | 630 V | 0.8 mm | 7122 | - | 20% | 20% | - | - | 250 V | AC and Pulse Film Capacitors | - | 12.5 mm | 18 mm | 5.5 mm | ||
![]() F464BB102M2K5A KEMET | In Stock | - | - | - | - | - | - | - | - | POLYPROPYLENE | 2 | 1 nF | - | 0.001 uF | 1500 | KEMET ELECTRONICS CORP | F464BB102M2K5A | F464 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7116 | - | Radial | - | Active | - | - | 5.48 | Details | Yes | - | 900 V | 2.5 kV | 900 VAC | 2.5 kVDC | - | Bulk | F46 | 20 % | - | Yes | Radial | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | 105 °C | -55 °C | - | - | - | 1000 pF | Bulk | 15 mm | compliant | - | Radial | 15 mm | FILM CAPACITOR | Polypropylene (PP) | 15 mm | - | - | 2500 V | 0.8 mm | 7116 | - | 20% | 20% | - | - | 900 V | AC and Pulse Film Capacitors | - | 10 mm | 18 mm | 4 mm |