- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Capacitance - nF | Capacitance - pF | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | Pbfree Code | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Lead Pitch | Capacitor Type | Dielectric | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Positive Tolerance | Negative Tolerance | Rated (AC) Voltage (URac) | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F462BB472J1K6R KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | POLYPROPYLENE | 2 | 4.7 nF | - | 0.0047 uF | 1000 | KEMET ELECTRONICS CORP | F462BB472J1K6R | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | Active | 5.29 | Details | Yes | 500 V | 1.6 kV | 500 VAC | 1.6 kVDC | 1.6 kV | Ammo Pack | F46 | 5 % | Yes | Radial | EAR99 | General Purpose, Single Metallized Polypropylene Film | 105 °C | -55 °C | RATED AC VOLTAGE (V): 500 | 4700 pF | AMMO PACK | 15 mm | compliant | Radial | 15 mm | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 1600 V | 0.8 mm | 7116 | 5% | 5% | 500 V | AC and Pulse Film Capacitors | 10 mm | 18 mm | 10 mm | ||
![]() F461BY564M400R KEMET | In Stock | - | - | - | - | - | POLYPROPYLENE | 2 | 560 nF | 560000 pF | - | 340 | KEMET ELECTRONICS CORP | F461BY564M400R | F461 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7143 | - | Radial | Active | - | 5.45 | Details | Yes | - | - | 220 VAC | 400 VDC | - | Ammo Pack | F46 | 20 % | Yes | - | EAR99 | General Purpose, Single Metallized Polypropylene Film | - | - | - | 0.56 uF | Ammo Pack | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 400 V | 0.8 mm | 7143 | 20% | 20% | 220 V | AC and Pulse Film Capacitors | 19 mm | 18 mm | 11 mm | ||
![]() F461DI185K160L KEMET | 20 |
| - | NO | WIRE | THROUGH HOLE MOUNT | POLYPROPYLENE | 2 | 1800 nF | - | - | 250 | KEMET ELECTRONICS CORP | F461DI185K160L | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | Active | 5.46 | Details | Yes | - | - | 90 VAC | 160 VDC | - | Reel | F46 | 10 % | Yes | - | EAR99 | General Purpose, Single Metallized Polypropylene Film | - | - | RATED AC VOLTAGE (V): 90 | 1.8 uF | TR | 22.5 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | 160 V | 0.8 mm | - | 10% | 10% | 90 V | AC and Pulse Film Capacitors | 16 mm | 26 mm | 7 mm | ||
![]() F461BB154K160A KEMET | 20 |
| - | NO | WIRE | THROUGH HOLE MOUNT | POLYPROPYLENE | 2 | 150 nF | 150000 pF | - | 1500 | KEMET ELECTRONICS CORP | F461BB154K160A | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Bulk | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | Active | 5.45 | Details | Yes | - | - | 90 VAC | 160 VDC | - | Bulk | F46 | 10 % | Yes | - | EAR99 | General Purpose, Single Metallized Polypropylene Film | - | - | RATED AC VOLTAGE (V): 90 | 0.15 uF | BULK | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 160 V | 0.8 mm | 7116 | 10% | 10% | 90 V | AC and Pulse Film Capacitors | 10 mm | 18 mm | 4 mm | ||
![]() F463BB122K2K0R KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | POLYPROPYLENE | 2 | 1.2 nF | - | 0.0012 uF | 1000 | KEMET ELECTRONICS CORP | F463BB122K2K0R | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | Active | 5.28 | Details | Yes | 700 V | 2 kV | 700 VAC | 2 kVDC | 2 kV | Ammo Pack | F46 | 10 % | Yes | Radial | EAR99 | General Purpose, Single Metallized Polypropylene Film | 105 °C | -55 °C | RATED AC VOLTAGE (V): 700 | 1200 pF | AMMO PACK | 15 mm | compliant | Radial | 15 mm | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 2000 V | 0.8 mm | 7116 | 10% | 10% | 700 V | AC and Pulse Film Capacitors | 10 mm | 18 mm | 10 mm | ||
![]() F463BB682M1L2R KEMET | In Stock | - | - | - | - | - | POLYPROPYLENE | 2 | 6.8 nF | - | 0.0068 uF | 1000 | KEMET ELECTRONICS CORP | F463BB682M1L2R | F463 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7116 | - | Radial | Active | - | 5.32 | Details | Yes | - | - | 500 VAC | 1.25 kVDC | - | Ammo Pack | F46 | 20 % | Yes | - | EAR99 | General Purpose, Single Metallized Polypropylene Film | - | - | - | 6800 pF | Ammo Pack | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 1250 V | 0.8 mm | 7116 | 20% | 20% | 500 V | AC and Pulse Film Capacitors | 4 mm | 18 mm | 10 mm | ||
![]() F463BC682J1K6C KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | POLYPROPYLENE | 2 | 6.8 nF | - | 0.0068 uF | 1000 | KEMET ELECTRONICS CORP | F463BC682J1K6C | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Bulk | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | Active | 5.3 | Details | Yes | - | - | 650 VAC | 1.6 kVDC | - | Bulk | F46 | 5 % | Yes | - | EAR99 | General Purpose, Single Metallized Polypropylene Film | - | - | RATED AC VOLTAGE (V): 650 | 6800 pF | BULK | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 1600 V | 0.8 mm | 7120 | 5% | 5% | 650 V | AC and Pulse Film Capacitors | 11 mm | 18 mm | 11 mm | ||
![]() F463BB152K2K0Z KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | POLYPROPYLENE | 2 | 1.5 nF | - | 0.0015 uF | 1411 | KEMET ELECTRONICS CORP | F463BB152K2K0Z | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | Active | 5.31 | Details | Yes | 700 V | 2 kV | 700 VAC | 2 kVDC | 2 kV | Ammo Pack | F46 | 10 % | Yes | Radial | EAR99 | General Purpose, Single Metallized Polypropylene Film | 105 °C | -55 °C | RATED AC VOLTAGE (V): 700 | 1500 pF | PIZZA PACK | 15 mm | compliant | Radial | 15 mm | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 2000 V | 0.8 mm | 7116 | 10% | 10% | 700 V | AC and Pulse Film Capacitors | 10 mm | 18 mm | 10 mm | ||
![]() F463BG153J1L2C KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | POLYPROPYLENE | 2 | 15 nF | 15000 pF | - | 1750 | KEMET ELECTRONICS CORP | F463BG153J1L2C | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Bulk | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | Active | 5.44 | Details | Yes | - | - | 500 VAC | 1.25 kVDC | - | Bulk | F46 | 5 % | Yes | - | EAR99 | General Purpose, Single Metallized Polypropylene Film | - | - | RATED AC VOLTAGE (V): 500 | 0.015 uF | BULK | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 1250 V | 0.8 mm | 7124 | 5% | 5% | 500 V | AC and Pulse Film Capacitors | 12 mm | 18 mm | 12 mm | ||
![]() F463BS153K2K0R KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | POLYPROPYLENE | 2 | 15 nF | 15000 pF | - | 380 | KEMET ELECTRONICS CORP | F463BS153K2K0R | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | Active | 5.31 | Details | Yes | - | - | 700 VAC | 2 kVDC | - | Ammo Pack | F46 | 10 % | Yes | - | EAR99 | General Purpose, Single Metallized Polypropylene Film | - | - | RATED AC VOLTAGE (V): 700 | 0.015 uF | AMMO PACK | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 2000 V | 0.8 mm | 7139 | 10% | 10% | 700 V | AC and Pulse Film Capacitors | 16 mm | 18 mm | 16 mm | ||
![]() F463BB222K2K0A KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | POLYPROPYLENE | 2 | 2.2 nF | - | 0.0022 uF | 1500 | KEMET ELECTRONICS CORP | F463BB222K2K0A | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Bulk | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | Active | 5.27 | Details | Yes | 700 V | 2 kV | 700 VAC | 2 kVDC | 2 kV | Bulk | F46 | 10 % | Yes | Radial | EAR99 | General Purpose, Single Metallized Polypropylene Film | 105 °C | -55 °C | RATED AC VOLTAGE (V): 700 | 2200 pF | BULK | 15 mm | compliant | Radial | 15 mm | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 2000 V | 0.8 mm | 7116 | 10% | 10% | 700 V | AC and Pulse Film Capacitors | 10 mm | 18 mm | 10 mm | ||
![]() F462BY124K1K0A KEMET | 20 |
| - | NO | WIRE | THROUGH HOLE MOUNT | POLYPROPYLENE | 2 | 120 nF | 120000 pF | - | 400 | KEMET ELECTRONICS CORP | F462BY124K1K0A | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Bulk | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | Active | 5.29 | Details | Yes | - | - | 300 VAC | 1 kVDC | - | Bulk | F46 | 10 % | Yes | - | EAR99 | General Purpose, Single Metallized Polypropylene Film | - | - | RATED AC VOLTAGE (V): 300 | 0.12 uF | BULK | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 1000 V | 0.8 mm | 7143 | 10% | 10% | 300 V | AC and Pulse Film Capacitors | 19 mm | 18 mm | 19 mm | ||
![]() F462BB472J1K6Z KEMET | 50 |
| - | NO | WIRE | THROUGH HOLE MOUNT | POLYPROPYLENE | 2 | 4.7 nF | - | 0.0047 uF | 1411 | KEMET ELECTRONICS CORP | F462BB472J1K6Z | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | Active | 5.29 | Details | Yes | 500 V | 1.6 kV | 500 VAC | 1.6 kVDC | 1.6 kV | Ammo Pack | F46 | 5 % | Yes | Radial | EAR99 | General Purpose, Single Metallized Polypropylene Film | 105 °C | -55 °C | RATED AC VOLTAGE (V): 500 | 4700 pF | BULK; PIZZA PACK | 15 mm | compliant | Radial | 15 mm | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 1600 V | 0.8 mm | 7116 | 5% | 5% | 500 V | AC and Pulse Film Capacitors | 10 mm | 18 mm | 10 mm | ||
![]() F463BB182K2K0A KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | POLYPROPYLENE | 2 | 1.8 nF | - | 0.0018 uF | 1500 | KEMET ELECTRONICS CORP | F463BB182K2K0A | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Bulk | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | Active | 5.28 | Details | Yes | 700 V | 2 kV | 700 VAC | 2 kVDC | - | Bulk | F46 | 10 % | Yes | Radial | EAR99 | General Purpose, Single Metallized Polypropylene Film | 105 °C | -55 °C | RATED AC VOLTAGE (V): 700 | 1800 pF | BULK | 15 mm | compliant | Radial | 15 mm | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 2000 V | 0.8 mm | 7116 | 10% | 10% | 700 V | AC and Pulse Film Capacitors | 10 mm | 18 mm | 10 mm | ||
![]() F463BC682J1K6Z KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | POLYPROPYLENE | 2 | 6.8 nF | - | 0.0068 uF | 1139 | KEMET ELECTRONICS CORP | F463BC682J1K6Z | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | Active | 5.3 | Details | Yes | - | - | 650 VAC | 1.6 kVDC | - | Ammo Pack | F46 | 5 % | Yes | - | EAR99 | General Purpose, Single Metallized Polypropylene Film | - | - | RATED AC VOLTAGE (V): 650 | 6800 pF | PIZZA PACK | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 1600 V | 0.8 mm | 7120 | 5% | 5% | 650 V | AC and Pulse Film Capacitors | 11 mm | 18 mm | 11 mm | ||
![]() F463BP123J2K0R KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | POLYPROPYLENE | 2 | 12 nF | 12000 pF | - | 440 | KEMET ELECTRONICS CORP | F463BP123J2K0R | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | Active | 5.31 | Details | Yes | - | - | 700 VAC | 2 kVDC | - | Ammo Pack | F46 | 5 % | Yes | - | EAR99 | General Purpose, Single Metallized Polypropylene Film | - | - | RATED AC VOLTAGE (V): 700 | 0.012 uF | AMMO PACK | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 2000 V | 0.8 mm | 7133 | 5% | 5% | 700 V | AC and Pulse Film Capacitors | 14.5 mm | 18 mm | 14.5 mm | ||
![]() F463BB102K2K0R KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | POLYPROPYLENE | 2 | 1 nF | - | 0.001 uF | 1000 | KEMET ELECTRONICS CORP | F463BB102K2K0R | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | Active | 5.27 | Details | Yes | 700 V | 2 kV | 700 VAC | 2 kVDC | 2 kV | Ammo Pack | F46 | 10 % | Yes | Radial | EAR99 | General Purpose, Single Metallized Polypropylene Film | 105 °C | -55 °C | RATED AC VOLTAGE (V): 700 | 1000 pF | AMMO PACK | 15 mm | compliant | Radial | 15 mm | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 2000 V | 0.8 mm | 7116 | 10% | 10% | 700 V | AC and Pulse Film Capacitors | 10 mm | 18 mm | 10 mm | ||
![]() F463BC103M1L2R KEMET | In Stock | - | - | - | - | - | POLYPROPYLENE | 2 | 10 nF | 10000 pF | - | 800 | KEMET ELECTRONICS CORP | F463BC103M1L2R | F463 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7120 | - | Radial | Active | - | 5.44 | Details | Yes | - | - | 500 VAC | 1.25 kVDC | - | Ammo Pack | F46 | 20 % | Yes | - | EAR99 | General Purpose, Single Metallized Polypropylene Film | - | - | - | 0.01 uF | Ammo Pack | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 1250 V | 0.8 mm | 7120 | 20% | 20% | 500 V | AC and Pulse Film Capacitors | 5 mm | 18 mm | 11 mm | ||
![]() F461BB393K630R KEMET | 20 |
| - | NO | WIRE | THROUGH HOLE MOUNT | POLYPROPYLENE | 2 | 39 nF | 39000 pF | - | 1000 | KEMET ELECTRONICS CORP | F461BB393K630R | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | Active | 5.45 | Details | Yes | - | - | 250 VAC | 630 VDC | - | Ammo Pack | F46 | 10 % | Yes | - | EAR99 | General Purpose, Single Metallized Polypropylene Film | - | - | RATED AC VOLTAGE (V): 250 | 0.039 uF | AMMO PACK | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 630 V | 0.8 mm | 7116 | 10% | 10% | 250 V | AC and Pulse Film Capacitors | 10 mm | 18 mm | 4 mm | ||
![]() F461BY334M630R KEMET | 11 |
| - | - | - | - | POLYPROPYLENE | 2 | 330 nF | 330000 pF | - | 340 | KEMET ELECTRONICS CORP | F461BY334M630R | F461 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7143 | - | Radial | Active | - | 5.45 | Details | Yes | - | - | 250 VAC | 630 VDC | - | Ammo Pack | F46 | 20 % | Yes | - | EAR99 | General Purpose, Single Metallized Polypropylene Film | - | - | - | 0.33 uF | Ammo Pack | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 630 V | 0.8 mm | 7143 | 20% | 20% | 250 V | AC and Pulse Film Capacitors | 19 mm | 18 mm | 11 mm |