- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Capacitance - nF | Capacitance - pF | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Reference Standard | Termination Style | Lead Pitch | Capacitor Type | Dielectric | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Lead Style | Positive Tolerance | Negative Tolerance | Rated (AC) Voltage (URac) | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 47 |
| - | - | - | - | - | 2 Pin | - | - | 0.47 nF | - | - | 1500 | - | - | - | - | + 100 C | - 55 C | - | - | - | - | - | FKP2-470/630/10A | - | - | Details | - | - | - | - | 250 VAC | 630 VDC | - | Ammo Pack | FKP 2 | 10 % | - | - | - | - | - | Film and Foil Capacitors | - | - | - | - | - | 470 pF | - | - | - | - | Radial | - | - | Polypropylene (PP) | 5 mm | - | 0.5 mm | - | Straight | - | - | - | AC and Pulse Film Capacitors | 6 mm | 7.2 mm | 4.5 mm | ||
![]() F601KE222J100C KEMET | In Stock | - | - | - | - | - | - | - | - | - | 2.2 nF | - | 0.0022 uF | 2000 | - | - | - | - | + 100 C | - 55 C | - | - | - | - | - | MMK7.5222J100K00L4BULK | - | - | Details | - | - | - | - | 63 VAC | 100 VDC | - | Bulk | F601 | 5 % | - | - | - | - | - | - | - | - | - | - | - | 2200 pF | - | - | - | - | - | - | - | - | 7.5 mm | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 38 |
| - | 13 mm x 4 mm x 9 mm | - | - | - | 2 Pin | - | - | 68 nF | 68000 pF | - | 900 | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | 0.035274 oz | - | - | 200 VAC | 400 VDC | - | - | MKS 4 | 10 % | - | - | - | - | - | Metallized Polyester (PET) Capacitors | - | - | - | - | - | 0.068 uF | - | - | - | - | Radial | - | - | Polyethylene Terephthalate (PET) | 10 mm | - | 0.6 mm | - | Straight | - | - | - | General Film Capacitors | 9 mm | 13 mm | 4 mm | ||
Tiny WHSL | 31 |
| - | - | - | - | - | 2 Pin | - | - | 2.2 nF | - | 0.0022 uF | 1200 | - | - | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | 0.035274 oz | - | - | 600 VAC | 1 kVDC | - | Reel | FKP 1 | 10 % | - | - | - | - | - | Double Sided Metallized Plastic Film Capacitors | - | - | - | - | - | 2200 pF | - | - | - | - | Radial | - | - | Polypropylene (PP) | 15 mm | - | 0.8 mm | - | Straight | - | - | - | AC and Pulse Film Capacitors | 11 mm | 18 mm | 5 mm | ||
Tiny WHSL | 816 |
| - | - | - | - | - | 2 Pin | - | - | 6.8 nF | - | 0.0068 uF | 600 | - | - | - | - | + 110 C | - 40 C | - | - | - | - | - | MP3Y2-6800/250/20T | - | - | Details | - | 0.070548 oz | - | - | 250 VAC | - | - | Reel | MP 3-Y2 | 20 % | - | - | - | - | - | Metallized Class Y2 Film Capacitor | - | - | - | - | - | 6800 pF | - | - | - | - | Radial | - | - | Paper | 15 mm | - | 0.8 mm | - | Straight | - | - | - | Safety Film Capacitors | 15 mm | 19 mm | 7 mm | ||
Tiny WHSL | In Stock | - | - | - | YES | GULL WING | SURFACE MOUNT | 6 Pin | POLYESTER | 2 | 3900 nF | - | - | 430 | KEMET ELECTRONICS CORP | - | MDS10395K100A52P3TUBE | - | - | - | 85 °C | -55 °C | ROHS COMPLIANT | RECTANGULAR PACKAGE | SMT | F173AA395K100T | Active | 5.67 | Details | Yes | - | - | - | 63 VAC | 100 VDC | - | Tube | MDS | 10 % | - | Yes | - | EAR99 | - | - | - | - | - | RATED AC VOLTAGE (V): 35 | 8532.25.00.55 | 3.9 uF | TUBE | - | compliant | - | SMD/SMT | - | FILM CAPACITOR | Polyester | 10 mm | 100 V | - | 4348 | - | 10% | 10% | 35 V | SMD Film Capacitors | 6.05 mm | 11 mm | 12.2 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 5.6 nF | - | 0.0056 uF | 3000 | - | 200000 Hour | - | - | + 100 C | - 55 C | - | - | - | - | - | F601JF562J100R | - | - | Details | - | - | - | - | 63 VAC | 100 VDC | - | Ammo Pack | MMK | 5 % | - | - | - | - | - | Metallized Polyester Film Capacitors | - | - | - | - | - | 5600 pF | - | - | - | - | Radial | - | - | Polyester | 5 mm | - | 0.5 mm | - | - | - | - | - | General Film Capacitors | 6.5 mm | 7.2 mm | 2.5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 4.7 nF | - | 0.0047 uF | 3000 | - | 200000 Hour | - | - | + 100 C | - 55 C | - | - | - | - | - | F601JF472J063R | - | - | Details | - | - | - | - | 40 VAC | 63 VDC | - | Ammo Pack | MMK | 5 % | - | - | - | - | - | Metallized Polyester Film Capacitors | - | - | - | - | - | 4700 pF | - | - | - | - | Radial | - | - | Polyester | 5 mm | - | 0.5 mm | - | - | - | - | - | General Film Capacitors | 6.5 mm | 7.2 mm | 2.5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 1000 nF | - | - | 800 | - | 200000 Hour | - | - | + 100 C | - 55 C | - | - | - | - | - | F601JU105J100K | - | - | Details | - | - | 63 V | 100 V | 63 VAC | 100 VDC | 100 V | Reel | MMK | 5 % | - | - | Radial | - | - | Metallized Polyester Film Capacitors | - | 100 °C | -55 °C | - | - | 1 uF | - | - | - | - | Radial | 5 mm | - | Polyester | 5 mm | - | 0.5 mm | - | - | - | - | - | General Film Capacitors | 13 mm | 7.2 mm | 7.2 mm | ||
Tiny WHSL | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | 22 nF | 22000 pF | - | 3000 | KEMET ELECTRONICS CORP | 200000 Hour | MMK5223K100J01L16.5TA18 | MMK | + 100 C | - 55 C | 100 °C | -55 °C | , 2810 | RECTANGULAR PACKAGE | Radial | F601JF223K100R | Active | 5.56 | Details | Yes | - | - | - | 63 VAC | 100 VDC | - | Ammo Pack | MMK | 10 % | e3 | Yes | - | EAR99 | - | Metallized Polyester Film Capacitors | Matte Tin (Sn) | - | - | RATED AC VOLTAGE(V): 63, STANDARD: IEC60384-2 | 8532.25.00.80 | 0.022 uF | AMMO PACK | 5 mm | compliant | CECC30401-042 | Radial | - | FILM CAPACITOR | Polyester | 5 mm | 100 V | 0.5 mm | 2810 | - | 10% | 10% | 63 V | General Film Capacitors | 6.5 mm | 7.2 mm | 2.5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 3.3 nF | - | 0.0033 uF | 2500 | - | 200000 Hour | - | - | + 100 C | - 55 C | - | - | - | - | - | F601JF332J100L | - | - | Details | - | - | - | - | 63 VAC | 100 VDC | - | Reel | MMK | 5 % | - | - | - | - | - | Metallized Polyester Film Capacitors | - | - | - | - | - | 3300 pF | - | - | - | - | Radial | - | - | Polyester | 5 mm | - | 0.5 mm | - | - | - | - | - | General Film Capacitors | 6.5 mm | 7.2 mm | 2.5 mm | ||
![]() MMK5332J630J01L4BULK KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | 3.3 nF | - | 0.0033 uF | 2000 | KEMET ELECTRONICS CORP | 200000 Hour | MMK5332J630J01L4BULK | - | + 100 C | - 55 C | 100 °C | -55 °C | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | F601JF332J630C | Not Recommended | 5.65 | Details | Yes | - | - | - | 220 VAC | 630 VDC | - | Bulk | MMK | 5 % | e3 | Yes | - | EAR99 | - | Metallized Polyester Film Capacitors | Matte Tin (Sn) | - | - | RATED AC VOLTAGE (V): 220 | 8532.25.00.70 | 3300 pF | BULK | 5 mm | compliant | - | Radial | - | FILM CAPACITOR | Polyester | 5 mm | 630 V | 0.5 mm | 2810 | - | 5% | 5% | 220 V | General Film Capacitors | 6.5 mm | 7.2 mm | 2.5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 2.7 nF | - | 0.0027 uF | 2500 | - | 200000 Hour | - | - | + 100 C | - 55 C | - | - | - | - | - | F601JF272J100L | - | - | Details | - | - | - | - | 63 VAC | 100 VDC | - | Reel | MMK | 5 % | - | - | - | - | - | Metallized Polyester Film Capacitors | - | - | - | - | - | 2700 pF | - | - | - | - | Radial | - | - | Polyester | 5 mm | - | 0.5 mm | - | - | - | - | - | General Film Capacitors | 6.5 mm | 7.2 mm | 2.5 mm | ||
![]() SMR5472J50J01L4BULK KEMET | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 4.7 nF | - | 0.0047 uF | 2000 | - | - | - | - | - | - | - | - | - | - | - | F211JF472J050C | - | - | Details | - | - | - | - | 30 VAC | 50 VDC | - | Bulk | SMR | 5 % | - | - | - | - | - | Stable +150 Deg High Temperature Capacitors | - | - | - | - | - | 4700 pF | - | - | - | - | Radial | - | - | Polyphenylene Sulfide (PPS) | 5 mm | - | - | - | - | - | - | - | General Film Capacitors | 2.5 mm | 7.2 mm | 6.5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 3.3 nF | - | 0.0033 uF | 1700 | - | - | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | 0.035274 oz | - | - | 250 VAC | 400 VDC | - | Reel | MKP 10 | 10 % | - | - | - | - | - | Double-Sided Metallized Electrode Capacitors | - | - | - | - | - | 3300 pF | - | - | - | - | Radial | - | - | Polypropylene (PP) | 7.5 mm | - | 0.6 mm | - | Straight | - | - | - | AC and Pulse Film Capacitors | 9 mm | 10 mm | 4 mm | ||
Tiny WHSL | 31 |
| - | - | - | - | - | 2 Pin | - | - | 6.8 nF | - | 0.0068 uF | 3200 | - | - | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | 0.035274 oz | - | - | 250 VAC | 400 VDC | - | Reel | MKP 10 | 5 % | - | - | - | - | - | Double-Sided Metallized Electrode Capacitors | - | - | - | - | - | 6800 pF | - | - | - | - | Radial | - | - | Polypropylene (PP) | 7.5 mm | - | 0.6 mm | - | Straight | - | - | - | AC and Pulse Film Capacitors | 9 mm | 10 mm | 4 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 1 nF | - | 0.001 uF | 1700 | - | - | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | 0.035274 oz | - | - | 400 VAC | 630 VDC | - | - | MKP 10 | 10 % | - | - | - | - | - | Double-Sided Metallized Electrode Capacitors | - | - | - | - | - | 1000 pF | - | - | - | - | Radial | - | - | Polypropylene (PP) | 7.5 mm | - | 0.6 mm | - | Straight | - | - | - | AC and Pulse Film Capacitors | 9 mm | 10 mm | 4 mm | ||
![]() F612JF683K100A KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 68 nF | 68000 pF | - | 4000 | KEMET ELECTRONICS CORP | - | F612JF683K100A | - | + 105 C | - 55 C | 105 °C | -55 °C | , 2810 | RECTANGULAR PACKAGE | Radial | - | Active | 5.56 | Details | Yes | - | 63 V | 100 V | 63 VAC | 100 VDC | - | Bulk | F612 | 10 % | e3 | Yes | Radial | EAR99 | 400ppm/Cel ppm/°C | Stacked Metallized Polyester Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 63 | - | 0.068 uF | BULK | 5 mm | compliant | - | Radial | 5 mm | FILM CAPACITOR | Polyester | 5 mm | 100 V | 0.6 mm | 2810 | - | 10% | 10% | 63 V | Stacked Film Capacitors | 6.5 mm | 7.2 mm | 6.5 mm | ||
![]() F611BE275M063Z KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 2700 nF | - | - | 1020 | KEMET ELECTRONICS CORP | - | F611BE275M063Z | - | + 105 C | - 55 C | 105 °C | -55 °C | , 7122 | RECTANGULAR PACKAGE | Radial | - | Active | 5.52 | Details | Yes | - | - | - | 40 VAC | 63 VDC | - | Ammo Pack | F611 | 20 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 40 | - | 2.7 uF | PIZZA PACK | 15 mm | compliant | - | Radial | - | FILM CAPACITOR | Polyester | 15 mm | 63 V | 0.8 mm | 7122 | Straight | 20% | 20% | 40 V | General Film Capacitors | 12.5 mm | 18 mm | 12.5 mm | ||
![]() F611AG223J630C KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 22 nF | 22000 pF | - | 2000 | KEMET ELECTRONICS CORP | - | F611AG223J630C | - | + 105 C | - 55 C | 105 °C | -55 °C | , 5116 | RECTANGULAR PACKAGE | Radial | - | Active | 5.53 | Details | Yes | - | - | - | 220 VAC | 630 VDC | - | Bulk | F611 | 5 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 220 | - | 0.022 uF | BULK | 10 mm | compliant | - | Radial | - | FILM CAPACITOR | Polyester | 10 mm | 630 V | 0.6 mm | 5116 | Straight | 5% | 5% | 220 V | General Film Capacitors | 9 mm | 13 mm | 9 mm |