- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Capacitance - nF | Capacitance - pF | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Qualification | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Packing Method | Terminal Pitch | Depth | Reach Compliance Code | Termination Style | Lead Pitch | Capacitor Type | Dielectric | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Lead Style | Positive Tolerance | Negative Tolerance | Rated (AC) Voltage (URac) | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MMK5104J400J06L4BULK KEMET | In Stock | - | - | Through Hole | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | 100 nF | 100000 pF | - | 1000 | KEMET ELECTRONICS CORP | 200000 Hour | MMK5104J400J06L4BULK | MMK | + 100 C | - 55 C | 85 °C | -55 °C | , 2828 | RECTANGULAR PACKAGE | Radial | F601JU104J400C | Not Recommended | - | 5.6 | Details | Yes | - | 200 V | 400 V | 200 VAC | 400 VDC | 400 V | Bulk | MMK | 5 % | e3 | Yes | Radial | EAR99 | Metallized Polyester Film Capacitors | Matte Tin (Sn) | 100 °C | -55 °C | RATED AC VOLTAGE (V): 200 | 8532.25.00.70 | 0.1 uF | BULK | 5 mm | - | compliant | Radial | 5 mm | FILM CAPACITOR | Polyester | 5 mm | 400 V | 0.5 mm | 2828 | - | 5% | 5% | 200 V | General Film Capacitors | 13 mm | 7.2 mm | 7.2 mm | ||
Tiny WHSL | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | 68 nF | 68000 pF | - | 1000 | KEMET ELECTRONICS CORP | - | MMK15683J630B05L4BULK | MMK | + 100 C | - 55 C | 85 °C | -55 °C | , 7122 | RECTANGULAR PACKAGE | Radial | F601BE683J630C | Not Recommended | - | 5.65 | Details | Yes | - | 220 V | 630 V | 220 VAC | 630 VDC | 630 V | Bulk | MMK | 5 % | e3 | Yes | Radial | EAR99 | Metallized Polyester Film Capacitors | Matte Tin (Sn) | 100 °C | -55 °C | RATED AC VOLTAGE (V): 220 | 8532.25.00.70 | 0.068 uF | BULK | 15 mm | - | compliant | Radial | 15 mm | FILM CAPACITOR | Polyester | 15 mm | 630 V | 0.8 mm | 7122 | - | 5% | 5% | 220 V | General Film Capacitors | 12.5 mm | 18 mm | 5.5 mm | ||
Tiny WHSL | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | 47 nF | 47000 pF | - | 234 | KEMET ELECTRONICS CORP | 200000 Hour | MMK22.5473K1000D13L4TRAY | MMK | + 100 C | - 55 C | 85 °C | -55 °C | , | RECTANGULAR PACKAGE | Radial | F601DD473K1K0C | Not Recommended | - | 5.65 | Details | Yes | - | 250 V | 1 kV | 250 VAC | 1 kVDC | 1 kV | Tray | MMK | 10 % | e3 | Yes | Radial | EAR99 | Metallized Polyester Film Capacitors | Matte Tin (Sn) | 100 °C | -55 °C | RATED AC VOLTAGE (V): 250 | 8532.25.00.70 | 0.047 uF | TRAY | 22.5 mm | 6.5 mm | compliant | Radial | 22.5 mm | FILM CAPACITOR | Polyester | 22.5 mm | 1000 V | 0.8 mm | - | - | 10% | 10% | 250 V | General Film Capacitors | 14.5 mm | 26 mm | 6.5 mm | ||
Tiny WHSL | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | 220 nF | 220000 pF | - | 1000 | KEMET ELECTRONICS CORP | 200000 Hour | MMK10224M100A01L4BULK | MMK | + 100 C | - 55 C | 85 °C | -55 °C | , 5116 | RECTANGULAR PACKAGE | Radial | F601AG224M100C | Not Recommended | - | 5.65 | Details | Yes | - | 63 V | 100 V | 63 VAC | 100 VDC | 100 V | Bulk | MMK | 20 % | e3 | Yes | Radial | EAR99 | Metallized Polyester Film Capacitors | Matte Tin (Sn) | 100 °C | -55 °C | RATED AC VOLTAGE (V): 63 | 8532.25.00.70 | 0.22 uF | BULK | 10 mm | - | compliant | Radial | 10 mm | FILM CAPACITOR | Polyester | 10 mm | 100 V | 0.6 mm | 5116 | - | 20% | 20% | 63 V | General Film Capacitors | 9 mm | 13 mm | 4 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 12 nF | 12000 pF | - | 3000 | - | 200000 Hour | - | - | + 100 C | - 55 C | - | - | - | - | - | F601JF123K250R | - | - | - | Details | - | - | - | - | 160 VAC | 250 VDC | - | Ammo Pack | MMK | 10 % | - | - | - | - | Metallized Polyester Film Capacitors | - | - | - | - | - | 0.012 uF | - | - | - | - | Radial | - | - | Polyester | 5 mm | - | 0.5 mm | - | - | - | - | - | General Film Capacitors | 6.5 mm | 7.2 mm | 2.5 mm | ||
![]() RSBDC31004000K KEMET | In Stock | - | - | - | - | - | - | - | - | - | 100 nF | 100000 pF | - | 2700 | - | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | - | - | - | - | 63 VDC | - | Bulk | RSB | 10 % | - | - | - | - | - | - | - | - | - | - | 0.1 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 29 |
| - | - | - | - | - | 2 Pin | - | - | 220 nF | 220000 pF | - | 500 | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | Details | - | 0.070548 oz | - | - | 200 VAC | 400 VDC | - | - | MKS 2 | 10 % | - | - | - | - | Automotive Metallized Film Capacitors | - | - | - | - | - | 0.22 uF | - | - | - | - | Radial | - | - | Polyethylene Terephthalate (PET) | 5 mm | - | 0.5 mm | - | Straight | - | - | - | General Film Capacitors | 16 mm | 7.2 mm | 11 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 33 nF | 33000 pF | - | 700 | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | Details | - | 0.035274 oz | - | - | 220 VAC | 630 VDC | - | - | MKS 2 | 10 % | - | - | - | - | Automotive Metallized Film Capacitors | - | - | - | - | - | 0.033 uF | - | - | - | - | Radial | - | - | Polyethylene Terephthalate (PET) | 5 mm | - | 0.5 mm | - | Straight | - | - | - | General Film Capacitors | 13 mm | 7.2 mm | 7.2 mm | ||
![]() MMK5152K630J01L4BULK KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | 1.5 nF | - | 0.0015 uF | 2000 | KEMET ELECTRONICS CORP | 200000 Hour | MMK5152K630J01L4BULK | MMK | + 100 C | - 55 C | 85 °C | -55 °C | , 2810 | RECTANGULAR PACKAGE | Radial | F601JF152K630C | Not Recommended | - | 5.65 | Details | Yes | - | - | - | 220 VAC | 630 VDC | - | Bulk | MMK | 10 % | e3 | Yes | - | EAR99 | Metallized Polyester Film Capacitors | Matte Tin (Sn) | - | - | RATED AC VOLTAGE (V): 220 | 8532.25.00.70 | 1500 pF | BULK | 5 mm | - | compliant | Radial | - | FILM CAPACITOR | Polyester | 5 mm | 630 V | 0.5 mm | 2810 | - | 10% | 10% | 220 V | General Film Capacitors | 6.5 mm | 7.2 mm | 2.5 mm | ||
![]() MMK5474M63J02L4BULK KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | 470 nF | 470000 pF | - | 2000 | KEMET ELECTRONICS CORP | 200000 Hour | MMK5474M63J02L4BULK | MMK | + 100 C | - 55 C | 85 °C | -55 °C | , 2814 | RECTANGULAR PACKAGE | Radial | F601JJ474M063C | Not Recommended | - | 5.65 | Details | Yes | - | - | - | 40 VAC | 63 VDC | - | Bulk | MMK | 20 % | e3 | Yes | - | EAR99 | Metallized Polyester Film Capacitors | Matte Tin (Sn) | - | - | RATED AC VOLTAGE (V): 40 | 8532.25.00.70 | 0.47 uF | BULK | 5 mm | - | compliant | Radial | - | FILM CAPACITOR | Polyester | 5 mm | 63 V | 0.5 mm | 2814 | - | 20% | 20% | 40 V | General Film Capacitors | 8 mm | 7.2 mm | 3.5 mm | ||
![]() MMK5474J100J04L4BULK KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | 470 nF | 470000 pF | - | 1000 | KEMET ELECTRONICS CORP | 200000 Hour | MMK5474J100J04L4BULK | MMK5474J100J04L4BULK | + 100 C | - 55 C | 100 °C | -55 °C | , 2820 | RECTANGULAR PACKAGE | Radial | F601JQ474J100C | Not Recommended | - | 5.67 | Details | Yes | - | - | - | 63 VAC | 100 VDC | - | Bulk | MMK | 5 % | e3 | Yes | - | EAR99 | Metallized Polyester Film Capacitors | Matte Tin (Sn) | - | - | RATED AC VOLTAGE (V): 63 | 8532.25.00.70 | 0.47 uF | BULK | 5 mm | - | compliant | Radial | - | FILM CAPACITOR | Polyester | 5 mm | 100 V | 0.5 mm | 2820 | - | 5% | 5% | 63 V | General Film Capacitors | 10 mm | 7.2 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 3.3 nF | - | 0.0033 uF | 600 | - | - | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | - | Details | - | 0.070548 oz | - | - | 700 VAC | 2.5 kVDC | - | - | MKP 10 | 10 % | - | - | - | - | Double-Sided Metallized Electrode Capacitors | - | - | - | - | - | 3300 pF | - | - | - | - | Radial | - | - | Polypropylene (PP) | 15 mm | - | 0.8 mm | - | Straight | - | - | - | AC and Pulse Film Capacitors | 11 mm | 18 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 3.3 nF | - | 0.0033 uF | 1700 | - | - | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | - | Details | - | 0.035274 oz | - | - | 600 VAC | 1 kVDC | - | Reel | MKP 10 | 10 % | - | - | - | - | Double-Sided Metallized Electrode Capacitors | - | - | - | - | - | 3300 pF | - | - | - | - | Radial | - | - | Polypropylene (PP) | 7.5 mm | - | 0.6 mm | - | Straight | - | - | - | AC and Pulse Film Capacitors | 9 mm | 10 mm | 4 mm | ||
Tiny WHSL | 31 |
| - | - | - | - | - | 2 Pin | - | - | 100 nF | 100000 pF | - | 1400 | - | - | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | - | - | - | 63 VAC | 100 VDC | - | Ammo Pack | MKP 2 | 10 % | - | - | - | - | Metallized Polypropylene Capacitors | - | - | - | - | - | 0.1 uF | - | - | - | - | Radial | - | - | Polypropylene (PP) | 5 mm | - | 0.5 mm | - | Straight | - | - | - | RF Microwave Film Capacitors | 10 mm | 7.2 mm | 5 mm | ||
Tiny WHSL | 47 |
| - | - | - | - | - | 2 Pin | - | - | 2.2 nF | - | 0.0022 uF | 2000 | - | - | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | - | - | - | 200 VAC | 400 VDC | - | - | MKP 2 | 5 % | - | - | - | - | Metallized Polypropylene Capacitors | - | - | - | - | - | 2200 pF | - | - | - | - | Radial | - | - | Polypropylene (PP) | 5 mm | - | 0.5 mm | - | Straight | - | - | - | RF Microwave Film Capacitors | 7.5 mm | 7.2 mm | 3 mm | ||
Tiny WHSL | 47 |
| - | - | - | - | - | 2 Pin | - | - | 47 nF | 47000 pF | - | 3000 | - | - | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | - | Details | - | 0.035274 oz | - | - | 63 VAC | 100 VDC | - | Bulk | MKP 4 | 10 % | - | - | - | - | Metallized Polypropylene Capacitors | - | - | - | - | - | 0.047 uF | - | - | - | - | Radial | - | - | Polypropylene (PP) | 10 mm | - | 0.6 mm | - | Straight | - | - | - | General Film Capacitors | 9 mm | 13 mm | 4 mm | ||
Tiny WHSL | 47 |
| - | - | - | - | - | 2 Pin | - | - | 47 nF | 47000 pF | - | 4000 | - | - | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | - | Details | - | 0.035274 oz | - | - | 63 VAC | 100 VDC | - | - | MKP 4 | 10 % | - | - | - | - | Metallized Polypropylene Capacitors | - | - | - | - | - | 0.047 uF | - | - | - | - | Radial | - | - | Polypropylene (PP) | 7.5 mm | - | 0.6 mm | - | Straight | - | - | - | General Film Capacitors | 9 mm | 10 mm | 4 mm | ||
Tiny WHSL | 38 |
| - | - | - | - | - | 2 Pin | - | - | 220 nF | 220000 pF | - | 77 | - | - | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | - | Details | - | 1 oz | - | - | 600 VAC | 1 kVDC | - | Bulk | FKP | 10 % | - | - | - | - | High Pulse Applications Metal Foil Film Capacitors | - | - | - | - | - | 0.22 uF | - | - | - | - | Lug | - | - | Polypropylene (PP) | - | - | - | - | - | - | - | - | Snubber Film Capacitors | 29 mm | 41.5 mm | 17 mm | ||
Tiny WHSL | 38 |
| - | - | - | - | - | 2 Pin | - | - | 1 nF | - | 0.001 uF | 2400 | - | - | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | - | Details | - | 0.035274 oz | - | - | 600 VAC | 1.25 kVDC | - | Bulk | FKP 1 | 5 % | - | - | - | - | Double Sided Metallized Plastic Film Capacitors | - | - | - | - | - | 1000 pF | - | - | - | - | Radial | - | - | Polypropylene (PP) | 15 mm | - | 0.8 mm | - | Straight | - | - | - | AC and Pulse Film Capacitors | 11 mm | 18 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 4.7 nF | - | 0.0047 uF | 2200 | - | - | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 160 VAC | 250 VDC | - | - | MKS | 10 % | - | - | - | - | Metallized High Volume Film Capacitors | - | - | - | - | - | 4700 pF | - | - | - | - | Radial | - | - | Polyethylene Terephthalate (PET) | 2.5 mm | - | 0.4 mm | - | Straight | - | - | - | General Film Capacitors | 7 mm | 4.6 mm | 2.5 mm |