- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Capacitance - nF | Capacitance - pF | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Pitch Spacing | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Lead Pitch | Capacitor Type | Dielectric | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Lead Style | Positive Tolerance | Negative Tolerance | Lead/Base Style | ESR | Rated (AC) Voltage (URac) | Product | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F612JM684K063R KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 680 nF | 680000 pF | - | 1900 | KEMET ELECTRONICS CORP | - | F612JM684K063R | - | + 105 C | - 55 C | 105 °C | -55 °C | , 2818 | RECTANGULAR PACKAGE | Radial | - | Active | - | 5.56 | Details | Yes | - | - | - | 40 VAC | 63 VDC | - | Ammo Pack | F612 | 10 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Stacked Metallized Polyester Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 40 | - | 0.68 uF | AMMO PACK | 5 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 5 mm | 63 V | 0.6 mm | 2818 | - | 10% | 10% | - | - | 40 V | Stacked Film Capacitors | - | 9.5 mm | 7.2 mm | 9.5 mm | ||
![]() F612JT683M400R KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 68 nF | 68000 pF | - | 1400 | KEMET ELECTRONICS CORP | - | F612JT683M400R | - | + 105 C | - 55 C | 105 °C | -55 °C | , 2824 | RECTANGULAR PACKAGE | Radial | - | Active | - | 5.56 | Details | Yes | - | - | - | 160 VAC | 400 VDC | - | Ammo Pack | F612 | 20 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Stacked Metallized Polyester Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 160 | - | 0.068 uF | AMMO PACK | 5 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 5 mm | 400 V | 0.6 mm | 2824 | - | 20% | 20% | - | - | 200 V | Stacked Film Capacitors | - | 11 mm | 7.2 mm | 11 mm | ||
![]() F611BC224K400Z KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 220 nF | 220000 pF | - | 1139 | KEMET ELECTRONICS CORP | - | F611BC224K400Z | - | + 105 C | - 55 C | 105 °C | -55 °C | , 7120 | RECTANGULAR PACKAGE | Radial | MMK15224K400B05L4BULK | Active | - | 5.52 | Details | Yes | - | 200 V | 400 V | 200 VAC | 400 VDC | 400 V | Ammo Pack | F611 | 10 % | e3 | Yes | Radial | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | 105 °C | -55 °C | RATED AC VOLTAGE (V): 200 | - | 0.22 uF | PIZZA PACK | 15 mm | compliant | Radial | 15 mm | FILM CAPACITOR | Polyester | 15 mm | 400 V | 0.8 mm | 7120 | Straight | 10% | 10% | Straight | - | 200 V | General Film Capacitors | - | 11 mm | 18 mm | 11 mm | ||
![]() F611BG124K630C KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 120 nF | 120000 pF | - | 1750 | KEMET ELECTRONICS CORP | - | F611BG124K630C | - | + 105 C | - 55 C | 105 °C | -55 °C | , 7124 | RECTANGULAR PACKAGE | Radial | - | Active | - | 5.52 | Details | Yes | - | - | - | 220 VAC | 630 VDC | - | Bulk | F611 | 10 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 220 | - | 0.12 uF | BULK | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 15 mm | 630 V | 0.8 mm | 7124 | Straight | 10% | 10% | - | - | 220 V | General Film Capacitors | - | 12 mm | 18 mm | 12 mm | ||
![]() F611BC224K400A KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 220 nF | 220000 pF | - | 1250 | KEMET ELECTRONICS CORP | - | F611BC224K400A | - | + 105 C | - 55 C | 105 °C | -55 °C | , 7120 | RECTANGULAR PACKAGE | Radial | - | Active | - | 5.52 | Details | Yes | - | 200 V | 400 V | 200 VAC | 400 VDC | - | Bulk | F611 | 10 % | e3 | Yes | Radial | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | 105 °C | -55 °C | RATED AC VOLTAGE (V): 200 | - | 0.22 uF | BULK | 15 mm | compliant | Radial | 15 mm | FILM CAPACITOR | Polyester | 15 mm | 400 V | 0.8 mm | 7120 | Straight | 10% | 10% | Straight | - | 200 V | General Film Capacitors | - | 11 mm | 18 mm | 11 mm | ||
![]() F612JM153J400R KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 15 nF | 15000 pF | - | 1900 | KEMET ELECTRONICS CORP | - | F612JM153J400R | - | + 105 C | - 55 C | 105 °C | -55 °C | , 2818 | RECTANGULAR PACKAGE | Radial | - | Active | - | 5.56 | Details | Yes | - | - | - | 200 VAC | 400 VDC | - | Ammo Pack | F612 | 5 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Stacked Metallized Polyester Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 200 | - | 0.015 uF | AMMO PACK | 5 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 5 mm | 400 V | 0.6 mm | 2818 | - | 5% | 5% | - | - | 200 V | Stacked Film Capacitors | - | 9.5 mm | 7.2 mm | 9.5 mm | ||
![]() FFVI6L0107KJE Kyocera AVX | In Stock | - | - | - | NO | CONNECTOR | CHASSIS MOUNT | 2 Pin | POLYPROPYLENE | 2 | - | - | - | 16 | AVX CORP | - | FFVI6L0107KJE | - | + 105 C | - 40 C | 150 °C | -40 °C | , | CYLINDRICAL PACKAGE | Screw Ends | - | Active | - | 5.7 | N | No | - | - | - | - | 1.1 kVDC | - | Bulk | FFVI | 10 % | - | - | - | EAR99 | - | Medium Power Film Capacitors, DC Filtering, Low Reactive Power | - | - | - | - | 8532.25.00.80 | 100 uF | - | - | not_compliant | Screw | - | FILM CAPACITOR | Polypropylene (PP) | 71.7 mm | 1100 V | M5 x 7.5 | - | Straight | 10% | 10% | - | 1.1 mOhms | - | Power Factor Correction Film Capacitors | 84.5 mm | 64 mm | 40 mm | 84.5 mm | ||
![]() FPG66W0105J-- Kyocera AVX | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 1000 nF | - | - | 16 | - | - | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | - | - | N | - | 9.142835 oz | - | - | 1.4 kVAC | 3 kVDC | - | - | FPG | 5 % | - | - | - | - | - | - | - | - | - | - | - | 1 uF | - | - | - | Screw | - | - | Polypropylene (PP) | - | - | - | - | Insert Threaded | - | - | - | 2.17 mOhms | - | Power Factor Correction Film Capacitors | 55 mm | 62 mm | 62 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 1.5 nF | - | 0.0015 uF | 2500 | - | 200000 Hour | - | - | + 100 C | - 55 C | - | - | - | - | - | F601JF152J063K | - | - | - | Details | - | - | - | - | 40 VAC | 63 VDC | - | Reel | MMK | 5 % | - | - | - | - | - | Metallized Polyester Film Capacitors | - | - | - | - | - | 1500 pF | - | - | - | Radial | - | - | Polyester | 5 mm | - | 0.5 mm | - | - | - | - | - | - | - | General Film Capacitors | - | 6.5 mm | 7.2 mm | 2.5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 1.5 nF | - | 0.0015 uF | 3000 | - | 200000 Hour | - | - | + 100 C | - 55 C | - | - | - | - | - | F601JF152K063R | - | - | - | Details | - | - | - | - | 40 VAC | 63 VDC | - | Ammo Pack | MMK | 10 % | - | - | - | - | - | Metallized Polyester Film Capacitors | - | - | - | - | - | 1500 pF | - | - | - | Radial | - | - | Polyester | 5 mm | - | 0.5 mm | - | - | - | - | - | - | - | General Film Capacitors | - | 6.5 mm | 7.2 mm | 2.5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 18 nF | 18000 pF | - | 3000 | - | 200000 Hour | - | - | + 100 C | - 55 C | - | - | - | - | - | F601JF183J100R | - | - | - | Details | - | - | - | - | 63 VAC | 100 VDC | - | Ammo Pack | MMK | 5 % | - | - | - | - | - | Metallized Polyester Film Capacitors | - | - | - | - | - | 0.018 uF | - | - | - | Radial | - | - | Polyester | 5 mm | - | 0.5 mm | - | - | - | - | - | - | - | General Film Capacitors | - | 6.5 mm | 7.2 mm | 2.5 mm | ||
![]() PHE426KJ5180JR05 KEMET | In Stock | - | - | 7.2 mm x 3.5 mm | - | - | - | 2 Pin | - | - | 18 nF | 18000 pF | - | 2000 | - | - | - | - | + 105 C | - 55 C | - | - | - | - | - | F426JJ183J400C | - | - | - | Details | - | - | - | - | 220 VAC | 400 VDC | - | Bulk | PHE426 | 5 % | - | - | - | - | - | Single Metallized Film Pulse Capacitors, Polypropylene Dielectric | - | - | - | - | - | 0.018 uF | - | - | - | Radial | - | - | Polypropylene (PP) | 5 mm | - | 0.5 mm | - | Straight | - | - | - | - | - | AC and Pulse Film Capacitors | - | 8 mm | 7.2 mm | 3.5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 47 nF | 47000 pF | - | 1500 | - | 200000 Hour | - | - | + 100 C | - 55 C | - | - | - | - | - | F601JL473J400K | - | - | - | Details | - | - | - | - | 200 VAC | 400 VDC | - | Reel | MMK | 5 % | - | - | - | - | - | Metallized Polyester Film Capacitors | - | - | - | - | - | 0.047 uF | - | - | - | Radial | - | - | Polyester | 5 mm | - | 0.5 mm | - | - | - | - | - | - | - | General Film Capacitors | - | 9 mm | 7.2 mm | 4.5 mm | ||
![]() PHE426MD6120JR06L2 KEMET | In Stock | - | - | 26 mm x 6.5 mm | - | - | - | 2 Pin | - | - | 120 nF | 120000 pF | - | 234 | - | - | - | - | + 105 C | - 55 C | - | - | - | - | - | F426DD124J630CL40J | - | - | - | Details | - | - | - | - | 250 VAC | 630 VDC | - | Bulk | PHE426 | 5 % | - | - | - | - | - | Single Metallized Film Pulse Capacitors, Polypropylene Dielectric | - | - | - | - | - | 0.12 uF | - | - | - | Radial | - | - | Polypropylene (PP) | 22.5 mm | - | 0.8 mm | - | Straight | - | - | - | - | - | AC and Pulse Film Capacitors | - | 14.5 mm | 26 mm | 6.5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 47 nF | 47000 pF | - | 1700 | - | 200000 Hour | - | - | + 100 C | - 55 C | - | - | - | - | - | F601JL473J400R | - | - | - | Details | - | - | - | - | 200 VAC | 400 VDC | - | Ammo Pack | MMK | 5 % | - | - | - | - | - | Metallized Polyester Film Capacitors | - | - | - | - | - | 0.047 uF | - | - | - | Radial | - | - | Polyester | 5 mm | - | 0.5 mm | - | - | - | - | - | - | - | General Film Capacitors | - | 9 mm | 7.2 mm | 4.5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 220 nF | 220000 pF | - | 1200 | - | 200000 Hour | - | - | + 100 C | - 55 C | - | - | - | - | - | F601JT224K250R | - | - | - | Details | - | - | - | - | 160 VAC | 250 VDC | - | Ammo Pack | MMK | 10 % | - | - | - | - | - | Metallized Polyester Film Capacitors | - | - | - | - | - | 0.22 uF | - | - | - | Radial | - | - | Polyester | 5 mm | - | 0.5 mm | - | - | - | - | - | - | - | General Film Capacitors | - | 11 mm | 7.2 mm | 6 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 120 nF | 120000 pF | - | 3000 | - | 200000 Hour | - | - | + 100 C | - 55 C | - | - | - | - | - | F601JF124J063R | - | - | - | Details | - | - | - | - | 40 VAC | 63 VDC | - | Ammo Pack | MMK | 5 % | - | - | - | - | - | Metallized Polyester Film Capacitors | - | - | - | - | - | 0.12 uF | - | - | - | Radial | - | - | Polyester | 5 mm | - | 0.5 mm | - | - | - | - | - | - | - | General Film Capacitors | - | 6.5 mm | 7.2 mm | 2.5 mm | ||
Tiny WHSL | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | 47 nF | 47000 pF | - | 1000 | KEMET ELECTRONICS CORP | - | MMK15473J630B04L4BULK | MMK | + 100 C | - 55 C | 85 °C | -55 °C | , 7122 | RECTANGULAR PACKAGE | Radial | F601BD473J630C | Not Recommended | - | 5.65 | Details | Yes | - | 220 V | 630 V | 220 VAC | 630 VDC | 630 V | Bulk | MMK | 5 % | e3 | Yes | Radial | EAR99 | - | Metallized Polyester Film Capacitors | Matte Tin (Sn) | 100 °C | -55 °C | RATED AC VOLTAGE (V): 220 | 8532.25.00.70 | 0.047 uF | BULK | 15 mm | compliant | Radial | 15 mm | FILM CAPACITOR | Polyester | 15 mm | 630 V | 0.8 mm | 7122 | - | 5% | 5% | - | - | 220 V | General Film Capacitors | - | 10.5 mm | 18 mm | 5.5 mm | ||
Tiny WHSL | 20 |
| - | - | - | - | - | 2 Pin | - | - | 1.5 nF | - | 0.0015 uF | 900 | - | - | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | - | Details | - | 0.035274 oz | - | - | 650 VAC | 1.6 kVDC | - | Reel | MKP 10 | 10 % | - | - | - | - | - | Double-Sided Metallized Electrode Capacitors | - | - | - | - | - | 1500 pF | - | - | - | Radial | - | - | Polypropylene (PP) | 10 mm | - | 0.6 mm | - | Straight | - | - | - | - | - | AC and Pulse Film Capacitors | - | 9 mm | 13 mm | 4 mm | ||
Tiny WHSL | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | 1000 nF | - | - | 600 | KEMET ELECTRONICS CORP | 200000 Hour | MMK10105J100A04L4BULK | MMK | + 100 C | - 55 C | 85 °C | -55 °C | , 5124 | RECTANGULAR PACKAGE | Radial | F601AP105J100C | Not Recommended | - | 5.51 | Details | Yes | - | - | - | 63 VAC | 100 VDC | - | Bulk | MMK | 5 % | e3 | Yes | - | EAR99 | - | Metallized Polyester Film Capacitors | Matte Tin (Sn) | - | - | RATED AC VOLTAGE (V): 63 | 8532.25.00.70 | 1 uF | BULK | 10 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 10 mm | 100 V | 0.6 mm | 5124 | - | 5% | 5% | - | - | 63 V | General Film Capacitors | - | 12 mm | 13 mm | 6 mm |