- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Weight | Number of Terminals | Capacitance - nF | Capacitance - pF | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Diameter (nom) | Lead Spacing (nom) | Life | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Rad Hardened | Risk Rank | RoHS | Rohs Code | Seated Plane Height | Temp Coeff (Dielectric) | Tolerance (+ or -) | Unit Weight | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Construction | Reach Compliance Code | Termination Style | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Lead Length | Dielectric | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Life (Hours) | Lead Style | Dissipation Factor | Positive Tolerance | Negative Tolerance | Lead/Base Style | Rated (AC) Voltage (URac) | Size(mm) | Product | Features | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C9TS5MD6154AARX KEMET | 57 |
| Datasheet | 33 Weeks | - | - | Chassis, Stud Mount | Radial, Can | - | - | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | Bulk | 2012 | C9T | 3.346Dia 85.00mm | -5% +15% | - | yes | Active | 1 (Unlimited) | - | Terminal Block | EAR99 | - | - | - | - | 3 Phase, Power Factor Correction (PFC) | - | 8532.24.0060 | 154μF | 415V | - | - | - | - | - | - | 415V | - | - | - | - | - | - | - | - | 0.748 19.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.102 282.00mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ECH-U1H153JB5 Panasonic Electronic Components | 1200 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | - | Polyphenylene Sulfide (PPS), Metallized - Stacked | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Cut Tape (CT) | 2004 | ECH-U(B) | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | Solder Pads | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | General Purpose | - | 8532.25.00.55 | 0.015μF | 50V | TR | - | 2.5mm | - | - | - | - | 3225 | 1210 | - | FILM CAPACITOR | - | PPS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mm | 0.047 1.20mm | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | - | ||
Tiny WHSL | 4921 | - | Datasheet | 24 Weeks | - | Through Hole | Through Hole | Radial | - | - | - | - | Polyphenylene Sulfide (PPS), Metallized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Bulk | - | SMR | 0.283Lx0.098W 7.20mmx2.50mm | ±5% | - | yes | Active | 1 (Unlimited) | - | PC Pins | - | - | - | - | - | General Purpose | - | - | 0.047μF | 50V | - | - | - | - | - | - | 30V | - | - | 5.0038mm | - | - | PPS | - | - | 0.197 5.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | High Temperature | - | - | - | 0.256 6.50mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() LDEQH3100KA5N00 KEMET | 1351 | - | Datasheet | 26 Weeks | - | Surface Mount | Surface Mount | 6054 (153137 Metric) | - | WRAPAROUND | - | - | Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2014 | LDE | 0.610Lx0.539W 15.50mmx13.70mm | ±10% | - | yes | Active | 2A (4 Weeks) | 2 | Solder Pads | EAR99 | - | - | - | - | Automotive | RATED AC VOLTAGE (V): 250 | - | 0.1μF | 1000V 1kV | TR | - | - | - | - | - | 250V | - | - | - | FILM CAPACITOR | - | - | - | - | - | 1000V | - | - | - | - | - | - | - | - | - | - | - | - | High Temperature | - | - | - | 0.189 4.80mm | 15.5mm | 13.7mm | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 155PMB122KSP0 Illinois Capacitor | In Stock | - | Datasheet | 17 Weeks | - | Chassis Mount | Chassis Mount | Rectangular Box | - | LUG | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2016 | PMB | 1.673Lx1.299W 42.50mmx33.00mm | ±10% | e3 | yes | Active | Not Applicable | 2 | Screw Terminals | EAR99 | - | Tin (Sn) | - | - | DC Link, DC Filtering; High Frequency, Switching; Snubber | RATED AC VOLTAGE(V) : 630 | 8532.25.00.80 | 1.5μF | 1.2kV | - | - | - | - | - | - | 630V | - | - | - | FILM CAPACITOR | - | - | 2.1mOhm | - | - | 1200V | - | - | - | - | - | - | - | - | - | 500V | - | - | - | - | - | - | 1.811 46.00mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 160474K100E-F Cornell Dubilier Electronics (CDE) | 14 |
| Datasheet | 20 Weeks | - | Through Hole | Through Hole | Radial | - | WIRE | - | - | Polyester, Metallized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2013 | 160 | 0.512Lx0.236W 13.00mmx6.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | Tin (Sn) | - | - | General Purpose | RATED AC VOLTAGE (V): 63 | 8532.25.00.70 | 0.47μF | 100V | - | - | 6mm | - | - | - | 63V | - | - | 10mm | FILM CAPACITOR | - | PET | - | - | 0.394 10.00mm | - | 800 μm | 5124 | - | 1000 hours | - | - | - | - | - | - | - | - | - | - | - | 12mm | 0.472 12.00mm | 13mm | - | - | No | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 2400 | - | - | 13 Weeks | - | - | - | Radial | NO | WIRE | THROUGH HOLE MOUNT | 2 | Polypropylene | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2008 | - | - | 10% | e3 | yes | Active | - | 2 | - | EAR99 | - | Tin (Sn) | 100°C | -55°C | - | RATED AC VOLTAGE (V): 650 | - | 470pF | 1.6kV | - | - | 5mm | - | - | - | 1.6kV | - | - | 15mm | FILM CAPACITOR | - | PP | - | - | - | - | 800 μm | - | 2kV | - | - | - | - | - | - | - | - | - | - | - | - | 11mm | - | 18mm | 5mm | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() R46KN333000S1M KEMET | In Stock | - | - | - | - | - | - | Not Required | - | - | - | 2 Pin | - | - | - | 330 nF | 330000 pF | - | 805 | - | 0.8 mm | 22.5 mm | 1000 Hour | - | - | - | + 110 C | - | - 40 C | Through Hole | -40C to 110C | - | - | - | - | - | - | 46KN333000S1M | - | 6 mm | Not Required mm | - | - | No | - | Details | - | 15 mm | PP | 20% | - | 275 VAC | 560 VDC | - | Bulk | - | R46 | - | 20 % | - | - | - | - | - | - | - | Metallized Polypropylene Film EMI Suppression Capacitors | - | - | - | - | - | - | 0.33 uF | - | - | - | - | Radial | - | Radial | - | - | - | - | - | - | Polypropylene (PP) | - | Not Required | - | - | - | - | 560VDC/275VAC | - | Straight | - | - | - | - | - | 26.5 X 6 X 15 | Safety Film Capacitors | - | 26.5 mm | - | - | - | - | - | 15 mm | - | - | - | - | - | ||
![]() 940C20P1K-F Cornell Dubilier Electronics (CDE) | 50 | - | Datasheet | 23 Weeks | - | PCB, Through Hole | Through Hole | Axial | - | WIRE | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2006 | 940C | 0.827Diax1.339L 21.00mmx34.00mm | ±10% | e3 | yes | Active | Not Applicable | 2 | PC Pins | EAR99 | - | Tin (Sn) | - | - | High Pulse, DV/DT | RATED AC VOLTAGE (V): 630 | 8532.25.00.60 | 0.1μF | 2kV | - | - | - | - | - | - | 500V | - | - | - | FILM CAPACITOR | 41mm | PP | 7mOhm | - | - | - | 1 mm | - | 2kV | 2000 hours | - | - | - | - | - | - | - | - | - | - | 21mm | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() R60MI3470AA30K KEMET | 1286 | - | Datasheet | 14 Weeks | - | Through Hole | Through Hole | Radial | - | - | - | - | Polyester, Polyethylene Terephthalate (PET), Metallized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2016 | R60 | 0.709Lx0.335W 18.00mmx8.50mm | ±10% | e3 | - | Active | Not Applicable | 2 | PC Pins | EAR99 | - | Tin (Sn) | - | - | Automotive | - | 8532.25.00.80 | 0.47μF | 400V | - | - | 8.5mm | - | - | - | 200V | - | - | 15mm | FILM CAPACITOR | - | PET | - | - | 0.591 15.00mm | - | 800 μm | 7133 | - | - | - | - | - | - | - | 200V | - | - | - | - | - | 14.5mm | 0.575 14.60mm | 18mm | - | - | No | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SFP37S10K238B-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | - | Brackets, Chassis Mount, Holder | Chassis Mount, Requires Holder/Bracket | Radial, Can | - | BINDING POST | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 2015 | SF | 1.870Dia 47.50mm Lip | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | Quick Connect, Disconnect | EAR99 | - | Tin (Sn) | - | - | Motor Run | RATED AC VOLTAGE (V): 370 | 8532.25.00.10 | 10μF | - | - | - | - | - | - | - | 370V | - | - | 810μm | FILM CAPACITOR | 500μm | PP | - | - | 0.810 20.57mm | - | - | - | 370V | 60000 hours | - | - | - | - | - | - | - | - | - | - | 47.498mm | 2.38mm | 2.500 63.50mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() PME271YA4100MR30 KEMET | 876 | - | Datasheet | 26 Weeks | - | Through Hole | Through Hole | Radial | - | WIRE | - | - | Paper, Metallized | 700.006425mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~115°C | Bulk | 2012 | PME271Y | 0.531Lx0.154W 13.50mmx3.90mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | Matte Tin (Sn) | - | - | EMI, RFI Suppression | - | 8532.25.00.20 | 1000pF | 1000V 1kV | - | - | 3.9mm | - | - | - | 300V | - | - | 10.2mm | PAPER CAPACITOR | - | - | - | - | 0.402 10.20mm | - | 600 μm | - | - | - | - | 1.3 % | - | - | Straight | - | - | - | - | - | - | 7.5mm | 0.295 7.50mm | 13.5mm | - | - | - | No SVHC | ROHS3 Compliant | - | Y2 | ||
![]() C4ATHBW5200A3NJ KEMET | 213 | - | Datasheet | 26 Weeks | Tin | Through Hole | Through Hole | Radial - 4 Leads | - | - | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2007 | C4AT | 2.264Lx1.378W 57.50mmx35.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | - | - | - | DC Link, DC Filtering; High Frequency, Switching | - | 8532.25.00.80 | 20μF | 600V | - | - | 35mm | - | - | - | 350V | - | - | 52.5mm | FILM CAPACITOR | - | PP | 1.9mOhm | - | 2.067 52.50mm | 600V | 1.2 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35mm | 1.969 50.00mm | 57.5mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 nF | - | 0.0015 uF | 900 | - | - | - | - | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | MKPY2-1500/300/20T | - | - | - | - | - | - | - | Details | - | - | - | - | 0.035274 oz | 300 VAC | 300 VDC | - | Reel | - | MKP-Y2 | - | 20 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1500 pF | - | - | - | - | - | - | Radial | - | - | - | - | - | - | Polypropylene (PP) | - | - | 10 mm | - | - | - | - | - | - | - | - | - | - | - | - | Safety Film Capacitors | - | - | - | 9.5 mm | - | 13 mm | 4 mm | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | 2 Pin | - | - | - | 100 nF | 100000 pF | - | 740 | - | - | - | - | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 0.105822 oz | 400 VAC | - | - | Ammo Pack | - | MKP-X2 R | - | 10 % | - | - | - | - | - | - | - | Metallized Class X2 Film Capacitor | - | - | - | - | - | - | 0.1 uF | - | - | - | - | - | - | Radial | - | - | - | - | - | - | Polypropylene (PP) | - | - | 15 mm | - | 0.8 mm | - | - | - | Straight | - | - | - | - | - | - | Safety Film Capacitors | - | - | - | 15 mm | - | 18 mm | 8 mm | - | - | - | - | - | - | ||
Tiny WHSL | 38 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WIMA | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BFC237448183 Vishay Semiconductor | In Stock | - | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | - | 2 | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | Vishay BCcomponents | BFC237448183 | KP374 | - | - | - | - | - | 85 °C | -55 °C | - | , 5324 | RECTANGULAR PACKAGE | Radial | - | Active | - | - | - | - | - | 5.28 | - | Yes | - | - | - | - | - | - | - | - | - | KP 374 | - | - | e3 | Yes | - | - | - | - | EAR99 | - | Matte Tin (Sn) | - | - | - | RATED AC VOLTAGE (V): 125 | 8532.25.00.80 | 0.018 µF | - | TR | 7.5 mm | - | - | unknown | - | - | - | - | - | FILM CAPACITOR | - | - | - | - | - | 250 V | - | 5324 | - | - | - | - | 10% | 10% | - | 125 V | - | - | - | - | - | 15.5 mm | - | 13.5 mm | 6 mm | - | - | - | - | - | - | ||
Tiny WHSL | 69 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WIMA | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 20 |
| - | - | - | - | - | 18 mm x 7 mm x 14 mm | - | - | - | 2 Pin | - | - | - | 150 nF | 150000 pF | - | 850 | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 0.141096 oz | 400 VAC | 630 VDC | - | Ammo Pack | - | MKS 4 | - | 5 % | - | - | - | - | - | - | - | Metallized Polyester (PET) Capacitors | - | - | - | - | - | - | 0.15 uF | - | - | - | - | - | - | Radial | - | - | - | - | - | - | Polyethylene Terephthalate (PET) | - | - | 15 mm | - | 0.8 mm | - | - | - | Straight | - | - | - | - | - | - | General Film Capacitors | - | - | - | 14 mm | - | 18 mm | 7 mm | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | 2 Pin | - | - | - | 15 nF | 15000 pF | - | 2000 | - | - | - | - | - | - | - | + 100 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | - | Details | - | - | - | - | - | 200 VAC | 400 VDC | - | Reel | - | MKP 2 | - | 5 % | - | - | - | - | - | - | - | Metallized Polypropylene Capacitors | - | - | - | - | - | - | 0.015 uF | - | - | - | - | - | - | Radial | - | - | - | - | - | - | Polypropylene (PP) | - | - | 5 mm | - | 0.5 mm | - | - | - | Straight | - | - | - | - | - | - | RF Microwave Film Capacitors | - | - | - | 8.5 mm | - | 7.2 mm | 3.5 mm | - | - | - | - | - | - |