- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Weight | Number of Terminals | Package Quantity | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Diameter (nom) | Life | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Package Type | Part # Aliases | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Seated Plane Height | Temp Coeff (Dielectric) | Tolerance (+ or -) | Unit Weight | Voltage Rated | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Reach Compliance Code | Termination Style | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Lead Length | Dielectric | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Insulation Resistance | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Life (Hours) | Lead Style | Dissipation Factor | Positive Tolerance | Negative Tolerance | Product Type | Rated (AC) Voltage (URac) | Product | Features | Product Category | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 4261 |
| - | - | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5(mm) | - | - | - | - | WIMA | - | Through Hole | -55C to 100C | - | - | Bulk | - | - | - | - | - | - | 3(mm) | Not Required(mm) | Active | - | - | - | - | 9(mm) | - | 5% | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | Pulse | - | - | - | - | - | - | - | 2200PF(pF) | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | Not Required | - | - | - | - | - | 400VDC/200VAC | - | - | - | - | - | - | - | - | - | - | 13(mm) | - | - | - | - | - | 9(mm) | - | - | - | - | - | ||
Tiny WHSL | 901 |
| - | - | - | Through Hole | Radial | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Polypropylene (PP) | - | 2 | - | WIMA | 33 nF | 33000 pF | - | 2400 | WIMA GMBH & CO KG | - | - | WIMA | FKP3D023303G00JSSD | + 100 C | WIMA | - 55 C | - | - | 85 °C | -55 °C | Bulk | , 5124 | RECTANGULAR PACKAGE | Radial | - | - | Active | - | - | Active | - | 2.3 | Non-Compliant | Yes | - | - | - | 0.070548 oz | - | - | - | 63V | 100V | - | -55°C ~ 105°C | Bulk | - | FKP 3 | 0.512" L x 0.236" W (13.00mm x 6.00mm) | ±5% | e3 | Yes | - | - | - | PC Pins | EAR99 | -200ppm/Cel ppm/°C | Film and Foil Capacitors | Tin (Sn) | - | - | - | High Frequency, Switching; High Pulse, DV/DT | RATED AC VOLTAGE(V) : 63 | 8532.25.00.70 | 0.033 μF | Capacitors | - | BULK | 10 mm | - | compliant | Radial | - | - | - | - | FILM CAPACITOR | - | Polypropylene (PP) | - | - | 0.394" (10.00mm) | - | 100 V | 0.6 mm | 5124 | - | - | Straight | - | 5% | 5% | Film Capacitors | 63 V | AC and Pulse Film Capacitors | - | Film Capacitors | - | - | 12 mm | 0.472" (12.00mm) | 13 mm | 6 mm | - | - | - | - | - | - | ||
Tiny WHSL | 384 |
| - | - | - | - | Not Required | - | - | - | 2 Pin | - | - | - | - | - | 47 nF | 47000 pF | - | 1000 | - | 0.8(mm) | - | - | - | + 100 C | - | - 55 C | Through Hole | -55C to 110C | - | - | - | - | - | - | - | - | - | 6(mm) | Not Required(mm) | - | - | - | Details | - | 15(mm) | PP | 5% | 0.105822 oz | - | - | - | 600 VAC | 1 kVDC | - | - | Bulk | - | MKP 10 | - | 5 % | - | - | - | - | - | - | - | - | Double-Sided Metallized Electrode Capacitors | - | - | - | - | - | - | - | 0.047 uF | - | - | - | - | - | - | Radial | - | - | - | - | - | - | Polypropylene (PP) | - | Not Required | 22.5 mm | - | - | 0.8 mm | - | 1000VDC/600VAC | - | Straight | - | - | - | - | - | AC and Pulse Film Capacitors | - | - | 26.5(mm) | - | 15 mm | - | 26.5 mm | 6 mm | 15(mm) | - | - | - | - | - | ||
![]() MRRC370V40 NTE Electronics, Inc | In Stock | - | - | - | - | Chassis Mount | Radial, Can | - | - | - | - | Polypropylene (PP), Metallized | - | - | 1 | - | - | - | - | - | - | - | - | NTE Electronics | MRRC370V40 | - | NTE Electronics, Inc | - | - | - | - | - | Bag | - | - | - | Radial Round | - | - | - | - | Active | - | - | Non-Compliant | - | - | - | - | - | - | - | - | 370V | - | - | -40°C ~ 70°C | - | - | MRRC | 1.752" Dia (44.50mm), Lip | ±6% | - | - | - | - | - | Quick Connect - 0.250" (6.3mm) | - | - | - | - | 70 °C | -40 °C | Polypropylene Film | Motor Run | - | - | 40 μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.811" (20.60mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.1 | - | 3.750" (95.25mm) | - | - | - | - | - | - | - | - | ||
![]() C4AEHBU5100A11J KEMET | 212 | - | Datasheet | 26 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2016 | C4AE | 1.240Lx0.748W 31.50mmx19.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | - | Tin (Sn) | - | - | - | DC Link, DC Filtering; High Frequency, Switching | - | 8532.25.00.70 | 10μF | - | 600V | - | 27.5mm | 19mm | - | - | 600V | - | - | 27.5082mm | FILM CAPACITOR | - | PP | 6.8mOhm | - | 1.083 27.50mm | - | - | 800 μm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.150 29.20mm | 31.5mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
Tiny WHSL | 3712 |
| - | - | - | Through Hole | Radial | - | - | - | 2 Pin | Polypropylene (PP), Metallized | - | - | - | WIMA | 15 nF | 15000 pF | - | 3500 | - | 0.5(mm) | - | WIMA | - | + 100 C | WIMA | - 55 C | Through Hole | -55C to 100C | - | - | Bulk | - | - | - | - | - | - | 5(mm) | Not Required(mm) | Active | AEC-Q200 | - | Details | - | 10(mm) | PP | 5% | - | - | - | - | 250V | 630V | - | -55°C ~ 100°C | Bulk | - | MKP 2 | 0.283" L x 0.197" W (7.20mm x 5.00mm) | ±5% | - | - | - | - | - | PC Pins | - | - | Automotive Metallized Film Capacitors | - | - | - | - | Automotive; High Frequency, Switching | - | - | 0.015 μF | Capacitors | - | - | - | - | - | Radial | - | - | - | - | - | - | Polypropylene (PP) | - | Not Required | 0.197" (5.00mm) | - | - | 0.5 mm | - | 630VDC/250VAC | - | Straight | - | - | - | Film Capacitors | - | RF Microwave Film Capacitors | - | Film Capacitors | 7.2(mm) | - | 10 mm | 0.394" (10.00mm) | 7.2 mm | 5 mm | 10(mm) | - | - | - | - | AEC-Q200 | ||
Tiny WHSL | 2522 |
| - | - | - | Through Hole | Radial | - | - | - | 2 Pin | Polyester, Polyethylene Terephthalate (PET), Metallized | - | - | - | WIMA | 1500 nF | - | - | 1600 | - | 0.8(mm) | - | WIMA | - | + 125 C | WIMA | - 55 C | Through Hole | -55C to 100C | - | - | Bulk | - | - | - | - | - | - | 7(mm) | Not Required(mm) | Active | - | - | Details | - | 14(mm) | PET | 5% | 0.141096 oz | - | - | - | 63V | 100V | - | -55°C ~ 125°C | Bulk | - | MKS 4 | 0.709" L x 0.276" W (18.00mm x 7.00mm) | ±5% | - | - | - | - | - | PC Pins | - | - | Pulse | - | - | - | - | General Purpose | - | - | 1.5 μF | Capacitors | - | - | - | - | - | Radial | - | - | - | - | - | - | Polyethylene Terephthalate (PET) | - | Not Required | 0.591" (15.00mm) | - | - | 0.8 mm | - | 100VDC/63VAC | - | Straight | - | - | - | Film Capacitors | - | General Film Capacitors | - | Film Capacitors | 18(mm) | - | 14 mm | 0.551" (14.00mm) | 18 mm | 7 mm | 14(mm) | - | - | - | - | - | ||
Tiny WHSL | 1491 |
| - | - | - | Through Hole | Radial | - | - | - | 2 Pin | Polypropylene (PP), Metallized | - | - | - | WIMA | 220 nF | 220000 pF | - | 1600 | - | 0.8(mm) | - | WIMA | - | + 100 C | WIMA | - 55 C | Through Hole | -55C to 110C | - | - | Bulk | - | - | - | - | - | - | 7(mm) | Not Required(mm) | Active | - | - | Non-Compliant | - | 14(mm) | PP | 5% | 0.141096 oz | - | - | - | 63V | 100V | - | -55°C ~ 105°C | Bulk | - | MKP 10 | 0.709" L x 0.276" W (18.00mm x 7.00mm) | ±5% | - | - | - | - | - | PC Pins | - | - | Pulse | - | - | - | - | General Purpose | - | - | 0.22 μF | Capacitors | - | - | - | - | - | Radial | - | - | - | - | - | - | Polypropylene (PP) | - | Not Required | 0.591" (15.00mm) | - | - | 0.8 mm | - | 100VDC/63VAC | - | Straight | - | - | - | Film Capacitors | - | AC and Pulse Film Capacitors | - | Film Capacitors | 18(mm) | - | 14 mm | 0.551" (14.00mm) | 18 mm | 7 mm | 14(mm) | - | - | - | - | - | ||
![]() R60EI4220JH30K KEMET | 3629 |
| - | - | - | - | - | - | - | - | 2 Pin | - | - | - | - | - | 2200 nF | - | - | 1000 | - | - | - | - | - | + 105 C | KEMET | - 55 C | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | AEC-Q200 | - | Details | - | - | - | - | - | - | - | - | 63 VAC | 100 VDC | - | - | Bulk | - | R60 | - | 10 % | - | - | - | - | - | - | - | - | Automotive Grade | - | - | - | - | - | - | - | 2.2 uF | - | - | - | - | - | - | Radial | - | - | - | - | - | - | Polyester | - | - | 15 mm | - | - | 0.8 mm | - | - | - | Straight | - | - | - | - | - | General Film Capacitors | - | - | - | - | 14.5 mm | - | 18 mm | 8.5 mm | - | - | - | - | - | - | ||
![]() PHE450SD4820JR06L2 KEMET | In Stock | - | - | - | - | - | - | - | - | - | 2 Pin | - | - | - | - | - | 8.2 nF | - | 0.0082 uF | 234 | - | - | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | - | F450DD822J2K0C | - | - | - | - | - | - | Details | - | - | - | - | - | - | 700 V | 2 kV | 700 VAC | 2 kVDC | 2 kV | - | Bulk | - | PHE450 | - | 5 % | - | - | - | - | - | Radial | - | - | Double Metallized Polypropylene Film | - | 105 °C | -55 °C | - | - | - | - | 8200 pF | - | - | - | - | - | - | Radial | - | - | - | 22.5 mm | - | - | Polypropylene (PP) | - | - | 22.5 mm | - | - | - | - | - | - | Straight | - | - | - | - | - | AC and Pulse Film Capacitors | - | - | - | - | 14.5 mm | - | 26 mm | 6.5 mm | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | - | 2 | - | - | 470 nF | 470000 pF | - | 234 | KEMET ELECTRONICS CORP | - | 200000 Hour | - | MMK22.5474M400D13L4TRAY | + 100 C | - | - 55 C | - | - | 85 °C | -55 °C | - | , | RECTANGULAR PACKAGE | - | - | F601DD474M400C | Not Recommended | - | - | - | - | 5.32 | Details | Yes | - | - | - | - | - | 200 V | 400 V | 200 VAC | 400 VDC | 400 V | - | Tray | - | MMK | - | 20 % | e3 | Yes | - | - | - | Radial | EAR99 | - | Metallized Polyester Film Capacitors | Tin (Sn) | 100 °C | -55 °C | - | - | - | 8532.25.00.70 | 0.47 uF | - | - | TRAY | - | - | compliant | Radial | - | - | - | 22.5 mm | FILM CAPACITOR | - | Polyester | - | - | 22.5 mm | - | 400 V | 0.8 mm | - | - | - | Straight | - | 20% | 20% | - | 200 V | General Film Capacitors | - | - | - | - | 14.5 mm | - | 26 mm | 6.5 mm | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 2 Pin | - | - | - | - | - | 6.8 nF | - | 0.0068 uF | 2500 | - | - | - | - | - | + 100 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | 63 VAC | 100 VDC | - | - | Reel | - | FKS 2 | - | 5 % | - | - | - | - | - | - | - | - | Film and Foil Capacitors | - | - | - | - | - | - | - | 6800 pF | - | - | - | - | - | - | Radial | - | - | - | - | - | - | Polyethylene Terephthalate (PET) | - | - | 5 mm | - | - | 0.5 mm | - | - | - | Straight | - | - | - | - | - | AC and Pulse Film Capacitors | - | - | - | - | 6.5 mm | - | 7.2 mm | 2.5 mm | - | - | - | - | - | - | ||
![]() UNL9W13P5K-F Cornell Dubilier Electronics (CDE) | 18 |
| Datasheet | 16 Weeks | PCB, Through Hole | Through Hole | Radial, Can | - | FLAT | - | 4 | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2011 | UNL | 1.378Dia 35.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | - | Tin (Sn) | - | - | - | - | - | 8532.25.00.70 | 13.5μF | - | 900V | - | - | - | - | - | - | - | - | 12.7mm | FILM CAPACITOR | 3.8mm | PP | 10.5mOhm | - | 0.500 12.70mm | - | - | 800 μm | - | 900V | 1e+06 hours | - | - | - | - | - | - | - | Low ESR | - | - | 35mm | 53.7mm | 2.134 54.20mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() R82DC3470Z360J KEMET | In Stock |
| - | 29 Weeks | Through Hole | Through Hole | Radial | - | - | - | 2 | Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2008 | R82 | 0.283Lx0.138W 7.20mmx3.50mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | General Purpose | Tin (Sn) | - | - | - | Automotive | - | - | 0.47μF | - | 63V | - | - | 3.5mm | - | - | 40V | - | - | 5mm | - | 17mm | PET | - | - | 0.197 5.00mm | - | - | 500 μm | - | - | 2000 hours | - | 80 % | - | - | - | - | - | - | - | - | - | 7.5mm | 0.295 7.50mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() FCP1206C473J-H3 Cornell Dubilier Electronics (CDE) | 2336 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | 2 | Polyphenylene Sulfide (PPS) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16V | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | FCP | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | Solder Pads | EAR99 | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | High Frequency, Switching | - | - | 0.047μF | - | 16V | TR | - | 1.6mm | - | - | - | 3216 | 1206 | - | FILM CAPACITOR | - | PPS | - | - | - | - | - | - | - | - | 1000 hours | - | - | - | - | - | - | - | - | - | - | - | 1.5mm | 0.067 1.70mm | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() DME2S22K-F Cornell Dubilier Electronics (CDE) | 1224 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | 2 | Polyester, Metallized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2006 | DME | 0.406Lx0.177W 10.30mmx4.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | - | Tin (Sn) | - | - | - | General Purpose | RATED AC VOLTAGE (V): 160 | - | 0.022μF | - | 250V | - | - | - | - | - | 160V | - | - | 7.493mm | FILM CAPACITOR | - | PET | - | - | 0.295 7.50mm | - | - | 600 μm | 4118 | - | 1000 hours | - | - | - | - | - | - | - | - | - | - | - | 7.5mm | 0.354 9.00mm | 10.3mm | 4.5mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() FE37M6C0206KB AVX Corporation | 3686 |
| Datasheet | 14 Weeks | PCB, Through Hole | Through Hole | Radial - 4 Leads | - | - | - | 4 | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C | Bulk | 2012 | FE | 1.673Lx1.181W 42.50mmx30.00mm | ±10% | - | - | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | - | - | - | - | - | DC Link, DC Filtering | - | - | 20μF | - | 900V | - | - | 30mm | - | - | 900V | - | - | 37.4904mm | FILM CAPACITOR | 5mm | PP | 5.5mOhm | - | 1.476 37.50mm | - | - | 1.2 mm | - | 900V | - | - | - | - | - | - | - | - | Low ESR | - | - | - | 30mm | 1.772 45.00mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 940C10P22K-F Cornell Dubilier Electronics (CDE) | 163 |
| Datasheet | 23 Weeks | PCB, Through Hole | Through Hole | Axial | - | WIRE | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2009 | 940C | 0.689Diax1.339L 17.50mmx34.00mm | ±10% | e3 | yes | Active | Not Applicable | 2 | PC Pins | EAR99 | - | - | Tin (Sn) | - | - | - | High Pulse, DV/DT | RATED AC VOLTAGE (V): 500 | 8532.25.00.60 | 0.22μF | - | 1kV | - | - | - | - | - | 500V | - | - | - | FILM CAPACITOR | 41mm | PP | 7mOhm | - | - | 22Ohm | - | 1 mm | - | 1kV | 2000 hours | - | - | - | - | - | - | - | - | - | - | 17.5mm | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() C4BSWBX3100ZBFJ KEMET | 64 |
| Datasheet | 21 Weeks | Chassis Mount | Chassis Mount | Rectangular Box | - | - | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2007 | C4BS | 1.634Lx0.787W 41.50mmx20.00mm | ±5% | - | yes | Active | 1 (Unlimited) | - | Screw Terminals | - | - | - | - | - | - | - | DC Link, DC Filtering; Snubber | - | - | 0.1μF | - | 2000V 2kV | - | - | - | - | - | 700V | - | - | 21.9964mm | - | - | - | 23.3mOhm | - | 0.866 22.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.575 40.00mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() FCA0805C104M-J2 Cornell Dubilier Electronics (CDE) | 57 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | 2 | Acrylic, Metallized | 5.499807mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | FCA | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | e1 | yes | Active | 4 (72 Hours) | 2 | Solder Pads | EAR99 | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | General Purpose | - | - | 0.1μF | - | 16V | TR, 7 Inch | - | 1.25mm | - | - | 12V | 2012 | 0805 | 450μm | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | 1000 hours | - | - | - | - | - | - | - | Low ESR | - | - | - | 1mm | 0.047 1.20mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | - |