- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Capacitor Type | Dielectric | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | ESR | Rated (AC) Voltage (URac) | Product | Features | Product Category | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 47 |
| - | - | - | - | - | - | 2 Pin | - | - | - | 10 nF | 10000 pF | - | 1000 | - | - | - | + 100 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.035274 oz | 63 VAC | 100 VDC | - | Reel | FKP 2 | - | 2.5 % | - | - | - | - | - | Film and Foil Capacitors | - | - | - | - | 0.01 uF | - | - | - | - | Radial | - | Polypropylene (PP) | 5 mm | - | 0.5 mm | - | Straight | - | - | - | - | - | AC and Pulse Film Capacitors | - | - | 8 mm | - | 7.2 mm | 6.5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | - | 0.22 nF | - | - | 1500 | - | - | - | + 100 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 63 VAC | 100 VDC | - | Reel | FKP 2 | - | 5 % | - | - | - | - | - | Film and Foil Capacitors | - | - | - | - | 220 pF | - | - | - | - | Radial | - | Polypropylene (PP) | 5 mm | - | 0.5 mm | - | Straight | - | - | - | - | - | AC and Pulse Film Capacitors | - | - | 6 mm | - | 7.2 mm | 4.5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | - | 6.8 nF | - | 0.0068 uF | 1000 | - | - | - | + 100 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.035274 oz | 250 VAC | 630 VDC | - | Ammo Pack | FKP 2 | - | 2.5 % | - | - | - | - | - | Film and Foil Capacitors | - | - | - | - | 6800 pF | - | - | - | - | Radial | - | Polypropylene (PP) | 5 mm | - | 0.5 mm | - | Straight | - | - | - | - | - | AC and Pulse Film Capacitors | - | - | 8.5 mm | - | 7.2 mm | 7.2 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | - | 150 nF | 150000 pF | - | 250 | WIMA GMBH & CO KG | - | FKP4R031506F00KYSD | + 100 C | - | - 55 C | 85 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | FKP4-.15/1250/10 FKP4R031506F00KSSD | Obsolete | - | - | 5.84 | Details | Yes | - | 450 VAC | 1.25 kVDC | - | Bulk | FKP 4 | - | 10 % | e3 | Yes | - | EAR99 | - | Polypropylene (PP) Capacitors for Pulse Applications | Tin (Sn) | - | RATED AC VOLTAGE (V): 450 | 8532.25.00.70 | 0.15 uF | - | TRAY | 27.5 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | 27.5 mm | 1250 V | 0.8 mm | - | Straight | 10% | 10% | - | - | 450 V | AC and Pulse Film Capacitors | - | - | 26 mm | - | 31.5 mm | 15 mm | - | ||
Tiny WHSL | 47 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | - | 0.1 nF | - | - | 2400 | WIMA GMBH & CO KG | - | FKP4U001004B00JSSD | + 100 C | - | - 55 C | 85 °C | -55 °C | - | , 7120 | RECTANGULAR PACKAGE | Radial | FKP4-100/2000/5 | Active | - | - | 5.67 | Details | Yes | 0.035274 oz | 550 VAC | 2 kVDC | - | Bulk | FKP 4 | - | 5 % | e3 | Yes | - | EAR99 | - | Polypropylene (PP) Capacitors for Pulse Applications | Tin (Sn) | - | RATED AC VOLTAGE (V): 550 | 8532.25.00.70 | 100 pF | - | BULK | 15 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 2000 V | 0.8 mm | 7120 | Straight | 5% | 5% | - | - | 550 V | AC and Pulse Film Capacitors | - | - | 11 mm | - | 18 mm | 5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | - | 0.47 nF | - | - | 2400 | WIMA GMBH & CO KG | - | FKP4U004704B00JSSD | + 100 C | - | - 55 C | 85 °C | -55 °C | - | , 7120 | RECTANGULAR PACKAGE | Radial | FKP4-470/2KV/5P15 | Active | - | - | 5.52 | Details | Yes | 0.035274 oz | 550 VAC | 2 kVDC | - | Bulk | FKP 4 | - | 5 % | e3 | Yes | - | EAR99 | - | Polypropylene (PP) Capacitors for Pulse Applications | Tin (Sn) | - | RATED AC VOLTAGE (V): 550 | 8532.25.00.70 | 470 pF | - | BULK | 15 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 2000 V | 0.8 mm | 7120 | Straight | 5% | 5% | - | - | 550 V | AC and Pulse Film Capacitors | - | - | 11 mm | - | 18 mm | 5 mm | - | ||
Tiny WHSL | 31 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | - | 4.7 nF | - | 0.0047 uF | 1200 | WIMA GMBH & CO KG | - | FKP4T014704F00JSSD | + 100 C | - | - 55 C | 85 °C | -55 °C | - | , 7132 | RECTANGULAR PACKAGE | Radial | FKP4-4700/1600/5 | Active | - | - | 5.72 | Details | Yes | 0.105822 oz | 500 VAC | 1.6 kVDC | - | Bulk | FKP 4 | - | 5 % | e3 | Yes | - | EAR99 | - | Polypropylene (PP) Capacitors for Pulse Applications | Tin (Sn) | - | RATED AC VOLTAGE (V): 500 | 8532.25.00.70 | 4700 pF | - | BULK | 15 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 1600 V | 0.8 mm | 7132 | Straight | 5% | 5% | - | - | 500 V | AC and Pulse Film Capacitors | - | - | 14 mm | - | 18 mm | 9 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 4 Pin | - | - | - | - | - | - | 20 | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | DCP4L057009HD4KSSD | - | - | AEC-Q200 | - | Details | - | - | - | 700 VDC | - | Bulk | DCP4 | - | 10 % | - | - | - | - | - | Automotive Metallized High Reliability Film Capacitors | - | - | - | - | 70 uF | - | - | - | - | Radial | - | Polypropylene (PP) | 52.5 mm | - | - | - | Straight | - | - | - | 3 mOhms | - | DC Link Film Capacitors | - | - | 55 mm | - | 57 mm | 45 mm | - | ||
Tiny WHSL | 47 |
| - | - | 2824 (7260 metric) | - | - | - | 2 Pin | - | - | - | 47 nF | 47000 pF | - | 1500 | - | - | - | + 100 C | - | - 55 C | - | - | - | - | - | - | SMD-PET2824-.047/63/10 BP330 | - | - | - | - | Details | - | - | 40 VAC | 63 VDC | - | Reel | SMD-PET | - | 10 % | - | - | - | - | - | Metallized SMD Film Capacitors | - | - | - | - | 0.047 uF | - | - | - | - | SMD/SMT | - | Polyethylene Terephthalate (PET) | - | - | - | - | - | - | - | - | - | - | SMD Film Capacitors | - | - | 3 mm | - | 7.2 mm | 6.1 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | - | 680 nF | 680000 pF | - | 350 | - | - | - | + 100 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.317466 oz | 280 VAC | 630 VDC | - | Ammo Pack | MKP 4 | - | 5 % | - | - | - | - | - | Metallized Polypropylene Capacitors | - | - | - | - | 0.68 uF | - | - | - | - | Radial | - | Polypropylene (PP) | 27.5 mm | - | 0.8 mm | - | Straight | - | - | - | - | - | General Film Capacitors | - | - | 21 mm | - | 31.5 mm | 11 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | - | 470 nF | 470000 pF | - | 1500 | - | - | - | + 100 C | - | - 55 C | - | - | - | - | - | - | MKS02-.47/63/20T | - | - | - | - | Details | - | - | 40 VAC | 63 VDC | - | Reel | MKS | - | 20 % | - | - | - | - | - | Metallized High Volume Film Capacitors | - | - | - | - | 0.47 uF | - | - | - | - | Radial | - | Polyethylene Terephthalate (PET) | 2.5 mm | - | 0.4 mm | - | Straight | - | - | - | - | - | General Film Capacitors | - | - | 9 mm | - | 4.6 mm | 4.6 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 4030 (1076 metric) Reversed | - | - | - | 2 Pin | - | - | - | 15 nF | 15000 pF | - | 775 | - | - | - | + 100 C | - | - 55 C | - | - | - | - | - | - | SMD-PET4030-.015/400/20 BP330 | - | - | - | - | Details | - | 0.035274 oz | 200 VAC | 400 VDC | - | Reel | SMD-PET | - | 20 % | - | - | - | - | - | Metallized SMD Film Capacitors | - | - | - | - | 0.015 uF | - | - | - | - | SMD/SMT | - | Polyethylene Terephthalate (PET) | - | - | - | - | - | - | - | - | - | - | SMD Film Capacitors | - | - | 5 mm | - | 10.2 mm | 7.6 mm | - | ||
Tiny WHSL | 47 |
| - | - | 2824 (7260 metric) | - | - | - | 2 Pin | - | - | - | 15 nF | 15000 pF | - | 1500 | - | - | - | + 100 C | - | - 55 C | - | - | - | - | - | - | SMD-PET2824-.015/250/10 BP330 | - | - | - | - | Details | - | - | 160 VAC | 250 VDC | - | Reel | SMD-PET | - | 10 % | - | - | - | - | - | Metallized SMD Film Capacitors | - | - | - | - | 0.015 uF | - | - | - | - | SMD/SMT | - | Polyethylene Terephthalate (PET) | - | - | - | - | - | - | - | - | - | - | SMD Film Capacitors | - | - | 3 mm | - | 7.2 mm | 6.1 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | - | 150 nF | 150000 pF | - | 154 | WIMA GMBH & CO KG | - | FKP4T031507E00KYSD | + 100 C | - | - 55 C | 85 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | FKP4-.15/1600/10 PCM37.5 FKP4T031507E00KSSD | Obsolete | - | - | 5.84 | Details | Yes | - | 500 VAC | 1.6 kVDC | - | Bulk | FKP 4 | - | 10 % | e3 | Yes | - | EAR99 | - | Polypropylene (PP) Capacitors for Pulse Applications | Tin (Sn) | - | RATED AC VOLTAGE (V): 500 | 8532.25.00.70 | 0.15 uF | - | TRAY | 37.5 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | 37.5 mm | 1600 V | 1 mm | - | Straight | 10% | 10% | - | - | 500 V | AC and Pulse Film Capacitors | - | - | 29 mm | - | 41.5 mm | 17 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | - | 0.33 nF | - | - | 1500 | - | - | - | + 100 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 250 VAC | 630 VDC | - | Reel | FKP 2 | - | 5 % | - | - | - | - | - | Film and Foil Capacitors | - | - | - | - | 330 pF | - | - | - | - | Radial | - | Polypropylene (PP) | 5 mm | - | 0.5 mm | - | Straight | - | - | - | - | - | AC and Pulse Film Capacitors | - | - | 6 mm | - | 7.2 mm | 4.5 mm | - | ||
Tiny WHSL | 31 |
| - | - | - | - | - | - | 2 Pin | - | - | - | 1 nF | - | 0.001 uF | 1700 | - | - | - | + 100 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.035274 oz | 300 VAC | 1 kVDC | - | Ammo Pack | FKP 3 | - | 5 % | - | - | - | - | - | Film and Foil Capacitors | - | - | - | - | 1000 pF | - | - | - | - | Radial | - | Polypropylene (PP) | 7.5 mm | - | 0.6 mm | - | Straight | - | - | - | - | - | AC and Pulse Film Capacitors | - | - | 9 mm | - | 10 mm | 4 mm | - | ||
![]() WMF05P4710 Cornell Dubilier Electronics (CDE) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cornell Dubilier Electronics (CDE) | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | Radial | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Polyester, Polyethylene Terephthalate (PET) | 2 | WIMA | 2.2 nF | - | 0.0022 uF | 5000 | WIMA GMBH & CO KG | WIMA | FKS3F012202B00KSSD | + 100 C | WIMA | - 55 C | 100 °C | -55 °C | Bulk | , 3912 | RECTANGULAR PACKAGE | Radial | - | Active | Active | - | 2.3 | Details | Yes | 0.035274 oz | 160V | 250V | -55°C ~ 105°C | - | FKS 3 | 0.394" L x 0.118" W (10.00mm x 3.00mm) | ±10% | e3 | Yes | PC Pins | EAR99 | - | Film and Foil Capacitors | Tin (Sn) | High Pulse, DV/DT | AC RATED VOLTAGE:160V | 8532.25.00.70 | 2200 pF | Capacitors | BULK | 7.5 mm | compliant | Radial | FILM CAPACITOR | Polyethylene Terephthalate (PET) | 0.295" (7.50mm) | 250 V | 0.5 mm | 3912 | Straight | 10% | 10% | Film Capacitors | - | 160 V | AC and Pulse Film Capacitors | - | Film Capacitors | 8.5 mm | 0.335" (8.50mm) | 10 mm | 3 mm | - | ||
Tiny WHSL | 404 |
| - | Through Hole | Radial | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Polypropylene (PP) | 2 | WIMA | 0.1 nF | - | - | 5000 | WIMA GMBH & CO KG | WIMA | FKP3D001002B00MSSD | + 100 C | WIMA | - 55 C | 85 °C | -55 °C | Bulk | , 3912 | RECTANGULAR PACKAGE | Radial | - | Active | Active | - | 2.3 | Non-Compliant | Yes | - | 63V | 100V | -55°C ~ 105°C | Bulk | FKP 3 | 0.394" L x 0.118" W (10.00mm x 3.00mm) | ±20% | e3 | Yes | PC Pins | EAR99 | -200ppm/Cel ppm/°C | Film and Foil Capacitors | Tin (Sn) | High Frequency, Switching; High Pulse, DV/DT | RATED AC VOLTAGE(V) : 63 | 8532.25.00.70 | 100 pF | Capacitors | BULK | 7.5 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | 0.295" (7.50mm) | 100 V | 0.5 mm | 3912 | Straight | 20% | 20% | Film Capacitors | - | 63 V | AC and Pulse Film Capacitors | - | Film Capacitors | 8.5 mm | 0.335" (8.50mm) | 10 mm | 3 mm | - | ||
![]() FFVS6N0146KJE KYOCERA AVX | 2002 |
| - | Chassis Mount | Radial, Can | - | - | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | 1900V (1.9kV) | -40°C ~ 105°C | - | FFVS | 3.327" Dia (84.50mm) | ±10% | - | - | Threaded, Female | - | - | - | - | DC Link, DC Filtering | - | - | 14 μF | - | - | - | - | - | - | - | 1.772" (45.00mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.614" (41.00mm) | - | - | - |